location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 755 G5 AMD Ryzen™ 7 2700U Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) DOS gratuït Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
700
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
755 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5DF43EA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11000
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 20 Dec 2020
Product end of life date
Bullet Points HP EliteBook 755 G5 AMD Ryzen™ 7 2700U Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) DOS gratuït Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - FreeDOS
  • - AMD Ryzen 7 2700U (4MB Cache, 2.2GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS
  • - 8GB (2400MHz) DDR4-SDRAM (1 x 8) & 512GB SSD
Long product name HP EliteBook 755 G5 AMD Ryzen™ 7 2700U Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) DOS gratuït Plata :
The short editorial description of HP EliteBook 755 G5 AMD Ryzen™ 7 2700U Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) DOS gratuït Plata

AMD Ryzen 7 2700U (4MB Cache, 2.2GHz), 8GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, AMD Radeon RX Vega 10, LAN, WLAN, Bluetooth, HP Webcam, FreeDOS
More>>>
HP EliteBook 755 G5 AMD Ryzen™ 7 2700U Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) DOS gratuït Plata:
The official marketing text of HP EliteBook 755 G5 AMD Ryzen™ 7 2700U Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) DOS gratuït Plata as supplied by the manufacturer

Diseño moderno, potentes características.Diseñado para el profesional móvil moderno, el HP EliteBook 755 ofrece seguridad y configuración de nivel empresarial junto con potentes características de colaboración para mantenerle conectado.

Short summary description HP EliteBook 755 G5 AMD Ryzen™ 7 2700U Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) DOS gratuït Plata:
This short summary of the HP EliteBook 755 G5 AMD Ryzen™ 7 2700U Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) DOS gratuït Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 755 G5, AMD Ryzen™ 7, 2,2 GHz, 39,6 cm (15.6"), 1920 x 1080 Pixeles, 8 GB, 512 GB

Long summary description HP EliteBook 755 G5 AMD Ryzen™ 7 2700U Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) DOS gratuït Plata:
This is an auto-generated long summary of HP EliteBook 755 G5 AMD Ryzen™ 7 2700U Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) DOS gratuït Plata based on the first three specs of the first five spec groups.

HP EliteBook 755 G5. Tipus de producte: Ordinador portàtil, Factor de forma: Petxina de cloïssa. Família de processador: AMD Ryzen™ 7, Processador: 2700U, Freqüència de processador: 2,2 GHz. Pantalla diagonal: 39,6 cm (15.6"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: AMD Radeon RX Vega 10. Sistema operatiu subministrat: DOS gratuït. Color de producte: Plata

Precisión de diseño

El diseño ultradelgado y la potente experiencia de visualización en la pantalla ultrabrillante de borde estrecho hacen que trabajar sea cómodo en casi cualquier condición de luz. Transición rápida del trabajo exterior al de oficina gracias a la opcional base HP Thunderbolt G2[2].

Concebido sobre una base segura

Proteja su equipo contra las amenazas evolutivas de malware, gracias a las soluciones gestionables de seguridad de HP con recuperación automática y ejecutadas en el hardware. Desde la BIOS hasta el navegador, HP Sure Start Gen4[3] y HP Sure Click[4] ayudan a proteger su PC.

Colaboración sin interferencias

Unas llamadas con un sonido nítido y claro gracias a funciones avanzadas de colaboración como la cancelación de ruido de HP. Los altavoces de gran proyección y volumen elevado producen un sonido de gran calidad. Las teclas de colaboración y de tercer micrófono orientadas hacia el exterior, permiten realizar llamadas telefónicas productivas desde el PC.

No deje que nada se interponga en su camino

Sea productivo durante todo el día con Windows 10 Pro[1] y las sólidas características de seguridad, colaboración y conectividad de HP.

Puro rendimiento

Realice su trabajo con un potente, fiable y seguro procesador AMD Ryzen™ Pro[5] con gráficos Radeon™.

Proteja los procesos de seguridad críticos

HP Sure Run amplía la protección de recuperación automática[7] al sistema operativo para mantener las aplicaciones y procesos más importantes en ejecución, incluso en el caso de que un malware intentara ponerlos fuera de servicio.

Protección a nivel del firmware

Proteja su PC con la seguridad de recuperación automática ejecutada en el hardware de HP Sure Start Gen4[5] que recupera la BIOS automáticamente.

Proteja su privacidad

Nunca se preguntará si alguien le está viendo gracias a la tranquilidad añadida que ofrece la cámara de privacidad opcional de HP[6], con un obturador físico que protege frente a vigilancias malintencionadas.

Navegue sin miedo

Proteja su PC de páginas web, ficheros adjuntos, malware, ransomware y virus con la seguridad reforzada por hardware de HP Sure Click[4].

Permanezca conectado

Su «oficina» puede estar donde la necesite, al permitirle estar conectado en casi cualquier lugar gracias a la compatibilidad opcional 4G LTE[9] de la tecnología de categoría inalámbrica de banda ancha[10].

Proteja sus datos con autenticación multifactor

Refuerce la seguridad mediante el uso de varios factores de autenticación, como la lectura de huellas dactilares y el reconocimiento facial opcionales[8].

Disseny
Tipus de producte *
Ordinador portàtil
Color de producte *
Plata
Factor de forma *
Petxina de cloïssa
País d'origen
Xina
Exposar
Pantalla diagonal *
39,6 cm (15.6")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
Full HD
Tipus de panell
IPS
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Pantalla antireflectora
Yes
Mida de pantalla diagonal
39,6 cm
Pantalla dual
No
Espai de color RGB
NTSC
Gamma de colors
45%
Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Ryzen™ 7
Processador *
2700U
Processador nombre de nuclis
4
Fils de processador
8
Freqüència d'acceleració del processador
3,8 GHz
Freqüència de processador *
2,2 GHz
Memòria cau de processador
4 MB
Tipus de memòria cau de processador
L3
Litografia de processador
14 nm
Potència de disseny tèrmic (TDP)
15 W
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
2400 MHz
Factor de forma de memòria
SO-DIMM
Disseny de memòria
1 x 8 GB
Ranures de memòria
1x SO-DIMM
Màxima de memòria interna *
32 GB
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
NVMe
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Lector de targetes integrat
No
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
No
Gràfics
Model d'adaptador de gràfics en funcionament *
AMD Radeon RX Vega 10
Freqüència base d'adaptador de gràfics en funcionament
1300 MHz
Àudio
Sistema d'àudio
Bang & Olufsen
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Càmera
Càmera frontal
Yes
Tipus HD de càmera frontal
HD
Xarxes
Wi-Fi
Yes
Estàndard de Wi-FI principal *
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Tipus d'antena
2x2
Fabricant del controlador WLAN
Realtek
Ethernet / connexió LAN
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versió Bluetooth
4.2
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Versió HDMI
2.0
Port de micròfon/auricular combo
Yes
Connector d'acoblament
Yes
Teclat
Dispositiu assenyalat
Clickpad
Teclat numèric *
Yes
Teclat amb retroil·Luminació
Yes
Teclat resistent a esquitxades
Yes
Tecles Windows
Yes
Programari
Sistema operatiu subministrat *
DOS gratuït
Special features
Tipus d'altaveu HP
HP Dual Speakers
Adaptador Smart AC HP
Yes
Càmera frontal HP
HP Webcam
Segment HP
Empresa
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
3
Battery capacity *
56 Wh
Durada de la bateria
11,75 h
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Pes i dimensions
Amplada
370,8 mm
Profunditat
251,7 mm
Alçada
18,3 mm
Pes *
1,86 kg
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 23:33:48
Es ha coleccionado 16 opiniones de expertos para HP EliteBook 755 G5 AMD Ryzen™ 7 2700U Portátil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) FreeDOS Plata y la calificación media es 87 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
87%
Source Review comments Score
notebookcheck.org
Updated:
2019-12-01 23:33:48
AMD for Business. Los EliteBooks de HP ofrecen un diseño atractivo, tecnología AMD y muchas características de seguridad. Sin embargo, estos cuadernos de negocios frecuentemente se destacaban por su alto consumo de energía, su baja calidad de visualizació...
Good batería de larga duración, buena cobertura del espacio de color, diseño atractivo...
Bad contraste y valor negro, sin ranura para tarjeta SD, el rendimiento no es tan bueno como podría ser...
Bottom line Pro+ batería de larga duración+ buena cobertura del espacio de color+ diseño atractivoContra- contraste y valor negro- sin ranura para tarjeta SD- el rendimiento no es tan bueno como podría serProbando el HP EliteBook 755 G...
87%
Disclaimer HP EliteBook 755 G5 AMD Ryzen™ 7 2700U Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) DOS gratuït Plata:
Disclaimer

[1] No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o la compra por separado de hardware, controladores o software para sacar el máximo partido de la funcionalidad Windows. Windows 10 se actualiza automáticamente, función que está siempre activada. Se pueden aplicar tarifas de proveedores de servicios independientes y con el tiempo quizás existan requisitos adicionales para las actualizaciones. Consulte www.windows.com. [2] Thunderbolt no compatible en la serie 700, solo admite USB-C. [3] HP Sure Start Gen5 está disponible en los productos HP EliteBook equipados con procesadores AMD de 8.ª generación. [4] HP Sure Click está disponible en plataformas HP seleccionadas y es compatible con Microsoft® Internet Explorer y Chromium™. Consulte h20195.www2.hp.com/v2/GetDocument.aspx?docname = 4AA7-0922ENW para conocer todas las plataformas compatibles cuando estén disponibles. [5] Multicore está diseñado para mejorar el rendimiento de determinados productos de software. Es posible que no todos los clientes ni las aplicaciones de software tengan la capacidad de beneficiarse del uso de esta tecnología. El rendimiento y la frecuencia de reloj variarán en función de la carga de trabajo de las aplicaciones y de las configuraciones de su hardware y software. La numeración de AMD no es indicativa de la frecuencia de reloj. [6] La cámara de privacidad de HP solo está disponible en los monitores no táctiles, equipados con la cámara HD o IR y debe instalarse de fábrica. [7] HP Sure Run está disponible en los productos HP Elite equipados con procesadores Intel® o AMD® de 8.ª generación. [8] Se vende aparte o como característica opcional. [9] HP Client Security Manager Gen4 requiere Windows y procesadores AMD de 8.ª generación o posteriores. [10] Las características opcionales se venden por separado o como características adicionales. WWAN requiere un contrato de servicio contratado