location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z VR Backpack G2 Workstation i7-9750H 32 GB DDR4-SDRAM NVIDIA® GeForce RTX™ 2080

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Z VR Backpack G2 Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5C902EA
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5462
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2021
Product end of life date
Bullet Points HP Z VR Backpack G2 Workstation i7-9750H 32 GB DDR4-SDRAM NVIDIA® GeForce RTX™ 2080
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-9750H (frecuencia base de 2,6 GHz, hasta 4,5 GHz con tecnología Intel® Turbo Boost, 12 MB de caché L3, 6 núcleos)
  • - Windows 10 Pro 64
  • - NVIDIA® GeForce RTX™ 2080 (GDDR5 dedicada de 8 GB)
  • - 32 GB memory; 1 TB SSD storage
Warranty: La garantía limitada de 1 año (1/1/1) incluye 1 año de piezas, mano de obra y reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP Z VR Backpack G2 Workstation i7-9750H 32 GB DDR4-SDRAM NVIDIA® GeForce RTX™ 2080 :
The short editorial description of HP Z VR Backpack G2 Workstation i7-9750H 32 GB DDR4-SDRAM NVIDIA® GeForce RTX™ 2080

Z VR Backpack G2 Workstation, Windows 10 Pro 64, Intel® Core™ i7, 32GB RAM, 1TB SSD, NVIDIA® GeForce RTX 2080
More>>>
HP Z VR Backpack G2 Workstation i7-9750H 32 GB DDR4-SDRAM NVIDIA® GeForce RTX™ 2080:
The official marketing text of HP Z VR Backpack G2 Workstation i7-9750H 32 GB DDR4-SDRAM NVIDIA® GeForce RTX™ 2080 as supplied by the manufacturer

El PC de realidad virtual portátil y versátil, optimizado para una experiencia de movimiento libre.
Libere el potencial de la realidad virtual con un PC portátil optimizado para entornos de movimiento libre. Desde entretenimiento basado en la ubicación, capacitación inmersiva o el diseño de vanguardia, sea el pionero de nuevas experiencias y soluciones al utilizar una potencia extrema en un dispositivo compacto.

Short summary description HP Z VR Backpack G2 Workstation i7-9750H 32 GB DDR4-SDRAM NVIDIA® GeForce RTX™ 2080:
This short summary of the HP Z VR Backpack G2 Workstation i7-9750H 32 GB DDR4-SDRAM NVIDIA® GeForce RTX™ 2080 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z VR Backpack G2 Workstation, 2,6 GHz, i7-9750H, 32 GB, DDR4-SDRAM

Long summary description HP Z VR Backpack G2 Workstation i7-9750H 32 GB DDR4-SDRAM NVIDIA® GeForce RTX™ 2080:
This is an auto-generated long summary of HP Z VR Backpack G2 Workstation i7-9750H 32 GB DDR4-SDRAM NVIDIA® GeForce RTX™ 2080 based on the first three specs of the first five spec groups.

HP Z VR Backpack G2 Workstation. Freqüència de processador: 2,6 GHz, Processador: i7-9750H. Memòria interna: 32 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 2666 MHz. Model d'adaptador de gràfics discret: NVIDIA® GeForce RTX™ 2080

Las gráficas NVIDIA GeForce™ en combinación con los procesadores Intel® Core™ le permiten volar entre trabajos de realidad virtual. Además, con la certificación ISV para aplicaciones exigentes como VRED® y Revit®, la integración del flujo de trabajo es perfecta.

Velocidad de actualización increíblemente fluida. Tiempos de renderizado superrápidos. El rendimiento de las gráficas NVIDIA GeForce™ en combinación con los procesadores Intel® Core™ le permiten volar entre trabajos de realidad virtual. Además, con la certificación ISV para las aplicaciones más exigentes como VRED® y Revit®, la integración del flujo de trabajo es perfecta.

Hemos optimizado el diseño de nuestro PC portátil para hacerlo cómodo y sencillo. Con una ergonomía mejorada, una gestión de batería y facilidad de movimiento, esta es la simplificación del movimiento libre en realidad virtual.

Intuitivo. Instintivo. Inmersivo. Hemos optimizado el diseño portátil de nuestro PC para hacerlo aún más cómodo y sencillo de usar. Con una ergonomía mejorada, una gestión de batería y facilidad de movimiento, es la experiencia hasta la fecha de movimiento libre más natural en realidad virtual.

Acelere el trabajo de realidad virtual. Base para un desarrollo de calidad de sobremesa. Utilice la mochila para iteraciones y revisiones rápidas. Aloje experiencias para usuarios finales completamente inmersivas. Todo ello con un PC híbrido.

Acelere el trabajo de realidad virtual con este potente PC híbrido. Base para una experiencia de ordenador de sobremesa completa para realizar un trabajo de diseño pormenorizado. Muévase con absoluta libertad en las sesiones de revisión y aloje experiencias totalmente inmersivas.

Processador
Fabricant de processadors *
Intel
Processador *
i7-9750H
Processador nombre de nuclis
6
Fils de processador
12
Freqüència d'acceleració del processador
4,5 GHz
Freqüència de processador *
2,6 GHz
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Configurable TDP-down
35 W
Memòria
Memòria interna *
32 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
1 x 32 GB
Velocitat de rellotge de memòria
2666 MHz
Gràfics
Fabricant de la GPU discreta
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA® GeForce RTX™ 2080
Memòria d'adaptador de gràfics discret
8 GB
Tipus de memòria gràfica discreta
GDDR5
Xarxes
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Fabricant del controlador WLAN
Intel
Model de controlador WLAN
Intel Dual Band Wireless-AC 9260
Tipus d'antena
2x2
Versió Bluetooth
5.0
Disseny
Elegibilitat de la plataforma Intel® vPro™
No
Característiques especials del processador
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
No
Tecnologia Intel Clear Video
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
No
Estats inactius
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Flex Memory Access
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Configuració de CPU (màx.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Pes i dimensions
Amplada *
333 mm
Profunditat *
236 mm
Alçada *
60,9 mm
Bateria
Battery capacity
36 Wh
Número de cel · Les de bateria
4
Disclaimer HP Z VR Backpack G2 Workstation i7-9750H 32 GB DDR4-SDRAM NVIDIA® GeForce RTX™ 2080:
Disclaimer

Avisos sobre especificaciones técnicas
No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir hardware, controladores, software o BIOS actualizados y/o adquiridos por separado para aprovechar al máximo la funcionalidad de Windows. Windows 10 se actualiza automáticamente; esta función está siempre activada. Pueden aplicarse tarifas del proveedor de servicios de Internet, así como requisitos adicionales en cualquier momento para las actualizaciones. Consulte http://www.windows.com
Multicore se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
Algunas de las funcionalidades de vPro, como la tecnología de gestión Intel® Active y la tecnología Intel Virtualization, requieren software adicional de terceros para funcionar. La disponibilidad de futuras aplicaciones de "dispositivos virtuales" para la tecnología de Intel vPro depende de proveedores de software de terceros. Se requiere Microsoft Windows.
De conformidad con la política de soporte de Microsoft, HP no ofrece soporte en los sistemas operativos Windows® 8 o Windows 7 en productos configurados con procesadores Intel y AMD de 7.ª generación ni posteriores, así como tampoco proporciona los controladores para Windows® 8 o Windows 7 en http://www.support.hp.com
Para unidades de almacenamiento, GB = 1000 millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Se reservan hasta 36 GB (para Windows 10) del espacio en disco para el software de recuperación del sistema.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
Ethernet LAN es accesible solo cuando el sistema está en la base.
Las tarjetas inalámbricas son una característica opcional o complementaria y requieren punto de acceso inalámbrico y servicio de Internet contratados por separado. Disponibilidad limitada de puntos de acceso inalámbricos públicos.
Basado en el registro estadounidense EPEAT® según IEEE 1680.1-2018 EPEAT®. El estado varía según el país. Para obtener más información visite www.epeat.net.
Fuentes de alimentación externas, cables de alimentación, cables y periféricos con poco halógeno. Piezas de servicio obtenidas después de compra podrían no tener nivel bajo de halógeno.
El software HP Remote Graphics requiere un sistema operativo Windows, Linux®, o Mac OS X 10.10, o posterior, y acceso a la red.
Los software RGS, Velocity, Client Security and Client Management están disponibles para su descarga en http://www.hp.com/go/clientmanagement"www.hp.com/go/clientmanagement
Miracast es una tecnología inalámbrica que puede utilizar en su equipo para proyectar y transmitir contenido de su pantalla en televisores o proyectores y reproductores multimedia que también admitan Miracast. Puede utilizar Miracast para compartir lo que hace en su PC y reproducir una presentación de diapositivas. Para obtener más información: http://windows.microsoft.com/en-us/windows-8/project-wireless-screen-miracast
La batería es interna y el cliente no podrá sustituirla. Mantenimiento por garantía.
La tarjeta Realtek RTL8822BE-CG WLAN es una opción que se puede elegir en lugar de la tarjeta Intel® Dual Band Wireless-AC 9260 WLAN.
El rendimiento Intel Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Visite http://www.intel.com/technology/turboboost para más información.