location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 14b-na0019ns AMD Ryzen™ 3 3250C 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) ChromeOS Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14b-na0019ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
593C8EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196337323858 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1327
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2022
Product end of life date
Bullet Points HP Chromebook 14b-na0019ns AMD Ryzen™ 3 3250C 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) ChromeOS Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 3 3250C (aumento máximo del reloj hasta 3,5 GHz, 4 MB de caché L3, 2 núcleos, 4 subprocesos)
  • - ChromeOS™
  • - Pantalla FHD de 14" (35,6 cm) en diagonal
  • - Gráficos AMD Radeon™
  • - 8 GB memory; 128 GB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP Chromebook 14b-na0019ns AMD Ryzen™ 3 3250C 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) ChromeOS Plata :
The short editorial description of HP Chromebook 14b-na0019ns AMD Ryzen™ 3 3250C 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) ChromeOS Plata

Chromebook 14b-na0019ns, 14", ChromeOS™, AMD Ryzen™ 3, 8GB RAM, 128GB SSD, FHD
More>>>
HP Chromebook 14b-na0019ns AMD Ryzen™ 3 3250C 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) ChromeOS Plata:
The official marketing text of HP Chromebook 14b-na0019ns AMD Ryzen™ 3 3250C 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) ChromeOS Plata as supplied by the manufacturer

Las aplicaciones que te gustan. La potencia necesaria para su funcionamiento.
La unión perfecta entre trabajo y ocio. El HP Chromebook cuenta con un potente procesador AMD, una pantalla de 14" con mayor área de visualización, altavoces estéreo personalizados por los expertos en audio de B&O y una batería de larga duración, todo ello para que puedas afrontar cualquier tarea o disfrutar de tus programas favoritos.

Short summary description HP Chromebook 14b-na0019ns AMD Ryzen™ 3 3250C 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) ChromeOS Plata:
This short summary of the HP Chromebook 14b-na0019ns AMD Ryzen™ 3 3250C 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) ChromeOS Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook 14b-na0019ns, AMD Ryzen™ 3, 2,6 GHz, 35,6 cm (14"), 1920 x 1080 Pixeles, 8 GB, 128 GB

Long summary description HP Chromebook 14b-na0019ns AMD Ryzen™ 3 3250C 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) ChromeOS Plata:
This is an auto-generated long summary of HP Chromebook 14b-na0019ns AMD Ryzen™ 3 3250C 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) ChromeOS Plata based on the first three specs of the first five spec groups.

HP Chromebook 14b-na0019ns. Tipus de producte: Chromebook, Factor de forma: Petxina de cloïssa. Família de processador: AMD Ryzen™ 3, Processador: 3250C, Freqüència de processador: 2,6 GHz. Pantalla diagonal: 35,6 cm (14"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 128 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: AMD Radeon Graphics. Sistema operatiu subministrat: ChromeOS. Color de producte: Plata

El sueño de un seriéfilo
El sueño de un seriéfilo

La belleza de una pantalla de alta definición con microborde y unos altavoces personalizados por los expertos en audio de B&O proporcionan un entretenimiento de primera categoría con una gran portabilidad.

Diseñado para seguir tu ritmo
Diseñado para seguir tu ritmo

Consigue el rendimiento que buscas de manos de un procesador AMD con gráficos Radeon™, un amplio almacenamiento y una batería de larga duración que te facilitará completar todo aquello que te propongas.

Privacidad para tu tranquilidad
Privacidad para tu tranquilidad

Trabaja con la máxima confidencialidad gracias al interruptor de privacidad de la cámara, que evita las grabaciones indeseadas.

Disseny
Tipus de producte *
Chromebook
Color de producte *
Plata
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Diari
Any d'introducció
2021
Elegibilitat de la plataforma Intel® vPro™
No
País d'origen
Xina
Exposar
Pantalla diagonal *
35,6 cm (14")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
Full HD
Tipus de panell
IPS
Relació d'aspecte nativa
16:9
Pantalla antireflectora
Yes
Tecnologia Display Bezel
Micro-Edge
Brillantor de la pantalla
250 cd/m²
Mida de pantalla diagonal
35,6 cm
Espai de color RGB
NTSC
Gamma de colors
45%
Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Ryzen™ 3
Processador *
3250C
Processador nombre de nuclis
2
Fils de processador
4
Freqüència d'acceleració del processador
3,5 GHz
Freqüència de processador *
2,6 GHz
Memòria cau de processador
4 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
2400 MHz
Factor de forma de memòria
A bord
Ranures de memòria
1x SO-DIMM
Màxima de memòria interna *
8 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
128 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
128 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
128 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express, NVMe
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
MicroSD (TransFlash)
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics en funcionament *
AMD Radeon Graphics
Àudio
Sistema d'àudio
B&O PLAY
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Format de senyal de càmera frontal
720p
Tipus HD de càmera frontal
HD
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6 AX200
Fabricant del controlador WLAN
Intel
Ethernet / connexió LAN
No
Bluetooth
Yes
Versió Bluetooth
5.0
MIMO
Yes
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Port de micròfon/auricular combo
Yes
Tipus de port de càrrega
USB Tipus C
Mode alternatiu DisplayPort USB Tipus-C
Yes
USB Power Delivery
Yes
Càrrega en suspensió d'USB
Yes
Ports de càrrega en suspensió d'usb
2
Rendiment
Chipset de placa mare
AMD SoC
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
No
Teclat amb retroil·Luminació
Yes
Teclat de mida completa
Yes
Programari
Sistema operatiu subministrat *
ChromeOS
Special features
Càmera frontal HP
HP Wide Vision HD
Segment HP
Casa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
3
Battery capacity *
58 Wh
Durada de la bateria
10,75 h
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
45 min
Pes de la bateria
230 g
Gestió de l'energia
Potència de dissipació de adaptador AC
45 W
Seguretat
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Lector d'empremtes dactilars
Yes
Pes i dimensions
Amplada
323,6 mm
Profunditat
221 mm
Alçada
16,5 mm
Pes *
1,51 kg
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
483 mm
Alçada d'embalatge
305 mm
Pes de paquet
2,19 kg
Disclaimer HP Chromebook 14b-na0019ns AMD Ryzen™ 3 3250C 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) ChromeOS Plata:
Disclaimer

[1] Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la velocidad del reloj.
[2] Pruebas realizadas por HP utilizando la prueba de carga de alimentación de Google Chrome OS. La duración de la batería varía y su capacidad máxima disminuye de forma natural con el uso y el paso del tiempo. Visita http://www.chromium.org/chromium-os/testing/power-testing para obtener más información sobre las pruebas.
[3] Se requiere un punto de acceso inalámbrico y servicio de Internet; vendidos por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi CERTIFIED 6™ (802.11ax) es compatible con especificaciones anteriores a 802.11. Wi-Fi CERTIFIED 6™ ha sido diseñado para admitir velocidad de datos gigabit al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un router inalámbrico, que se vende por separado, compatible con 80 MHz y canales más altos. Wi-Fi CERTIFIED 6™ (802.11ax) no está disponible en Bielorrusia donde los ajustes Wi-Fi se optimizarán conforme a los requisitos de la normativa local (802.11ac).
[4] Se requiere acceso a Internet que no está incluido.
[5] El rendimiento real puede variar. USB Type-C® y USB-C® son marcas comerciales registradas de USB Implementers Forum.
[6] Las funciones pueden requerir software u otras aplicaciones de terceros para brindar la funcionalidad mencionada.

Avisos sobre especificaciones técnicas
Esta oferta de suscripción a Google One (Oferta) te ofrece ventajas de suscripción sin coste alguno durante un periodo de doce meses a partir del día en que se haya canjeado la oferta. Una vez canjeada la oferta, puedes confirmar la fecha de finalización de la oferta en la página de suscripciones de la tienda de Google Play. La oferta requiere una cuenta de Google Payments. La Oferta tiene fecha de vencimiento y debe canjearse antes del 31 de enero de 2021. La Oferta está limitada a nuevos usuarios de Google One en Alemania, Australia, Canadá (excepto Quebec), Dinamarca, Estados Unidos, Finlandia, Francia, Japón, Noruega, Nueva Zelanda, Países Bajos, Reino Unido y Suecia que hayan comprado un nuevo dispositivo Chromebook a partir del 1 de mayo de 2019 (inclusive). Para obtener más información, consulta www.google.com/chromebook/offers/.
Pruebas realizadas por HP utilizando la prueba de carga de alimentación de Google Chrome OS. La duración de la batería varía y su capacidad máxima disminuye de forma natural con el uso y el paso del tiempo. Consulta http://www.chromium.org/chromium-os/testing/power-testing para obtener más información sobre las pruebas.
Recarga la batería hasta un 50 % en 45 minutos cuando el sistema está apagado (al utilizar el comando «apagar»). Recomendado para usarlo con el adaptador de HP suministrado con el portátil; no recomendado con un cargador de batería de capacidad menor. Después de que la carga haya alcanzado el 50 % de la capacidad, la velocidad de carga volverá a la normalidad. El tiempo de carga puede variar en +/- 10 % según la tolerancia del sistema. Disponible en determinados productos HP. Consulta http://store.hp.com para obtener una lista completa de las características del producto.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la velocidad del reloj.
El rendimiento máximo del impulso de la frecuencia del reloj varía dependiendo del hardware, el software y la configuración general del sistema.
Wi-Fi CERTIFIED 6™ ha sido diseñado para soportar velocidad de datos gigabit al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico, que se vende por separado, compatible con 80 MHz y canales más altos.
Requiere un punto de acceso inalámbrico y servicio de Internet; se venden por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi CERTIFIED 6™ (802.11ax) es compatible con especificaciones anteriores a 802.11.
Wi-Fi CERTIFIED 6™ (802.11ax) no está disponible en Bielorrusia donde los ajustes Wi-Fi se optimizarán conforme a los requisitos de la normativa local (802.11ac).
Todas las especificaciones sobre rendimiento representan las especificaciones características facilitadas por los fabricantes de componentes de HP; el rendimiento real puede variar por encima o por debajo del valor.
por ciento del área de visualización activa y no activa al área de visualización activa más el borde. Medir con la tapa en posición vertical al escritorio.
Los vatios-hora (WH) reales de la batería variarán en función de la capacidad del diseño. La capacidad de la batería disminuirá de forma natural con la vida útil, el tiempo, el uso, el medioambiente, la temperatura, la configuración del sistema, las aplicaciones cargadas, las funciones, los parámetros de gestión de energía y otros factores.
Para obtener los mejores resultados con HP Sleep and Charge, utiliza un cable o cable adaptador USB con protocolo de carga estándar con un dispositivo externo.
Basado en el registro EPEAT® de Estados Unidos y conforme a IEEE 1680.1-2018 EPEAT®. El estado de EPEAT® varía en función del país. Para obtener más información, visita www.epeat.net.