location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 22-df0074ns AMD Athlon Silver 3050U 54,6 cm (21.5") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Wi-Fi 5 (802.11ac) Blanc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22-df0074ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58Y34EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196337300118 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2518
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Aug 2023
Product end of life date
Bullet Points HP 22-df0074ns AMD Athlon Silver 3050U 54,6 cm (21.5") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Wi-Fi 5 (802.11ac) Blanc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Athlon™ Silver 3050U (reloj base a 2,3 GHz, aumento máximo del reloj de hasta 3,2 GHz, 4 MB de caché L3, 2 núcleos, 2 subprocesos)
  • - FreeDOS
  • - FHD de 21,5" (54,6 cm) en diagonal, IPS, bisel micro-edge de 3 caras, antirreflectante, 250 nits, 72 % NTSC (1920 x 1080)
  • - Gráficos AMD Radeon™
  • - 8 GB memory; 256 GB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP 22-df0074ns AMD Athlon Silver 3050U 54,6 cm (21.5") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Wi-Fi 5 (802.11ac) Blanc :
The short editorial description of HP 22-df0074ns AMD Athlon Silver 3050U 54,6 cm (21.5") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Wi-Fi 5 (802.11ac) Blanc

All-in-One 22-df0074ns Bundle PC, FreeDOS, 21.5", AMD Athlon™ Silver, 8GB RAM, 256GB SSD, FHD
More>>>
HP 22-df0074ns AMD Athlon Silver 3050U 54,6 cm (21.5") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Wi-Fi 5 (802.11ac) Blanc:
The official marketing text of HP 22-df0074ns AMD Athlon Silver 3050U 54,6 cm (21.5") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Wi-Fi 5 (802.11ac) Blanc as supplied by the manufacturer

El ordenador All-in-One de HP ha sido diseñado para adaptarse fácilmente a tus necesidades.
El ordenador All-in-One de HP aúna la potencia de un sobremesa con la elegancia de una pantalla con microborde en tres lados en un dispositivo fiable diseñado para adaptarse a tus necesidades. Gracias a su fácil actualización,[1] en tres sencillos pasos, podrás estar seguro de tener lo último en tecnología.

Short summary description HP 22-df0074ns AMD Athlon Silver 3050U 54,6 cm (21.5") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Wi-Fi 5 (802.11ac) Blanc:
This short summary of the HP 22-df0074ns AMD Athlon Silver 3050U 54,6 cm (21.5") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Wi-Fi 5 (802.11ac) Blanc data-sheet is auto-generated and uses the product title and the first six key specs.

HP 22-df0074ns, 54,6 cm (21.5"), Full HD, AMD Athlon Silver, 8 GB, 256 GB, DOS gratuït

Long summary description HP 22-df0074ns AMD Athlon Silver 3050U 54,6 cm (21.5") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Wi-Fi 5 (802.11ac) Blanc:
This is an auto-generated long summary of HP 22-df0074ns AMD Athlon Silver 3050U 54,6 cm (21.5") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Wi-Fi 5 (802.11ac) Blanc based on the first three specs of the first five spec groups.

HP 22-df0074ns. Tipus de producte: PC tot en un. Pantalla diagonal: 54,6 cm (21.5"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles, Tipus de panell: IPS. Família de processador: AMD Athlon Silver, Freqüència de processador: 2,3 GHz. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 256 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: AMD Radeon Graphics. Càmera integrada. Sistema operatiu subministrat: DOS gratuït. Color de producte: Blanc

Diseñado a conciencia
Diseñado a conciencia

Una pantalla con microborde en tres lados te ofrece una mayor área de visualización. Además, la cámara de privacidad emergente se esconde cuando no se utiliza. Los puertos ubicados de manera estratégica hacen que tengas un espacio de trabajo limpio y ordenado.

Gráficos AMD Radeon™

Ya sea en juegos o películas, disfruta del alto rendimiento para todo tu entretenimiento.

Panel antirreflectante

Disfrute del sol y de su contenido favorito con este panel antirreflectante. Que sea antirreflectante y de bajo brillo significa que gozará de menos reflejos cuando esté al aire libre.

Almacenamiento PCIe SSD

Se inicia en cuestión de segundos, con velocidad de vértigo y hasta 256 GB de almacenamiento PCIe SSD.

RAM DDR4

Diseñado para ejecutar de forma más eficiente y fiable a velocidades más rápidas, DDR4 es el futuro de la RAM. Todo, desde la multitarea hasta los juegos, disfruta de un aumento del rendimiento gracias a su mayor ancho de banda.

Cámara de privacidad HP True Vision HD
Cámara de privacidad HP True Vision HD

Comuníquese por vídeo con una gran definición y resolución Full HD, incluso en condiciones de baja luminosidad, gracias a una cámara extraíble que se puede ocultar cuando no se está utilizando para garantizar su seguridad mientras navega por Internet.

Ajusta tu visión

Ajusta la pantalla a tus preferencias personales, con una inclinación de 5 grados hacia adelante o una inclinación de 20 grados hacia atrás.

Procesador móvil AMD Athlon™ Silver 3050U
Procesador móvil AMD Athlon™ Silver 3050U

Haz las cosas más rápido en un portátil fiable que puede seguir el ritmo de tus tareas diarias. Los procesadores móviles AMD Athlon™ de la serie 3000 ofrecen funciones y capacidad de respuesta para que puedas olvidarte de los bloqueos del PC. Disfruta de películas en streaming con una batería de muy larga duración y con unos magníficos detalles nítidos. [2]

Pantalla IPS FHD

Disfrute de imágenes de gran nitidez desde cualquier ángulo. Gracias a los amplios ángulos de visualización de 178º y a una vibrante resolución de 1920 x 1080, disfrutará al máximo de sus contenidos favoritos. [3]

802.11 a/c (1x1) WLAN y Bluetooth® 4.2

Permanezca conectado a los accesorios Wi-Fi y Bluetooth® con la tecnología inalámbrica. [4]

SuperSpeed USB Type-A con una velocidad de transmisión de datos de 5 Gbps

Conecta tu almacenamiento externo mediante este puerto SuperSpeed USB Type-A, con una velocidad de transmisión de datos de 5 Gbps. [5]

Un ordenador potente
Un ordenador potente

¿Buscas un ordenador All-in-One potente que te permita afrontar tus días más ajetreados con el rendimiento de un procesador fiable? Guarda todos tus vídeos, fotos y documentos favoritos gracias a su gran capacidad de almacenamiento.

Cuidamos su espalda
Cuidamos su espalda

Durante 80 años, te hemos apoyado. Con millones de clientes, la marca HP antepone por encima de todo una tecnología fiable. Por eso nuestros ordenadores pasan más de 230 pruebas individuales[2] para garantizar que obtienes un ordenador fiable y potente que va a durar.

Exposar
Pantalla diagonal *
54,6 cm (21.5")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD *
Full HD
Brillantor de la pantalla
250 cd/m²
Tipus de panell
IPS
Espai de color RGB
NTSC
Pantalla antireflectora
Yes
Gamma de colors
72%
Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Athlon Silver
Processador *
3050U
Processador nombre de nuclis
2
Fils de processador
2
Freqüència d'acceleració del processador
3,2 GHz
Freqüència de processador *
2,3 GHz
Memòria cau de processador
1 MB
Tipus de memòria cau de processador
L2
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Ranures de memòria
1
Memory slots type
SO-DIMM
Velocitat de rellotge de memòria
2400 MHz
Disseny de memòria
1 x 8 GB
Factor de forma de memòria
DIMM/SO-DIMM
ECC
No
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express, NVMe
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Gràfics
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
AMD
Família d'adaptador de gràfics en funcionament
AMD Radeon Graphics
Model d'adaptador de gràfics en funcionament *
AMD Radeon Graphics
Àudio
Altaveus incorporats *
Yes
Número d'altaveus
2
Potència nominal RMS
4 W
Micròfon incorporat
Yes
Càmera
Càmera integrada *
Yes
Format del senyal de la càmera
720p
Càmera
Tipus d'hd de la càmera
HD
Càmera de privadesa
Yes
Xarxes
Wi-Fi *
Yes
Estàndard de Wi-FI principal *
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Fabricant del controlador WLAN
Realtek
Model de controlador WLAN
Realtek RTL8821CE
Tipus d'antena
1x1
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Versió Bluetooth
4.2
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Quantitat de ports VGA (D-Sub)
1
Port de micròfon/auricular combo
Yes
Disseny
Color de producte *
Blanc
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Any d'introducció
2021
País d'origen
Xina
Rendiment
Tipus de producte *
PC tot en un
Posicionament al mercat
Diari
Chipset de placa mare
AMD SoC
Programari
Sistema operatiu subministrat *
DOS gratuït
Special features
Tipus d'altaveu HP
HP Dual Speakers
Càmera frontal HP
HP TrueVision HD
Segment HP
Casa
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Pes i dimensions
Amplada (amb suport)
490,3 mm
Profunditat (amb suport)
204,5 mm
Alçada (amb suport)
380,7 mm
Pes (amb suport)
5,7 kg
Pes
5,7 kg
Amplària d'embalatge
593 mm
Profunditat d'embalatge
243 mm
Alçada d'embalatge
478 mm
Pes de paquet
8,7 kg
Contingut de l'embalatge
Ratolí inclòs
Yes
Teclat inclòs
Yes
Connectivitat del teclat
Cablejat
Altres característiques
Tecnologia Display Bezel
Micro-Edge
Tipus de xassís
Tot en un
Mida de pantalla diagonal
54,6 cm
Tipus de teclat
USB
Número de memòria interna lliure de ranures d'expansió
1
Font d'alimentació
65 W
Country Distributor
España 1 distributor(s)
Disclaimer HP 22-df0074ns AMD Athlon Silver 3050U 54,6 cm (21.5") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Wi-Fi 5 (802.11ac) Blanc:
Disclaimer

[1] Este dispositivo ha sido diseñado para un óptimo rendimiento. Actualizar el ordenador puede afectar la cobertura de la garantía.

[2] Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la frecuencia de reloj. Se requiere acceso a Internet, no incluido.
[3] Se requiere contenido de Full high-definition (FHD) para ver imágenes FHD.
[4] Se requiere un punto de acceso inalámbrico y servicio de Internet. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Las especificaciones para WLAN 802.11ac son provisionales y no definitivas. En caso de que las especificaciones definitivas difieran de las provisionales, la comunicación del portátil con otros dispositivos WLAN 802.11ac podrá verse afectada. Bluetooth® es una marca comercial perteneciente a su propietario y utilizada por HP Inc. bajo licencia.
[5] El rendimiento real puede variar.

Avisos sobre especificaciones técnicas
Porcentaje de visualización activa y no activa hasta el área del bisel incluido el altavoz.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni todas las aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la velocidad del reloj.
El rendimiento máximo del impulso de la frecuencia del reloj varía dependiendo del hardware, el software y la configuración general del sistema.
Todas las especificaciones sobre rendimiento representan las especificaciones características facilitadas por los fabricantes de componentes de HP; el rendimiento real puede variar por encima o por debajo del valor.
La funcionalidad sin parpadeo permite eliminar el parpadeo de la pantalla mediante la integración de retroiluminación LED con atenuación de CC.