location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Essential M01-F1084ns Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Tower PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essential
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M01-F1084ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58W77EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196337296596 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1339
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2022
Product end of life date
Bullet Points HP Essential M01-F1084ns Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Tower PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i3-10100 (frecuencia base de 3,6 GHz, hasta 4,3 GHz con tecnología Intel® Turbo Boost, 6 MB de caché L3, 4 núcleos)
  • - Windows 11 Home
  • - Gráficos Intel® UHD 630
  • - 8 GB memory; 512 GB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP Essential M01-F1084ns Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Tower PC Negre :
The short editorial description of HP Essential M01-F1084ns Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Tower PC Negre

Desktop M01-F1084ns PC, Windows 11 Home, Intel® Core™ i3, 8GB RAM, 512GB SSD
More>>>
HP Essential M01-F1084ns Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Tower PC Negre:
The official marketing text of HP Essential M01-F1084ns Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Tower PC Negre as supplied by the manufacturer

Un diseño que te encantará. Rendimiento en el que puedes confiar.
Un elegante ordenador de sobremesa que combina un diseño moderno con tecnología probada, de una marca de confianza en la que puedes confiar. Tanto si estás trabajando en tu proyecto más reciente, viendo vídeos o completando tus tareas del día a día, podrás hacerlo con una mayor confianza gracias a un ordenador fiable.

Short summary description HP Essential M01-F1084ns Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Tower PC Negre:
This short summary of the HP Essential M01-F1084ns Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Tower PC Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP Essential M01-F1084ns, 3,6 GHz, Intel® Core™ i3, i3-10100, 8 GB, 512 GB, Windows 11 Home

Long summary description HP Essential M01-F1084ns Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Tower PC Negre:
This is an auto-generated long summary of HP Essential M01-F1084ns Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Tower PC Negre based on the first three specs of the first five spec groups.

HP Essential M01-F1084ns. Freqüència de processador: 3,6 GHz, Família de processador: Intel® Core™ i3, Processador: i3-10100. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 2666 MHz. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD), Lector de targetes integrat. Model d'adaptador de gràfics en funcionament: Intel® UHD Graphics 630. Sistema operatiu subministrat: Windows 11 Home. Font d'alimentació: 180 W. Tipus de xassís: Tower. Tipus de producte: PC. Color de producte: Negre

No como las aburridas cajas negras
No como las aburridas cajas negras

Este ordenador proporciona clase y estilo en cualquier estancia o espacio de trabajo. Con un atrevido diseño geométrico y todos los puertos que necesitas en la parte frontal, es la combinación perfecta de formato y funcionalidad.

Una marca en la que puedes confiar. Diseñado para durar.
Una marca en la que puedes confiar. Diseñado para durar.

Durante 80 años, te hemos apoyado. Con millones de clientes, la marca HP antepone por encima de todo una tecnología fiable. Por eso nuestros ordenadores pasan más de 230 pruebas individuales[1] para garantizar que obtienes un ordenador fiable y potente que va a durar.

Diseñado para funcionar todo el día, todos los días
Diseñado para funcionar todo el día, todos los días

Todo lo que haces parece rápido gracias al rendimiento de un procesador fiable. Almacena más cosas que te gusten gracias a un amplio almacenamiento para tus fotos, vídeos y documentos.

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i3
Generació de processadors
Intel® Core™ i3 10. Generacije
Processador *
i3-10100
Processador nombre de nuclis
4
Fils de processador
8
Freqüència d'acceleració del processador
4,3 GHz
Freqüència de processador *
3,6 GHz
Memòria cau de processador
6 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
1 x 8 GB
Ranures de memòria
2x DIMM
Velocitat de rellotge de memòria
2666 MHz
ECC
No
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express, NVMe
NVMe
Yes
Factor de forma SSD
M.2
Lector de targetes integrat
Yes
Gràfics
Adaptador de gràfics discret *
No
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
No disponible
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics 630
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Tecnologia de cablatge
10/100/1000Base-T(X)
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Fabricant del controlador WLAN
Realtek
Tipus d'antena
1x1
Bluetooth
Yes
Versió Bluetooth
4.2
Connectivitat
Quantitat de ports USB 2.0 *
4
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
4
Quantitat de ports VGA (D-Sub)
1
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Ranures d'expansió
1 slot PCI Express
1
16 slots de PCI Express
1
Disseny
Tipus de xassís *
Tower
Nom del color
Jet black
Col · locació suportada
Vertical
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Color de producte *
Negre
Any d'introducció
2021
País d'origen
Xina
Rendiment
Posicionament al mercat
Diari
Chipset de placa mare
Intel B460
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
Windows 11 Home
Programari Pre-instal · Lat
25 GB Dropbox storage for 12 months
Programari de prova
McAfee LiveSafe™, Microsoft 365 Personal 1 year subscription included
Característiques especials del processador
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
No
Tecnologia Intel Clear Video
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Estats inactius
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Configuració de CPU (màx.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
Segment HP
Casa
Gestió de l'energia
Font d'alimentació *
180 W
Pes i dimensions
Amplada *
155,4 mm
Profunditat *
303 mm
Alçada *
337,4 mm
Pes *
4,71 kg
Amplària d'embalatge
499 mm
Profunditat d'embalatge
400 mm
Alçada d'embalatge
287 mm
Pes de paquet
8,2 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Avís legal HP Essential M01-F1084ns Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Tower PC Negre:
Avís legal

[1] Los resultados obtenidos en el Proceso de prueba total de HP no son una garantía del rendimiento futuro bajo estas condiciones de pruebas. Los daños ocurridos bajo las condiciones del Proceso de prueba total de HP o cualquier daño accidental requieren un HP Care Pack opcional de protección contra daños accidentales. [2] No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o actualizaciones de BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y habilita automáticamente. Se requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios de internet (ISP) y, con el tiempo, se podrían aplicar requisitos adicionales para las actualizaciones. Consulte http://www.windows.com.
[3] Basado en los requisitos mínimos de Wi-Fi 5 (80 MHz) y Wi-Fi 6 (160 MHz) al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico, que se vende por separado, compatible con 802.11ax (Wi-Fi 6). Solo disponible en países donde se puede utilizar 802.11ax. La salida de gráficos podría verse limitada por la resolución máxima de la pantalla. La salida de gráficos podría verse limitada por la resolución máxima de la pantalla
[4] Se requiere un punto de acceso inalámbrico y servicio de Internet. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Las especificaciones para WLAN 802.11ac son provisionales y no definitivas. En caso de que las especificaciones definitivas difieran de las provisionales, la comunicación del portátil con otros dispositivos WLAN 802.11ac podrá verse afectada. Bluetooth® es una marca comercial perteneciente a su propietario y utilizada por HP Inc. bajo licencia.
[5] El rendimiento real puede variar.

Avisos sobre especificaciones técnicas
25 GB de almacenamiento gratuito en Dropbox durante 12 meses desde la fecha de registro. Para obtener información detallada y los términos de uso, incluidas las políticas de cancelación, visita el sitio web de Dropbox en https://www.dropbox.com/help/space/hp-promotion. Requiere acceso a Internet, no incluido.
Incluye 30 días de suscripción gratuita al servicio McAfee LiveSafe. Requiere acceso a Internet; no incluido. Requiere una suscripción tras la fecha de vencimiento.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
Debe activarse en un plazo de 180 días a partir de la activación de Windows.
No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y activa automáticamente. Se requiere internet de alta velocidad y cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios independientes y, con el tiempo, quizás existan requisitos adicionales para las actualizaciones. Visite http://www.windows.com