location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 16-b0030ns Intel® Core™ i7 i7-11800H Ordinador portàtil 40,9 cm (16.1") Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) DOS gratuït Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
16
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-b0030ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
542N8EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196188962541 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1273
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Nov 2022
Product end of life date
Bullet Points OMEN by HP 16-b0030ns Intel® Core™ i7 i7-11800H Ordinador portàtil 40,9 cm (16.1") Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) DOS gratuït Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-11800H (hasta 4,6 GHz con tecnología Intel® Turbo Boost, 24 MB de caché L3, 8 núcleos, 16 subprocesos)
  • - FreeDOS
  • - Pantalla FHD de 16,1" (40,9 cm) en diagonal
  • - GPU de portátil NVIDIA® GeForce RTX™ 3060 (GDDR6 de 6 GB dedicada)
  • - 16 GB memory; 512 GB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name OMEN by HP 16-b0030ns Intel® Core™ i7 i7-11800H Ordinador portàtil 40,9 cm (16.1") Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) DOS gratuït Negre :
The short editorial description of OMEN by HP 16-b0030ns Intel® Core™ i7 i7-11800H Ordinador portàtil 40,9 cm (16.1") Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) DOS gratuït Negre

OMEN by HP Laptop 16-b0030ns, FreeDOS, 16.1", Intel® Core™ i7, 16GB RAM, 512GB SSD, NVIDIA® GeForce RTX™ 3060, FHD, Negro sombra
More>>>
OMEN by HP 16-b0030ns Intel® Core™ i7 i7-11800H Ordinador portàtil 40,9 cm (16.1") Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) DOS gratuït Negre:
The official marketing text of OMEN by HP 16-b0030ns Intel® Core™ i7 i7-11800H Ordinador portàtil 40,9 cm (16.1") Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) DOS gratuït Negre as supplied by the manufacturer

Eleva tu juego. Sube de nivel.
Ve más allá con el portátil gaming OMEN by HP de 16,1 pulgadas. Juega al máximo desde cualquier lugar gracias a la tecnología de un procesador Intel® Core™[1] y unos potentes gráficos NVIDIA®. Amplía tu mundo gaming con experiencias visuales más fluidas y nítidas gracias a una pantalla de alta resolución y una rápida frecuencia de actualización. Mantén la mente fría bajo presión con la tecnología OMEN Tempest Cooling[2] que evita el sobrecalentamiento incluso cuando la partida se calienta.

Short summary description OMEN by HP 16-b0030ns Intel® Core™ i7 i7-11800H Ordinador portàtil 40,9 cm (16.1") Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) DOS gratuït Negre:
This short summary of the OMEN by HP 16-b0030ns Intel® Core™ i7 i7-11800H Ordinador portàtil 40,9 cm (16.1") Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) DOS gratuït Negre data-sheet is auto-generated and uses the product title and the first six key specs.

OMEN by HP 16-b0030ns, Intel® Core™ i7, 40,9 cm (16.1"), 1920 x 1080 Pixeles, 16 GB, 512 GB, DOS gratuït

Long summary description OMEN by HP 16-b0030ns Intel® Core™ i7 i7-11800H Ordinador portàtil 40,9 cm (16.1") Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) DOS gratuït Negre:
This is an auto-generated long summary of OMEN by HP 16-b0030ns Intel® Core™ i7 i7-11800H Ordinador portàtil 40,9 cm (16.1") Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) DOS gratuït Negre based on the first three specs of the first five spec groups.

OMEN by HP 16-b0030ns. Tipus de producte: Ordinador portàtil, Factor de forma: Petxina de cloïssa. Família de processador: Intel® Core™ i7, Processador: i7-11800H. Pantalla diagonal: 40,9 cm (16.1"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles. Memòria interna: 16 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel® UHD Graphics, Model d'adaptador de gràfics discret: NVIDIA GeForce RTX 3060. Sistema operatiu subministrat: DOS gratuït. Color de producte: Negre

Personalización con OMEN Gaming Hub
Personalización con OMEN Gaming Hub

Tu lugar centralizado para mejorar los juegos, que permite controlar desde cada una de las variables de rendimiento hasta las opciones de iluminación y más.

Mantén la mente fría bajo presión
Mantén la mente fría bajo presión

Con 3 salidas de ventilación y una circulación de aire en 5 direcciones, la tecnología OMEN Tempest Cooling[2] evita el sobrecalentamiento incluso cuando la partida se calienta.

Frecuencia de actualización rápida durante los juegos
Frecuencia de actualización rápida durante los juegos

Juega al máximo con un gameplay sin tearing a una rápida frecuencia de actualización y elimina el parpadeo con HP Flicker-Free.[3]

Disseny
Nom del color
Shadow black cover and base, shadow black aluminum keyboard frame
Tipus de producte *
Ordinador portàtil
Color de producte *
Negre
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Casa
Any d'introducció
2021
País d'origen
Xina
Exposar
Pantalla diagonal *
40,9 cm (16.1")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
Full HD
Tipus de panell
IPS
Pantalla antireflectora
Yes
Tecnologia Display Bezel
Micro-Edge
Brillantor de la pantalla
300 cd/m²
Mida de pantalla diagonal
40,9 cm
Espai de color RGB
sRGB
Gamma de colors
100%
Resposta de pantalla pujada / caiguda
7 ms
Freqüència màxima d'actualització
144 Hz
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Processador *
i7-11800H
Processador nombre de nuclis
8
Fils de processador
16
Freqüència d'acceleració del processador
4,6 GHz
Memòria cau de processador
24 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
3200 MHz
Disseny de memòria
2 x 8 GB
Ranures de memòria
2x SO-DIMM
Memory slots (available)
2
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
PCI Express, NVMe
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Gràfics
Fabricant de la GPU discreta
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA GeForce RTX 3060
Memòria d'adaptador de gràfics discret
6 GB
Tipus de memòria gràfica discreta
GDDR6
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
Yes
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics
Àudio
Sistema d'àudio
Bang & Olufsen
Àudio
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Format de senyal de càmera frontal
720p
Tipus HD de càmera frontal
HD
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6 AX201
Fabricant del controlador WLAN
Intel
Bluetooth
Yes
Versió Bluetooth
5.0
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Quantitat de ports USB4 Gen 3x2
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Versió HDMI
2.1
Mini DisplayPort quantity
1
Port de micròfon/auricular combo
Yes
Mode alternatiu DisplayPort USB Tipus-C
Yes
Càrrega en suspensió d'USB
Yes
Rendiment
Chipset de placa mare
Intel HM570
Sensor de temperatura
Yes
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
No
Teclat amb retroil·Luminació
Yes
Zona retroil·luminada del teclat
RGB de 4 zones
Teclat de mida completa
Yes
Programari
Sistema operatiu subministrat *
DOS gratuït
Special features
HP Audio Boost
Yes
Tipus d'altaveu HP
HP Dual Speakers
Adaptador Smart AC HP
Yes
Càmera frontal HP
HP Wide Vision HD
Segment HP
Casa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
6
Battery capacity *
83 Wh
Durada de la bateria
6,75 h
Temps de càrrega ràpida (50%)
30 min
Pes de la bateria
315 g
Gestió de l'energia
Potència de dissipació de adaptador AC
230 W
Pes i dimensions
Amplada
369,2 mm
Profunditat
248 mm
Alçada
23 mm
Pes *
2,31 kg
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
552 mm
Alçada d'embalatge
345 mm
Pes de paquet
4,01 kg
Avís legal OMEN by HP 16-b0030ns Intel® Core™ i7 i7-11800H Ordinador portàtil 40,9 cm (16.1") Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) DOS gratuït Negre:
Avís legal

Avisos sobre especificaciones técnicas