location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook x2 11-da0001ns Qualcomm Snapdragon 7c 27,9 cm (11") Pantalla sensible al tacte 2K 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook x2
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11-da0001ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
542M7EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196188962435 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1900
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2023
Product end of life date
Bullet Points HP Chromebook x2 11-da0001ns Qualcomm Snapdragon 7c 27,9 cm (11") Pantalla sensible al tacte 2K 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Plataforma de computación Qualcomm® Snapdragon™ 7c (hasta 2,4 GHz, 1 MB de caché L3, 8 núcleos, 8 subprocesos)
  • - ChromeOS
  • - Pantalla táctil 2.1K de 11" (27,9 cm)
  • - Unidad de procesamiento gráfico Qualcomm® Adreno™ 618
  • - 8 GB memory; 128 GB eMMC storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP Chromebook x2 11-da0001ns Qualcomm Snapdragon 7c 27,9 cm (11") Pantalla sensible al tacte 2K 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Plata :
The short editorial description of HP Chromebook x2 11-da0001ns Qualcomm Snapdragon 7c 27,9 cm (11") Pantalla sensible al tacte 2K 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Plata

Chromebook x2 11-da0001ns, ChromeOS, 11", pantalla táctil, Qualcomm® Snapdragon™, 8GB RAM, 128GB eMMC, 2K
More>>>
HP Chromebook x2 11-da0001ns Qualcomm Snapdragon 7c 27,9 cm (11") Pantalla sensible al tacte 2K 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Plata:
The official marketing text of HP Chromebook x2 11-da0001ns Qualcomm Snapdragon 7c 27,9 cm (11") Pantalla sensible al tacte 2K 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Plata as supplied by the manufacturer

Libertad para ir a cualquier parte
Lo suficientemente ligero como para acompañarle a todas partes, el HP Chromebook x2 incorpora un soporte y un teclado de tamaño completo desmontable, ideal para todos sus viajes. Su batería de larga duración le permite permanecer conectado allá donde esté. Con la pantalla cinemática y los altavoces duales con sonido de Bang & Olufsen, el entretenimiento está garantizado.

Short summary description HP Chromebook x2 11-da0001ns Qualcomm Snapdragon 7c 27,9 cm (11") Pantalla sensible al tacte 2K 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Plata:
This short summary of the HP Chromebook x2 11-da0001ns Qualcomm Snapdragon 7c 27,9 cm (11") Pantalla sensible al tacte 2K 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook x2 11-da0001ns, Qualcomm Snapdragon, 27,9 cm (11"), 2160 x 1440 Pixeles, 8 GB, 128 GB, ChromeOS

Long summary description HP Chromebook x2 11-da0001ns Qualcomm Snapdragon 7c 27,9 cm (11") Pantalla sensible al tacte 2K 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Plata:
This is an auto-generated long summary of HP Chromebook x2 11-da0001ns Qualcomm Snapdragon 7c 27,9 cm (11") Pantalla sensible al tacte 2K 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Plata based on the first three specs of the first five spec groups.

HP Chromebook x2 11-da0001ns. Tipus de producte: Chromebook, Factor de forma: Convertible (Desmuntable). Família de processador: Qualcomm Snapdragon, Processador: 7c. Pantalla diagonal: 27,9 cm (11"), Tipus HD: 2K, Resolució de pantalla: 2160 x 1440 Pixeles, Pantalla sensible al tacte. Memòria interna: 8 GB, Tipus de memòria interna: LPDDR4x-SDRAM. Capacitat d'emmagatzematge total: 128 GB, Suport d'emmagatzematge: eMMC. Model d'adaptador de gràfics en funcionament: Qualcomm Adreno 618. Sistema operatiu subministrat: ChromeOS. Color de producte: Plata

Productividad sobre la marcha
Productividad sobre la marcha

Complete todas sus tareas con una batería de larga duración y rendimiento de alta potencia.

Pequeño y ligero para llevarlo a cualquier lugar
Pequeño y ligero para llevarlo a cualquier lugar

Mantén la productividad en cualquier lugar gracias a un teclado de tamaño completo, un touchpad de gran tamaño y cámaras duales.

Preparado para el entretenimiento
Preparado para el entretenimiento

Disfruta del entretenimiento en una pantalla táctil cinemática con altavoces duales y audio de Bang & Olufsen.

Qualcomm® Snapdragon™ 7c

Qualcomm® Snapdragon™ 7c está diseñado para proporcionar la duración de batería que tu Chromebook se merece, el rendimiento que necesitas y una ultrarrápida conectividad, todo ello esencial en tu Chromebook.

100 % sRGB

Muestra tus creaciones con todos sus colores en la pantalla 100 % sRGB, que te ofrece la máxima amplitud y precisión de color.

Óptima duración de la batería para los días más largos

Mantente conectado hasta el final del día con hasta 11 horas y 15 minutos de duración de la batería. La duración de la batería prolongada implica poder extender tus horas de uso sin necesidad de recargar.

Almacenamiento eMMC de 128 GB

La tarjeta multimedia integrada proporciona un almacenamiento basado en flash fiable a un precio muy asequible. Además, sin las piezas móviles de una unidad de disco duro tradicional, la posibilidad de error y daños es menor.

Lector de huellas digitales

Inicia sesión de forma eficiente en su dispositivo en cualquier modo con el simple toque de su dedo. La tecnología patentada de huellas dactilares en 3D garantiza el acceso seguro y los pagos en línea.

Conexión SuperSpeed USB Type-C® + monitor + velocidad de conexión de 5 Gbps
Conexión SuperSpeed USB Type-C® + monitor + velocidad de conexión de 5 Gbps

Carga tu dispositivo o conéctate a un monitor externo desde un único puerto USB-C® con una velocidad de señal de 5 Gbps. Además, al ser reversible, no tendrás que preocuparte de si lo conectas correctamente.

Teclado completo

El teclado de tamaño completo te permite trabajar en cualquier lugar. Además, el recorrido de 1,5 mm de teclas brinda comodidad y la máxima productividad.

HP Imagepad con movimientos multitáctiles

Este auténtico panel multitáctil es compatible con gestos de cuatro dedos y te permite desplazarte, hacer zoom y navegar con un sencillo toque.

Una experiencia de audio excepcional
Una experiencia de audio excepcional

Los dos altavoces HP y el sonido personalizado en colaboración con los expertos de Bang & Olufsen hacen que el entretenimiento cobre vida y que tú puedas sentir los sonidos. Despierta tus sentidos con la perfección en sonido para ordenador.

Diseño desmontable

El teclado y el soporte se desmontan fácilmente cuando necesites la auténtica movilidad de una tableta.

Micrófono de matriz doble

Con dos micrófonos y un software de reducción del ruido avanzado, tu voz sonará siempre nítida cuando grabes audios o realices videoconferencias.

Disseny
Nom del color
Natural silver aluminum
Tipus de producte *
Chromebook
Color de producte *
Plata
Factor de forma *
Convertible (Desmuntable)
Posicionament al mercat
Diari
Any d'introducció
2021
País d'origen
Xina
Nom de marca original
HP
Exposar
Pantalla diagonal *
27,9 cm (11")
Resolució de pantalla *
2160 x 1440 Pixeles
Pantalla sensible al tacte *
Yes
Tipus HD
2K
Tipus de panell
IPS
Relació d'aspecte nativa
3:2
Tipus de cristall de pantalla
Vidre sense vores
Brillantor de la pantalla
400 cd/m²
Mida de pantalla diagonal
27,9 cm
Espai de color RGB
sRGB
Gamma de colors
100%
Processador
Fabricant de processadors *
Qualcomm
Família de processador *
Qualcomm Snapdragon
Processador *
7c
Processador nombre de nuclis
8
Fils de processador
8
Freqüència d'acceleració del processador
2,4 GHz
Memòria cau de processador
1 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
LPDDR4x-SDRAM
Velocitat de rellotge de memòria
2133 MHz
Factor de forma de memòria
A bord
Màxima de memòria interna *
8 GB
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
128 GB
Suport d'emmagatzematge *
eMMC
Memòria flash
128 GB
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
MicroSD (TransFlash)
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
No
Família d'adaptador de gràfics en funcionament
Qualcomm Adreno
Model d'adaptador de gràfics en funcionament *
Qualcomm Adreno 618
Àudio
Sistema d'àudio
B&O PLAY
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Fabricant d'altaveus
Bang & Olufsen
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Resolució de la càmera frontal (numèrica)
5 MP
Tipus HD de càmera frontal
HD
Càmera posterior
Yes
Càmera
Resolució de la càmera posterior (numèrica)
8 MP
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Fabricant del controlador WLAN
Qualcomm
Bluetooth
Yes
Versió Bluetooth
5.0
MIMO
Yes
Connectivitat
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
2
Port de micròfon/auricular combo
Yes
Tipus de port de càrrega
USB Tipus C
Mode alternatiu DisplayPort USB Tipus-C
Yes
USB Power Delivery
Yes
Rendiment
Chipset de placa mare
Qualcomm SoC
Acceleròmetre
Yes
Giroscopi
Yes
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
No
Programari
Sistema operatiu subministrat *
ChromeOS
Special features
HP Imagepad
Yes
Segment HP
Casa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
2
Battery capacity *
32 Wh
Durada de la bateria
11,25 h
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
45 min
Pes de la bateria
135 g
Gestió de l'energia
Potència de dissipació de adaptador AC
45 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Seguretat
Lector d'empremtes dactilars
Yes
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
EPEAT Gold, ENERGY STAR
Pes i dimensions
Amplada
252,5 mm
Profunditat
176,6 mm
Alçada
7,5 mm
Pes *
560 g
Dades de l'embalatge
Amplària d'embalatge
67 mm
Profunditat d'embalatge
425 mm
Alçada d'embalatge
232 mm
Pes de paquet
1,99 kg
Contingut de l'embalatge
Teclat inclòs
Yes
Altres característiques
Número d'altaveus
2
Disclaimer HP Chromebook x2 11-da0001ns Qualcomm Snapdragon 7c 27,9 cm (11") Pantalla sensible al tacte 2K 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Plata:
Disclaimer

Avisos sobre especificaciones técnicas
Esta oferta de suscripción a Google One (Oferta) te proporciona ventajas gratuitas por la suscripción durante un período de doce meses desde el día en que se haya canjeado la Oferta. Una vez que hayas canjeado la oferta, puedes confirmar la fecha de finalización de la Oferta en la página de suscripciones de Google Play Store. La Oferta requiere una cuenta de Google Payments. La Oferta tiene fecha de vencimiento y debe canjearse antes del 31 de enero de 2023. La Oferta está limitada a nuevos usuarios de Google One en Australia, Canadá (excepto Quebec), Dinamarca, Finlandia, Francia, Alemania, Japón, Holanda, Nueva Zelanda, Noruega, Suecia, Reino Unido y Estados Unidos que hayan comprado un nuevo dispositivo Chromebook antes del 31 de enero de 2023, incluido. Para obtener más información, consulta www.google.com/chromebook/offers/.
Pruebas realizadas por HP utilizando la prueba de carga de alimentación de Google Chrome OS. La duración de la batería varía y su capacidad máxima disminuye de forma natural con el uso y el paso del tiempo. Consulta http://www.chromium.org/chromium-os/testing/power-testing para obtener más información sobre las pruebas.
Recarga la batería hasta un 50 % en 45 minutos cuando el sistema está apagado (al utilizar el comando «apagar»). Recomendado para usarlo con el adaptador de HP suministrado con el portátil; no recomendado con un cargador de batería de capacidad menor. Después de que la carga haya alcanzado el 50 % de la capacidad, la velocidad de carga volverá a la normalidad. El tiempo de carga puede variar en +/- 10 % según la tolerancia del sistema. Disponible en determinados productos HP. Consulta http://store.hp.com para obtener una lista completa de las características del producto.
Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de Qualcomm no es indicativa de la frecuencia de reloj.
Requiere un punto de acceso inalámbrico y servicio de Internet, se venden por separado. Disponibilidad limitada de puntos de acceso inalámbricos públicos. Wi-Fi 5 (802.11ac) es compatible con especificaciones anteriores a Wi-Fi 5.
Todas las especificaciones sobre rendimiento representan las especificaciones características facilitadas por los fabricantes de componentes de HP; el rendimiento real puede variar por encima o por debajo del valor.
por ciento del área de visualización activa y no activa al área de visualización activa más el borde. Medir con la tapa en posición vertical al escritorio.
Basado en el registro EPEAT® de Estados Unidos y conforme a IEEE 1680.1-2018 EPEAT®. El estado de EPEAT® varía en función del país. Para obtener más información, visita www.epeat.net.
El porcentaje de los plásticos procedentes de los océanos en cada componente varía según el producto.
Las teclas del teclado contienen plástico reciclado posconsumo. El porcentaje de plástico reciclado posconsumo contenido en cada componente varía según el producto.