location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Stream 11-ak0007ns Intel® Celeron® N4020 Ordinador portàtil 29,5 cm (11.6") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Blau

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stream
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11-ak0007ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
542F2EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196188960806 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1084
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 06 Feb 2022
Product end of life date
Bullet Points HP Stream 11-ak0007ns Intel® Celeron® N4020 Ordinador portàtil 29,5 cm (11.6") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Blau
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® N4020 (frecuencia base de 1,1 GHz, frecuencia de ráfaga de hasta 2,8 GHz, 4 MB de caché L2, 2 núcleos)
  • - Windows 10 Home en modo S
  • - Pantalla HD de 11,6" (29,5 cm) en diagonal
  • - Gráficos Intel® UHD 600
  • - 4 GB memory; 64 GB eMMC storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP Stream 11-ak0007ns Intel® Celeron® N4020 Ordinador portàtil 29,5 cm (11.6") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Blau :
The short editorial description of HP Stream 11-ak0007ns Intel® Celeron® N4020 Ordinador portàtil 29,5 cm (11.6") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Blau

Stream Laptop 11-ak0007ns, 11.6", Windows 10 Home en modo S, Intel® Celeron®, 4GB RAM, 64GB eMMC, HD, Azul real
More>>>
HP Stream 11-ak0007ns Intel® Celeron® N4020 Ordinador portàtil 29,5 cm (11.6") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Blau:
The official marketing text of HP Stream 11-ak0007ns Intel® Celeron® N4020 Ordinador portàtil 29,5 cm (11.6") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Blau as supplied by the manufacturer

Estudia. Retransmite. Comparte. Todo con una sola carga.
Entre el trabajo, la escuela y el hogar, tu vida móvil requiere un PC que rinda. Con hasta 13 horas y 15 minutos de duración de la batería[1], el HP Stream hace todo lo que tu smartphone no puede. Publica, juega y sé productivo durante todo el día con la familiaridad de un PC Windows que es asequible, portátil e increíblemente elegante.

Short summary description HP Stream 11-ak0007ns Intel® Celeron® N4020 Ordinador portàtil 29,5 cm (11.6") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Blau:
This short summary of the HP Stream 11-ak0007ns Intel® Celeron® N4020 Ordinador portàtil 29,5 cm (11.6") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Blau data-sheet is auto-generated and uses the product title and the first six key specs.

HP Stream 11-ak0007ns, Intel® Celeron®, 1,1 GHz, 29,5 cm (11.6"), 1366 x 768 Pixeles, 4 GB, 64 GB

Long summary description HP Stream 11-ak0007ns Intel® Celeron® N4020 Ordinador portàtil 29,5 cm (11.6") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Blau:
This is an auto-generated long summary of HP Stream 11-ak0007ns Intel® Celeron® N4020 Ordinador portàtil 29,5 cm (11.6") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Blau based on the first three specs of the first five spec groups.

HP Stream 11-ak0007ns. Tipus de producte: Ordinador portàtil, Factor de forma: Petxina de cloïssa. Família de processador: Intel® Celeron®, Processador: N4020, Freqüència de processador: 1,1 GHz. Pantalla diagonal: 29,5 cm (11.6"), Tipus HD: HD, Resolució de pantalla: 1366 x 768 Pixeles. Memòria interna: 4 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 64 GB, Suport d'emmagatzematge: eMMC. Model d'adaptador de gràfics en funcionament: Intel® UHD Graphics 600. Sistema operatiu subministrat: Windows 10 Home in S mode. Color de producte: Blau

Más características. Más valor.
Más características. Más valor.

Con procesadores Intel® y hasta 13 horas y 15 minutos de duración de la batería[1], trabaja o disfruta de tus programas favoritos durante todo el día, todo ello sin salirte del presupuesto. Además, permanece conectado con un rápido Wi-Fi, multitud de opciones de almacenamiento y todos los puertos que necesites.

El Windows que te encanta. El Office que necesitas.
El Windows que te encanta. El Office que necesitas.

Todo lo que te gusta de Windows y más. Ahora, ya estás preparado para hacer lo que te gusta con confianza gracias a un rendimiento mejorado y a una interfaz de usuario sencilla.

Extremadamente portátil. Diseño expresivo.
Extremadamente portátil. Diseño expresivo.

Vive de la mejor forma en los desplazamientos y con estilo gracias a un compacto diseño expresivo. Con un acabado liso y un patrón de cepillado vertical, el HP Stream se adapta perfectamente a tu personalidad.

Disseny
Tipus de producte *
Ordinador portàtil
Color de producte *
Blau
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Diari
País d'origen
Xina
Exposar
Pantalla diagonal *
29,5 cm (11.6")
Resolució de pantalla *
1366 x 768 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
HD
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Pantalla antireflectora
Yes
Brillantor de la pantalla
220 cd/m²
Mida de pantalla diagonal
29,5 cm
Espai de color RGB
NTSC
Gamma de colors
45%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Celeron®
Processador *
N4020
Processador nombre de nuclis
2
Fils de processador
2
Freqüència d'acceleració del processador
2,8 GHz
Freqüència de processador *
1,1 GHz
Memòria cau de processador
4 MB
Tipus de memòria cau de processador
L2
Memòria
Memòria interna *
4 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
2400 MHz
Factor de forma de memòria
A bord
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
64 GB
Suport d'emmagatzematge *
eMMC
Memòria flash
64 GB
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
MicroSD (TransFlash)
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics 600
Àudio
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Càmera
Càmera frontal
Yes
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Realtec RTL8822CE
Fabricant del controlador WLAN
Realtek
Ethernet / connexió LAN
No
Bluetooth
Yes
Xarxes
Versió Bluetooth
5.0
Miracast
Yes
MIMO
Yes
Tipus MIMO
Multi User MIMO
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports HDMI *
1
Port de micròfon/auricular combo
Yes
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
No
Teclat de mida completa
Yes
Programari
Sistema operatiu subministrat *
Windows 10 Home in S mode
Característiques especials del processador
Enhanced Intel SpeedStep Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
Tipus d'altaveu HP
HP Dual Speakers
Adaptador Smart AC HP
Yes
HP Imagepad
Yes
Càmera frontal HP
HP Webcam
Segment HP
Casa
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
2
Battery capacity *
37,69 Wh
Pes de la bateria
170 g
Gestió de l'energia
Potència de dissipació de adaptador AC
45 W
Seguretat
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Lector d'empremtes dactilars
No
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR, EPEAT Silver
Pes i dimensions
Amplada
281,5 mm
Profunditat
192,8 mm
Alçada
16,8 mm
Pes *
1,05 kg
Dades de l'embalatge
Amplària d'embalatge
435 mm
Profunditat d'embalatge
69 mm
Alçada d'embalatge
260 mm
Pes de paquet
1,51 kg
Disclaimer HP Stream 11-ak0007ns Intel® Celeron® N4020 Ordinador portàtil 29,5 cm (11.6") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Blau:
Disclaimer

[1] Las estimaciones sobre la duración de la batería se basan en sus valores de voltaje y capacidad. Estas dependerán de distintos factores como el modelo del producto, la configuración, las aplicaciones cargadas, las funciones, el uso, la funcionalidad inalámbrica y la configuración de gestión de energía. La capacidad máxima de la batería disminuye de forma natural con el uso y el paso del tiempo. [2] No todas las funciones se encuentran disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o BIOS para aprovechar al máximo la funcionalidad de Windows. Windows 10 se actualiza automáticamente. Esta función está siempre activada. Se pueden aplicar tarifas de proveedores de servicios de Internet (ISP) y, con el tiempo, quizás se apliquen requisitos adicionales para las actualizaciones. Consulta http://www.microsoft.com. Windows 10 en el Modo S funciona exclusivamente con aplicaciones de la Microsoft Store en Windows. No se pueden cambiar ciertas configuraciones, funciones y aplicaciones predeterminadas. Es posible que no funcionen algunos accesorios y aplicaciones compatibles con Windows 10 (como algunos antivirus, creadores de documentos PDF, utilidades de controlador o aplicaciones de accesibilidad) y también variar el rendimiento, incluso si cambias a la configuración Windows 10 Home (podría implicar algún cargo). No puedes cambiar a Windows 10 en el Modo S. Más información en Windows.com/Windows10SFAQ.
[3] Se requiere contenido de alta definición (HD) para ver imágenes HD. La salida de gráficos podría verse limitada por la resolución máxima de la pantalla. Se requieren contenidos 4K para ver imágenes en 4K completas.
[4] Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior. Se requiere acceso a Internet, no incluido. Se requieren contenidos 4K para ver imágenes en 4K íntegramente. La salida de gráficos podría verse limitada por la resolución máxima de la pantalla
[5] Requiere servicio de Internet, no incluido. Requiere suscripción transcurridos 30 días.

Avisos sobre especificaciones técnicas
25 GB de almacenamiento gratuito en Dropbox durante 12 meses desde la fecha de registro. Para obtener información detallada y los términos de uso, incluidas las políticas de cancelación, visita el sitio web de Dropbox en https://www.dropbox.com/help/space/hp-promotion. Requiere acceso a Internet, no incluido.
Incluye 30 días de suscripción gratuita al servicio McAfee LiveSafe. Requiere acceso a Internet; no incluido. Requiere una suscripción tras la fecha de vencimiento.
La duración de la batería Windows MobileMark 18 variará dependiendo de numerosos factores como el modelo del producto, la configuración, las aplicaciones cargadas, las funciones, el uso, la funcionalidad inalámbrica y los ajustes de gestión de energía. La capacidad máxima de la batería disminuye de forma natural con el uso y el paso del tiempo. Consulta https://bapco.com/products/mobilemark-2018/ para más información.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
Duración de la batería probada por HP mediante reproducciones continuadas de vídeo FHD, resolución 1080p (1920 x 1080), brillo de 150 nits, nivel de audio del sistema al 17 %, nivel de audio del reproductor al 100 %, reproducido a pantalla completa desde almacenamiento local, auriculares conectados, Wi-Fi activo pero no conectado. La duración real de la batería variará dependiendo de la configuración y la capacidad máxima disminuirá de forma natural con el uso y el tiempo.
Requiere un punto de acceso inalámbrico y servicio de Internet, se venden por separado. Disponibilidad limitada de puntos de acceso inalámbricos públicos. Wi-Fi 5 (802.11ac) es compatible con especificaciones anteriores a Wi-Fi 5.
Todas las especificaciones sobre rendimiento representan las especificaciones características facilitadas por los fabricantes de componentes de HP; el rendimiento real puede variar por encima o por debajo del valor.
Debe activarse en un plazo de 180 días a partir de la activación de Windows.
Basado en el registro EPEAT® de Estados Unidos y conforme a IEEE 1680.1-2018 EPEAT®. El estado de EPEAT® varía en función del país. Para obtener más información, visita www.epeat.net.
No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y activa automáticamente. Se requiere internet de alta velocidad y cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios independientes y, con el tiempo, quizás existan requisitos adicionales para las actualizaciones. Visite http://www.windows.com