location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z8 G4 Intel® Xeon® Gold 6226R 192 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Tower Lloc de treball Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Workstation Z8 G4 Tower
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
523U2EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197192522127 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4516
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 01 Dec 2023 07:51:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2023
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z8 G4 Intel® Xeon® Gold 6226R 192 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Tower Lloc de treball Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® Gold 6226R (frecuencia base de 2,9 GHz, hasta 3,9 GHz con tecnología Intel® Turbo Boost, 22 MB de caché L3, 16 núcleos)
  • - Windows 11 Pro (preinstalado con Windows 10 Pro con derecho a cambiar a una versión anterior)
  • - 192 GB memory; 1 TB SSD storage
Warranty: La garantía limitada de 3 años (3/3/3) incluye 3 años de piezas, mano de obra y reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP Z8 G4 Intel® Xeon® Gold 6226R 192 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Tower Lloc de treball Negre :
The short editorial description of HP Z8 G4 Intel® Xeon® Gold 6226R 192 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Tower Lloc de treball Negre

Workstation Z8 G4 Tower, Windows 11 Pro (preinstalado con Windows 10 Pro con derecho a cambiar a una versión anterior), Intel® Xeon® Gold, 192GB RAM, 1TB SSD
More>>>
HP Z8 G4 Intel® Xeon® Gold 6226R 192 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Tower Lloc de treball Negre:
The official marketing text of HP Z8 G4 Intel® Xeon® Gold 6226R 192 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Tower Lloc de treball Negre as supplied by the manufacturer

La estación de trabajo de sobremesa de HP más potente[2]
Potencia de primera clase que impulsa a quienes rediseñan nuestro mundo. Cuando necesites una estación de trabajo con capacidad para ejecutar simulaciones complejas, manejar avanzados algoritmos de aprendizaje automático y procesar cantidades de datos muy voluminosas, elige HP Z8. No te decepcionará.

Short summary description HP Z8 G4 Intel® Xeon® Gold 6226R 192 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Tower Lloc de treball Negre:
This short summary of the HP Z8 G4 Intel® Xeon® Gold 6226R 192 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Tower Lloc de treball Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z8 G4, 2,9 GHz, Intel® Xeon® Gold, 192 GB, 1 TB, DVD±RW, Windows 11 Pro

Long summary description HP Z8 G4 Intel® Xeon® Gold 6226R 192 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Tower Lloc de treball Negre:
This is an auto-generated long summary of HP Z8 G4 Intel® Xeon® Gold 6226R 192 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Tower Lloc de treball Negre based on the first three specs of the first five spec groups.

HP Z8 G4. Freqüència de processador: 2,9 GHz, Família de processador: Intel® Xeon® Gold, Processador: 6226R. Memòria interna: 192 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 2933 MHz. Capacitat d'emmagatzematge total: 1 TB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD), Tipus d'unitat òptica: DVD±RW. Sistema operatiu subministrat: Windows 11 Pro. Font d'alimentació: 1700 W. Tipus de xassís: Tower. Tipus de producte: Lloc de treball. Pes: 22,4 kg. Color de producte: Negre

Potencia extrema

Disfruta de simulaciones en 3D y edita vídeo en 8K en tiempo real con hasta 56 núcleos de procesamiento y una memoria de alta velocidad de hasta 1,5 TB. Certificado para software profesional como ANSYS o After Effects, te permite crear y repetir todo lo que desees para ofrecer un mejor trabajo en menos tiempo.

Diseño y acústica líderes del sector

Del interior al exterior, la Z8 es una maravilla para la ingeniería El moderno exterior proporciona un acceso sin herramientas a un interior limpio y modular. Los conductos de ventilación, ubicados estratégicamente en todo el sistema, optimizan el flujo del aire para ofrecer un rendimiento ultrasilencioso .

Las estaciones de trabajo más seguras de HP

Las funciones de seguridad avanzadas son estándar en cada Z8. Descansa tranquilo sabiendo que tu dispositivo, tu identidad y tus datos están seguros con un software de seguridad como HP Client Security Suite Gen3[3] y HP Sure Start Gen3[8], la primera BIOS del sector con reparación automática y detección de intrusos.

NVIDIA Quadro GV100

Ofrece a los desarrolladores de aprendizaje automático herramientas para el desarrollo de algoritmos con aceleración de GPU de alto rendimiento con compatibilidad con el software development kit de aprendizaje profundo de NVIDIA y con multitud de marcos de aprendizaje profundo de uso generalizado.

Fuente de alimentación

Con una opción de fuentes de alimentación eficientes al 90 % de 1125 W, 1450 W y 1700 W, la Z8 alcanza los niveles máximos de procesamiento, memoria, gráficos, almacenamiento y configuración de E/S.

Diseño sin necesidad de herramientas

El chasis, sin necesidad de herramientas, le permite acceder fácil y rápidamente a su interior para realizar actualizaciones y mantenimiento.

Diseño vanguardista

El aspecto moderno y sofisticado de la estación de trabajo Z8 cuenta con asas integradas para facilitarle su reubicación.

Baja acústica, mayor productividad

El innovador diseño acústico permite que toda la gama de configuraciones se ejecute en silencio y sin calentarse para ofrecer la máxima productividad.

Memoria

Maneja fácilmente grandes conjuntos de datos con 24 ranuras de memoria que admiten hasta 3 TB de memoria de alta velocidad. [7]

Capacidad de Expansión

Obtenga una configuración ultra flexible con 7 ranuras PCIe Gen3 de alto rendimiento y una capacidad de expansión adicional que admita hasta 4 dispositivos de almacenamiento PCIe con ranuras opcionales. [6]

10 GbE duales

Diseñada con dos puertos de conexión de red ultrarrápida de 10 GbE y a un precio menor que las tarjetas suplementarias estándar PCIe. Incluye, además, tecnología Thunderbolt™ 3 para una rápida transferencia de datos. [5,7]

Windows 11

Trabaje en cualquier parte sin que ello afecte al rendimiento o seguridad con Windows 11 Pro y la tecnología de colaboración y conectividad de HP. [1]

Procesador Intel® Xeon®

Obtenga velocidad de clase profesional para maximizar el rendimiento y el tiempo de actividad en los flujos de trabajo profesionales más exigentes con el procesador Intel® Xeon®. [4]

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Xeon® Gold
Generació de processadors
Intel Xeon Scalable de segona generació
Processador *
6226R
Processador nombre de nuclis
16
Fils de processador
32
Freqüència d'acceleració del processador
3,9 GHz
Freqüència de processador *
2,9 GHz
Memòria cau de processador
22 MB
Memòria
Memòria interna *
192 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
12 x 16 GB
Ranures de memòria
24x DIMM
Velocitat de rellotge de memòria
2933 MHz
ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
DVD±RW
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
SATA
Factor de forma SSD
M.2
Gràfics
Adaptador de gràfics discret *
No
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
No disponible
Model d'adaptador de gràfics en funcionament *
No disponible
Xarxes
Ethernet / connexió LAN *
Yes
Wi-Fi *
Yes
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
10
Quantitat de ports PS / 2
2
Quantitat de ports Ethernet LAN (RJ-45)
2
Sortides per a auriculars
1
Sortida de línia
Yes
En línia
Yes
Quantitat de ports sèrie
1
Disseny
Tipus de xassís *
Tower
Col · locació suportada
Vertical
Ranura de bloqueig del cable
Yes
Disseny
Tipus de ranura de bloqueig de cable
Kensington
Color de producte *
Negre
Rendiment
Posicionament al mercat
Rendiment
Chipset de placa mare
Intel C622
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Mòdul de Plataforma fiable (TPM)
Yes
Versió de Mòdul de plataforma fiable (TPM)
2.0
Tipus de producte *
Lloc de treball
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Característiques especials del processador
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
Segment HP
Empresa
Gestió de l'energia
Font d'alimentació *
1700 W
Font d'alimentació de tensió d'entrada
100 - 240 MB/s
Font d'alimentació d'entrada de freqüència
50 - 60 Hz
Certificats
Halogen baix
Yes
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Pes i dimensions
Amplada *
215,9 mm
Profunditat *
551,2 mm
Alçada *
444,5 mm
Pes *
22,4 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Ratolí inclòs
Yes
Teclat inclòs
Yes
Connectivitat del teclat
Cablejat
Altres característiques
Número de memòria interna lliure de ranures d'expansió
12
Tipus de teclat
USB
Avís legal HP Z8 G4 Intel® Xeon® Gold 6226R 192 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Tower Lloc de treball Negre:
Avís legal

[1] No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o la compra por separado de hardware, controladores, software o BIOS para aprovechar al máximo la funcionalidad de Windows. Windows 10 se actualiza automáticamente, esta función está siempre activada. Se pueden aplicar tarifas de proveedores de servicios independientes y con el tiempo quizás existan requisitos adicionales para las actualizaciones. Consulte http://www.windows.com
[2] Basado en estaciones de trabajo de sobremesa a 14 de junio de 2017 y alimentación basada en procesador, gráficos, memoria y fuente de alimentación.
[3] HP Client Security Suite Gen3 requiere Windows y procesadores Intel® o AMD de 7.ª generación.

[4] Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
[5] El NIC HP de doble puerto 10GBase-T se vende por separado o como característica opcional.
[6] Se vende aparte o como característica opcional.
[7] Disponible en el primer semestre de 2018.
[8] HP Sure Start Gen 3 está disponible en los productos HP EliteBook, HP ZBook, y HP Z Workstation equipados con procesadores Intel® de 7.ª generación.

Avisos sobre especificaciones técnicas
No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o actualizaciones de BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y habilita automáticamente. Se requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios de internet (ISP) y, con el tiempo, se podrían aplicar requisitos adicionales para las actualizaciones. Consulte http://www.windows.com.
Este sistema está preinstalado con el software Windows 10 Pro y también viene con una licencia para Windows 11 Pro y software de recuperación. Solo puedes utilizar una versión del software Windows al mismo tiempo. La migración de una versión a otra requerirá la desinstalación de una versión y la instalación de la otra. Debes realizar copias de seguridad de todos los datos (archivos, fotografías, etc.) antes de desinstalar e instalar sistemas operativos para evitar la pérdida de sus datos.
Algunas de las funcionalidades de vPro, como la tecnología de gestión Intel® Active y la tecnología Intel Virtualization, requieren software adicional de terceros para funcionar. La disponibilidad de futuras aplicaciones de "dispositivos virtuales" para la tecnología de Intel vPro depende de proveedores de software de terceros. Se requiere Microsoft Windows.
Para unidades de almacenamiento, GB = 1000 millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Hasta 35 GB (para Windows) están reservados para el software de recuperación del sistema.
La duplicación de material con copyright está estrictamente prohibida. Las velocidades reales pueden variar. La compatibilidad de medios de doble capa varía con algunos reproductores de DVD y unidades de DVD-ROM domésticos. DVD-RAM no puede leer ni escribir en soportes de versión 1.0 de 2,6 GB de una sola cara ni de 5,2 GB de doble cara. Sin soporte para DVD RAM.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
Para los sistemas instalados con Microsoft Windows 7 (Ultimate, Enterprise o Professional), la memoria del sistema accesible máxima es de 192 GB. Para los sistemas instalados con Microsoft Windows 8.x (Enterprise o Pro), la memoria del sistema accesible máxima es de 512 GB.
Se necesita un punto de acceso inalámbrico y acceso a Internet. Disponibilidad limitada de puntos de acceso inalámbricos públicos. Las especificaciones para WLAN 802.11ac son provisionales y no definitivas. Si las especificaciones definitivas difieren de las provisionales, es posible que afecte a la capacidad del portátil para comunicarse con otros dispositivos WLAN 802.11ac.
Característica opcional o complementaria.
Basado en el registro estadounidense EPEAT® según IEEE 1680.1-2018 EPEAT®. El estado varía según el país. Para obtener más información visite www.epeat.net.
Fuentes de alimentación externas, cables de alimentación, cables y periféricos con poco halógeno. Piezas de servicio obtenidas después de compra podrían no tener nivel bajo de halógeno.
El software HP Remote Graphics requiere un sistema operativo Windows, Linux®, o Mac OS X 10.10, o posterior, y acceso a la red.
HP Sure Start Gen 3 está disponible en los productos HP EliteBook, HP ZBook, y HP Z Workstation equipados con procesadores Intel® de 7ª generación.
HP Secure Erase: Para los métodos indicados en el Instituto Nacional de estándares y de la publicación especial de la tecnología 800-88. Compatible con plataformas Elite con la versión de BIOS F.3 o superior.
Cada bahía es configurable a 2,5" o 3,5".
NVIDIA® Quadro® SYNC II se vende por separado
El kit de bloqueo con cable y llave de HP está disponible solo como opción del mercado de accesorios.
NIC HP 10GBASE-T Dual Z6/8 G4 se vende por separado o como característica opcional.
La configuración de memoria de 3 TB requiere DIMMs de 128 GB compatibles, pero que HP ya no vende.
Windows 11 Pro y Windows 10 Pro están preinstalados. Los soportes de Windows 7 solo están disponibles mediante solicitud al soporte al cliente de HP. Solo puedes utilizar una versión del software Windows cada vez. La migración de una versión a otra requerirá la desinstalación de una versión y la instalación de la otra. Debes realizar copias de seguridad de todos los datos (archivos, fotografías, etc.) antes de desinstalar e instalar sistemas operativos para evitar la pérdida de datos.
NOTA: De conformidad con la política de compatibilidad de Microsoft, HP no admite los sistemas operativos Windows 8 o Windows 7 en los productos que se configuran con Intel y AMD de 7.ª generación y procesadores posteriores, ni proporciona controladores para Windows 8 o Windows 7 en http://www.support.hp.com.
Nota: Para obtener información detallada sobre soporte de SO/hardware Linux®, consulta: http/www.hp.com/linux_hardware_matrix
La NIC GbE Intel® I350-T4 de 2/4 puertos se vende por separado o como característica opcional.
No todas las funciones se encuentran disponibles en todas las ediciones o versiones de Ubuntu. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o BIOS para aprovechar al máximo la funcionalidad de Ubuntu. Ubuntu se puede actualizar automáticamente. Se pueden aplicar tarifas de proveedores de servicios de Internet (ISP) y, con el tiempo, quizás se apliquen requisitos adicionales para las actualizaciones.
Configuraciones con certificación TCO disponibles al seleccionar opciones ENERGY STAR con un conector USB Type-C®. ENERGY STAR disponible con una combinación de CPU de alto rendimiento, GPU de alto rendimiento y determinadas configuraciones de memoria.
La NIC NVIDIA®️ Mellanox ConnectX-6 DX de doble puerto 10/25 GbE SFP28 requiere un transceptor para poder conectarse a la red. Los transceptores se venden por separado.