location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z4 G4 Intel Xeon W W-2225 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A4500 Windows 11 Pro Tower Lloc de treball Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
523R2EA show
Show alternative article codes used in the online market place
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31322
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2023
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z4 G4 Intel Xeon W W-2225 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A4500 Windows 11 Pro Tower Lloc de treball Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® W-2225 (frecuencia base de 4,1 GHz, hasta 4,6 GHz con tecnología Intel® Turbo Boost, 8 MB de caché, 4 núcleos)
  • - Windows 11 Pro
  • - NVIDIA RTX™️ A4500 (GDDR6 de 20 GB dedicada)
  • - 32 GB memory; 512 GB SSD storage
Warranty: La garantía limitada de 3 años (3/3/3) incluye 3 años de piezas, mano de obra y reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP Z4 G4 Intel Xeon W W-2225 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A4500 Windows 11 Pro Tower Lloc de treball Negre :
The short editorial description of HP Z4 G4 Intel Xeon W W-2225 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A4500 Windows 11 Pro Tower Lloc de treball Negre

Workstation Z4 G4 Tower, Windows 11 Pro, Intel® Xeon® W, 32GB RAM, 512GB SSD, RTX™ A4500
More>>>
HP Z4 G4 Intel Xeon W W-2225 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A4500 Windows 11 Pro Tower Lloc de treball Negre:
The official marketing text of HP Z4 G4 Intel Xeon W W-2225 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A4500 Windows 11 Pro Tower Lloc de treball Negre as supplied by the manufacturer

La potente estación de trabajo más vendida de HP
La estación de trabajo más popular de HP ofrece un rendimiento revolucionario para un amplio espectro de aplicaciones, perfecta para ingeniería y visualización. Con una selección de procesadores Intel® Xeon® o Core™ X, además de compatibilidad con gráficos extremos duales, obtendrá todo lo que necesita, ni más ni menos.

Short summary description HP Z4 G4 Intel Xeon W W-2225 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A4500 Windows 11 Pro Tower Lloc de treball Negre:
This short summary of the HP Z4 G4 Intel Xeon W W-2225 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A4500 Windows 11 Pro Tower Lloc de treball Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z4 G4, 4,1 GHz, Intel Xeon W, 32 GB, 512 GB, DVD±RW, Windows 11 Pro

Long summary description HP Z4 G4 Intel Xeon W W-2225 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A4500 Windows 11 Pro Tower Lloc de treball Negre:
This is an auto-generated long summary of HP Z4 G4 Intel Xeon W W-2225 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A4500 Windows 11 Pro Tower Lloc de treball Negre based on the first three specs of the first five spec groups.

HP Z4 G4. Freqüència de processador: 4,1 GHz, Família de processador: Intel Xeon W, Processador: W-2225. Memòria interna: 32 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 2933 MHz. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD), Tipus d'unitat òptica: DVD±RW. Model d'adaptador de gràfics discret: NVIDIA RTX A4500. Sistema operatiu subministrat: Windows 11 Pro. Font d'alimentació: 1000 W. Tipus de xassís: Tower. Tipus de producte: Lloc de treball. Color de producte: Negre

Amplia funcionalidad

La Z4 se adelanta a su tiempo con más características estándar que cualquier otra estación de trabajo HP de un único procesador. Con múltiples opciones de configuración, puede elegir la combinación perfecta de componentes para satisfacer sus requisitos de rendimiento.

Potente visualización

Visualice en cualquier momento su proyecto con la potencia de poder moverse sin problemas entre 3D CAD, renderizados y aplicaciones de simulación. El Z4 puede gestionar con facilidad tareas que requieran una gran cantidad de procesamiento, varios núcleos y unas GPU de gran potencia para un proceso de diseño optimizado.

Las estaciones de trabajo más seguras de HP

Las funciones de seguridad avanzadas son estándar en cada Z4. Descansa tranquilo sabiendo que tu dispositivo, tu identidad y tus datos están seguros con un software de seguridad como HP Client Security Suite Gen3[2] y HP Sure Start Gen3[10], que cuenta con BIOS con reparación automática.

Almacenamiento

Instale hardware de almacenamiento profesional y eleve sus aplicaciones con almacenamiento limitado sin sacrificar las ranuras PCIe estándar.

Diseño funcional

Su impresionante diseño cuenta con asas delanteras y traseras para permitirle trasladar su sistema con facilidad.

Ahorre espacio

Ahorre espacio en el diseño de su oficina con un chasis que es un 10 % más pequeño que la generación anterior.

Procesador Intel® Xeon® W

Obtenga un rendimiento optimizado tanto si su aplicación profesional utiliza un gran número de núcleos o una alta frecuencia con el procesador Intel® Xeon® W. [3]

Procesadores Intel® Core™ X-Series

Experimenta una relación precio-rendimiento sin interrupciones en aplicaciones con múltiples subprocesos, o flujos de trabajo combinados como el diseño basado en simulación, con procesadores Intel® Core™ serie X: los procesadores de alto rendimiento de un solo zócalo de Intel®. [8]

Gráficos

Tómese en serio los gráficos y alcance la productividad máxima con el acceso a una amplia gama de gráficos profesionales NVIDIA® y AMD, desde básicos, hasta 3D de alta gama. [4]

Conexiones rápidas

Las múltiples conexiones de red de gran velocidad son sencillas y veloces gracias a los puertos LAN de 1 GbE integrados con la tecnología Thunderbolt™ 3* para transferencias de datos rápidas. [6,9]

USB Type -C™

El módulo opcional USB 3.1 de E/S frontal dual G2 Type C™ permite transferir datos a dispositivos utilizando una tecnología de conexión moderna a velocidades de datos más altas. [5]

Unidades de autocifrado

Las unidades de autocifrado opcionales impiden el acceso del exterior para que su valiosa propiedad intelectual no caiga en las manos equivocadas. [4]

Windows 11

Trabaje en cualquier parte sin que ello afecte al rendimiento o seguridad con Windows 11 Pro y la tecnología de colaboración y conectividad de HP. [1]

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel Xeon W
Processador *
W-2225
Processador nombre de nuclis
4
Fils de processador
8
Freqüència d'acceleració del processador
4,6 GHz
Freqüència de processador *
4,1 GHz
Memòria cau de processador
8 MB
Tipus de memòria cau de processador
L3
Número de processadors instal · Lats
1
Memòria
Memòria interna *
32 GB
Màxima de memòria interna *
256 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
2 x 16 GB
Ranures de memòria
8x DIMM
Velocitat de rellotge de memòria
2933 MHz
ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
DVD±RW
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
PCI Express
Factor de forma SSD
M.2
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
NVIDIA
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
NVIDIA RTX A4500
Memòria d'adaptador de gràfics discret
20 GB
Tipus de memòria gràfica discreta
GDDR6
Número d'adaptadors de gràfics discrets
1
Model d'adaptador de gràfics en funcionament *
No disponible
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
8
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2) *
2
Quantitat de ports PS / 2
2
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
2
Sortides per a auriculars
1
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Quantitat de ports sèrie
1
Disseny
Tipus de xassís *
Tower
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Color de producte *
Negre
Rendiment
Posicionament al mercat
Rendiment
Chipset de placa mare
Intel® C422
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Mòdul de Plataforma fiable (TPM)
Yes
Versió de Mòdul de plataforma fiable (TPM)
2.0
Tipus de producte *
Lloc de treball
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Característiques especials del processador
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Estats inactius
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Flex Memory Access
No
Intel Demand Based Switching
Yes
Intel® Software Guard Extensions (Intel® SGX)
No
Configuració de CPU (màx.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
Segment HP
Empresa
Gestió de l'energia
Font d'alimentació *
1000 W
Pes i dimensions
Amplada *
386 mm
Profunditat *
169 mm
Alçada *
445 mm
Pes *
10,2 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Ratolí inclòs
Yes
Teclat inclòs
Yes
Altres característiques
Número de memòria interna lliure de ranures d'expansió
2
Tipus de teclat
USB
Country Distributor
Deutschland 1 distributor(s)
Avís legal HP Z4 G4 Intel Xeon W W-2225 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A4500 Windows 11 Pro Tower Lloc de treball Negre:
Avís legal

[1] No todas las características se encuentran disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir hardware, controladores, software o BIOS actualizados o adquiridos por separado para aprovechar al máximo la funcionalidad de Windows®. Windows 10 se actualiza automáticamente. Esta función está siempre activada. Se pueden aplicar tarifas de proveedores de servicios de Internet (ISP) y, con el tiempo, quizás se apliquen requisitos adicionales para las actualizaciones. Consulta http://www.windows.com.
[2] Las características de HP Client Security Suite varían según la plataforma.

[3] Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
[5] Se vende aparte o como característica opcional.
[6] HP Z Premium Front I/O 2xUSB-A 2xUSB-C se vende por separado o como característica opcional.
[8] Windows 10 Pro viene preinstalado. Windows 7 no es compatible en las configuraciones del procesador Intel® Core™ X - Series. Las configuraciones con procesadores Intel® Core™ X solo admiten un subconjunto de las funciones completas del sistema Z4 G4, que incluyen, entre otras: tipo de memoria y memoria máxima, configuraciones de ranura PCIe, capacidad de almacenamiento M.2, interfaz GbE y funciones de capacidad de administración. Consulte las especificaciones rápidas del producto para obtener todos los detalles.
[9] Puertos duales LAN de 1 GbE integrados en las configuraciones con procesador Intel® Xeon®; puertos LAN de 1 GbE integrados en las configuraciones con procesador Intel® Core™ X.
[10] HP Sure Start Gen 3 está disponible en los productos HP EliteBook, HP ZBook, y HP Z Workstation equipados con procesadores Intel® de 7.ª generación.

Avisos sobre especificaciones técnicas
Algunas de las funcionalidades de la tecnología Intel® vPro™ como la tecnología de gestión Intel® Active y la tecnología Intel Virtualization requieren software adicional de terceros para funcionar. La disponibilidad de futuras aplicaciones de «dispositivos virtuales» para la tecnología de Intel vPro depende de proveedores de software de terceros. Se requiere Microsoft Windows. Intel vPro solo es compatible con configuraciones Intel® Xeon™.
Para unidades de almacenamiento, GB = 1000 millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Hasta 35 GB (para Windows) están reservados para el software de recuperación del sistema.
La duplicación de material con copyright está estrictamente prohibida. Las velocidades reales pueden variar. La compatibilidad de medios de doble capa varía con algunos reproductores de DVD y unidades de DVD-ROM domésticos. DVD-RAM no puede leer ni escribir en soportes de versión 1.0 de 2,6 GB de una sola cara ni de 5,2 GB de doble cara. Sin soporte para DVD RAM.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
Para los sistemas instalados con Microsoft Windows 7 (Ultimate, Enterprise o Professional), la memoria del sistema accesible máxima es de 192 GB. Windows 7 no es compatible con las configuraciones de procesadores Intel® Core™ X. Windows 7 no es compatible con las configuraciones de procesadores Intel® Core™ X. Para los sistemas instalados con Microsoft Windows 8.x (Enterprise o Pro), la memoria del sistema accesible máxima es de 512 GB.
Se necesita un punto de acceso inalámbrico y acceso a Internet. Disponibilidad limitada de puntos de acceso inalámbricos públicos. Las especificaciones para WLAN 802.11ac son provisionales y no definitivas. Si las especificaciones definitivas difieren de las provisionales, es posible que afecten a la capacidad del portátil para comunicarse con otros dispositivos WLAN 802.11ac.
Característica opcional o complementaria.
Basado en el registro estadounidense EPEAT® según IEEE 1680.1-2018 EPEAT®. El estado varía según el país. Para obtener más información visite www.epeat.net.
Las fuentes de alimentación externas, los cables de alimentación, los cables y los periféricos no tienen un bajo contenido de halógeno. Es posible que las piezas de recambio obtenidas después de la compra no tengan un bajo contenido de halógeno. (Nota: los cables de alimentación opcionales con un bajo contenido de halógeno se encuentran disponibles en algunos países de Europa)
HP ZCentral Remote Boost Sender no se ha instalado previamente en las estaciones de trabajo Z, pero se puede descargar y ejecutar en todos los equipos de sobremesa y portátiles Z sin necesidad de comprar una licencia hasta 2022. En el caso de los dispositivos emisores que no sean Z, se requiere la compra de una licencia individual perpetua o una licencia flotante perpetua por cada versión que se ejecute de forma simultánea y la compra del servicio de asistencia del software ZCentral Remote Boost. ZCentral Remote Boost Sender requiere una licencia para hardware que no sea Z y los sistemas operativos Windows 10, RHEL/CentOS (7 u 8) o UBUNTU 18.04 o 20.04 LTS. Los sistemas operativos macOS (10.14 o posterior) y ThinPro 7.2 solo son compatibles en el dispositivo receptor. Requiere acceso a la red. El software se encuentra disponible para su descarga en hp.com/ZCentralRemoteBoost.
HP BIOSphere G3 requiere procesadores Intel® de 7.ª generación.
HP Secure Erase: el método de saneamiento «preciso» es para los métodos indicados en la publicación especial 800-88 del National Institute of Standards and Technology.
Cada bahía es configurable a 2,5" o 3,5".
HP MIK/SCCM - El HP Manageability Integration Kit se puede descargar desde http://www.hp.com/go/clientmanagement.
El kit de bloqueo con cable y llave de HP está disponible solo como opción del mercado de accesorios.
NVIDIA® Quadro® SYNC II se vende por separado
I210-AT e I219-V solo están disponibles en las configuraciones de Intel® Xeon®.
De conformidad con la política de compatibilidad de Microsoft, HP no admite el sistema operativo Windows 8 o Windows 7 en los productos que se configuran con Intel y AMD de 7.ª generación y procesadores posteriores ni proporciona controladores para Windows 8 o Windows 7 en http://www.support.hp.com.
Las opciones de fuente de alimentación de 465 W y de 750 W solo están disponibles para las configuraciones de Intel® Xeon®.
Compatible solo en configuraciones Intel ® Xeon®: no compatible con las configuraciones de procesador Intel® Core™ X.
Disponible solo en configuraciones de procesador Intel® Xeon® W.
Disponible solo en configuraciones de procesador Intel® Core™ de la serie i7X.
La elección de un procesador de la familia Intel Core X afectará a otras elecciones de configuración y de disponibilidad de conjuntos de funciones del sistema; consulte las QuickSpecs del producto para obtener más detalles.
Intel® C422 para configuraciones Intel® Xeon®, Intel® X299 para configuraciones Intel® Core™ X.
HP Sure Click está disponible en la mayoría de los PC de HP y es compatible con Microsoft® Internet Explorer, Google Chrome y Chromium™. Entre los archivos adjuntos compatibles, se incluyen los archivos Microsoft Office (Word, Excel, PowerPoint) y los archivos PDF solo en modo de lectura, siempre y cuando se haya instalado Microsoft Office o Adobe Acrobat.
La tecnología Intel® Turbo Boost requiere un PC con un procesador con capacidad Intel Turbo Boost. El rendimiento Intel Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Consulte www.intel.com/technology/turboboost para obtener más información.
El producto no es compatible con Windows 8 ni Windows 7. De conformidad con la política de soporte de Microsoft, HP no ofrece soporte en los sistemas operativos Windows® 8 o Windows 7 en productos configurados con procesadores Intel® y AMD de 7.ª generación ni posteriores, así como tampoco proporciona los controladores para Windows® 8 o Windows 7 en http://www.support.hp.com
HP Performance Advisor: requiere acceso a Internet.
Para obtener información detallada sobre el soporte de hardware/SO Linux®, consulta: http/www.hp.com/linux_hardware_matrix
No todas las funciones se encuentran disponibles en todas las ediciones o versiones de Ubuntu. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o BIOS para aprovechar al máximo la funcionalidad de Ubuntu. Ubuntu se puede actualizar automáticamente. Se pueden aplicar tarifas de proveedores de servicios de Internet (ISP) y, con el tiempo, quizás se apliquen requisitos adicionales para las actualizaciones. Ubuntu aún no está disponible para configuraciones de Core X.
Multicore se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, la marca o el nombre de Intel no es una medida que indique un rendimiento superior.
Configuraciones con certificación TCO disponibles al seleccionar opciones ENERGY STAR con un conector USB Type-C®. ENERGY STAR disponible con una combinación de CPU de alto rendimiento, GPU de alto rendimiento y determinadas configuraciones de memoria.
La NIC NVIDIA®️ Mellanox ConnectX-6 DX de doble puerto 10/25 GbE SFP28 requiere un transceptor para poder conectarse a la red. Los transceptores se venden por separado.