location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 Tower G5 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA Quadro T1000 Windows 10 Pro Lloc de treball Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 Tower G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4F814EA#ABH
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196188535608 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4922
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2022
Product end of life date
Bullet Points HP Z2 Tower G5 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA Quadro T1000 Windows 10 Pro Lloc de treball Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rendiment Lloc de treball Negre
  • - Intel® Core™ i7 i7-10700 2,9 GHz
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 512 GB Dispositiu d'estat sòlid (SSD) DVD-RW
  • - NVIDIA Quadro T1000 4 GB Intel® UHD Graphics 630
  • - Ethernet / connexió LAN 10,100,1000 Mbit/s
  • - Windows 10 Pro 64-bit
More>>>
Short summary description HP Z2 Tower G5 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA Quadro T1000 Windows 10 Pro Lloc de treball Negre:
This short summary of the HP Z2 Tower G5 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA Quadro T1000 Windows 10 Pro Lloc de treball Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z2 Tower G5, 2,9 GHz, Intel® Core™ i7, 16 GB, 512 GB, DVD-RW, Windows 10 Pro

Long summary description HP Z2 Tower G5 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA Quadro T1000 Windows 10 Pro Lloc de treball Negre:
This is an auto-generated long summary of HP Z2 Tower G5 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA Quadro T1000 Windows 10 Pro Lloc de treball Negre based on the first three specs of the first five spec groups.

HP Z2 Tower G5. Freqüència de processador: 2,9 GHz, Família de processador: Intel® Core™ i7, Processador: i7-10700. Memòria interna: 16 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 3200 MHz. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD), Tipus d'unitat òptica: DVD-RW. Model d'adaptador de gràfics en funcionament: Intel® UHD Graphics 630, Model d'adaptador de gràfics discret: NVIDIA Quadro T1000. Sistema operatiu subministrat: Windows 10 Pro, Arquitectura del sistema operatiu: 64-bit. Tipus de xassís: Tower. Tipus de producte: Lloc de treball

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
Intel® Core™ i7 10. Generacije
Processador *
i7-10700
Processador nombre de nuclis
8
Fils de processador
16
Freqüència d'acceleració del processador
4,8 GHz
Freqüència de processador *
2,9 GHz
Memòria cau de processador
16 MB
Tipus de memòria cau de processador
Smart Cache
Número de processadors instal · Lats
1
Memòria
Memòria interna *
16 GB
Màxima de memòria interna *
128 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
1 x 16 GB
Ranures de memòria
4x DIMM
Velocitat de rellotge de memòria
3200 MHz
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
DVD-RW
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
PCI Express, NVMe
NVMe
Yes
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
NVIDIA
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
NVIDIA Quadro T1000
Memòria d'adaptador de gràfics discret
4 GB
Tipus de memòria gràfica discreta
GDDR5
Número d'adaptadors de gràfics discrets
1
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics 630
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Tecnologia de cablatge
10/100/1000Base-T(X)
Wi-Fi *
No
Connectivitat
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
4
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
4
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2) *
1
Port DVI
No
Quantitat d'interficies DisplayPorts
2
Quantitat de ports Ethernet LAN (RJ-45)
1
Connectivitat
Sortides per a auriculars
1
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Ranures d'expansió
Ranures PCI Express x1 (Gen 3.x)
2
Ranures PCI Express x4 (Gen 3.x)
1
Ranures PCI Express x16 (Gen 3.x)
1
Disseny
Tipus de xassís *
Tower
Col · locació suportada
Vertical
Número de badies de 3,5"
2
Número de badies de 5,25"
1
Color de producte *
Negre
País d'origen
Xina
Rendiment
Posicionament al mercat
Rendiment
Chipset de placa mare
Intel W480
Xip d'àudio
Realtek ALC3205-VA2-CG
Altaveus incorporats
Yes
Número d'altaveus
1
Tipus de producte *
Lloc de treball
Programari
Sistema operatiu subministrat *
Windows 10 Pro
Arquitectura del sistema operatiu
64-bit
Software inclòs
ZCentral Remote Boost
Característiques especials del processador
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
No
Tecnologia Intel Clear Video
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Estats inactius
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Configuració de CPU (màx.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
HP Support Assistant
Yes
Eines de seguretat HP
HP Business PC Security Lock Kit; HP Keyed Cable Lock Kit; HP Solenoid Hood Lock and Sensor; HP UltraSlim Cable Lock Kit; HP Secure Erase; HP Sure Click; HP Sure Sense; HP Sure Start Gen6; HP Sure Run Gen3; HP Sure Recover Gen3; HP BIOSphere Gen6; HP Sure Admin; HP Client Security Manager Gen6
Programari HP proporcionat
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit
Segment HP
Empresa
Pes i dimensions
Amplada *
169 mm
Profunditat *
356 mm
Alçada *
385 mm
Pes *
7 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Ratolí inclòs
Yes
Teclat inclòs
Yes
Altres característiques
Tipus de teclat
USB
Interfície d'adaptador gràfic
PCIe x16