location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z4 G4 Intel Xeon W W-2225 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A2000 Windows 11 Pro Tower Lloc de treball Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4F7P6EA#ABH
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4694
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2023
Product end of life date
Bullet Points HP Z4 G4 Intel Xeon W W-2225 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A2000 Windows 11 Pro Tower Lloc de treball Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rendiment Lloc de treball Negre 1000 W
  • - Intel Xeon W W-2225 4,1 GHz
  • - 32 GB DDR4-SDRAM 2933 MHz 2 x 16 GB
  • - 512 GB Dispositiu d'estat sòlid (SSD) DVD-RW
  • - NVIDIA RTX A2000 6 GB
  • - Ethernet / connexió LAN 10,100,1000 Mbit/s
  • - Windows 11 Pro
More>>>
Short summary description HP Z4 G4 Intel Xeon W W-2225 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A2000 Windows 11 Pro Tower Lloc de treball Negre:
This short summary of the HP Z4 G4 Intel Xeon W W-2225 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A2000 Windows 11 Pro Tower Lloc de treball Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z4 G4, 4,1 GHz, Intel Xeon W, 32 GB, 512 GB, DVD-RW, Windows 11 Pro

Long summary description HP Z4 G4 Intel Xeon W W-2225 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A2000 Windows 11 Pro Tower Lloc de treball Negre:
This is an auto-generated long summary of HP Z4 G4 Intel Xeon W W-2225 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A2000 Windows 11 Pro Tower Lloc de treball Negre based on the first three specs of the first five spec groups.

HP Z4 G4. Freqüència de processador: 4,1 GHz, Família de processador: Intel Xeon W, Processador: W-2225. Memòria interna: 32 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 2933 MHz. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD), Tipus d'unitat òptica: DVD-RW. Model d'adaptador de gràfics discret: NVIDIA RTX A2000. Sistema operatiu subministrat: Windows 11 Pro. Font d'alimentació: 1000 W. Tipus de xassís: Tower. Tipus de producte: Lloc de treball. Color de producte: Negre

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel Xeon W
Processador *
W-2225
Processador nombre de nuclis
4
Fils de processador
8
Freqüència d'acceleració del processador
4,6 GHz
Freqüència de processador *
4,1 GHz
Memòria cau de processador
8 MB
Tipus de memòria cau de processador
L3
Número de processadors instal · Lats
1
Memòria
Memòria interna *
32 GB
Màxima de memòria interna *
256 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
2 x 16 GB
Ranures de memòria
8x DIMM
Velocitat de rellotge de memòria
2933 MHz
ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
DVD-RW
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
PCI Express
Factor de forma SSD
M.2
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
NVIDIA
Adaptador de gràfics en funcionament *
No
Model d'adaptador de gràfics discret *
NVIDIA RTX A2000
Memòria d'adaptador de gràfics discret
6 GB
Tipus de memòria gràfica discreta
GDDR6
Número d'adaptadors de gràfics discrets
1
Model d'adaptador de gràfics en funcionament *
No disponible
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Tecnologia de cablatge
10/100/1000Base-T(X)
Wi-Fi *
No
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
8
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2) *
2
Port DVI
No
Quantitat de ports PS / 2
2
Quantitat de ports Ethernet LAN (RJ-45)
2
Micròfon, jack d'entrada de linia
No
Sortides per a auriculars
1
Sortida de línia
Yes
Connectivitat
En línia
Yes
Port de micròfon/auricular combo
Yes
Quantitat de ports sèrie
1
Ranura de targeta M.2 (emmagatzematge)
2
Ranures d'expansió
Ranures PCI Express x4 (Gen 3.x)
2
8 slots PCI Express
1
16 slots de PCI Express
2
Disseny
Tipus de xassís *
Tower
Col · locació suportada
Vertical
Número de badies de 3,5"
2
Número de badies de 5,25"
2
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Color de producte *
Negre
País d'origen
Xina
Rendiment
Posicionament al mercat
Rendiment
Chipset de placa mare
Intel® C422
Xip d'àudio
Realtek ALC221
Mòdul de Plataforma fiable (TPM)
Yes
Tipus de producte *
Lloc de treball
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Característiques especials del processador
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Estats inactius
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Flex Memory Access
No
Intel Demand Based Switching
Yes
Intel® Software Guard Extensions (Intel® SGX)
No
Configuració de CPU (màx.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
Eines de seguretat HP
HP Keyed Cable Lock Kit; HP Secure Erase; HP Sure Start Gen3; HP Sure Click; HP BIOSphere Gen3; HP Client Security Manager Gen3; HP MIK/SCCM Gen2; Self Encrypting Drive (SED)
Programari HP proporcionat
HP ProtectTools Security; HP Remote Graphics Software (RGS)
Segment HP
Empresa
Gestió de l'energia
Font d'alimentació *
1000 W
Pes i dimensions
Amplada *
169 mm
Profunditat *
445 mm
Alçada *
386 mm
Pes *
10,2 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Ratolí inclòs
Yes
Teclat inclòs
Yes
Altres característiques
Tipus de teclat
USB