location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z8 G4 Intel Xeon Silver 4108 64 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 10 Pro for Workstations Tower Lloc de treball Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z8 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4F7M1EA#ABH
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196337349230 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6546
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 02 Sep 2022
Product end of life date
Bullet Points HP Z8 G4 Intel Xeon Silver 4108 64 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 10 Pro for Workstations Tower Lloc de treball Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rendiment Lloc de treball Negre
  • - Intel Xeon Silver 4108 1,8 GHz
  • - 64 GB DDR4-SDRAM 2666 MHz 4 x 16 GB
  • - 1 TB Dispositiu d'estat sòlid (SSD) DVD-RW
  • - Ethernet / connexió LAN 10,100,1000 Mbit/s
  • - Windows 10 Pro for Workstations
More>>>
Short summary description HP Z8 G4 Intel Xeon Silver 4108 64 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 10 Pro for Workstations Tower Lloc de treball Negre:
This short summary of the HP Z8 G4 Intel Xeon Silver 4108 64 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 10 Pro for Workstations Tower Lloc de treball Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z8 G4, 1,8 GHz, Intel Xeon Silver, 64 GB, 1 TB, DVD-RW, Windows 10 Pro for Workstations

Long summary description HP Z8 G4 Intel Xeon Silver 4108 64 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 10 Pro for Workstations Tower Lloc de treball Negre:
This is an auto-generated long summary of HP Z8 G4 Intel Xeon Silver 4108 64 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 10 Pro for Workstations Tower Lloc de treball Negre based on the first three specs of the first five spec groups.

HP Z8 G4. Freqüència de processador: 1,8 GHz, Família de processador: Intel Xeon Silver, Processador: 4108. Memòria interna: 64 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 2666 MHz. Capacitat d'emmagatzematge total: 1 TB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD), Tipus d'unitat òptica: DVD-RW. Sistema operatiu subministrat: Windows 10 Pro for Workstations. Tipus de xassís: Tower. Tipus de producte: Lloc de treball. Pes: 22,4 kg. Color de producte: Negre

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel Xeon Silver
Generació de processadors
Intel Xeon Scalable de primera generació
Processador *
4108
Processador nombre de nuclis
8
Fils de processador
16
Freqüència d'acceleració del processador
3 GHz
Freqüència de processador *
1,8 GHz
Memòria cau de processador
11 MB
Tipus de memòria cau de processador
L3
Número de processadors instal · Lats
1
Memòria
Memòria interna *
64 GB
Màxima de memòria interna *
1,54 TB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
4 x 16 GB
Ranures de memòria
24x DIMM
Velocitat de rellotge de memòria
2666 MHz
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
DVD-RW
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
SATA
Factor de forma SSD
M.2
Gràfics
Adaptador de gràfics discret *
No
Adaptador de gràfics en funcionament *
No
Model d'adaptador de gràfics discret *
No disponible
Model d'adaptador de gràfics en funcionament *
No disponible
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Tecnologia de cablatge
10/100/1000Base-T(X)
Wi-Fi *
No
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
8
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2) *
2
Quantitat de ports PS / 2
2
Quantitat de ports Ethernet LAN (RJ-45)
2
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Connectivitat
Quantitat de ports sèrie
1
Ranures d'expansió
4 slots PCI Express
2
8 slots PCI Express
3
16 slots de PCI Express
4
Disseny
Tipus de xassís *
Tower
Col · locació suportada
Vertical
Número de badies de 3,5"
4
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Color de producte *
Negre
País d'origen
Xina
Rendiment
Posicionament al mercat
Rendiment
Chipset de placa mare
Intel C622
Xip d'àudio
Realtek ALC221
Mòdul de Plataforma fiable (TPM)
Yes
Tipus de producte *
Lloc de treball
Programari
Sistema operatiu subministrat *
Windows 10 Pro for Workstations
Característiques especials del processador
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Versió de l'Intel TSX-NI
1,00
Processador sense conflictes
Yes
Special features
Eines de seguretat HP
HP Sure Start Gen3; HP Secure Erase
Programari HP proporcionat
HP Performance Advisor; HP Remote Graphics Software
Segment HP
Empresa
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada *
215,9 mm
Profunditat *
551,2 mm
Alçada *
444,5 mm
Pes *
22,4 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Ratolí inclòs
Yes
Connectivitat del ratolí
Cablejat
Teclat inclòs
Yes
Connectivitat del teclat
Cablejat
Altres característiques
Tipus de teclat
USB