location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY TE01-2007ns Intel® Core™ i7 i7-11700F 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 SUPER Windows 10 Home Tower PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TE01
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TE01-2007ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40P45EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195908726487 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1236
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 23 Aug 2021
Product end of life date
Bullet Points HP ENVY TE01-2007ns Intel® Core™ i7 i7-11700F 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 SUPER Windows 10 Home Tower PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-11700F (frecuencia base de 2,5 GHz, hasta 4,9 GHz con tecnología Intel® Turbo Boost, 16 MB de caché L3, 8 núcleos)
  • - Windows 10 Home 64
  • - NVIDIA® GeForce® GTX 1650 SUPER™ (GDDR6 de 4 GB dedicada)
  • - 32 GB memory; 1 TB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones. Servicio de asistencia incluido: Paquete de extensión de garantía HP con devolución a almacén para ordenadores de sobremesa de gama alta, 2 años. Los niveles de servicio y tiempos de respuesta para los HP Care Packs pueden variar según su ubicación geográfica. El servicio comienza en la fecha de compra del hardware. Se aplican restricciones y limitaciones. Para obtener más detalles, visite www.hp.com/go/cpc. Los servicios de HP se rigen por los términos y condiciones de servicio de HP aplicables o indicados al cliente en el momento de la compra. El cliente puede tener derechos legales adicionales, según las leyes locales aplicables, y tales derechos no se ven afectados en ningún modo por los términos y condiciones de los servicios de HP o por la garantía limitada de HP, incluida con su producto HP.
Long product name HP ENVY TE01-2007ns Intel® Core™ i7 i7-11700F 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 SUPER Windows 10 Home Tower PC Negre :
The short editorial description of HP ENVY TE01-2007ns Intel® Core™ i7 i7-11700F 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 SUPER Windows 10 Home Tower PC Negre

ENVY Desktop TE01-2007ns PC, Windows 10 Home 64, Intel® Core™ i7, 32GB RAM, 1TB SSD, NVIDIA® GeForce® GTX 1650 SUPER™
More>>>
HP ENVY TE01-2007ns Intel® Core™ i7 i7-11700F 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 SUPER Windows 10 Home Tower PC Negre:
The official marketing text of HP ENVY TE01-2007ns Intel® Core™ i7 i7-11700F 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 SUPER Windows 10 Home Tower PC Negre as supplied by the manufacturer

Tu compañero de creatividad
Fomenta la creatividad. Experimente la potencia y el rendimiento de un procesador Intel® que ha sido diseñado para superar tus expectativas. Ahora puedes renderizar, editar, retransmitir y emitir contenido en vídeo mejor que nunca. Además, este ordenador de sobremesa ofrece un sistema de entretenimiento de calidad y un sonido envolvente para disfrutar de una experiencia más inmersiva.

Short summary description HP ENVY TE01-2007ns Intel® Core™ i7 i7-11700F 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 SUPER Windows 10 Home Tower PC Negre:
This short summary of the HP ENVY TE01-2007ns Intel® Core™ i7 i7-11700F 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 SUPER Windows 10 Home Tower PC Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY TE01-2007ns, 2,5 GHz, Intel® Core™ i7, i7-11700F, 32 GB, 1 TB, Windows 10 Home

Long summary description HP ENVY TE01-2007ns Intel® Core™ i7 i7-11700F 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 SUPER Windows 10 Home Tower PC Negre:
This is an auto-generated long summary of HP ENVY TE01-2007ns Intel® Core™ i7 i7-11700F 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 SUPER Windows 10 Home Tower PC Negre based on the first three specs of the first five spec groups.

HP ENVY TE01-2007ns. Freqüència de processador: 2,5 GHz, Família de processador: Intel® Core™ i7, Processador: i7-11700F. Memòria interna: 32 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 2933 MHz. Capacitat d'emmagatzematge total: 1 TB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD), Lector de targetes integrat. Model d'adaptador de gràfics discret: NVIDIA® GeForce® GTX 1650 SUPER. Sistema operatiu subministrat: Windows 10 Home, Arquitectura del sistema operatiu: 64-bit. Tipus de xassís: Tower. Tipus de producte: PC. Color de producte: Negre

Diseño inspirado
Diseño inspirado

Este potente ordenador ha sido diseñado para adaptarse perfectamente a tu espacio de trabajo creativo. Con elegantes aperturas de refrigeración con acabado de cepillado diseñadas para aumentar el flujo de aire, reducir el nivel de ruido y mantener el sistema en ejecución sin problemas, podrás crear con facilidad.

Entretenimiento amplificado
Entretenimiento amplificado

Mejora el entretenimiento. Disfruta del acceso a una amplia biblioteca de opciones multimedia con un gran espacio de almacenamiento y compatibilidad con una inmersiva experiencia de sonido envolvente 5.1.

Fomenta la creatividad
Fomenta la creatividad

Libera la creatividad con un potente procesador Intel®. Gracias a una potencia impresionante y a una eficiencia excepcional, podrás hacer realidad tus visiones creativas como nunca antes.

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
Intel® Core™ i7 11. Generacije
Processador *
i7-11700F
Processador nombre de nuclis
8
Fils de processador
16
Freqüència d'acceleració del processador
4,9 GHz
Freqüència de processador *
2,5 GHz
Memòria cau de processador
16 MB
Tipus de memòria cau de processador
L3
Número de processadors instal · Lats
1
Memòria
Memòria interna *
32 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
2 x 16 GB
Ranures de memòria
2x DIMM
Velocitat de rellotge de memòria
2933 MHz
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Interfícies d'unitats de disc d'estat sòlid
NVMe, PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Lector de targetes integrat
Yes
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
NVIDIA
Adaptador de gràfics en funcionament *
No
Model d'adaptador de gràfics discret *
NVIDIA® GeForce® GTX 1650 SUPER
Memòria d'adaptador de gràfics discret
4 GB
Tipus de memòria gràfica discreta
GDDR6
Model d'adaptador de gràfics en funcionament *
No disponible
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Tecnologia de cablatge
10/100/1000Base-T(X)
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Fabricant del controlador WLAN
Intel
Model de controlador WLAN
Intel Wi-Fi 6 AX201
Tipus d'antena
2x2
Bluetooth
Yes
Versió Bluetooth
5.0
Miracast
Yes
Connectivitat
Quantitat de ports USB 2.0 *
4
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Connectivitat
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
2
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
Yes
Sortides per a auriculars
1
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Disseny
Tipus de xassís *
Tower
Col · locació suportada
Vertical
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Color de producte *
Negre
País d'origen
Xina
Rendiment
Posicionament al mercat
Premium
Chipset de placa mare
Intel H570
Canals de sortida d'àudio
5.1 canals
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
Windows 10 Home
Arquitectura del sistema operatiu
64-bit
Característiques especials del processador
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Estats inactius
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel® Software Guard Extensions (Intel® SGX)
No
Configuració de CPU (màx.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
Segment HP
Casa
Pes i dimensions
Amplada *
155,4 mm
Profunditat *
307 mm
Alçada *
337,4 mm
Pes *
5,96 kg
Amplària d'embalatge
499 mm
Profunditat d'embalatge
400 mm
Alçada d'embalatge
287 mm
Pes de paquet
8,2 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Altres característiques
Interfície d'adaptador gràfic
PCIe x16
Disclaimer HP ENVY TE01-2007ns Intel® Core™ i7 i7-11700F 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 SUPER Windows 10 Home Tower PC Negre:
Disclaimer

Avisos sobre especificaciones técnicas
25 GB de almacenamiento gratuito en Dropbox durante 12 meses desde la fecha de registro. Para obtener información detallada y los términos de uso, incluidas las políticas de cancelación, visita el sitio web de Dropbox en https://www.dropbox.com/help/space/hp-promotion. Requiere acceso a Internet, no incluido.
Incluye 30 días de suscripción gratuita al servicio McAfee LiveSafe. Requiere acceso a Internet; no incluido. Requiere una suscripción tras la fecha de vencimiento.
Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración de Intel no es una medida que indique un rendimiento mayor.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
La conexión Wi-Fi® a velocidades de gigabit se obtiene al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico, que se vende por separado, compatible con canales de 160 MHz.
Se requiere un punto de acceso inalámbrico y un servicio de Internet, que se venden por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada.
Se requiere un punto de acceso inalámbrico y servicio de Internet, vendidos por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 (802.11ax) es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 son provisionales y no definitivas. Si las especificaciones definitivas difieren de las provisionales, es posible que afecten a la capacidad del portátil para comunicarse con otros dispositivos Wi-Fi 6. Solo disponible en países donde se puede utilizar 802.11ax.
Wi-Fi 6 (802.11ax) no se encuentra disponible en Ucrania, Rusia ni Indonesia. Los ajustes de Wi-Fi se optimizarán conforme a los requisitos de la normativa local (802.11ac).
Revertir a LastPass básico después de 30 días.
Debe activarse en un plazo de 180 días a partir de la activación de Windows.