location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z240 Intel® Xeon® E3 Family E3-1225 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® P400 Linux Tower Lloc de treball Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z240
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3MC53EA
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30450
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2019
Product end of life date
Elección de la estación de trabajo HP Z correcta (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guía de referencia rápida sobre las gráficas de las Estaciones de Trabajo HP Z (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Ofertas estables y uniformes de HP (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z240 Intel® Xeon® E3 Family E3-1225 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® P400 Linux Tower Lloc de treball Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Linux
  • - Intel Xeon E3-1225V5 (3.3GHz, Cache 8MB, 4 Cores)
  • - NVIDIA Quadro P400 (2GB, GDDR5)
  • - 8GB (2133MHz) DDR4-SDRAM (1 x 8) & 1000GB HDD
Warranty: Oferta de garantía limitada y servicio durante 3 años (3-3-3) que incluye 3 años para piezas, mano de obra y reparación a domicilio. Los términos y las condiciones varían según el país. Existen ciertas restricciones y limitaciones.
Long product name HP Z240 Intel® Xeon® E3 Family E3-1225 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® P400 Linux Tower Lloc de treball Negre :
The short editorial description of HP Z240 Intel® Xeon® E3 Family E3-1225 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® P400 Linux Tower Lloc de treball Negre

Intel Xeon E3-1225V5 (3.3GHz, Cache 8MB, 4 Cores), 8GB DDR4-SDRAM, 1000GB HDD, DVD Super Multi, Intel HD Graphics P530, NVIDIA Quadro P400 (2GB, GDDR5), LAN, Linux
More>>>
HP Z240 Intel® Xeon® E3 Family E3-1225 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® P400 Linux Tower Lloc de treball Negre:
The official marketing text of HP Z240 Intel® Xeon® E3 Family E3-1225 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® P400 Linux Tower Lloc de treball Negre as supplied by the manufacturer

Potencia, precio y tamaño
Las estaciones de trabajo de nivel básico de HP ahora son mejores. HP Z240, con dos factores de forma increíblemente versátiles, incluye el rendimiento, las características y la fiabilidad de una estación de trabajo con el precio de un ordenador de sobremesa.

Short summary description HP Z240 Intel® Xeon® E3 Family E3-1225 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® P400 Linux Tower Lloc de treball Negre:
This short summary of the HP Z240 Intel® Xeon® E3 Family E3-1225 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® P400 Linux Tower Lloc de treball Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z240, 3,3 GHz, Intel® Xeon® E3 Family, 8 GB, 1 TB, DVD Super Multi, Linux

Long summary description HP Z240 Intel® Xeon® E3 Family E3-1225 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® P400 Linux Tower Lloc de treball Negre:
This is an auto-generated long summary of HP Z240 Intel® Xeon® E3 Family E3-1225 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® P400 Linux Tower Lloc de treball Negre based on the first three specs of the first five spec groups.

HP Z240. Freqüència de processador: 3,3 GHz, Família de processador: Intel® Xeon® E3 Family, Processador: E3-1225. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 2133 MHz. Capacitat d'emmagatzematge total: 1 TB, Suport d'emmagatzematge: HDD, Tipus d'unitat òptica: DVD Super Multi. Model d'adaptador de gràfics en funcionament: Intel® HD Graphics P530, Model d'adaptador de gràfics discret: NVIDIA® Quadro® P400. Sistema operatiu subministrat: Linux. Font d'alimentació: 400 W. Tipus de xassís: Tower. Tipus de producte: Lloc de treball

Potencia para gestionar sus retos

Potentes procesadores, gráficos, memoria y dos unidades turbo HP Z[4] hacen de la HP Z240 una verdadera solución de clase de estación de trabajo. Gestione sus cargas de trabajo en crecimiento y complejas con rendimiento para cualquier etapa de su proceso de trabajo.

Precio reducido, grandes posibilidades

Las características esenciales de la Torre HP Z240 admiten fácilmente su carga de trabajo con ranuras y puertos de repuesto. Cuando esté listo para las funciones de clase de estación de trabajo, como las certificaciones ISV profesionales, la Torre HP Z240 es el primer paso adecuado.

Se adapta a su presupuesto

La estación de trabajo más asequible de HP le permite personalizar su experiencia al mismo tiempo que sigue equilibrando su presupuesto. La fiabilidad de HP, las pruebas a fondo y las certificaciones ISV significan que su HP Z240 está diseñada como una solución a largo plazo que se ajusta a su presupuesto.

Elija el SO perfecto para usted

Satisfaga sus necesidades de usuario único con una amplia gama de sistemas operativos Windows 10 Pro[1] o Linux®.

Mejor conjunto. Más impacto

Obtenga mayor rendimiento, capacidad de ampliación y flexibilidad en el chasis que el mundo ama.

Potente rendimiento

Obtenga el rendimiento que necesita con la elección de procesadores de última generación Intel® Xeon® o Intel® Core™.[2]

Almacenamiento ultrarrápido

Gestione archivos grandes, reduzca el tiempo de trabajo y aumente el rendimiento mediante la unidad turbo HP Z opcional.[3]

Trabaje de forma más inteligente

La memoria ECC DDR4 de hasta 64 GB le ayuda a proporcionar capacidad, rendimiento y fiabilidad sin compromisos.

Intensifique los gráficos

Aumente la productividad con las tarjetas de gráficos profesionales de NVIDIA® en 2D o 3D.[3]

Vea la diferencia

Acceda a gráficos profesionales AMD que incluyen configuraciones de 3D de alta gama en Torre.[5]

Limpio y frío

Ayude a los componentes internos a permanecer limpios y fríos con un filtro de polvo que se puede extraer y limpiar.

Conéctese más

Cargue el dispositivo mediante el puerto USB frontal de carga rápida.

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Xeon® E3 Family
Processador *
E3-1225
Processador nombre de nuclis
4
Fils de processador
4
Freqüència d'acceleració del processador
3,7 GHz
Freqüència de processador *
3,3 GHz
Socket del processador
LGA 1151 (sòcol H4)
Memòria cau de processador
8 MB
Tipus de memòria cau de processador
Smart Cache
Bus del sistema
8 GT/s
Tipus de Bus
DMI
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Sèrie de processador
Intel Xeon E3-1200 v5
Nom de codi de processador
Skylake
Potència de disseny tèrmic (TDP)
80 W
Versió de ranures PCI Express
3.0
Número màxim de carrils PCI Express
16
PCI Express сonfigurations
1x16, 1x8+2x4, 2x8
Número de processadors instal · Lats
1
Ràtio bus / core
31
Màxim de memòria interna suportada pel processador
64 GB
Tipus de memòria suportats pel processador
DDR3L-SDRAM, DDR4-SDRAM
Velocitats de rellotge de memòria suportades pel processador
1333, 1600, 1866, 2133 MHz
Amplada de banda de memòria suportada pel processador (màx.)
34,1 GB/s
ECC suportat pel processador
Yes
Tensió de memòria suportada pel processador
1,35 MB/s
Memòria
Memòria interna *
8 GB
Màxima de memòria interna *
64 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
1 x 8 GB
Ranures de memòria
4x DIMM
Velocitat de rellotge de memòria
2133 MHz
ECC
Yes
Canals de memòria
Dos canals
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
HDD
Tipus d'unitat òptica *
DVD Super Multi
Capacitat d'HDD total
1 TB
Nombre d'unitats de disc dur instal · Lades
1
Unitat de disc dur de capacitat
1 TB
Interfície de disc dur
SATA
Velocitat de rotació de disc dur
7200 RPM
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
NVIDIA
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
NVIDIA® Quadro® P400
Memòria d'adaptador de gràfics discret
2 GB
Tipus de memòria gràfica discreta
GDDR5
Model d'adaptador de gràfics en funcionament *
Intel® HD Graphics P530
Freqüència base d'adaptador de gràfics en funcionament
400 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1150 MHz
Memòria d'adaptador de gràfics en funcionament màxima
1,7 GB
Número de pantalles suportades (gràfics en funcionament)
3
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.4
ID d'adaptador de gràfics en funcionament
0x191D
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Tecnologia de cablatge
10/100/1000Base-T(X)
Connectivitat
Quantitat de ports USB 2.0 *
4
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
6
Port DVI
Yes
Quantitat d'interficies DisplayPorts
2
Quantitat de ports PS / 2
2
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
Yes
Connectivitat
Sortides per a auriculars
1
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Ranures d'expansió
Ranures PCI Express x1 (Gen 3.x)
1
Ranures PCI Express x4 (Gen 3.x)
2
Ranures PCI Express x16 (Gen 3.x)
1
Ranures Mini PCI Express
1
Disseny
Tipus de xassís *
Tower
Número de badies de 3,5"
2
Número de badies de 5,25"
2
Número de badies de 2,5"
1
Color de producte *
Negre
País d'origen
Xina
Rendiment
Chipset de placa mare
Intel® C236
Xip d'àudio
Realtek ALC221
Tipus de producte *
Lloc de treball
Programari
Sistema operatiu subministrat *
Linux
Característiques especials del processador
Intel Wireless Display (widi) Technology
Yes
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Intel AES New Instructions
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel Clear Video Technology for MID
Yes
Mida del paquet del processador
37.5 x 37.5 mm
Conjunts d'instruccions suportades
AVX 2.0, SSE4.1, SSE4.2
Escalabilitat
1S
Configuració de CPU (màx.)
1
Litografia d'imc i gràfics
14 nm
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versió de la tecnologia Intel Identity Protection
1,00
Versió de la tecnologia Intel Secure Key
1,00
Intel® Virtualization Technology (VT-x)
Yes
Versió de l'Intel TSX-NI
1,00
Intel Dual Display Capable Technology
Yes
Processor ARK ID
88168
Intel® Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
No
Intel® Quick Sync Video Technology
Yes
Processador sense conflictes
Yes
Special features
Programari HP proporcionat
HP Performance Advisor, HP Remote Graphics Software (RGS) 7.1, HP PC Hardware Diagnostics UEFI, HP Client Security Software
Gestió de l'energia
Font d'alimentació *
400 W
Pes i dimensions
Amplada *
170 mm
Profunditat *
442 mm
Alçada *
399 mm
Pes *
8,6 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Ratolí inclòs
Yes
Teclat inclòs
Yes
Característiques
Mapa de tipus d'imatges
Altres característiques
Quantitat d'unitats òptiques
1
Interfície d'adaptador gràfic
PCIe x16
Source Testseek summary Average rating
Reviews
Updated:
2019-11-14 00:30:28
Es ha coleccionado 3 opiniones de expertos para HP Z240 Familia del procesador Intel® Xeon® E3 E3-1225 8 GB DDR4-SDRAM 1 TB Unidad de disco duro NVIDIA® Quadro® P400 Linux Torre Puesto de trabajo Negro y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Disclaimer HP Z240 Intel® Xeon® E3 Family E3-1225 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® P400 Linux Tower Lloc de treball Negre:
Disclaimer

[1] No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o la compra por separado de hardware, controladores o software para sacar el máximo partido de la funcionalidad Windows. Windows 10 se actualiza automáticamente, esta función está siempre activada. Se pueden aplicar tarifas de proveedores de servicios independientes y con el tiempo quizás existan requisitos adicionales para las actualizaciones. Consulte www.microsoft.com.
[2] El multinúcleo está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes o aplicaciones de software necesariamente se beneficiarán del uso de esta tecnología. Requerido sistema informático de 64 bits. El rendimiento puede variar en función de las configuraciones del hardware y del software. La numeración de Intel no refleja una medida del rendimiento.
[3] Se vende por separado o como características alternativas.
[5] Los gráficos en 3D solo están disponibles como AMO y no están disponibles en configuraciones de factor de forma reducido.