location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP mt45 Mobile Thin Client 2,1 GHz ThinPro 1,48 kg Plata 3300U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
mt45 Mobile Thin Client
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3JH29EA
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37126
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2021
Product end of life date
Bullet Points HP mt45 Mobile Thin Client 2,1 GHz ThinPro 1,48 kg Plata 3300U
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ThinPro
  • - AMD Ryzen 3 PRO 3300U (2.1GHz)
  • - 8GB (2666MHz) DDR4-SDRAM (2 x 4) & 128GB SSD
Warranty: La garantía limitada de 3 años (3-3-0) y la oferta de servicio incluyen 3 años de sustitución de unidad sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y limitaciones.
Long product name HP mt45 Mobile Thin Client 2,1 GHz ThinPro 1,48 kg Plata 3300U :
The short editorial description of HP mt45 Mobile Thin Client 2,1 GHz ThinPro 1,48 kg Plata 3300U

AMD Ryzen 3 PRO 3300U (2.1GHz), 8GB DDR4-SDRAM, 128GB SSD, LAN, WLAN, Bluetooth, ThinPro
More>>>
HP mt45 Mobile Thin Client 2,1 GHz ThinPro 1,48 kg Plata 3300U:
The official marketing text of HP mt45 Mobile Thin Client 2,1 GHz ThinPro 1,48 kg Plata 3300U as supplied by the manufacturer

Elegante, seguro y rendimiento en los desplazamientosConsigue el equilibrio perfecto entre funcionalidad y forma con el maravilloso diseño del Mobile Thin Client HP mt45. Ofrece funciones de colaboración integradas como un tercer micrófono frontal, teclas de colaboración y potentes altavoces.

Short summary description HP mt45 Mobile Thin Client 2,1 GHz ThinPro 1,48 kg Plata 3300U:
This short summary of the HP mt45 Mobile Thin Client 2,1 GHz ThinPro 1,48 kg Plata 3300U data-sheet is auto-generated and uses the product title and the first six key specs.

HP mt45 Mobile Thin Client, 2,1 GHz, AMD, AMD Ryzen™ 3 PRO, 3300U, 3,5 GHz, 4 MB

Long summary description HP mt45 Mobile Thin Client 2,1 GHz ThinPro 1,48 kg Plata 3300U:
This is an auto-generated long summary of HP mt45 Mobile Thin Client 2,1 GHz ThinPro 1,48 kg Plata 3300U based on the first three specs of the first five spec groups.

HP mt45 Mobile Thin Client. Freqüència de processador: 2,1 GHz, Fabricant de processadors: AMD, Família de processador: AMD Ryzen™ 3 PRO. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 2666 MHz. Capacitat d'emmagatzematge total: 128 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD), Interfície de la unitat d'emmagatzematge: M.2. Estàndards Wi-Fi: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Model de controlador WLAN: Intel Dual Band Wireless-AC 9260, Fabricant del controlador WLAN: Intel. Color de producte: Plata

Diseñado especialmente para trabajar en cualquier lugar

Moviliza a los trabajadores con estilo gracias a este Mobile Thin Client realizado con precisión completamente en aluminio. Posee una impresionante pantalla Full HD[1] de 14" de bisel estrecho con funcionalidad táctil antirreflectante opcional[3] que es nítida y brillante tanto por dentro como por fuera.

Conferencias remotas sin esfuerzos

No pierdas ni una palabra durante las llamadas de ordenador gracias a las funciones de colaboración avanzadas como HP Noise Cancellation. Unos potentes altavoces optimizados de forma experta por Bang & Olufsen proporcionan un sonido nítido, mientras que el tercer micrófono frontal y las teclas de colaboración de Skype for Business® aumentan la productividad.

Una potente combinación de seguridad y privacidad

Maximiza la seguridad de los datos y del dispositivo con la cámara de privacidad de HP[3], autenticación dactilar de varios factores, HP Sure Start Gen5[4], protección de BIOS y el SO HP ThinPro seguro y resistente a virus.

Rápido. Limpio. Optimizado

Personalice una interfaz intuitiva y un nivel de protección que se ajusta a sus necesidades. Maximice su infraestructura cloud, VDI y entornos de quiosco con el software HP Easy Shell, diseñado para optimizar su experiencia de usuario Windows Embedded.

Permanezca conectado

La «oficina» puede estar donde la necesites, al permitirte estar conectado en casi cualquier lugar con una conexión LAN inalámbrica fiable con una potencia de señal mejorada y que admite la opcional tecnología de banda ancha inalámbrica 4G LTE de categoría 9. [12]

Gestión simplificada

Implemente, gestione y mantenga fácilmente la instalación básica in situ o de forma remota con HP Device Manager: una herramienta de software disponible exclusivamente para los Thin Clients de HP.

Seguridad al siguiente nivel

Proteja la seguridad de los datos al mantenerlos fuera del dispositivo local. Obtenga protección adicional con el chipset TPM 2.0, las características de seguridad de Windows Enterprise y HP Write Manager, que le protegen frente a virus y actualizaciones no autorizadas.

Carga rápida y menos cables

Recargue en un instante con el adaptador de carga rápida de HP opcional, que carga la batería hasta un 50 % en 30 minutos. Obtenga acceso a todo, redes, datos, vídeo y carga, con un único cable USB-C™ conectado de la base al thin client. [5,6]

Optimizado para la nube y entornos de VDI

Disfruta de virtualización premium con los partners proveedores de software independiente del sector, como Citrix®, VMware® y Microsoft®, además de características como un navegador integrado que se conecta la nube, soporte de inicio de sesión único y redireccionamiento multimedia.

Seguridad natural con el SO HP ThinPro

Proteja los datos y los archivos importantes con un SO basado en Linux® que es inherentemente resistente a las amenazas de los virus o al malware y que cuenta con un sistema de archivos bloqueados de solo lectura para evitar las actualizaciones no autorizadas.

Probado por quienes pasan mucho tiempo trabajando en la carretera

Trabaja sin preocupaciones con un Thin Client que ha superado los estándares de pruebas extremas y que cuanta con un teclado resistente a salpicaduras. [8]

Asistencia de primera

Puedes estar tranquilo gracias a la garantía limitada de un año. Para ampliar la protección más allá de la garantía estándar limitada, selecciona un HP Care Pack opcional. [11]

Reduzca su impacto

Reduce el consumo eléctrico así como los requisitos de refrigeración en la oficina con las certificaciones registradas ENERGY STAR® y EPEAT® 2019 y con un diseño de bajo contenido en halógenos. [9,10]

Processador
Freqüència de processador *
2,1 GHz
Fabricant de processadors *
AMD
Família de processador
AMD Ryzen™ 3 PRO
Processador
3300U
Processador nombre de nuclis
4
Freqüència d'acceleració del processador
3,5 GHz
Memòria cau de processador
4 MB
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
2666 MHz
Ranures de memòria
2x SO-DIMM
Disseny de memòria
2 x 4 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
128 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Interfície de la unitat d'emmagatzematge
M.2
Lector de targetes integrat
No
Factor de forma SSD
M.2
Tipus de memòria SSD
TLC
Àudio
Altaveus incorporats
Yes
Xarxes
Wi-Fi *
Yes
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Ethernet / connexió LAN *
Yes
Bluetooth
Yes
Versió Bluetooth
5.0
Model de controlador WLAN
Intel Dual Band Wireless-AC 9260
Fabricant del controlador WLAN
Intel
Tipus d'antena
2x2
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45) *
1
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports USB Tipus-C
1
Port de micròfon/auricular combo
Yes
Quantitat de ports HDMI
1
Disseny
Color de producte *
Plata
Exposar
Visualitzador inclòs *
Yes
Display type
LED
Resolució de pantalla
1920 x 1080 Pixeles
Pantalla diagonal
35,6 cm (14")
Brillantor de la pantalla
1000 cd/m²
Programari
Sistema operatiu subministrat *
ThinPro
Gestió de l'energia
Font d'alimentació
65 W
Certificats
País d'origen
Xina
Pes i dimensions
Amplada
326 mm
Profunditat
234 mm
Alçada
17,9 mm
Pes
1,48 kg
Bateria
Battery capacity
50 Wh
Número de cel · Les de bateria
3
Altres característiques
Interfícies d'unitats de disc d'estat sòlid
SATA III
Bateria de tecnologia
Liti-Ion (Li-Ion)
Avís legal HP mt45 Mobile Thin Client 2,1 GHz ThinPro 1,48 kg Plata 3300U:
Avís legal

[1] Se requiere contenido Full HD para ver imágenes Full HD. [3] La pantalla de privacidad HP Sure View es una característica opcional que debe configurarse en el momento de la compra. [4] HP Sure Start Gen5 está disponible en determinados productos de HP con procesadores Intel. Consulta las especificaciones del producto para ver la disponibilidad. [5] La carga rápida es una característica opcional. Recarga hasta un 50 % de la batería en 30 minutos cuando el sistema está apagado o en modo de espera. Requiere un adaptador de alimentación con una capacidad mínima de 65 vatios. Una vez que la carga haya alcanzado el 50 % de su capacidad, recuperará la velocidad normal. El tiempo de carga puede variar en +/- 10 % según la tolerancia del sistema. [6] El cable USB-C™ se vende por separado. [8] Las pruebas MIL-STD no son definitivas y no tienen como finalidad demostrar la conformidad con los requisitos para contratos del Departamento de defensa estadounidense ni la idoneidad para un uso militar. Los resultados obtenidos no son una garantía del rendimiento futuro bajo estas condiciones de prueba. Los daños accidentales requieren un HP Care Pack opcional de protección contra daños accidentales. [9] Basado en el registro estadounidense EPEAT® según IEEE 1680.1-2018 EPEAT®. El estado varía según el país. Para obtener más información visite www.epeat.net. [10] Las fuentes de alimentación externas, cables y periféricos no son de bajo contenido en halógenos. Es posible que las piezas de servicio obtenidas después de la compra no sean de bajo contenido en halógenos. [11] Los HP Care Pack se venden por separado. Los niveles de servicio y tiempos de respuesta para los HP Care Pack pueden variar en función de la ubicación geográfica. El servicio comienza en la fecha de adquisición del hardware. Es posible que se apliquen algunas restricciones y limitaciones. Para obtener más información, visita www.hp.com/go/cpc. Los Servicios de HP se rigen por los términos y las condiciones de servicio de HP aplicables o que se indiquen al Cliente en el momento de la compra. El cliente puede tener derechos legales adicionales, según las leyes locales aplicables, y tales derechos no se verán afectados en ningún modo por los términos y condiciones de servicios de HP ni por la garantía limitada de HP incluida con el producto HP. [12] El módulo WWAN es opcional, debe configurarse en fábrica y requiere un contrato de servicio adquirido por separado. Comuníquese con su proveedor de servicios para obtener más información sobre disponibilidad y área de cobertura en su zona. Las velocidades de conexión variarán según la ubicación, el entorno, las condiciones de red y otros factores. 4G LTE no está disponible en todos los productos, ni en todas las regiones.