location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Folio Qualcomm Snapdragon 8CX Híbrid (2 en 1) 34,3 cm (13.5") Pantalla sensible al tacte WUXGA+ 8 GB LPDDR4x-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Pro Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Folio
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3G2N4EA#UUG
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3158
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 21 Aug 2024 21:41:02
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2022
Product end of life date
Product Brochure/Datasheet (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite Folio Qualcomm Snapdragon 8CX Híbrid (2 en 1) 34,3 cm (13.5") Pantalla sensible al tacte WUXGA+ 8 GB LPDDR4x-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Pro Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Qualcomm® Snapdragon™ 8cx Gen2 5G (frecuencia de ráfaga de hasta 3 GHz, 4 MB de caché L3, 8 núcleos)
  • - Windows 10 Pro
  • - Pantalla táctil WUXGA+ de 13,5" (34,3 cm) en diagonal
  • - Qualcomm® Adreno™ 540
  • - 8 GB memory; 256 GB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP Elite Folio Qualcomm Snapdragon 8CX Híbrid (2 en 1) 34,3 cm (13.5") Pantalla sensible al tacte WUXGA+ 8 GB LPDDR4x-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Pro Negre :
The short editorial description of HP Elite Folio Qualcomm Snapdragon 8CX Híbrid (2 en 1) 34,3 cm (13.5") Pantalla sensible al tacte WUXGA+ 8 GB LPDDR4x-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Pro Negre

Ordenador portátil 2 en 1 HP Elite Folio de 13,5 pulgadas, 13.5", pantalla táctil, Windows 10 Pro, Qualcomm® Snapdragon™, 8GB RAM, 256GB SSD, WUXGA+
More>>>
HP Elite Folio Qualcomm Snapdragon 8CX Híbrid (2 en 1) 34,3 cm (13.5") Pantalla sensible al tacte WUXGA+ 8 GB LPDDR4x-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Pro Negre:
The official marketing text of HP Elite Folio Qualcomm Snapdragon 8CX Híbrid (2 en 1) 34,3 cm (13.5") Pantalla sensible al tacte WUXGA+ 8 GB LPDDR4x-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Pro Negre as supplied by the manufacturer

Avanza con estilo y fluidez en tus tareas diarias
El ordenador portátil HP Elite Folio 2 en 1 de 13,5 pulgadas es táctil, preparado para la empresa, con un diseño elegante, con una plataforma informática Qualcomm® Snapdragon™ 8cx Gen2[2] y una batería de larga duración. Cambia rápidamente entre los modos portátil, tableta y multimedia para llevar a cabo tus tareas y mantente conectado con una potente velocidad de datos Gigabit Wi-Fi 6[3,4] y Bluetooth®.

Short summary description HP Elite Folio Qualcomm Snapdragon 8CX Híbrid (2 en 1) 34,3 cm (13.5") Pantalla sensible al tacte WUXGA+ 8 GB LPDDR4x-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Pro Negre:
This short summary of the HP Elite Folio Qualcomm Snapdragon 8CX Híbrid (2 en 1) 34,3 cm (13.5") Pantalla sensible al tacte WUXGA+ 8 GB LPDDR4x-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Pro Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite Folio, Qualcomm Snapdragon, 34,3 cm (13.5"), 1920 x 1280 Pixeles, 8 GB, 256 GB, Windows 10 Pro

Long summary description HP Elite Folio Qualcomm Snapdragon 8CX Híbrid (2 en 1) 34,3 cm (13.5") Pantalla sensible al tacte WUXGA+ 8 GB LPDDR4x-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Pro Negre:
This is an auto-generated long summary of HP Elite Folio Qualcomm Snapdragon 8CX Híbrid (2 en 1) 34,3 cm (13.5") Pantalla sensible al tacte WUXGA+ 8 GB LPDDR4x-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Pro Negre based on the first three specs of the first five spec groups.

HP Elite Folio. Tipus de producte: Híbrid (2 en 1), Factor de forma: Convertible (Ajust lliscant). Família de processador: Qualcomm Snapdragon, Processador: 8CX. Pantalla diagonal: 34,3 cm (13.5"), Tipus HD: WUXGA+, Resolució de pantalla: 1920 x 1280 Pixeles, Pantalla sensible al tacte. Memòria interna: 8 GB, Tipus de memòria interna: LPDDR4x-SDRAM. Capacitat d'emmagatzematge total: 256 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Qualcomm Adreno 540. Sistema operatiu subministrat: Windows 10 Pro. Color de producte: Negre

Un portátil, una tableta y un dispositivo multimedia

Trabajo de forma eficiente y con estilo gracias a las diversas experiencias informáticas, una pantalla alucinante y un diseño moderno.

Conexión rápida y fiable

Confía en que tu unión con el mundo estará ahí con una velocidad de datos Gigabit Wi-Fi 6[3,4] y una batería de larga duración.

Lápiz digital con estación de carga

El espacio de almacenamiento integrado para el lápiz HP Elite Slim Active lo mantiene a mano para que puedas plasmar las ideas con rapidez.

Disseny
Tipus de producte *
Híbrid (2 en 1)
Color de producte *
Negre
Factor de forma *
Convertible (Ajust lliscant)
Posicionament al mercat
Empresa
Exposar
Pantalla diagonal *
34,3 cm (13.5")
Resolució de pantalla *
1920 x 1280 Pixeles
Pantalla sensible al tacte *
Yes
Tipus HD
WUXGA+
Tipus de panell
IPS
Retroil·luminació LED
Yes
Relació d'aspecte nativa
3:2
Pantalla antireflectora
Yes
Tipus de cristall de pantalla
Corning Glass
Brillantor de la pantalla
400 cd/m²
Mida de pantalla diagonal
34,3 cm
Espai de color RGB
NTSC
Gamma de colors
72%
Processador
Fabricant de processadors *
Qualcomm
Família de processador *
Qualcomm Snapdragon
Processador *
8CX
Processador nombre de nuclis
8
Fils de processador
8
Freqüència d'acceleració del processador
3 GHz
Memòria cau de processador
4 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
LPDDR4x-SDRAM
Velocitat de rellotge de memòria
4266 MHz
Factor de forma de memòria
A bord
Màxima de memòria interna *
8 GB
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Tipus de memòria SSD
TLC
NVMe
Yes
Tipus d'unitat òptica *
No
Lector de targetes integrat
No
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Qualcomm
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics en funcionament *
Qualcomm Adreno 540
Àudio
Sistema d'àudio
Bang & Olufsen
Número de Altaveus incorporats
4
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Format de senyal de càmera frontal
720p
Càmera
Tipus HD de càmera frontal
HD
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Qualcomm QCA6174A
Fabricant del controlador WLAN
Qualcomm
Ethernet / connexió LAN
No
Bluetooth
Yes
Versió Bluetooth
5.0
Connectivitat
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
2
Port de micròfon/auricular combo
Yes
Tipus de port de càrrega
USB Tipus C
Mode alternatiu DisplayPort USB Tipus-C
Yes
USB Power Delivery
Yes
Teclat
Característiques especials de teclat
Protection against liquid ingress
Dispositiu assenyalat
Clickpad
Distribució del teclat
AZERTY
Teclat numèric *
No
Teclat amb retroil·Luminació
Yes
Teclat resistent a esquitxades
Yes
Model de dispositiu d'entrada
HP Premium keyboard Collaboration
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 10 Pro
Special features
Tipus d'altaveu HP
Altaveus HP Quad
Càmera frontal HP
HP Webcam
Segment HP
Empresa
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
4
Battery capacity *
46 Wh
Temps de càrrega ràpida (90%)
90 min
Pes de la bateria
218 g
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Seguretat
Lector d'empremtes dactilars
No
Certificats
Halogen baix
Yes
Sostenibilitat
Certificats de sostenibilitat
TCO
Pes i dimensions
Amplada
298,6 mm
Profunditat
229,6 mm
Alçada
16,1 mm
Pes *
1,32 kg
Dades de l'embalatge
Amplària d'embalatge
122 mm
Alçada d'embalatge
392 mm
Dades logístiques
Codi del Sistema harmonitzat (HS)
84713000
Country Distributor
Belgium 1 distributor(s)
Nederland 1 distributor(s)
Avís legal HP Elite Folio Qualcomm Snapdragon 8CX Híbrid (2 en 1) 34,3 cm (13.5") Pantalla sensible al tacte WUXGA+ 8 GB LPDDR4x-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Pro Negre:
Avís legal

[2] El uso de varios núcleos mejora el rendimiento de algunos productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración de Qualcomm no es indicativa de la frecuencia de reloj.
[3] Se pueden alcanzar velocidades Gigabit compatibles con Wi-Fi® mediante Wi-Fi 6 (802.11ax) en la transferencia de archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico que admita canales de 160 MHz, que se vende por separado.
[4] Requiere un punto de acceso inalámbrico y servicio de Internet, que se venden por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 (802.11ax) son provisionales y no definitivas. En el caso de que las especificaciones definitivas difieran de las provisionales, es posible que la comunicación del portátil con otros dispositivos 802.11ax pueda verse afectada. Solo disponible en países donde se puede utilizar 802.11ax. [1] No todas las funciones se encuentran disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o la compra por separado de hardware, controladores o software para sacar el máximo partido de la funcionalidad Windows. Windows 10 se actualiza automáticamente. Esta función está siempre activada. Se pueden aplicar tarifas de proveedores de servicios de Internet (ISP) y, con el tiempo, quizás se apliquen requisitos adicionales para las actualizaciones. Consulta http://www.windows.com.
[2] Punto de acceso inalámbrico y servicio de Internet requeridos, vendidos por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 (802.11ax) son provisionales y no definitivas. Las especificaciones definitivas pueden diferir de las provisionales, ya que es posible que la comunicación del ordenador con otros dispositivos 802.11ax pueda verse afectada. La conexión Wi-Fi® a velocidades de gigabit se obtiene con Wi-Fi 6 (802.11ax) al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico, vendido por separado, que admita canales de 160 MHz.
Avisos sobre especificaciones técnicas
No todas las funciones se encuentran disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o BIOS, para beneficiarse al máximo de la funcionalidad Windows. Windows se actualiza y habilita automáticamente. Requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios independientes y, con el tiempo, quizás existan requisitos adicionales para las actualizaciones. Visite http://www.windows.com.
Multicore está diseñado para mejorar el rendimiento de algunos productos de software. El uso de esta tecnología no conlleva necesariamente un beneficio para todos los clientes o aplicaciones de software. El rendimiento y la frecuencia del reloj varían en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Qualcomm no es una medida que indique la frecuencia del reloj.
La velocidad del procesador indica el modo de obtener el máximo rendimiento; los procesadores se ejecutarán a velocidades más bajas en modo de optimización de la batería.
El rendimiento máximo del impulso de la frecuencia del reloj varía dependiendo del hardware, el software y la configuración general del sistema.
Debido a la naturaleza no estándar del sector de algunos módulos de memoria de otros fabricantes, recomendamos los módulos de memoria de la marca HP con el fin de garantizar la compatibilidad. Si combina distintas velocidades de memoria, el sistema se ejecutará a la velocidad de memoria más baja.
A los efectos de las unidades de almacenamiento, 1 GB equivale a 1 millardo de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Hasta 30 GB (para Windows 10) están reservados para el software de recuperación del sistema.
Requiere un punto de acceso inalámbrico y servicio de Internet, se venden por separado. Disponibilidad limitada de puntos de acceso inalámbricos públicos. Wi-Fi 6 es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 (802.11ax) son provisionales y no definitivas. Las especificaciones definitivas pueden diferir de las provisionales, ya que es posible que la comunicación del portátil con otros dispositivos 802.11ax pueda verse afectada.
El módulo WWAN es una función opcional, requiere configuración de fábrica y un contrato de prestación de servicios por separado. Comuníquese con su proveedor de servicios para obtener más información sobre disponibilidad y área de cobertura en su zona. Las velocidades de conexión variarán según la ubicación, el entorno, las condiciones de red y otros factores. 4G LTE no está disponible en todos los productos, ni en todas las regiones.
El módulo 5G es una función opcional que se debe configurar en el momento de la compra. Compatible con las redes AT&T y T-Mobile de Estados Unidos. Módulo diseñado para redes 5G a medida que los operadores implementen las nuevas redes de acceso universal de radio terrestre y de conectividad de radio dual (ENDC) en los canales de ancho de banda de 100 MHz de 5G NR y LTE, mediante el uso de 256QAM 4x4 según define 3GPP; se requiere la activación y un contrato de prestación de servicios adicional. Contacta con tu proveedor de servicios para obtener más información sobre la disponibilidad y la cobertura en tu área. Las velocidades de conexión, carga y descarga varían en función de la red, la ubicación, el entorno, las condiciones de red y otros factores. 5G no está disponible en todos los productos ni en todas las regiones. Retrocompatible con tecnologías 4G LTE y 3G HSPA. Está previsto que el módulo 5G se encuentre disponible en algunos países, si el operador lo admite.
Miracast es una tecnología inalámbrica que puede utilizar en su equipo para proyectar y transmitir su pantalla a televisores o proyectores.
Se requiere contenido HD para ver imágenes HD.
Las resoluciones dependen de la capacidad del monitor, la resolución y la configuración de profundidad del color.
HP Sure View es opcional y debe ser configurado en el momento de la adquisición.
El brillo real será menor con la pantalla táctil o con Sure View.
Admite hasta 2 monitores externos 4K a 60 Hz, además de la pantalla nativa. Admite pantalla duplicada mediante acoplamiento (se vende por separado).
Los vatios hora (WH) reales de la batería variarán en función de la capacidad de diseño. La capacidad de la batería disminuirá de forma natural con la vida útil, el tiempo, el uso, el entorno, la temperatura, la configuración del sistema, las aplicaciones cargadas, las funciones, los parámetros de gestión de energía y otros factores.
Recarga la batería hasta un 90 % en 90 minutos cuando el sistema está apagado o en modo en espera. Se requiere un adaptador de alimentación con una capacidad mínima de 65 vatios. Una vez alcanzada una capacidad del 90 %, la velocidad de carga vuelve a la normalidad. El tiempo de carga puede variar en torno a un 10 % en función de la tolerancia del sistema.
La disponibilidad puede variar según el país.
Los HP Care Pack se venden por separado. Los niveles de servicio y tiempos de respuesta para los HP Care Pack pueden variar en función de la ubicación geográfica. El servicio comienza en la fecha de adquisición del hardware. Es posible que se apliquen algunas restricciones y limitaciones. Para obtener más información, visite www.hp.com/go/cpc. Los servicios de HP se rigen por los términos y condiciones de servicio de HP aplicables o indicados al cliente en el momento de la compra. El cliente puede tener derechos legales adicionales, según las leyes locales aplicables, y tales derechos no se verán afectados en ningún modo por los términos y condiciones de servicios de HP o por la garantía limitada de HP incluida con el producto HP.
Las fuentes de alimentación externas, todos los cables y los periféricos tienen un nivel bajo de halógeno. Las piezas obtenidas tras la compra pueden no tener un bajo contenido de halógeno.
Basado en el registro estadounidense EPEAT® según IEEE 1680.1-2018 EPEAT®. El estado varía según el país. Para obtener más información, visita www.epeat.net.
Duración de la batería probada por HP mediante reproducciones continuadas de vídeo FHD, resolución 1080p (1920 x 1080), brillo de 150 nits, nivel de audio del sistema al 16 %, nivel de audio del reproductor al 100 %, reproducido a pantalla completa desde almacenamiento local, auriculares conectados, Wi-Fi activo pero no conectado. La duración real de la batería varía en función de la configuración. La capacidad máxima disminuirá de forma natural con el uso y el paso del tiempo.