location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook x360 830 G8 Intel® Core™ i7 i7-1165G7 Híbrid (2 en 1) 33,8 cm (13.3") Pantalla sensible al tacte Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook x360
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
830 G8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3C8A3EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195908307198 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14704
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2022
Product end of life date
Product Brochure/Datasheet (4.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook x360 830 G8 Intel® Core™ i7 i7-1165G7 Híbrid (2 en 1) 33,8 cm (13.3") Pantalla sensible al tacte Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-1165G7 (hasta 4,7 GHz con tecnología Intel® Turbo Boost, 12 MB de caché L3, 4 núcleos)
  • - Windows 10 Pro
  • - Pantalla táctil FHD de 13,3" (33,8 cm) en diagonal
  • - Gráficos Intel® Iris® Xᵉ
  • - 16 GB memory; 1 TB SSD storage
Warranty: Esta oferta de garantía limitada y servicio durante 3 años (3-3-0) incluye 3 años para piezas y mano de obra. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y limitaciones.
Long product name HP EliteBook x360 830 G8 Intel® Core™ i7 i7-1165G7 Híbrid (2 en 1) 33,8 cm (13.3") Pantalla sensible al tacte Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata :
The short editorial description of HP EliteBook x360 830 G8 Intel® Core™ i7 i7-1165G7 Híbrid (2 en 1) 33,8 cm (13.3") Pantalla sensible al tacte Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata

PC portátil HP EliteBook x360 830 G8, 13.3", pantalla táctil, Windows 10 Pro, Intel® Core™ i7, 16GB RAM, 1000GB SSD, FHD
More>>>
HP EliteBook x360 830 G8 Intel® Core™ i7 i7-1165G7 Híbrid (2 en 1) 33,8 cm (13.3") Pantalla sensible al tacte Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata:
The official marketing text of HP EliteBook x360 830 G8 Intel® Core™ i7 i7-1165G7 Híbrid (2 en 1) 33,8 cm (13.3") Pantalla sensible al tacte Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata as supplied by the manufacturer

Trabajar de forma remota requiere que tu portátil sea flexible
Los equipos que trabajan en múltiples ubicaciones requieren un portátil flexible, potente, resistente y seguro que facilite el estar conectado para mantener la productividad. Cumple con los múltiples y distintos objetivos profesionales diarios sin importar la ubicación con el HP EliteBook x360 830.

Short summary description HP EliteBook x360 830 G8 Intel® Core™ i7 i7-1165G7 Híbrid (2 en 1) 33,8 cm (13.3") Pantalla sensible al tacte Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata:
This short summary of the HP EliteBook x360 830 G8 Intel® Core™ i7 i7-1165G7 Híbrid (2 en 1) 33,8 cm (13.3") Pantalla sensible al tacte Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook x360 830 G8, Intel® Core™ i7, 33,8 cm (13.3"), 1920 x 1080 Pixeles, 16 GB, 1 TB, Windows 10 Pro

Long summary description HP EliteBook x360 830 G8 Intel® Core™ i7 i7-1165G7 Híbrid (2 en 1) 33,8 cm (13.3") Pantalla sensible al tacte Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata:
This is an auto-generated long summary of HP EliteBook x360 830 G8 Intel® Core™ i7 i7-1165G7 Híbrid (2 en 1) 33,8 cm (13.3") Pantalla sensible al tacte Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata based on the first three specs of the first five spec groups.

HP EliteBook x360 830 G8. Tipus de producte: Híbrid (2 en 1), Factor de forma: Convertible (Plegable). Família de processador: Intel® Core™ i7, Processador: i7-1165G7. Pantalla diagonal: 33,8 cm (13.3"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles, Pantalla sensible al tacte. Memòria interna: 16 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 1 TB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel Iris Xe Graphics. Sistema operatiu subministrat: Windows 10 Pro. Color de producte: Plata

Diseñado pensando en ti

Pasa rápidamente de tomar notas a hacer presentaciones grupales. El HP EliteBook x360 830, con un 82 % de relación entre pantalla y cuerpo, proporciona una experiencia de audio basada en inteligencia artificial y la flexibilidad que necesitas en tus dinámicas jornadas laborales.

Persigue tus objetivos

Realiza mejor tu trabajo en el HP EliteBook x360 830 con hasta velocidades gigabit en Wi-Fi 6[5,6], una batería de larga duración y un potente procesador Intel® Core™ de 11.ª generación.[4]

Protección de seguridad de varias capas

HP Wolf Security for Business crea una defensa siempre activa mediante hardware resiliente. Desde la BIOS al navegador, dentro y fuera del SO, estas soluciones en constante evolución permiten proteger al ordenador de las amenazas modernas.[3]

Disseny
Tipus de producte *
Híbrid (2 en 1)
Color de producte *
Plata
Factor de forma *
Convertible (Plegable)
Posicionament al mercat
Premium
Any d'introducció
2021
Elegibilitat de la plataforma Intel® vPro™
No
País d'origen
Xina
Exposar
Pantalla diagonal *
33,8 cm (13.3")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
Yes
Tipus HD
Full HD
Tipus de panell
IPS
Relació d'aspecte nativa
16:9
Pantalla antireflectora
Yes
Brillantor de la pantalla
1000 cd/m²
Mida de pantalla diagonal
33,8 cm
Espai de color RGB
NTSC
Gamma de colors
72%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
Intel® Core™ i7 11. Generacije
Processador *
i7-1165G7
Processador nombre de nuclis
4
Fils de processador
8
Freqüència d'acceleració del processador
4,7 GHz
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Freqüència de TDP-up configurable
2,8 GHz
TDP-up configurable
28 W
Configurable TDP-down
12 W
Freqüència de Configurable TDP-down
1,2 GHz
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
3200 MHz
Factor de forma de memòria
SO-DIMM
Disseny de memòria
1 x 16 GB
Ranures de memòria
1x SO-DIMM
Màxima de memòria interna *
32 GB
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
PCI Express, NVMe
NVMe
Yes
Tipus d'unitat òptica *
No
Lector de targetes integrat
No
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics en funcionament *
Intel Iris Xe Graphics
Àudio
Sistema d'àudio
Bang & Olufsen
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Nombre de micròfons
3
Càmera
Càmera frontal
Yes
Format de senyal de càmera frontal
720p
Tipus HD de càmera frontal
HD
Càmera d'infraroigs (IR)
Yes
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6 AX201
Fabricant del controlador WLAN
Intel
Ethernet / connexió LAN
No
Bluetooth
Yes
Versió Bluetooth
5.0
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Tecnologia Thunderbolt
Yes
Quantitat de ports HDMI *
1
Versió HDMI
2.0
Cantidad de puertos Thunderbolt 4
2
Port de micròfon/auricular combo
Yes
Tipus de port de càrrega
USB Tipus C
Teclat
Característiques especials de teclat
Protection against liquid ingress
Dispositiu assenyalat
Clickpad
Teclat numèric *
No
Teclat amb retroil·Luminació
Yes
Teclat resistent a esquitxades
Yes
Model de dispositiu d'entrada
HP Premium keyboard
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 10 Pro
Característiques especials del processador
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel® Software Guard Extensions (Intel® SGX)
No
Estats inactius
Yes
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
HP Sure View
Yes
Tipus d'altaveu HP
HP Dual Speakers
Optimitzador de connexió HP
Yes
HP Support Assistant
Yes
Càmera frontal HP
HP Webcam HD IR
Eines de seguretat HP
Absolute persistence module; HP DriveLock and Automatic DriveLock; HP Secure Erase; Power-on authentication; Preboot authentication; TPM 2.0 embedded security chip shipped with Windows 10 (Common Criteria EAL4+ Certied); HP Sure Click; Windows Defender; HP Sure Sense; BIOS Update via Network; Support for chassis padlocks and cable lock devices; HP Sure Start Gen6; HP BIOSphere Gen6; HP Client Security Manager Gen7
Eines de gestió HP
HP Driver Packs; HP System Software Manager (SSM); HP BIOS Cong Utility (BCU); HP Client Catalog; HP Manageability Integration Kit Gen4; HP Client Management Script Library (download)
Programari HP proporcionat
HP Connection Optimizer; HP Image Assistant; HP Hotkey Support; HP Noise Cancellation Software; HP Support Assistant; Buy Office (Sold separately); HP Power Manager; HP WorkWell; myHP; HP Privacy Settings; HSA Fusion for Commercial; HSA Telemetry for Commercial; Touchpoint Customizer for Commercial; HP Notications; HP QuickDrop; Tile App; HP Wireless Button Driver
Segment HP
Empresa
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
3
Battery capacity *
53 Wh
Pes de la bateria
213 g
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Seguretat
Ranura de bloqueig del cable
Yes
Lector d'empremtes dactilars
Yes
Pes i dimensions
Amplada
307,5 mm
Profunditat
205 mm
Alçada
17,9 mm
Pes *
1,35 kg
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
483 mm
Alçada d'embalatge
395 mm
Country Distributor
Deutschland 1 distributor(s)
Disclaimer HP EliteBook x360 830 G8 Intel® Core™ i7 i7-1165G7 Híbrid (2 en 1) 33,8 cm (13.3") Pantalla sensible al tacte Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata:
Disclaimer

[3] HP Wolf Security para empresas requiere Windows 10 o superior, incluye diversas funciones de seguridad de HP y se encuentra disponible en productos HP Pro, Elite, RPOS y de estación de trabajo. Consulte la información detallada del producto para obtener información sobre las funciones de seguridad que incluye, así como sobre los requisitos del SO.
[4] Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
[5] Requiere un punto de acceso inalámbrico y servicio de Internet, vendidos por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 (802.11ax) son provisionales y no definitivas. Las especificaciones definitivas pueden diferir de las provisionales, ya que es posible que la comunicación del portátil con otros dispositivos 802.11ax pueda verse afectada.
[6] Se pueden alcanzar velocidades Gigabit compatibles con Wi-Fi® mediante Wi-Fi 6 (802.11ax) en la transferencia de archivos entre dos dispositivos conectados al mismo enrutador. Se requiere un enrutador inalámbrico, que se vende por separado, compatible con canales de 160MHz.
[7] La pantalla de privacidad integrada HP Sure View Reflect supone una característica opcional que debe configurarse en el momento de la compra y está diseñada para funcionar en orientación horizontal. [1] El dispositivo viene con Windows 10 y una actualización gratuita a Windows 11 o puede precargarse con Windows 11. El tiempo de actualización puede variar en función del dispositivo. Las características y disponibilidad de la aplicación pueden variar según la región. Algunas funciones requieren un hardware específico (consulta las especificaciones de Windows 11).
[2] Punto de acceso inalámbrico y servicio de Internet requeridos, vendidos por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 (802.11ax) son provisionales y no definitivas. Las especificaciones definitivas pueden diferir de las provisionales, ya que es posible que la comunicación del ordenador con otros dispositivos 802.11ax pueda verse afectada. La conexión Wi-Fi® a velocidades de gigabit se obtiene con Wi-Fi 6 (802.11ax) al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico, vendido por separado, que admita canales de 160 MHz.
[7] HP Sure Click es compatible con Microsoft® Internet Explorer y Chromium™. Entre los archivos adjuntos compatibles, se incluyen los archivos de Microsoft Office (Word, Excel, PowerPoint) y los archivos PDF solo en modo de lectura, siempre y cuando se haya instalado Microsoft Office o Adobe Acrobat.

Avisos sobre especificaciones técnicas
No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o actualizaciones de BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y habilita automáticamente. Se requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios de internet (ISP) y, con el tiempo, se podrían aplicar requisitos adicionales para las actualizaciones. Consulte http://www.windows.com.
Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
La velocidad del procesador indica el modo de máximo rendimiento; Los procesadores se ejecutarán a velocidades más bajas en modo de optimización de la batería.
El núcleo múltiple se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de Intel no es una medida que indique un rendimiento mayor.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
Los vatios-hora (Wh) reales de la batería variarán en función de la capacidad de diseño. La capacidad de la batería disminuirá de forma natural con el tiempo de almacenamiento, el tiempo, el uso, el medio ambiente, la temperatura, la configuración del sistema, las aplicaciones cargadas, las funciones, los parámetros de gestión de energía y otros factores.
Para unidades de almacenamiento, GB = 1000 millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Hasta 30 GB (para Windows 10) están reservados para el software de recuperación del sistema.
La memoria Intel® Optane™ se vende por separado. La aceleración del sistema de memoria Intel® Optane™ no reemplaza ni aumenta la DRAM del sistema. Disponible en sobremesas y portátiles comerciales y en determinadas estaciones de trabajo HP (HP Z240 Torre/SFF, Z2 Mini, ZBook Studio, 15 y 17 G5). Además requiere un HDD SATA, un procesador Intel® Core™ de 7.ª generación o superior o un procesador de la familia de productos Intel® Xeon® E3-1200 V6 o superior, versión de BIOS con compatibilidad Intel® Optane™, Windows 10 versión 1703 o superior, conector 2280-S1-B-M tipo M.2 en un controlador PCIe reasignado a PCH, así como lanes en una configuración x2 o x4 con teclas B-M que cumplan las especificaciones NVMe™ 1.1 y un controlador de tecnología Intel® de almacenamiento rápido (Intel® RST) 15.5.
La aceleración del sistema de memoria Intel® Optane™ no reemplaza ni aumenta la DRAM del sistema. Requiere un procesador Intel® Core™ de 8.ª generación o superior, versión BIOS compatible con Intel® Optane™, Windows 10 de 64 bits y un controlador Intel® Rapid Storage Technology (Intel® RST).
Requiere un punto de acceso inalámbrico y servicio de Internet, vendidos por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 (802.11ax) son provisionales y no definitivas. Las especificaciones definitivas pueden diferir de las provisionales, ya que es posible que la comunicación del portátil con otros dispositivos 802.11ax pueda verse afectada.
Miracast es una tecnología inalámbrica que puede utilizar en su equipo para proyectar y transmitir su pantalla en televisores o proyectores.
El módulo WWAN es una función opcional, requiere configuración de fábrica y un contrato de prestación de servicios por separado. Contacta con el proveedor de servicios para obtener más información sobre la disponibilidad y el área de cobertura en tu zona. Las velocidades de conexión variarán según la ubicación, el entorno, las condiciones de red y otros factores. 4G LTE no está disponible en todos los productos, ni en todas las regiones.
El teclado retroiluminado es una característica opcional.
Se requiere contenido HD para ver imágenes HD.
Las resoluciones dependen de la capacidad del monitor y de las configuraciones de resolución y profundidad del color.
La pantalla de privacidad integrada de HP Sure View es una función opcional que debe configurarse en el momento de la compra y que funciona en orientación horizontal.
HP Connection Optimizer requiere Windows 10.
HP Support Assistant requiere Windows y acceso a Internet.
Tile es una función opcional que debe configurarse de fábrica y requiere Windows 10. Algunas funciones requieren una suscripción opcional a Tile Premium. No disponible en modelos con el módulo WWAN M.2. La aplicación Tile para Windows 10 se puede descargar desde la Tienda Windows. Aplicación para dispositivos móviles disponible respectivamente desde el App Store o Google Play. Requiere iOS 11 o superior, o bien, Android 6.0 o superior. Para más información, consulta https://support.thetileapp.com/hc/en-us/articles/200424778. HP Tile funcionará siempre y cuando el PC tenga carga en la batería.
Los paquetes de controladores HP no se entregan preinstalados, pero están disponibles para su descarga en http://www.hp.com/go/clientmanagement.
El kit de integración de gestión de HP se puede descargar en http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
El módulo de firmware Absolute se envía desactivado y solo se puede activar con la compra de una suscripción de licencia y la activación completa del agente de software. Las suscripciones de licencia se pueden adquirir por plazos de uno a varios años. El servicio está limitado. Consulta con Absolute si existe disponibilidad fuera de Estados Unidos. Se aplican determinadas condiciones. Para obtener más información, visita: https://www.absolute.com/about/legal/agreements/absolute/
El método de saneamiento "Clear" HP Secure Erase es para los métodos indicados en la publicación especial 800-88 del National Institute of Standards and Technology. HP Secure Erase no es compatible con plataformas con Intel® Optane™.
Versión de firmware TPM 2.0.
HP Sure Click requiere Windows 10. Para obtener más información, consulta https://bit.ly/2PrLT6A_SureClick.
Se requiere Windows Defender Opt in y conexión a Internet para las actualizaciones.
HP Sure Sense requiere Windows 10 Pro o Enterprise.
HP Sure Start Gen6 se encuentra disponible en determinados equipos de HP.
El porcentaje de plásticos destinados a terminar en el océano que contiene cada componente varía según el producto.
HP BIOSphere Gen6 está disponible en determinados equipos HP Pro y Elite. Consulta las especificaciones del producto para obtener más información. Las funciones pueden variar en función de la plataforma y de las configuraciones.
La disponibilidad puede variar según el país.
Los HP Care Pack se venden por separado. Los niveles de servicio y tiempos de respuesta para los HP Care Packs pueden variar en función de su ubicación geográfica. El servicio comienza en la fecha de adquisición del hardware. Sujeto a restricciones y limitaciones. Para obtener más información, visite www.hp.com/go/cpc. Los servicios de HP se rigen por los términos y las condiciones de servicio de HP aplicables o que se indiquen al cliente en el momento de la compra. El cliente puede tener derechos legales adicionales, según las leyes locales aplicables, y tales derechos no se verán afectados en ningún modo por los términos y condiciones de servicios de HP o por la garantía limitada de HP incluida con su producto HP.
Basado en el registro estadounidense EPEAT® según IEEE 1680.1-2018 EPEAT®. El estado varía según el país. Para obtener más información, visita www.epeat.net.
Las fuentes externas de alimentación, los cables de alimentación, los cables y los periféricos no son de bajo contenido en halógenos. Es posible que las piezas de servicio obtenidas después de la compra no sean de bajo contenido en halógenos.
SuperSpeed USB de 20 Gbps no disponible con Thunderbolt™ 4.
Las capacidades gráficas de Intel® Iris® Xᵉ requieren que el sistema esté configurado con procesadores Intel® Core™ i5 o i7 y memoria de doble canal. Los gráficos Intel® Iris® Xᵉ con procesadores Intel® Core™ i5 o 7 y memoria de canal único funcionarán solo como gráficos UHD.
El porcentaje del contenido de plástico reciclado se basa en la definición establecida en el estándar IEEE 1680.1-2018
Tanto el embalaje exterior como el embalaje corrugado está realizado con fibras 100 % recicladas y son de origen sostenible certificado.
La duración de la batería MM18battery en Windows 10 variará dependiendo de numerosos factores, como el modelo del producto, la configuración, las aplicaciones cargadas, las características, el uso, la funcionalidad inalámbrica y los parámetros de gestión de energía. La capacidad máxima de la batería disminuye de forma natural con el uso y el paso del tiempo. Consulta www.bapco.com para obtener más información.
El soporte HP Smart recopila automáticamente la telemetría necesaria durante el arranque inicial del producto para ofrecer los datos de configuración del dispositivo y del estado y se encuentra disponible preinstalado en determinados productos, a través de los servicios de configuración de fábrica de HP; o mediante descarga. Para obtener más información sobre cómo habilitar el soporte HP Smart o realizar su descarga, visita http://www.hp.com/smart-support.