location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 32-a1008ns Intel® Core™ i5 i5-10400 80 cm (31.5") 3840 x 2160 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 6 (802.11ax) Alumini, Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
32
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32-a1008ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3A475EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194850647574 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5004
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 29 Oct 2022 04:52:12
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 28 Feb 2022
Product end of life date
Bullet Points HP ENVY 32-a1008ns Intel® Core™ i5 i5-10400 80 cm (31.5") 3840 x 2160 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 6 (802.11ax) Alumini, Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-10400 (frecuencia base de 2,9 GHz, hasta 4,3 GHz con tecnología Intel® Turbo Boost, 12 MB de caché L3, 6 núcleos)
  • - Windows 10 Home
  • - UHD 4K, 31,5" (80 cm) en diagonal, IPS, vidrio de extremo a extremo, bisel micro-edge, antirreflectante, 600 nits, HDR 600, 98 % DCI-P3 (3840 x 2160)
  • - NVIDIA® GeForce® GTX 1650 (GDDR5 de 4 GB dedicada)
  • - Memoria de 16 GB; Almacenamiento SSD de 1 TB
Warranty: 1 año de garantía limitada para piezas, mano de obra y servicio de recogida y devolución. Servicio de asistencia incluido: Paquete de extensión de garantía HP con recogida y devolución para ordenadores de sobremesa premium, 2 años. Los niveles de servicio y tiempos de respuesta para los HP Care Packs pueden variar según su ubicación geográfica. El servicio comienza en la fecha de compra del hardware. Se aplican restricciones y limitaciones. Para obtener más detalles, visite www.hp.com/go/cpc. Los servicios de HP se rigen por los términos y condiciones de servicio de HP aplicables o indicados al cliente en el momento de la compra. El cliente puede tener derechos legales adicionales, según las leyes locales aplicables, y tales derechos no se ven afectados en ningún modo por los términos y condiciones de los servicios de HP o por la garantía limitada de HP, incluida con su producto HP.
Long product name HP ENVY 32-a1008ns Intel® Core™ i5 i5-10400 80 cm (31.5") 3840 x 2160 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 6 (802.11ax) Alumini, Negre :
The short editorial description of HP ENVY 32-a1008ns Intel® Core™ i5 i5-10400 80 cm (31.5") 3840 x 2160 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 6 (802.11ax) Alumini, Negre

ENVY All-in-One - 32-a1008ns, 31.5", Windows 10 Home, Intel® Core™ i5, 16GB RAM, 1TB SSD, NVIDIA® GeForce® GTX 1650, 4K UHD
More>>>
HP ENVY 32-a1008ns Intel® Core™ i5 i5-10400 80 cm (31.5") 3840 x 2160 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 6 (802.11ax) Alumini, Negre:
The official marketing text of HP ENVY 32-a1008ns Intel® Core™ i5 i5-10400 80 cm (31.5") 3840 x 2160 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 6 (802.11ax) Alumini, Negre as supplied by the manufacturer

Dale vida a tus ideas en un gran monitor
Dale rienda suelta a tu creatividad con este enorme monitor de 31,5" (80 cm) de tu equipo ENVY All in One, que cuenta con una pantalla de alto contraste con una amplia gama de colores para que puedas darle vida en casa a tus proyectos de vídeos y fotos como un profesional. Disfruta del rendimiento y la velocidad de respuesta de un procesador Intel® y gráficos NVIDIA® para que puedas crear lo que quieras más rápido que nunca.

Short summary description HP ENVY 32-a1008ns Intel® Core™ i5 i5-10400 80 cm (31.5") 3840 x 2160 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 6 (802.11ax) Alumini, Negre:
This short summary of the HP ENVY 32-a1008ns Intel® Core™ i5 i5-10400 80 cm (31.5") 3840 x 2160 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 6 (802.11ax) Alumini, Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 32-a1008ns, 80 cm (31.5"), 4K Ultra HD, Intel® Core™ i5, 16 GB, 1 TB, Windows 10 Home

Long summary description HP ENVY 32-a1008ns Intel® Core™ i5 i5-10400 80 cm (31.5") 3840 x 2160 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 6 (802.11ax) Alumini, Negre:
This is an auto-generated long summary of HP ENVY 32-a1008ns Intel® Core™ i5 i5-10400 80 cm (31.5") 3840 x 2160 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 6 (802.11ax) Alumini, Negre based on the first three specs of the first five spec groups.

HP ENVY 32-a1008ns. Tipus de producte: PC tot en un. Pantalla diagonal: 80 cm (31.5"), Tipus HD: 4K Ultra HD, Resolució de pantalla: 3840 x 2160 Pixeles, Forma de la pantalla: Plana. Família de processador: Intel® Core™ i5, Freqüència de processador: 2,9 GHz. Memòria interna: 16 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 1 TB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics discret: NVIDIA® GeForce® GTX 1650. Càmera integrada. Sistema operatiu subministrat: Windows 10 Home. Color de producte: Alumini, Negre

La potencia que necesitas para crear con facilidad

Experimenta un rendimiento impresionante con un procesador Intel®, gráficos NVIDIA®, una amplia memoria y un almacenamiento rápido para que puedas trabajar con tus proyectos de fotografía y vídeo sin esfuerzo alguno.

Colores tan reales que asombran
Colores tan reales que asombran

Dale vida a tus creaciones con un monitor 4K UHD de 31,5" (80 cm), con amplia gama de colores (HDR).[1]. Gracias al brillo máximo de 600 nits y al acabado antirreflejos, podrás visualizar y editar tus proyectos más creativos con una alta precisión de color sin reflejos.

Exposar
Pantalla diagonal *
80 cm (31.5")
Resolució de pantalla *
3840 x 2160 Pixeles
Pantalla sensible al tacte *
No
Tipus HD *
4K Ultra HD
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Brillantor de la pantalla
600 cd/m²
Tipus de panell
IPS
Forma de la pantalla
Plana
Tecnologia d'alt rang dinàmic (HDR - High Dynamic Range)
DisplayHDR 600
Espai de color RGB
DCI-P3
Pantalla antireflectora
Yes
Gamma de colors
98%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
Intel® Core™ i5 10. Generacije
Processador *
i5-10400
Processador nombre de nuclis
6
Fils de processador
12
Freqüència d'acceleració del processador
4,3 GHz
Freqüència de processador *
2,9 GHz
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Bus del sistema
8 GT/s
Potència de disseny tèrmic (TDP)
65 W
Versió de ranures PCI Express
3.0
Socket del processador
LGA 1200 (Socket H5)
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Nom de codi de processador
Comet Lake
Número màxim de carrils PCI Express
16
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
Tjunction
100 °C
Màxim de memòria interna suportada pel processador
128 GB
Tipus de memòria suportats pel processador
DDR4-SDRAM
Velocitats de rellotge de memòria suportades pel processador
2666 MHz
Amplada de banda de memòria suportada pel processador (màx.)
41,6 GB/s
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR4-SDRAM
Ranures de memòria
2
Memory slots type
SO-DIMM
Velocitat de rellotge de memòria
2666 MHz
Disseny de memòria
2 x 8 GB
Factor de forma de memòria
DIMM/SO-DIMM
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Interfícies d'unitats de disc d'estat sòlid
NVMe
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD, SDHC, SDXC
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA® GeForce® GTX 1650
Memòria d'adaptador de gràfics discret
4 GB
Tipus de memòria gràfica discreta
GDDR5
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics 630
Freqüència base d'adaptador de gràfics en funcionament
350 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1100 MHz
Memòria d'adaptador de gràfics en funcionament màxima
64 GB
Número de pantalles suportades (gràfics en funcionament)
3
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.5
ID d'adaptador de gràfics en funcionament
0x9BC8/0x9BC5
Àudio
Altaveus incorporats *
Yes
Número d'altaveus
2
Potència nominal RMS
16 W
Fabricant d'altaveus
Bang & Olufsen
Micròfon incorporat
Yes
Càmera
Càmera integrada *
Yes
Total de megapíxels
5 MP
Càmera de privadesa
Yes
Xarxes
Wi-Fi *
Yes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Fabricant del controlador WLAN
Intel
Model de controlador WLAN
Intel Wi-Fi 6 AX201
Tipus d'antena
2x2
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Versió Bluetooth
5.0
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
2
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2) *
1
Quantitat de ports Thunderbolt 3
1
Quantitat de ports HDMI *
1
Versió HDMI
2.0
Quantitat d'interficies DisplayPorts
1
Sortides per a auriculars
1
Micròfon, jack d'entrada de linia
No
Port de micròfon/auricular combo
Yes
Disseny
Color de producte *
Alumini, Negre
País d'origen
Xina
Rendiment
Tipus de producte *
PC tot en un
Chipset de placa mare
Intel® H370
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 10 Home
Programari de prova
Microsoft Office 365, McAfee LiveSafe
Software inclòs
Dropbox
Característiques especials del processador
Intel® Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
Yes
Intel Identity Protection Technology
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel® InTru™ 3D Technology
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
37.5 x 37.5 mm
Conjunts d'instruccions suportades
SSE4.1, SSE4.2, AVX 2.0
Escalabilitat
1S
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Especificació de solució tèrmica
PCG 2015C
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
199271
Special features
Tipus d'altaveu HP
HP Dual Speakers
HP Audio Switch
Yes
Control de pantalla HP
Yes
HP Support Assistant
Yes
Càmera frontal HP
HP Privacy HD IR
Gestió de l'energia
Potència de dissipació de adaptador AC
280 W
Ploma
Llapis inclòs
No
Pes i dimensions
Amplada (amb suport)
719,6 mm
Profunditat (amb suport)
214 mm
Alçada (amb suport)
557,2 mm
Pes (amb suport)
13,8 kg
Amplada (sense suport)
719,6 mm
Profunditat (sense suport)
214 mm
Alçària (sense suport)
557,2 mm
Amplària d'embalatge
867 mm
Profunditat d'embalatge
287 mm
Alçada d'embalatge
655 mm
Pes de paquet
20,9 kg
Sostenibilitat
Certificats de sostenibilitat
EPEAT Bronze, ENERGY STAR
Contingut de l'embalatge
Ratolí inclòs
Yes
Teclat inclòs
Yes
Altres característiques
Compatibilitat 3D
No
Tecnologia Display Bezel
Micro-Edge
Mida de pantalla diagonal
80 cm
Tipus de teclat
USB
Mode d'autonomia
No
Pantalla extraïble
No
Disclaimer HP ENVY 32-a1008ns Intel® Core™ i5 i5-10400 80 cm (31.5") 3840 x 2160 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 6 (802.11ax) Alumini, Negre:
Disclaimer

[1] Se requieren contenidos 4K para ver imágenes 4K completas. [2] No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o BIOS para aprovechar al máximo la funcionalidad de Windows. Windows 10 se actualiza automáticamente. Esta función está siempre activada. Se pueden aplicar tarifas de proveedores de servicios de Internet (ISP) y, con el tiempo, quizás se apliquen requisitos adicionales para las actualizaciones. Consulte http://www.microsoft.com.
[3] Basado en los requisitos mínimos de Wi-Fi 5 (80 MHz) y Wi-Fi 6 (160 MHz) al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico, que se vende por separado, compatible con 802.11ax (Wi-Fi 6). Solo disponible en países donde se puede utilizar 802.11ax. La salida de gráficos podría verse limitada por la resolución máxima de la pantalla. La salida de gráficos podría verse limitada por la resolución máxima de la pantalla
[4] Se requieren contenidos 4K para ver imágenes 4K completas.
[5] Se requiere contenido de alto rango dinámico (HDR) para ver imágenes HDR. DisplayHDR™ es la prueba de especificación de conformidad de alto rendimiento para pantallas y monitores de VESA que especifica la calidad de alto rango dinámico (HDR). Visita http://displayhdr.org para obtener más información.
[6] Todas las especificaciones sobre rendimiento representan las especificaciones características facilitadas por los fabricantes de componentes de HP; el rendimiento real puede variar por encima o por debajo del valor.
[7] Los dispositivos compatibles con Alexa no están incluidos y deben comprarse por separado.
[8] Se requiere servicio de Internet, no incluido. Se requiere suscripción transcurridos 30 días.
[9] 25 GB de almacenamiento en línea gratuito durante un año desde la fecha de registro. Para obtener información detallada y términos de uso, incluyendo políticas de cancelación, visite el sitio web en www.dropbox.com. Se requiere servicio de Internet, no incluido.

Avisos sobre especificaciones técnicas
25 GB de almacenamiento gratuito en Dropbox durante 12 meses desde la fecha de registro. Para obtener información detallada y los términos de uso, incluidas las políticas de cancelación, visita el sitio web de Dropbox en https://www.dropbox.com/help/space/hp-promotion. Requiere acceso a Internet, no incluido.
Incluye 30 días de suscripción gratuita al servicio McAfee LiveSafe. Requiere acceso a Internet; no incluido. Requiere una suscripción tras la fecha de vencimiento.
Porcentaje de visualización activa y no activa hasta el área del bisel incluido el altavoz.
El núcleo múltiple se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
Las velocidades Wi-Fi® que alcanzan el gigabit se obtienen al transferir archivos entre dos dispositivos conectados al mismo router. Requiere un router inalámbrico, que se vende por separado, compatible con canales de 160 MHz.
Se requiere un punto de acceso inalámbrico y un servicio de Internet, que se venden por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada.
Requiere un punto de acceso inalámbrico y servicio de Internet, vendidos por separado. Disponibilidad limitada de puntos de acceso inalámbricos públicos. Wi-Fi 6 (802.11ax) es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 son provisionales y no definitivas. Si las especificaciones definitivas difieren de las provisionales, es posible que afecten a la capacidad del portátil para comunicarse con otros dispositivos Wi-Fi 6. Solo disponible en países donde se puede utilizar 802.11ax.
Wi-Fi 6 (802.11ax) no se encuentra disponible en Ucrania, Rusia ni Indonesia. Los ajustes de Wi-Fi se optimizarán conforme a los requisitos de la normativa local (802.11ac).
Debe activarse en un plazo de 180 días a partir de la activación de Windows.
No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y activa automáticamente. Se requiere internet de alta velocidad y cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios independientes y, con el tiempo, quizás existan requisitos adicionales para las actualizaciones. Visite http://www.windows.com