location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 24-df0047ns Intel® Core™ i5 i5-10400T 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Wi-Fi 5 (802.11ac) Blanc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-df0047ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3A180EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194850647468 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4513
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2021
Product end of life date
Bullet Points HP 24-df0047ns Intel® Core™ i5 i5-10400T 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Wi-Fi 5 (802.11ac) Blanc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-10400T (12MB Cache, 2GHz)
  • - 60.5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 512GB SSD
Warranty: 1 año de garantía limitada para piezas, mano de obra y servicio de recogida y devolución.
Long product name HP 24-df0047ns Intel® Core™ i5 i5-10400T 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Wi-Fi 5 (802.11ac) Blanc :
The short editorial description of HP 24-df0047ns Intel® Core™ i5 i5-10400T 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Wi-Fi 5 (802.11ac) Blanc

Intel Core i5-10400T (12MB Cache, 2GHz), 8GB DDR4-SDRAM, 512GB SSD, 60.5 cm (23.8") Full HD 1920 x 1080 IPS, LAN, WLAN, Bluetooth, HP Privacy HD, Windows 10 Home 64-bit
More>>>
HP 24-df0047ns Intel® Core™ i5 i5-10400T 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Wi-Fi 5 (802.11ac) Blanc:
The official marketing text of HP 24-df0047ns Intel® Core™ i5 i5-10400T 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Wi-Fi 5 (802.11ac) Blanc as supplied by the manufacturer

El ordenador All-in-One de HP ha sido diseñado para adaptarse fácilmente a tus necesidades.El ordenador All-in-One de HP aúna la potencia de un sobremesa con la elegancia de una pantalla con microborde en tres lados en un dispositivo fiable diseñado para adaptarse a tus necesidades. Gracias a su fácil actualización,[1] en tres sencillos pasos, podrás estar seguro de tener lo último en tecnología.

Short summary description HP 24-df0047ns Intel® Core™ i5 i5-10400T 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Wi-Fi 5 (802.11ac) Blanc:
This short summary of the HP 24-df0047ns Intel® Core™ i5 i5-10400T 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Wi-Fi 5 (802.11ac) Blanc data-sheet is auto-generated and uses the product title and the first six key specs.

HP 24-df0047ns, 60,5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 512 GB, Windows 10 Home

Long summary description HP 24-df0047ns Intel® Core™ i5 i5-10400T 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Wi-Fi 5 (802.11ac) Blanc:
This is an auto-generated long summary of HP 24-df0047ns Intel® Core™ i5 i5-10400T 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Wi-Fi 5 (802.11ac) Blanc based on the first three specs of the first five spec groups.

HP 24-df0047ns. Tipus de producte: PC tot en un. Pantalla diagonal: 60,5 cm (23.8"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles, Tipus de panell: IPS. Família de processador: Intel® Core™ i5, Freqüència de processador: 2 GHz. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel® UHD Graphics 600. Càmera integrada. Sistema operatiu subministrat: Windows 10 Home. Color de producte: Blanc

Un ordenador potente
Un ordenador potente

¿Buscas un ordenador All-in-One potente que te permita afrontar tus días más ajetreados con el rendimiento de un procesador fiable? Guarda todos tus vídeos, fotos y documentos favoritos gracias a su gran capacidad de almacenamiento.

Cuidamos su espalda
Cuidamos su espalda

Durante 80 años, te hemos apoyado. Con millones de clientes, la marca HP antepone por encima de todo una tecnología fiable. Por eso nuestros ordenadores pasan más de 230 pruebas individuales[2] para garantizar que obtienes un ordenador fiable y potente que va a durar.

Diseñado a conciencia
Diseñado a conciencia

Una pantalla con microborde en tres lados te ofrece una mayor área de visualización. Además, la cámara de privacidad emergente se esconde cuando no se utiliza. Los puertos ubicados de manera estratégica hacen que tengas un espacio de trabajo limpio y ordenado.

Exposar
Pantalla diagonal *
60,5 cm (23.8")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD *
Full HD
Relació d'aspecte nativa
16:9
Brillantor de la pantalla
250 cd/m²
Tipus de panell
IPS
Espai de color RGB
NTSC
Pantalla antireflectora
Yes
Gamma de colors
72%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
Intel® Core™ i5 10. Generacije
Processador *
i5-10400T
Processador nombre de nuclis
6
Fils de processador
12
Freqüència d'acceleració del processador
3,6 GHz
Freqüència de processador *
2 GHz
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Freqüència de Configurable TDP-down
1,3 GHz
Configurable TDP-down
25 W
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Ranures de memòria
1
Memory slots type
SO-DIMM
Velocitat de rellotge de memòria
2666 MHz
Disseny de memòria
1 x 8 GB
Factor de forma de memòria
DIMM/SO-DIMM
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express, NVMe
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Gràfics
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics 600
Àudio
Altaveus incorporats *
Yes
Número d'altaveus
2
Potència nominal RMS
4 W
Micròfon incorporat
Yes
Càmera
Càmera integrada *
Yes
Tipus d'hd de la càmera
HD
Càmera de privadesa
Yes
Xarxes
Wi-Fi *
Yes
Estàndard de Wi-FI principal *
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Xarxes
Fabricant del controlador WLAN
Realtek
Tipus d'antena
2x2
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Versió Bluetooth
5.0
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Port de micròfon/auricular combo
Yes
Disseny
Color de producte *
Blanc
Rendiment
Tipus de producte *
PC tot en un
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 10 Home
Programari de prova
Microsoft Office 365, McAfee LiveSafe
Software inclòs
Dropbox
Característiques especials del processador
Enhanced Intel SpeedStep Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
Tipus d'altaveu HP
HP Dual Speakers
Càmera frontal HP
HP Privacy HD
Gestió de l'energia
Potència de dissipació de adaptador AC
90 W
Pes i dimensions
Amplada (amb suport)
540,8 mm
Profunditat (amb suport)
204,5 mm
Alçada (amb suport)
409,3 mm
Pes (amb suport)
5,85 kg
Amplada (sense suport)
540,8 mm
Profunditat (sense suport)
204,5 mm
Alçària (sense suport)
409,3 mm
Pes (sense suport)
5,85 kg
Amplària d'embalatge
497 mm
Profunditat d'embalatge
235 mm
Alçada d'embalatge
656 mm
Pes de paquet
9 kg
Contingut de l'embalatge
Ratolí inclòs
Yes
Teclat inclòs
Yes
Altres característiques
Tecnologia Display Bezel
Micro-Edge
Mida de pantalla diagonal
60,5 cm
Disclaimer HP 24-df0047ns Intel® Core™ i5 i5-10400T 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Wi-Fi 5 (802.11ac) Blanc:
Disclaimer

[1] Este dispositivo ha sido diseñado para un óptimo rendimiento. Actualizar el ordenador puede afectar la cobertura de la garantía. [2] Los resultados obtenidos en el Proceso de prueba total de HP (HP Total Test Process) no son una garantía del rendimiento futuro bajo estas condiciones de pruebas. Los daños ocurridos bajo las condiciones de pruebas del Proceso de prueba total de HP (HP Total Test Process) o cualquier daño accidental requieren un Care Pack de Protección contra Daños Accidentales de HP opcional.