location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebox G3 Intel® Pentium® Gold 6405U 4 GB DDR4-SDRAM 64 GB eMMC ChromeOS Mini PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34D75EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196786002250 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20069
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2023
Product end of life date
Bullet Points HP Chromebox G3 Intel® Pentium® Gold 6405U 4 GB DDR4-SDRAM 64 GB eMMC ChromeOS Mini PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Pentium® Gold 6405U (frecuencia base de 2,4 GHz, 2 MB de caché L3, 2 núcleos)
  • - ChromeOS
  • - Gráficos Intel® UHD
  • - 4 GB memory; 64 GB eMMC storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP Chromebox G3 Intel® Pentium® Gold 6405U 4 GB DDR4-SDRAM 64 GB eMMC ChromeOS Mini PC Negre :
The short editorial description of HP Chromebox G3 Intel® Pentium® Gold 6405U 4 GB DDR4-SDRAM 64 GB eMMC ChromeOS Mini PC Negre

Chromebox G3, ChromeOS, Intel® Pentium® Gold, 4GB RAM, 64GB eMMC
More>>>
HP Chromebox G3 Intel® Pentium® Gold 6405U 4 GB DDR4-SDRAM 64 GB eMMC ChromeOS Mini PC Negre:
The official marketing text of HP Chromebox G3 Intel® Pentium® Gold 6405U 4 GB DDR4-SDRAM 64 GB eMMC ChromeOS Mini PC Negre as supplied by the manufacturer

Potente y compacto. Preparado para uso empresarial
Mejora la productividad de la plantilla gracias a la flexibilidad de ofrecer un almacenamiento y rendimiento escalables. El diseño compacto facilita la configuración gracias a una gran cantidad de puertos, conexiones rápidas y estables y las actualizaciones automáticas de Chrome OS.[1]

Short summary description HP Chromebox G3 Intel® Pentium® Gold 6405U 4 GB DDR4-SDRAM 64 GB eMMC ChromeOS Mini PC Negre:
This short summary of the HP Chromebox G3 Intel® Pentium® Gold 6405U 4 GB DDR4-SDRAM 64 GB eMMC ChromeOS Mini PC Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebox G3, 2,4 GHz, Intel® Pentium® Gold, 6405U, 4 GB, 64 GB, ChromeOS

Long summary description HP Chromebox G3 Intel® Pentium® Gold 6405U 4 GB DDR4-SDRAM 64 GB eMMC ChromeOS Mini PC Negre:
This is an auto-generated long summary of HP Chromebox G3 Intel® Pentium® Gold 6405U 4 GB DDR4-SDRAM 64 GB eMMC ChromeOS Mini PC Negre based on the first three specs of the first five spec groups.

HP Chromebox G3. Freqüència de processador: 2,4 GHz, Família de processador: Intel® Pentium® Gold, Processador: 6405U. Memòria interna: 4 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 2666 MHz. Capacitat d'emmagatzematge total: 64 GB, Suport d'emmagatzematge: eMMC, Lector de targetes integrat. Model d'adaptador de gràfics en funcionament: Intel® UHD Graphics. Sistema operatiu subministrat: ChromeOS. Font d'alimentació: 65 W. Tipus de xassís: Mini PC. Tipus de producte: Mini PC. Color de producte: Negre

Diseñado para la productividad

Disfruta de una experiencia más sencilla y continúa con el funcionamiento de tu empresa gracias al procesador dinámico de Intel®.[4] Incluye una gran capacidad de almacenamiento PCIe y una conexión Ethernet o Wi-Fi 6 estable.[3] Colabora y realiza varias tareas a la vez sin interrupciones.

Diseño compacto. Fácil de configurar

Coloca fácilmente el Chromebox en la parte trasera de monitores, terminales, carritos y otros dispositivos con un diseño que ocupa poco espacio[9]. Los puertos HDMI integrados son perfectos para espacios limitados y conectan monitores 4K duales[2] para aumentar la productividad.

Seguridad a nivel empresarial

Cuenta con la tranquilidad de saber que tu HP Chromebox G3 obtendrá actualizaciones automáticas hasta junio de 2028 y que dispone de una protección antivirus integrada con Chrome OS[1]. Protege físicamente el dispositivo frente a robos con la ranura de bloqueo Kensington integrada.[11]

Dale poder a tus usuarios con un SO simple.

Trabaja sin preocupaciones con el Chrome OS de bajo mantenimiento que tiene garantías de múltiples capas con actualizaciones de software automáticas hasta junio de 2026, verificación de aplicaciones de terceros, protección antivirus, entornos de pruebas, cifrado y arranque verificado.

LAN inalámbrica rápida y eficiente

La fiabilidad de una rápida conexión puede determinar el lugar desde el que trabajas. Obtén una conexión rápida y fiable en entornos inalámbricos densos con la conectividad Wi-Fi 6 a velocidad Gigabit. [5]

Varios puertos E/S

Configura todos los accesorios necesarios para finalizar las tareas con varios puertos, incluidos dos puertos HDMI para monitores duales 4K. Elige entre una variedad de accesorios de HP disponibles para satisfacer tus necesidades informáticas. [6]

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Pentium® Gold
Processador *
6405U
Processador nombre de nuclis
2
Fils de processador
4
Freqüència de processador *
2,4 GHz
Memòria cau de processador
2 MB
Tipus de memòria cau de processador
L3
Número de processadors instal · Lats
1
Memòria
Memòria interna *
4 GB
Màxima de memòria interna *
16 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
1 x 4 GB
Ranures de memòria
2x SO-DIMM
Velocitat de rellotge de memòria
2666 MHz
ECC
No
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
64 GB
Suport d'emmagatzematge *
eMMC
Tipus d'unitat òptica *
No
Número d'unitats d'emmagatzematge instal·Lades
1
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD
Gràfics
Adaptador de gràfics discret *
No
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
No disponible
Fabricant de la GPU integrada
Intel
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Tecnologia de cablatge
10/100/1000Base-T(X)
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Fabricant del controlador WLAN
Intel
Model de controlador WLAN
Intel Wi-Fi 6 AX201
Tipus d'antena
2x2
Bluetooth
Yes
Versió Bluetooth
5.0
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
4
Connectivitat
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
USB Power Delivery
Yes
Mode alternatiu DisplayPort USB Tipus-C
Yes
Port DVI
No
Quantitat de ports HDMI *
2
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
No
Sortides per a auriculars
1
Port de micròfon/auricular combo
Yes
Disseny
Tipus de xassís *
Mini PC
Col · locació suportada
Horitzontal
Ranura de bloqueig del cable
Yes
Color de producte *
Negre
Elegibilitat de la plataforma Intel® vPro™
No
País d'origen
Xina
Rendiment
Posicionament al mercat
Diari
Xip d'àudio
Realtek ALC5662-CG
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Tipus de producte *
Mini PC
Programari
Sistema operatiu subministrat *
ChromeOS
Special features
Segment HP
Empresa
Gestió de l'energia
Font d'alimentació *
65 W
Condicions ambientals
Interval de temperatura de funcionament (T-T)
5 - 35 °C
Rang d'humitat
10 - 90%
Certificats
Halogen baix
Yes
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Pes i dimensions
Amplada *
149,3 mm
Profunditat *
149,3 mm
Alçada *
40 mm
Pes *
590 g
Amplària d'embalatge
235 mm
Profunditat d'embalatge
190 mm
Alçada d'embalatge
110 mm
Pes de paquet
790 g
Contingut de l'embalatge
Cables inclosos
AC
Dades logístiques
Codi del Sistema harmonitzat (HS)
84715000
Altres característiques
Número de memòria interna lliure de ranures d'expansió
1
Country Distributor
Nederland 3 distributor(s)
Belgium 1 distributor(s)
Disclaimer HP Chromebox G3 Intel® Pentium® Gold 6405U 4 GB DDR4-SDRAM 64 GB eMMC ChromeOS Mini PC Negre:
Disclaimer

[1] Consulta https://support.google.com/chrome/a/answer/6220366?hl=en para obtener más información.
[2] Los monitores 4K no están incluidos y se venden por separado. Se requiere contenido 4K para ver imágenes 4K.
[3] Se requiere un punto de acceso inalámbrico y servicio de Internet, vendidos por separado. Disponibilidad limitada de puntos de acceso inalámbricos públicos. Wi-Fi 6 es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 (802.11ax) son provisionales y no definitivas. Las especificaciones definitivas pueden diferir de las provisionales, ya que es posible que la comunicación del Chromebox con otros dispositivos 802.11ax pueda verse afectada.
[4] Multi-Core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
[9] Los accesorios de montaje se venden por separado.
[11] El cable y el bloqueo se venden por separado, no incluidos.

[5] Se requiere un punto de acceso inalámbrico y servicio de Internet; se venden por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 (802.11ax) son provisionales y no definitivas. Si las especificaciones finales difieren de las especificaciones en fase de borrador, podría afectar a la capacidad del ordenador para comunicarse con otros dispositivos con el estándar 802.11ax. La conexión Wi-Fi® a velocidades de gigabit se obtiene con Wi-Fi 6 (802.11ax) al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico (no incluido) compatible con canales de 160 MHz.
[6] 4K monitors sold separately and not included. 4K content required to view 4K images. Full HD (FHD) monitors sold separately and not included. Full HD (FHD) content required to view FHD images.

Avisos sobre especificaciones técnicas
La memoria de vídeo compartida (UMA) utiliza parte de la memoria total del sistema para el funcionamiento de vídeo. La memoria del sistema destinada al rendimiento del vídeo no está disponible para otros programas.
En unidades de almacenamiento, GB = 1000 millones de bytes. La capacidad formateada real es menor. Se asigna un máximo de 5,1 GB de la eMMC al Chrome OS™ y particiones del SO.
Se requiere un punto de acceso inalámbrico que se vende por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada.
Es posible que no todas las fuentes de alimentación se encuentren disponibles en todas las regiones. 65 W son únicamente para Intel® Celeron®, mientras que 90 W son exclusivamente para® Intel i5 y i7.
Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
Las fuentes de alimentación externas, todos los cables y los periféricos no tienen un bajo contenido de halógeno. Las piezas obtenidas tras la compra pueden no tener un bajo contenido de halógeno.
La tecnología Intel® Turbo Boost requiere un ordenador con un procesador con capacidad Intel Turbo Boost. El rendimiento de Intel Turbo Boost varía en función del hardware, el software y la configuración general del sistema. Para obtener más información, consulta www.intel.com/technology/turboboost.
El multinúcleo se ha diseñado para mejorar el rendimiento de algunos productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj varían en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no son indicios de un rendimiento superior.