location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion x360 14-dw1032ns Intel® Core™ i5 i5-1135G7 Híbrid (2 en 1) 35,6 cm (14") Pantalla sensible al tacte Full HD 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Home Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-dw1032ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
346G7EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195697686337 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1553
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2022
Product end of life date
Bullet Points HP Pavilion x360 14-dw1032ns Intel® Core™ i5 i5-1135G7 Híbrid (2 en 1) 35,6 cm (14") Pantalla sensible al tacte Full HD 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Home Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-1135G7 (hasta 4,2 GHz con tecnología Intel® Turbo Boost, 8 MB de caché L3, 4 núcleos)
  • - Windows 11 Home
  • - Pantalla táctil FHD de 14" (35,6 cm) en diagonal
  • - Gráficos Intel® Iris® Xᵉ
  • - 8 GB memory; 512 GB SSD storage
Warranty: 1 año limitado de piezas, mano de obra y servicio de recogida y devolución. Servicio de asistencia incluido: Paquete de extensión de garantía HP con recogida y devolución para notebooks de gama media, 2 años. Los niveles de servicio y tiempos de respuesta para los HP Care Packs pueden variar según su ubicación geográfica. El servicio comienza en la fecha de compra del hardware. Se aplican restricciones y limitaciones. Para obtener más detalles, visite www.hp.com/go/cpc. Los servicios de HP se rigen por los términos y condiciones de servicio de HP aplicables o indicados al cliente en el momento de la compra. El cliente puede tener derechos legales adicionales, según las leyes locales aplicables, y tales derechos no se ven afectados en ningún modo por los términos y condiciones de los servicios de HP o por la garantía limitada de HP, incluida con su producto HP.
Long product name HP Pavilion x360 14-dw1032ns Intel® Core™ i5 i5-1135G7 Híbrid (2 en 1) 35,6 cm (14") Pantalla sensible al tacte Full HD 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Home Plata :
The short editorial description of HP Pavilion x360 14-dw1032ns Intel® Core™ i5 i5-1135G7 Híbrid (2 en 1) 35,6 cm (14") Pantalla sensible al tacte Full HD 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Home Plata

Pavilion x360 Convertible 14-dw1032ns, 14", pantalla táctil, Windows 11 Home, Intel® Core™ i5, 8GB RAM, 512GB SSD, FHD, Plata natural
More>>>
HP Pavilion x360 14-dw1032ns Intel® Core™ i5 i5-1135G7 Híbrid (2 en 1) 35,6 cm (14") Pantalla sensible al tacte Full HD 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Home Plata:
The official marketing text of HP Pavilion x360 14-dw1032ns Intel® Core™ i5 i5-1135G7 Híbrid (2 en 1) 35,6 cm (14") Pantalla sensible al tacte Full HD 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Home Plata as supplied by the manufacturer

La potencia que te acompaña
Siente la libertad de crear, compartir y conectarte de múltiples maneras con un potente portátil convertible diseñado para acompañarte en tu día a día. Transmitir, chatear y hacer tus tareas es mucho más divertido cuando encuentras la posición perfecta para ti. Flexiónalo, dóblalo y dale la vuelta desde cualquier lugar con una bisagra de 360 grados y una batería de larga duración.

Short summary description HP Pavilion x360 14-dw1032ns Intel® Core™ i5 i5-1135G7 Híbrid (2 en 1) 35,6 cm (14") Pantalla sensible al tacte Full HD 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Home Plata:
This short summary of the HP Pavilion x360 14-dw1032ns Intel® Core™ i5 i5-1135G7 Híbrid (2 en 1) 35,6 cm (14") Pantalla sensible al tacte Full HD 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Home Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion x360 14-dw1032ns, Intel® Core™ i5, 35,6 cm (14"), 1920 x 1080 Pixeles, 8 GB, 512 GB, Windows 10 Home

Long summary description HP Pavilion x360 14-dw1032ns Intel® Core™ i5 i5-1135G7 Híbrid (2 en 1) 35,6 cm (14") Pantalla sensible al tacte Full HD 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Home Plata:
This is an auto-generated long summary of HP Pavilion x360 14-dw1032ns Intel® Core™ i5 i5-1135G7 Híbrid (2 en 1) 35,6 cm (14") Pantalla sensible al tacte Full HD 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Home Plata based on the first three specs of the first five spec groups.

HP Pavilion x360 14-dw1032ns. Tipus de producte: Híbrid (2 en 1), Factor de forma: Convertible (Plegable). Família de processador: Intel® Core™ i5, Processador: i5-1135G7. Pantalla diagonal: 35,6 cm (14"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles, Pantalla sensible al tacte. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel Iris Xe Graphics. Sistema operatiu subministrat: Windows 10 Home. Color de producte: Plata

Creado para el rendimiento
Creado para el rendimiento

Enfréntate a todo lo que te depare la vida con un portátil que te siga el ritmo. Realizar multitarea nunca ha sido tan sencillo y rápido como con un procesador Intel® de alto rendimiento y una tecnología con los que rindes al máximo.

Ve más. Escúchalo todo.
Ve más. Escúchalo todo.

Tus fotos y vídeos llenan aún más la pantalla gracias al microborde en 3 lados y a su resolución impresionante. Siente un sonido rico y auténtico con dos altavoces de primera categoría y HP Audio Boost con sonido de B&O.

Diseñado para cumplir su objetivo.
Diseñado para cumplir su objetivo.

Hecho para durar. Con tecnología inalámbrica avanzada, batería de larga duración y la Carga rápida HP, tendrás potencia de sobra.

Disseny
Tipus de producte *
Híbrid (2 en 1)
Color de producte *
Plata
Factor de forma *
Convertible (Plegable)
Posicionament al mercat
Diari
País d'origen
Xina
Exposar
Pantalla diagonal *
35,6 cm (14")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
Yes
Tipus HD
Full HD
Tipus de panell
IPS
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Tipus de cristall de pantalla
Vidre sense vores
Tecnologia Display Bezel
Micro-Edge
Brillantor de la pantalla
250 cd/m²
Mida de pantalla diagonal
35,6 cm
Espai de color RGB
NTSC
Gamma de colors
45%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
Intel® Core™ i5 11. Generacije
Processador *
i5-1135G7
Processador nombre de nuclis
4
Fils de processador
8
Freqüència d'acceleració del processador
4,2 GHz
Memòria cau de processador
8 MB
Tipus de memòria cau de processador
L3
Freqüència de TDP-up configurable
2,4 GHz
TDP-up configurable
28 W
Configurable TDP-down
12 W
Freqüència de Configurable TDP-down
0,9 GHz
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
3200 MHz
Factor de forma de memòria
SO-DIMM
Disseny de memòria
2 x 4 GB
Ranures de memòria
2x SO-DIMM
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express, NVMe
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics en funcionament *
Intel Iris Xe Graphics
Àudio
Sistema d'àudio
Bang & Olufsen
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Tipus HD de càmera frontal
HD
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6 AX201
Fabricant del controlador WLAN
Intel
Ethernet / connexió LAN
No
Bluetooth
Yes
Xarxes
Versió Bluetooth
5.0
Miracast
Yes
MIMO
Yes
Tipus MIMO
Multi User MIMO
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2)
1
Quantitat de ports HDMI *
1
Versió HDMI
2.0
Port de micròfon/auricular combo
Yes
Mode alternatiu DisplayPort USB Tipus-C
Yes
USB Power Delivery
Yes
Càrrega en suspensió d'USB
Yes
Ports de càrrega en suspensió d'usb
1
Rendiment
Chipset de placa mare
Intel® SoC
Brúixola electrònica
Yes
Acceleròmetre
Yes
Giroscopi
Yes
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
No
Teclat estil illa
Yes
Teclat de mida completa
Yes
Programari
Arquitectura del sistema operatiu
64-bit
Programari Pre-instal · Lat
Dropbox
Programari de prova
McAfee LiveSafe, Microsoft Office 365; ExpressVPN; LastPass Premium
Sistema operatiu subministrat *
Windows 10 Home
Característiques especials del processador
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel® Software Guard Extensions (Intel® SGX)
No
Estats inactius
Yes
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP CoolSense
Yes
HP Audio Boost
Yes
Generació HP Audio Boost
Gen 1
Tipus d'altaveu HP
HP Dual Speakers
HP Audio Switch
Yes
HP Support Assistant
Yes
Adaptador Smart AC HP
Yes
HP Imagepad
Yes
Càmera frontal HP
HP Wide Vision HD
Segment HP
Casa
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
3
Battery capacity *
43 Wh
Durada de la bateria
8,5 h
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
45 min
Pes de la bateria
185 g
Gestió de l'energia
Potència de dissipació de adaptador AC
45 W
Seguretat
Lector d'empremtes dactilars
Yes
Pes i dimensions
Amplada
324 mm
Profunditat
221 mm
Alçada
18 mm
Pes *
1,61 kg
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
483 mm
Alçada d'embalatge
305 mm
Pes de paquet
2,03 kg
Avís legal HP Pavilion x360 14-dw1032ns Intel® Core™ i5 i5-1135G7 Híbrid (2 en 1) 35,6 cm (14") Pantalla sensible al tacte Full HD 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Home Plata:
Avís legal

[1] No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o actualizaciones de BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y habilita automáticamente. Se requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios de internet (ISP) y, con el tiempo, se podrían aplicar requisitos adicionales para las actualizaciones. Consulte http://www.windows.com.
[2] El Multi-Core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes o aplicaciones de software necesariamente se beneficiarán del uso de esta tecnología. El rendimiento y la frecuencia del reloj pueden variar en función de la carga de trabajo de las aplicaciones y las configuraciones de hardware y software. La numeración de Intel no refleja una medida del rendimiento superior.
[3] Se requiere contenido de Full high-definition (FHD) para ver imágenes FHD.
[4] Se requiere servicio de Internet, no incluido. Se requiere suscripción después de 30 días.
[5] Recarga la batería hasta un 50 % en 45 minutos cuando el sistema está apagado (al utilizar el comando «apagar»). Se recomienda su uso con el adaptador de HP suministrado con el ordenador portátil; no se recomienda con un cargador de batería de menor capacidad. Una vez que la carga ha alcanzado el 50 % de su capacidad, la velocidad de carga vuelve a ser normal. El tiempo de carga puede variar en torno a un 10 % en función de la tolerancia del sistema. Disponible en determinados productos HP. Consulta http://store.hp.com para ver una lista completa de las características del producto.
[7] Se requiere servicio de Internet, no incluido.
[8] El rendimiento real puede variar. USB Type-C® y USB-C® son marcas comerciales registradas de USB Implementers Forum.
[9] 25 GB de almacenamiento en línea gratuito durante un año desde la fecha de registro. Para obtener información detallada y los términos de uso, incluidas las políticas de cancelación, visita el sitio web www.dropbox.com. Se requiere acceso a Internet, no incluido.
[10] Prueba gratuita de 30 días. El servicio será de pago tras el periodo de prueba. Cada suscripción de pago te otorga una (1) licencia de uso que podrás usar en tres (3) dispositivos en cualquier momento. Consulta www.expressvpn.com para obtener más información.
[11] Las funciones pueden requerir software u otras aplicaciones de terceros para proporcionar las funciones descritas.

Avisos sobre especificaciones técnicas
25 GB de almacenamiento gratuito en Dropbox durante 12 meses desde la fecha de registro. Para obtener información detallada y los términos de uso, incluidas las políticas de cancelación, visita el sitio web de Dropbox en https://www.dropbox.com/help/space/hp-promotion. Requiere acceso a Internet, no incluido.
Incluye 30 días de suscripción gratuita al servicio McAfee LiveSafe. Requiere acceso a Internet; no incluido. Requiere una suscripción tras la fecha de vencimiento.
La duración de la batería Windows MobileMark 18 variará dependiendo de numerosos factores como el modelo del producto, la configuración, las aplicaciones cargadas, las funciones, el uso, la funcionalidad inalámbrica y los ajustes de gestión de energía. La capacidad máxima de la batería disminuye de forma natural con el uso y el paso del tiempo. Consulta https://bapco.com/products/mobilemark-2018/ para más información.
Recarga la batería hasta un 50 % en 45 minutos cuando el sistema está apagado (al utilizar el comando «apagar»). Recomendado para usarlo con el adaptador de HP suministrado con el portátil; no recomendado con un cargador de batería de capacidad menor. Después de que la carga haya alcanzado el 50 % de la capacidad, la velocidad de carga volverá a la normalidad. El tiempo de carga puede variar en +/- 10 % según la tolerancia del sistema. Disponible en determinados productos HP. Consulta http://store.hp.com para obtener una lista completa de las características del producto.
El núcleo múltiple se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
Duración de la batería probada por HP mediante reproducciones continuadas de vídeo FHD, resolución 1080p (1920 x 1080), brillo de 150 nits, nivel de audio del sistema al 17 %, nivel de audio del reproductor al 100 %, reproducido a pantalla completa desde almacenamiento local, auriculares conectados, Wi-Fi activo pero no conectado. La duración real de la batería variará dependiendo de la configuración y la capacidad máxima disminuirá de forma natural con el uso y el tiempo.
Las velocidades Wi-Fi® que alcanzan el gigabit se obtienen al transferir archivos entre dos dispositivos conectados al mismo router. Requiere un router inalámbrico, que se vende por separado, compatible con canales de 160 MHz.
Se requiere un punto de acceso inalámbrico y un servicio de Internet, que se venden por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada.
Requiere un punto de acceso inalámbrico y servicio de Internet, vendidos por separado. Disponibilidad limitada de puntos de acceso inalámbricos públicos. Wi-Fi 6 (802.11ax) es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 son provisionales y no definitivas. Si las especificaciones definitivas difieren de las provisionales, es posible que afecten a la capacidad del portátil para comunicarse con otros dispositivos Wi-Fi 6. Solo disponible en países donde se puede utilizar 802.11ax.
Wi-Fi 6 (802.11ax) no se encuentra disponible en Ucrania, Rusia ni Indonesia. Los ajustes de Wi-Fi se optimizarán conforme a los requisitos de la normativa local (802.11ac).
Todas las especificaciones sobre rendimiento representan las especificaciones características facilitadas por los fabricantes de componentes de HP; el rendimiento real puede variar por encima o por debajo del valor.
por ciento del área de visualización activa y no activa al área de visualización activa más el borde. Medir con la tapa en posición vertical al escritorio.
HP Sleep and Charge requiere un cable estándar de protocolo de carga USB Type-A/Type-C, o una llave con un dispositivo externo para una funcionalidad total.
Revertir a LastPass básico después de 30 días.
Debe activarse en un plazo de 180 días a partir de la activación de Windows.
HP Sleep and Charge requiere un cable estándar de protocolo de carga USB Type-A/Type-C o un adaptador con un dispositivo externo para una funcionalidad total.
No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y activa automáticamente. Se requiere internet de alta velocidad y cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios independientes y, con el tiempo, quizás existan requisitos adicionales para las actualizaciones. Visite http://www.windows.com