location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 455 G8 AMD Ryzen™ 7 5800U Ordinador portàtil 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
455 G8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32N00EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195908104988 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11183
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2022
Product end of life date
Bullet Points HP ProBook 455 G8 AMD Ryzen™ 7 5800U Ordinador portàtil 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 7 5800U (aumento máximo del reloj hasta 4,4 GHz, 16 MB de caché L3, 8 núcleos)
  • - Windows 10 Pro
  • - Pantalla FHD de 15,6" (39,6 cm) en diagonal
  • - Gráficos AMD Radeon™
  • - 16 GB memory; 1 TB SSD storage
Warranty: La garantía limitada de 1 año (1-1-0) y la oferta de servicio incluyen 1 año de piezas y mano de obra. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y limitaciones.
Long product name HP ProBook 455 G8 AMD Ryzen™ 7 5800U Ordinador portàtil 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata :
The short editorial description of HP ProBook 455 G8 AMD Ryzen™ 7 5800U Ordinador portàtil 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata

Ordenador portátil HP ProBook 455 G8, 15.6", Windows 10 Pro, AMD Ryzen™ 7, 16GB RAM, 1000GB SSD, FHD
More>>>
HP ProBook 455 G8 AMD Ryzen™ 7 5800U Ordinador portàtil 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata:
The official marketing text of HP ProBook 455 G8 AMD Ryzen™ 7 5800U Ordinador portàtil 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata as supplied by the manufacturer

Un diseño moderno que responde a las necesidades del presente
El PC portátil HP ProBook 455 que presenta un diseño nuevo y compacto, brinda el rendimiento, la seguridad y la durabilidad que buscan los profesionales de empresas en expansión, que van del despacho a la sala de reuniones y de ahí, a casa.

Short summary description HP ProBook 455 G8 AMD Ryzen™ 7 5800U Ordinador portàtil 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata:
This short summary of the HP ProBook 455 G8 AMD Ryzen™ 7 5800U Ordinador portàtil 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 455 G8, AMD Ryzen™ 7, 1,9 GHz, 39,6 cm (15.6"), 1920 x 1080 Pixeles, 16 GB, 1 TB

Long summary description HP ProBook 455 G8 AMD Ryzen™ 7 5800U Ordinador portàtil 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata:
This is an auto-generated long summary of HP ProBook 455 G8 AMD Ryzen™ 7 5800U Ordinador portàtil 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata based on the first three specs of the first five spec groups.

HP ProBook 455 G8. Tipus de producte: Ordinador portàtil, Factor de forma: Petxina de cloïssa. Família de processador: AMD Ryzen™ 7, Processador: 5800U, Freqüència de processador: 1,9 GHz. Pantalla diagonal: 39,6 cm (15.6"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles. Memòria interna: 16 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 1 TB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: AMD Radeon Graphics. Sistema operatiu subministrat: Windows 10 Pro. Color de producte: Plata

Un nuevo diseño que encaja con los estilos de trabajo más actuales

El chasis compacto, ligero y fino con componentes de aluminio hace que transportar este ordenador sea muy cómodo. Disfruta de una pantalla que ocupa más del 87 % del cuerpo, de un teclado silencioso y de buena capacidad de respuesta.

Potencia hecha para durar

Acelera tu productividad con el novedoso procesador AMD® Ryzen™ PRO[2] y la memoria de alto rendimiento. El HP ProBook 455 mejora el rendimiento gracias a la batería de larga duración y las unidades de estado sólido de alta velocidad.

Protección de seguridad de varias capas

HP Wolf Security for Business crea una defensa siempre activa mediante hardware resiliente. Desde la BIOS al navegador, dentro y fuera del SO, estas soluciones en constante evolución permiten proteger al ordenador de las amenazas modernas.[4]

Disseny
Tipus de producte *
Ordinador portàtil
Color de producte *
Plata
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Diari
Elegibilitat de la plataforma Intel® vPro™
No
País d'origen
Xina
Exposar
Pantalla diagonal *
39,6 cm (15.6")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
Full HD
Tipus de panell
IPS
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Pantalla antireflectora
Yes
Tecnologia Display Bezel
Micro-Edge
Brillantor de la pantalla
250 cd/m²
Mida de pantalla diagonal
39,6 cm
Espai de color RGB
NTSC
Gamma de colors
45%
Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Ryzen™ 7
Processador *
5800U
Processador nombre de nuclis
8
Fils de processador
16
Freqüència d'acceleració del processador
4,4 GHz
Freqüència de processador *
1,9 GHz
Memòria cau de processador
20 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
3200 MHz
Factor de forma de memòria
SO-DIMM
Disseny de memòria
1 x 16 GB
Ranures de memòria
2x SO-DIMM
Màxima de memòria interna *
32 GB
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
PCI Express, NVMe
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
MicroSD (TransFlash), SD, SDHC, SDXC
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
AMD
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics en funcionament *
AMD Radeon Graphics
Àudio
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Tipus HD de càmera frontal
HD
Càmera d'infraroigs (IR)
Yes
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Xarxes
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6 AX200
Fabricant del controlador WLAN
MediaTek
Ethernet / connexió LAN
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versió Bluetooth
5.2
Miracast
Yes
MIMO
Yes
Tipus MIMO
Multi User MIMO
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2)
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Versió HDMI
1.4b
Port de micròfon/auricular combo
Yes
Tipus de port de càrrega
Connector d’entrada DC
Mode alternatiu DisplayPort USB Tipus-C
Yes
USB Power Delivery
Yes
Teclat
Característiques especials de teclat
Protection against liquid ingress
Dispositiu assenyalat
Clickpad
Teclat numèric *
Yes
Teclat amb retroil·Luminació
Yes
Teclat resistent a esquitxades
Yes
Teclat de mida completa
Yes
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 10 Pro
Special features
Tipus d'altaveu HP
HP Dual Speakers
Optimitzador de connexió HP
Yes
Adaptador Smart AC HP
Yes
Càmera frontal HP
HP Webcam HD IR
Eines de seguretat HP
Absolute persistence module; HP DriveLock and Automatic DriveLock; HP Secure Erase; Preboot authentication; TPM 2.0 embedded security chip shipped with Windows 10 (Common Criteria EAL4+ Certified); HP Sure Click; Windows Defender; HP BIOSphere Gen5; HP Sure Sense; BIOS Update via Network; Support for chassis padlocks and cable lock devices; HP Client Security Manager Gen6; HP Sure Start Gen6; HP Sure Admin
Eines de gestió HP
HP Driver Packs; HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Client Catalog; HP Manageability Integration Kit Gen3; HP Client Management Script Library (download)
Programari HP proporcionat
HP Connection Optimizer; HP Image Assistant; HP Hotkey Support; HP Noise Cancellation Software; Buy Office (Sold separately); HP Power Manager; HP WorkWell; myHP; HP Privacy Settings; HSA Fusion for Commercial; HSA Telemetry for Commercial; Touchpoint Customizer for Commercial; HP Notifications; HP Wireless Button Driver
Segment HP
Empresa
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
3
Battery capacity *
45 Wh
Pes de la bateria
190 g
Gestió de l'energia
Potència de dissipació de adaptador AC
45 W
Seguretat
Ranura de bloqueig del cable
Yes
Lector d'empremtes dactilars
Yes
Mòdul de Plataforma fiable (TPM)
Yes
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS
Certificats
Halogen baix
Yes
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada
359,4 mm
Profunditat
233,9 mm
Alçada
19,9 mm
Pes *
1,74 kg
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
520 mm
Alçada d'embalatge
305 mm
Country Distributor
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Disclaimer HP ProBook 455 G8 AMD Ryzen™ 7 5800U Ordinador portàtil 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata:
Disclaimer

[2] Multicore está diseñado para mejorar el rendimiento de algunos productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de AMD no constituyen una medida que indique un rendimiento superior.
[4] HP Wolf Security for Business requiere Windows 10, incluye varias funciones de seguridad de HP y se encuentra disponible en los productos HP Pro, Elite, Workstation y RPOS. Consulta la información detallada del producto para ver las funciones de seguridad que incluye y los requisitos del SO. [1] No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o la compra por separado de hardware, controladores o software para sacar el máximo partido de la funcionalidad de Windows. Windows 10 se actualiza automáticamente. Esta función está siempre activada. Se pueden aplicar tarifas de proveedores de servicios independientes y con el tiempo quizás existan requisitos adicionales para las actualizaciones. Consulte http://www.windows.com.
[3] Punto de acceso inalámbrico y servicio de Internet requeridos, vendidos por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 (802.11ax) son provisionales y no definitivas. Las especificaciones definitivas pueden diferir de las provisionales, ya que es posible que la comunicación del ordenador con otros dispositivos 802.11ax pueda verse afectada. La conexión Wi-Fi® a velocidades de gigabit se obtiene con Wi-Fi 6 (802.11ax) al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico, vendido por separado, que admita canales de 160 MHz.
[4] HP Sure Click admite Microsoft® Internet Explorer y Chromium™. Entre los archivos adjuntos compatibles, se incluyen los archivos de Microsoft Office (Word, Excel, PowerPoint) y los archivos PDF solo en modo de lectura, siempre y cuando se haya instalado Microsoft Office o Adobe Acrobat.
[5] El kit de integración HP Manageability se puede descargar desde http://www.hp.com/go/clientmanagement.

Avisos sobre especificaciones técnicas
No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o actualizaciones de BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y habilita automáticamente. Se requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios de internet (ISP) y, con el tiempo, se podrían aplicar requisitos adicionales para las actualizaciones. Consulte http://www.windows.com.
Se vende aparte o como característica opcional.
La velocidad del procesador indica el modo de obtener el máximo rendimiento; los procesadores se ejecutarán a velocidades más bajas en modo de optimización de la batería.
Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la frecuencia de reloj.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la velocidad del reloj.
El rendimiento máximo del impulso de la frecuencia del reloj varía dependiendo del hardware, el software y la configuración general del sistema.
Debido a la naturaleza no estándar del sector de algunos módulos de memoria de otros fabricantes, recomendamos los módulos de memoria de la marca HP con el fin de garantizar la compatibilidad. Si combina distintas velocidades de memoria, el sistema se ejecutará a la velocidad de memoria más baja.
Para unidades de almacenamiento, GB = 1000 millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Hasta 30 GB (para Windows 10) están reservados para el software de recuperación del sistema.
Se requiere un punto de acceso inalámbrico y servicio de Internet, se venden por separado. Disponibilidad limitada de puntos de acceso inalámbricos públicos. Wi-Fi 5 (802.11 ac) es compatible con especificaciones anteriores a 802.11.
El término "10/100/1000" o "Gigabit" Ethernet indica la compatibilidad con IEEE 802.3ab estándar para Gigabit Ethernet y no implica la velocidad operativa real de 1 Gb/s. Para la transmisión de alta velocidad, es necesaria la conexión a una infraestructura de servidores y redes Gigabit Ethernet.
Se requiere contenido HD para ver imágenes HD.
Las resoluciones dependen de la capacidad del monitor, la resolución y la configuración de profundidad del color.
La pantalla de privacidad integrada HP Sure View es una función opcional que debe configurarse en el momento de la compra y que ha sido diseñada para funcionar en orientación horizontal.
HP Connection Optimizer requiere Windows 10.
Los paquetes de controladores HP no se entregan preinstalados, pero están disponibles para su descarga en http://www.hp.com/go/clientmanagement.
El kit de integración HP Manageability se puede descargar desde http://www.hp.com/go/clientmanagement.
El módulo de firmware Absolute se envía desactivado y solo se puede activar con la compra de una suscripción de licencia y la activación completa del agente de software. Las suscripciones de licencia se pueden adquirir por plazos de uno a varios años. El servicio está limitado. Consulta con Absolute si existe disponibilidad fuera de Estados Unidos. Se aplican determinadas condiciones. Para obtener más información, visita: https://www.absolute.com/about/legal/agreements/absolute/
El método de saneamiento «preciso» HP Secure Erase es para los métodos indicados en la publicación especial 800-88 del National Institute of Standards and Technology. HP Secure Erase no es compatible con plataformas con Intel® Optane™.
Versión Firmware TPM 2.0.
HP Sure Click requiere Windows 10, Para obtener más información, consulta https://bit.ly/2PrLT6A_SureClick.
Requiere Windows Defender Opt in y conexión a Internet para las actualizaciones.
HP BIOSphere Gen5 está disponible en determinados equipos HP Pro y Elite. Consulta las especificaciones del producto para obtener más información. Las funciones pueden variar dependiendo de la plataforma y de las configuraciones.
HP Sure Sense requiere Windows 10.
HP Sure Start Gen6 está disponible en determinados equipos de HP.
HP Sure Admin requiere Windows 10, HP BIOS, HP Management Integration Kit (disponible en http://www.hp.com/go/clientmanagement) y la aplicación de autenticación de acceso local HP Sure Admin para smartphone, disponible en las tiendas de Android o Apple.
El sensor de huellas HP es una función opcional y debe configurarse en el momento de la compra.
La disponibilidad puede variar según el país.
Los HP Care Pack se venden por separado. Los niveles de servicio y tiempos de respuesta para los HP Care Pack pueden variar en función de la ubicación geográfica. El servicio comienza en la fecha de adquisición del hardware. Es posible que se apliquen algunas restricciones y limitaciones. Para obtener más información, visita http://www.hp.com/go/cpc. Los servicios de HP se rigen por los términos y condiciones del servicio de HP aplicables que se han proporcionado o indicado al cliente en el momento de la compra. El cliente puede tener derechos adicionales de acuerdo con las leyes locales aplicables y estos derechos no están afectados de ninguna forma por los términos y condiciones del servicio de HP o la garantía limitada de HP proporcionada con su producto HP.
Basado en el registro estadounidense EPEAT® según IEEE 1680.1-2018 EPEAT®. El estado varía según el país. Para obtener más información, visita www.epeat.net.
Las fuentes externas de alimentación, los cables de alimentación, los cables y los periféricos no son de bajo contenido en halógenos. Es posible que las piezas de servicio obtenidas después de la compra no sean de bajo contenido en halógenos.
Requiere un punto de acceso inalámbrico y servicio de Internet, vendidos por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Las especificaciones para WLAN 802.11ac son provisionales y no definitivas. Si las especificaciones definitivas difieren de las provisionales, es posible que afecten a la capacidad del portátil para comunicarse con otros dispositivos WLAN 802.11ac.
Los procesadores AMD Ryzen™ PRO estarán disponibles a partir del 11 de junio de 2021.
La duración de la batería MM18 en Windows 10 variará dependiendo de numerosos factores, como el modelo del producto, la configuración, las aplicaciones cargadas, las características, el uso, la funcionalidad inalámbrica y los parámetros de gestión de energía. La capacidad máxima de la batería disminuye de forma natural con el uso y el paso del tiempo. Consulta www.bapco.com para obtener más información.
Tanto el embalaje exterior como el embalaje corrugado está realizado con fibras 100 % recicladas y son de origen sostenible certificado.
Solo tienes que inscribirte y empezar a usar Xerox® DocuShare® Go. Sin tarjeta de crédito. Sin compromiso. Los datos no estarán disponibles a menos que se haya incluido una suscripción antes de que finalic