location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook x360 11MK G3 EE MediaTek MT8183 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
11
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11MK G3 EE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
305V6EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196068227371 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2579
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2023
Product end of life date
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Chromebook x360 11MK G3 EE MediaTek MT8183 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - MediaTek MT8183 (frecuencia base de 2,0 GHz, 2 MB de caché L2, 8 núcleos)
  • - ChromeOS
  • - Pantalla táctil HD de 11,6" (29,5 cm) en diagonal
  • - Gráficos MediaTek integrados
  • - 8 GB memory; 64 GB eMMC storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP Chromebook x360 11MK G3 EE MediaTek MT8183 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Negre :
The short editorial description of HP Chromebook x360 11MK G3 EE MediaTek MT8183 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Negre

Chromebook x360 11MK G3 Education Edition, ChromeOS, 11.6", pantalla táctil, MediaTek MediaTek, 8GB RAM, 64GB eMMC, HD
More>>>
HP Chromebook x360 11MK G3 EE MediaTek MT8183 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Negre:
The official marketing text of HP Chromebook x360 11MK G3 EE MediaTek MT8183 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Negre as supplied by the manufacturer

Chromebook x360 adaptable, diseñado para el aprendizaje
Aumenta la participación de los estudiantes gracias al HP Chromebook x360 11MK G3 EE, que funciona con ChromeOS; un dispositivo versátil, fácil de manejar y con acceso a la nube. Su sólido diseño de 360° y la larga duración de su batería se ajustan a la perfección a los estilos de aprendizaje de los estudiantes, independientemente de dónde se encuentren.

Short summary description HP Chromebook x360 11MK G3 EE MediaTek MT8183 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Negre:
This short summary of the HP Chromebook x360 11MK G3 EE MediaTek MT8183 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook x360 11MK G3 EE, MediaTek, 2 GHz, 29,5 cm (11.6"), 1366 x 768 Pixeles, 8 GB, 64 GB

Long summary description HP Chromebook x360 11MK G3 EE MediaTek MT8183 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Negre:
This is an auto-generated long summary of HP Chromebook x360 11MK G3 EE MediaTek MT8183 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Negre based on the first three specs of the first five spec groups.

HP Chromebook x360 11MK G3 EE. Tipus de producte: Chromebook, Factor de forma: Convertible (Plegable). Família de processador: MediaTek, Processador: MT8183, Freqüència de processador: 2 GHz. Pantalla diagonal: 29,5 cm (11.6"), Tipus HD: HD, Resolució de pantalla: 1366 x 768 Pixeles, Pantalla sensible al tacte. Memòria interna: 8 GB, Tipus de memòria interna: LPDDR4x-SDRAM. Capacitat d'emmagatzematge total: 64 GB, Suport d'emmagatzematge: eMMC. Sistema operatiu subministrat: ChromeOS. Color de producte: Negre

Compatible con múltiples estilos de aprendizaje

Permite que los estudiantes tecleen, toquen, consuman y colaboren de la forma que más se adapta a ellos con este Chromebook flexible que funciona como portátil, tablet, en modo tienda de campaña o atril. El acceso a más de 1000 aplicaciones de Android[1] y G Suite Education [6] amplía las posibilidades de aprendizaje.

Diseñado para ser fiable. Fabricado para ser resistente.

Olvídate de los períodos de inactividad por daños, gracias a su teclado anclado y revestido en el que será más difícil que se suelten las teclas, se cuele el polvo y le afecten los derramamientos accidentales de líquido (hasta 350 ml o 11,8 oz). Este Chromebook puede aguantar caídas de hasta 122 cm (48,03 pulgadas)[3] y ha pasado pruebas MIL-STD 810H[4] y pruebas educativas de HP.[2]

Facilita la productividad de los estudiantes

Accede rápidamente a vídeos, tareas y mucho más en redes inalámbricas sobrecargadas gracias a su Wi-Fi 2x2 802.11ac[5] compatible con MU-MIMO[8], con la tecnología de ChromeOS. Gracias a su gran RAM, su batería de larga duración y su carga rápida, los estudiantes pueden mantener la productividad.

Conectividad universal y carga con USB-C™

Utilice el puerto USB-C™ para acceder y cargar sus accesorios USB-C™ desde su Chromebook™ o cargar su Chromebook™ desde cualquier adaptador USB-C™.

Elementos de diseño mejorados

Contribuye a evitar la degradación, la intrusión de agua y la manipulación indebida con un teclado resistente a arañazos, pequeños derrames y extracción de teclas.

Simplifique las implementaciones

Obtén una experiencia de bajo mantenimiento con las actualizaciones de software y la protección antivirus automáticas de Chrome OS. [1]

Aplicaciones y contenido para un aprendizaje más extenso

Lleve el aprendizaje hacia nuevas direcciones gracias al acceso a la Google Play™ Store y a las aplicaciones Android™, que incluyen miles de aplicaciones educativas innovadoras fáciles de gestionar y que se pueden compartir de manera instantánea. [1]

Disseny
Tipus de producte *
Chromebook
Color de producte *
Negre
Factor de forma *
Convertible (Plegable)
Posicionament al mercat
Computació al núvol
Elegibilitat de la plataforma Intel® vPro™
No
Nom de marca original
HP
Exposar
Pantalla diagonal *
29,5 cm (11.6")
Resolució de pantalla *
1366 x 768 Pixeles
Pantalla sensible al tacte *
Yes
Tipus HD
HD
Tipus de panell
IPS
Relació d'aspecte nativa
16:9
Superfície de pantalla
Setinat
Pantalla antireflectora
Yes
Brillantor de la pantalla
220 cd/m²
Mida de pantalla diagonal
29,5 cm
Espai de color RGB
NTSC
Gamma de colors
50%
Processador
Fabricant de processadors *
MediaTek
Família de processador *
MediaTek
Processador *
MT8183
Processador nombre de nuclis
8
Fils de processador
16
Freqüència de processador *
2 GHz
Memòria cau de processador
2 MB
Tipus de memòria cau de processador
L2
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
LPDDR4x-SDRAM
Velocitat de rellotge de memòria
4266 MHz
Factor de forma de memòria
A bord
Ranures de memòria
1x SO-DIMM
Màxima de memòria interna *
8 GB
Número de memòria interna lliure de ranures d'expansió
1
ECC
No
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
64 GB
Suport d'emmagatzematge *
eMMC
Memòria flash
64 GB
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
MicroSD (TransFlash)
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
No
Família d'adaptador de gràfics en funcionament
MediaTek Integrated Graphics
Model d'adaptador de gràfics en funcionament *
MediaTek Integrated Graphics
Àudio
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Càmera
Càmera frontal
Yes
Tipus HD de càmera frontal
HD
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Connexió a xarxa mòbil *
No
Xarxes
Tipus d'antena
2x2
Model de controlador WLAN
Qualcomm Atheros QCA6174A-3
Fabricant del controlador WLAN
Qualcomm
Bluetooth
Yes
Versió Bluetooth
4.2
Miracast
Yes
MIMO
Yes
Tipus MIMO
Multi User MIMO
Connectivitat
Quantitat de ports USB 2.0 *
1
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Port de micròfon/auricular combo
Yes
Tipus de port de càrrega
USB Tipus C
Mode alternatiu DisplayPort USB Tipus-C
Yes
USB Power Delivery
Yes
Teclat
Característiques especials de teclat
Resistente a derrames y extracciones
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
No
Teclat estil illa
Yes
Teclat resistent a esquitxades
Yes
Teclat de mida completa
Yes
Programari
Sistema operatiu subministrat *
ChromeOS
Special features
Segment HP
Empresa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
2
Battery capacity *
47 Wh
Càrrega ràpida
Yes
Temps de càrrega ràpida (90%)
90 min
Gestió de l'energia
Potència de dissipació de adaptador AC
45 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Seguretat
Ranura de bloqueig del cable
Yes
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Certificats
Halogen baix
Yes
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR, TCO
Pes i dimensions
Amplada
295 mm
Profunditat
205,3 mm
Alçada
20,9 mm
Pes *
1,42 kg
Dades de l'embalatge
Amplària d'embalatge
67 mm
Profunditat d'embalatge
435 mm
Alçada d'embalatge
260 mm
Contingut de l'embalatge
Teclat inclòs
Yes
Altres característiques
Número d'altaveus
2
Disclaimer HP Chromebook x360 11MK G3 EE MediaTek MT8183 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Negre:
Disclaimer

[1] Se requiere acceso a Internet y se vende por separado. Algunas aplicaciones pueden requerir compra.
[2] Los resultados de la prueba no son una garantía del rendimiento futuro si se dan unas condiciones similares a las de la prueba. Los daños accidentales requieren un paquete opcional HP Accidental Damage Protection Care Pack.
[3] Pruebas de 122 cm sobre contrachapado y 76 cm sobre hormigón. La prueba de caída libre no implica garantía de resultados futuros en las mismas condiciones en las que esta se produjo. Los daños accidentales requieren un paquete opcional HP Care Pack para protección de daño accidental.
[4] Las pruebas MIL-STD no están diseñadas para demostrar adecuación a los requisitos contractuales del Ministerio de Defensa de Estados Unidos ni para uso militar. Los resultados de la prueba no son una garantía del rendimiento futuro si se dan unas condiciones similares a las de la prueba. Los daños accidentales requieren un paquete opcional HP Accidental Damage Protection Care Pack.
[5] Requiere un punto de acceso inalámbrico y servicio de Internet; se venden por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 5 (802.11 ac) es compatible con especificaciones anteriores a 802.11.
[8] MIMO (múltiple entrada múltiple salida) es una tecnología inalámbrica que utiliza varios transmisores y receptores para mejorar la transferencia de datos. MIMO requiere un enrutador MU-MIMO; se vende por separado.

Avisos sobre especificaciones técnicas
La velocidad del procesador indica el modo de máximo rendimiento; los procesadores se ejecutarán a velocidades más bajas en modo de optimización de la batería.
Para unidades de almacenamiento, GB = mil millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Hasta 30 GB (para Windows 10) están reservados para el software de recuperación del sistema.
El punto de acceso inalámbrico y el servicio de Internet se solicitan y venden por separado. Disponibilidad limitada de puntos de acceso inalámbricos públicos.
Chromecast debe adquirirse por separado.
Se requieren contenidos HD para ver imágenes HD.
Las resoluciones dependen de la capacidad del monitor, la resolución y la configuración de profundidad del color.
Multicore se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, la marca o el nombre de MediaTek no es una medida que indique un rendimiento superior.
La oferta de Google Drive está vinculada a este dispositivo y no es transferible. Si se devuelve el dispositivo, se retirará el almacenamiento adicional. Para canjear la oferta, debe disponer de Chrome OS™ 23 o posterior. Se requiere acceso a Internet, que no está incluido. Encontrará información adicional sobre reembolsos de planes de almacenamiento, renovaciones, cancelaciones y caducidades en el sitio web de Google: https://support.google.com/chromebook/answer/2703646?hl=en
La actualización de Chrome Education requiere una configuración inicial, una suscripción, la consola de administración de Google y el dominio de tu organización. Consulta https://support.google.com/a/answer/60216.
El gestor de clase de HP se vende por separado. El control y el bloqueo de dispositivos desde el ordenador de sobremesa del profesor requieren la compra del gestor de clase de HP.
El bloqueo se vende por separado.
Recarga en 90 minutos hasta un 90 % cuando el sistema está apagado o en modo de espera cuando se utiliza con el adaptador de alimentación proporcionado con el portátil. Después de que la carga haya alcanzado el 90 % de capacidad, la velocidad de carga volverá a la velocidad normal. El tiempo de carga puede variar en +/- 10 % según la tolerancia del sistema.
Los HP Care Pack se venden por separado. Los niveles de servicio y tiempos de respuesta para los HP Care Pack pueden variar en función de la ubicación geográfica. El servicio comienza en la fecha de adquisición del hardware. Es posible que se apliquen algunas restricciones y limitaciones. Para obtener más información, visita www.hp.com/go/cpc. Los servicios de HP se rigen por los términos y las condiciones de servicio de HP aplicables o que se indiquen al cliente en el momento de la compra. El cliente puede tener derechos legales adicionales, según las leyes locales aplicables, y tales derechos no se verán afectados en ningún modo por los términos y condiciones de los servicios de HP ni por la garantía limitada de HP, incluida con su producto HP.
Basado en el registro estadounidense EPEAT® según IEEE 1680.1-2018 EPEAT®. El estado varía según el país. Para obtener más información, visita www.epeat.net.
Las fuentes externas de alimentación, los cables de alimentación, los cables y los periféricos no son de bajo contenido en halógenos. Es posible que las piezas de servicio obtenidas después de la compra no sean de bajo contenido en halógenos.
Los vatios-hora (WH) reales de la batería variarán en función de la capacidad de diseño. La capacidad de la batería disminuirá de forma natural con el tiempo de almacenamiento, el tiempo, el uso, el medioambiente, la temperatura, la configuración del sistema, las aplicaciones cargadas, las funciones, los parámetros de gestión de energía y otros factores.
El brillo real será menor con la pantalla táctil o con HP Sure View.
Se requiere un punto de acceso inalámbrico y servicio de Internet; se venden por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 5 (802.11 ac) es compatible con especificaciones anteriores a 802.11.
MU-MIMO (múltiple entrada múltiple salida) es una tecnología inalámbrica que utiliza varios transmisores y receptores para mejorar la transferencia de datos. MIMO requiere un enrutador MU-MIMO; se vende por separado.