location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 15-eg0015ns Intel® Core™ i5 i5-1135G7 Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-eg0015ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2Y4L5EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195697053313 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2053
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2022
Product end of life date
Bullet Points HP Pavilion 15-eg0015ns Intel® Core™ i5 i5-1135G7 Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-1135G7 (hasta 4,2 GHz con tecnología Intel® Turbo Boost, 8 MB de caché L3, 4 núcleos)
  • - Windows 10 Home
  • - Pantalla FHD de 15,6" (39,6 cm) en diagonal
  • - NVIDIA® GeForce® MX350 (GDDR5 de 2 GB dedicada)
  • - 8 GB memory; 512 GB SSD storage
Warranty: 1 año limitado de piezas, mano de obra y servicio de recogida y devolución. Servicio de asistencia incluido: Paquete de extensión de garantía HP con recogida y devolución para notebooks de gama media, 2 años. Los niveles de servicio y tiempos de respuesta para los HP Care Packs pueden variar según su ubicación geográfica. El servicio comienza en la fecha de compra del hardware. Se aplican restricciones y limitaciones. Para obtener más detalles, visite www.hp.com/go/cpc. Los servicios de HP se rigen por los términos y condiciones de servicio de HP aplicables o indicados al cliente en el momento de la compra. El cliente puede tener derechos legales adicionales, según las leyes locales aplicables, y tales derechos no se ven afectados en ningún modo por los términos y condiciones de los servicios de HP o por la garantía limitada de HP, incluida con su producto HP.
Long product name HP Pavilion 15-eg0015ns Intel® Core™ i5 i5-1135G7 Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Plata :
The short editorial description of HP Pavilion 15-eg0015ns Intel® Core™ i5 i5-1135G7 Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Plata

Pavilion Laptop 15-eg0015ns, 15.6", Windows 10 Home, Intel® Core™ i5, 8GB RAM, 512GB SSD, NVIDIA® GeForce® MX350, FHD, Plata natural
More>>>
HP Pavilion 15-eg0015ns Intel® Core™ i5 i5-1135G7 Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Plata:
The official marketing text of HP Pavilion 15-eg0015ns Intel® Core™ i5 i5-1135G7 Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Plata as supplied by the manufacturer

Trabaja desde cualquier lugar. Juega desde donde quieras.
El ordenador portátil Pavilion 15 te ofrece un mayor rendimiento en un menor formato, para una máxima eficacia en tus tareas desde cualquier lugar. Disfruta de tus contenidos con una impresionante calidad gracias a su pantalla con microborde y al sonido de B&O.

Short summary description HP Pavilion 15-eg0015ns Intel® Core™ i5 i5-1135G7 Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Plata:
This short summary of the HP Pavilion 15-eg0015ns Intel® Core™ i5 i5-1135G7 Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 15-eg0015ns, Intel® Core™ i5, 39,6 cm (15.6"), 1920 x 1080 Pixeles, 8 GB, 512 GB, Windows 10 Home

Long summary description HP Pavilion 15-eg0015ns Intel® Core™ i5 i5-1135G7 Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Plata:
This is an auto-generated long summary of HP Pavilion 15-eg0015ns Intel® Core™ i5 i5-1135G7 Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Plata based on the first three specs of the first five spec groups.

HP Pavilion 15-eg0015ns. Tipus de producte: Ordinador portàtil, Factor de forma: Petxina de cloïssa. Família de processador: Intel® Core™ i5, Processador: i5-1135G7. Pantalla diagonal: 39,6 cm (15.6"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel Iris Xe Graphics, Model d'adaptador de gràfics discret: NVIDIA GeForce MX350. Sistema operatiu subministrat: Windows 10 Home. Color de producte: Plata

Buenos resultados desde el primer minuto
Buenos resultados desde el primer minuto

Su rendimiento se sitúa un escalón por encima. Descubre un ordenador portátil que se adapta a tu ritmo gracias a su procesador premium Intel® de 11.ª generación.

Menos que transportar. Más para disfrutar.
Menos que transportar. Más para disfrutar.

Ordenador portátil compacto con un panel táctil de precisión, elevada duración de la batería y la Carga rápida HP[1] que te permiten trabajar desde cualquier lugar.

Disseny
Tipus de producte *
Ordinador portàtil
Color de producte *
Plata
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Diari
Exposar
Pantalla diagonal *
39,6 cm (15.6")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
Full HD
Tipus de panell
IPS
Retroil·luminació LED
Yes
Pantalla antireflectora
Yes
Tecnologia Display Bezel
Micro-Edge
Brillantor de la pantalla
250 cd/m²
Mida de pantalla diagonal
39,6 cm
Espai de color RGB
NTSC
Gamma de colors
45%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
Intel® Core™ i5 11. Generacije
Processador *
i5-1135G7
Processador nombre de nuclis
8
Fils de processador
8
Freqüència d'acceleració del processador
4,2 GHz
Memòria cau de processador
8 MB
Tipus de memòria cau de processador
L3
Freqüència de TDP-up configurable
2,4 GHz
TDP-up configurable
28 W
Configurable TDP-down
12 W
Freqüència de Configurable TDP-down
0,9 GHz
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
3200 MHz
Factor de forma de memòria
SO-DIMM
Disseny de memòria
1 x 8 GB
Ranures de memòria
1x SO-DIMM
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
NVMe
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD, SDHC, SDXC
Gràfics
Fabricant de la GPU discreta
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA GeForce MX350
Memòria d'adaptador de gràfics discret
2 GB
Tipus de memòria gràfica discreta
GDDR5
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
Yes
Model d'adaptador de gràfics en funcionament *
Intel Iris Xe Graphics
Àudio
Sistema d'àudio
Bang & Olufsen
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Càmera
Càmera frontal
Yes
Tipus HD de càmera frontal
HD
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Connexió a xarxa mòbil *
No
Xarxes
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6 AX201
Fabricant del controlador WLAN
Intel
Ethernet / connexió LAN
No
Bluetooth
Yes
Versió Bluetooth
5.0
Miracast
Yes
MIMO
Yes
Tipus MIMO
Multi User MIMO
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2)
1
Quantitat de ports HDMI *
1
Quantitat d'interficies DisplayPorts
1
Port de micròfon/auricular combo
Yes
USB Power Delivery
Yes
Càrrega en suspensió d'USB
Yes
Ports de càrrega en suspensió d'usb
1
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
Yes
Teclat amb retroil·Luminació
Yes
Teclat de mida completa
Yes
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 10 Home
Característiques especials del processador
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel® Software Guard Extensions (Intel® SGX)
No
Estats inactius
Yes
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
HP Audio Boost
Yes
HP Imagepad
Yes
Càmera frontal HP
HP Wide Vision HD
Segment HP
Casa
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
3
Battery capacity *
41 Wh
Durada de la bateria
8 h
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
45 min
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Seguretat
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Lector d'empremtes dactilars
No
Certificats
Certificació
ENERGY STAR® certified; EPEAT® Silver registered
Pes i dimensions
Amplada
360,2 mm
Profunditat
234 mm
Alçada
17,9 mm
Pes *
1,75 kg
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
520 mm
Alçada d'embalatge
305 mm
Pes de paquet
2,29 kg
Disclaimer HP Pavilion 15-eg0015ns Intel® Core™ i5 i5-1135G7 Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Plata:
Disclaimer

[1] Recarga la batería hasta un 50 % en menos de 45 minutos cuando el sistema está apagado (con el comando «apagar»). Se recomienda usar con el adaptador HP incluido con el portátil; no se recomienda usar un cargador de batería de menor capacidad. Cuando se ha cargado el 50 % de la batería, la carga vuelve a la velocidad normal. El tiempo de carga puede variar un +/-10 % en función de la tolerancia del sistema. Disponible en productos HP seleccionados. Consulta http://store.hp.com para conocer la lista completa de las características del producto. [2] No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o BIOS para aprovechar al máximo la funcionalidad de Windows. Windows 10 se actualiza automáticamente. Esta función está siempre activada. Se pueden aplicar tarifas de proveedores de servicios de Internet (ISP) y, con el tiempo, quizás se apliquen requisitos adicionales para las actualizaciones. Consulte http://www.microsoft.com.
[3] El Multi-Core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes o aplicaciones de software necesariamente se beneficiarán del uso de esta tecnología. El rendimiento y la frecuencia del reloj pueden variar en función de la carga de trabajo de las aplicaciones y las configuraciones de hardware y software. La numeración de Intel no refleja una medida del rendimiento superior.
[4] Se requiere acceso a Internet, no incluido.
[5] Intel e Iris son marcas comerciales de Intel Corporation o de sus filiales en Estados Unidos y/o en otros países. Intel, el logotipo Intel e Iris son marcas comerciales de Intel Corporation o o de sus filiales en Estados Unidos y/o en otros países.
[6] Se requiere contenido de Full high-definition (FHD) para ver imágenes FHD.
[7] La duración de la batería variará dependiendo de diferentes factores, como el modelo del producto, la configuración, las aplicaciones cargadas, las funciones, el uso, la funcionalidad inalámbrica y los parámetros de gestión de energía. La capacidad máxima de la batería disminuye de forma natural con el uso y el paso del tiempo. Consulta https://bapco.com/products/mobilemark-2018/ para obtener más información.
[8] Recarga la batería hasta un 50 % en 30 minutos cuando el sistema esté apagado (con el comando «shut down» [apagar]). Recomendado para su uso con el adaptador de HP suministrado con el portátil. No se recomienda con un cargador de batería de capacidad menor. Después de que la carga haya alcanzado el 50 % de la capacidad, la velocidad de carga volverá a la normalidad. El tiempo de carga puede variar en +/- 10 % en función de la tolerancia del sistema. Disponible en determinados productos HP. Consulta http://store.hp.com para obtener una lista completa de las funciones del producto.
[9] Se requiere un punto de acceso inalámbrico y servicio de Internet; se venden por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 (802.11ax) es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 son provisionales y no definitivas. Si las especificaciones definitivas difieren de las provisionales, es posible que afecten a la capacidad del portátil para comunicarse con otros dispositivos Wi-Fi 6. Solo se encuentra disponible en países compatibles con 802.11ax. Wi-Fi 6 (802.11ax) no es compatible en Ucrania, Rusia ni Indonesia, países en los que la solución DRS de Intel desactivará el Wi-Fi 6 (802.11ax) y lo degradará a 802.11ac.
[10] El rendimiento real puede variar. USB Type-C® y USB-C® son marcas comerciales registradas de USB Implementers Forum.
[11] Las funciones pueden requerir software u otras aplicaciones de terceros para proporcionar las funciones descritas.

Avisos sobre especificaciones técnicas
25 GB de almacenamiento gratuito en Dropbox durante 12 meses desde la fecha de registro. Para obtener información detallada y los términos de uso, incluidas las políticas de cancelación, visita el sitio web de Dropbox en https://www.dropbox.com/help/space/hp-promotion. Requiere acceso a Internet, no incluido.
Incluye 30 días de suscripción gratuita al servicio McAfee LiveSafe. Requiere acceso a Internet; no incluido. Requiere una suscripción tras la fecha de vencimiento.
La duración de la batería Windows 10 MobileMark 18 variará dependiendo de numerosos factores como el modelo del producto, la configuración, las aplicaciones cargadas, las funciones, el uso, la funcionalidad inalámbrica y los ajustes de gestión de energía. La capacidad máxima de la batería disminuye de forma natural con el uso y el paso del tiempo. Consulta https://bapco.com/products/mobilemark-2018/ para más información.
Recarga la batería hasta un 50 % en 45 minutos cuando el sistema está apagado (al utilizar el comando «apagar»). Recomendado para usarlo con el adaptador de HP suministrado con el portátil; no recomendado con un cargador de batería de capacidad menor. Después de que la carga haya alcanzado el 50 % de la capacidad, la velocidad de carga volverá a la normalidad. El tiempo de carga puede variar en +/- 10 % según la tolerancia del sistema. Disponible en determinados productos HP. Consulta http://store.hp.com para obtener una lista completa de las características del producto.
El núcleo múltiple se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
Duración de la batería probada por HP mediante reproducciones continuadas de vídeo FHD, resolución 1080p (1920 x 1080), brillo de 150 nits, nivel de audio del sistema al 17 %, nivel de audio del reproductor al 100 %, reproducido a pantalla completa desde almacenamiento local, auriculares conectados, Wi-Fi activo pero no conectado. La duración real de la batería variará dependiendo de la configuración y la capacidad máxima disminuirá de forma natural con el uso y el tiempo.
Las velocidades Wi-Fi® que alcanzan el gigabit se obtienen al transferir archivos entre dos dispositivos conectados al mismo router. Requiere un router inalámbrico, que se vende por separado, compatible con canales de 160 MHz.
Se requiere un punto de acceso inalámbrico y un servicio de Internet, que se venden por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada.
Requiere un punto de acceso inalámbrico y servicio de Internet, vendidos por separado. Disponibilidad limitada de puntos de acceso inalámbricos públicos. Wi-Fi 6 (802.11ax) es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 son provisionales y no definitivas. Si las especificaciones definitivas difieren de las provisionales, es posible que afecten a la capacidad del portátil para comunicarse con otros dispositivos Wi-Fi 6. Solo disponible en países donde se puede utilizar 802.11ax.
Wi-Fi 6 (802.11ax) no se encuentra disponible en Ucrania, Rusia ni Indonesia. Los ajustes de Wi-Fi se optimizarán conforme a los requisitos de la normativa local (802.11ac).
Todas las especificaciones sobre rendimiento representan las especificaciones características facilitadas por los fabricantes de componentes de HP; el rendimiento real puede variar por encima o por debajo del valor.
por ciento del área de visualización activa y no activa al área de visualización activa más el borde. Medir con la tapa en posición vertical al escritorio.
Para obtener los mejores resultados con HP Sleep and Charge, utiliza un cable estándar con protocolo de carga USB o un adaptador de cable con un dispositivo externo.
Revertir a LastPass básico después de 30 días.
Debe activarse en un plazo de 180 días a partir de la activación de Windows.
HP Sleep and Charge requiere un cable estándar de protocolo de carga USB Type-A/Type-C o un adaptador con un dispositivo externo para una funcionalidad total.
No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y activa automáticamente. Se requiere internet de alta velocidad y cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios independientes y, con el tiempo, quizás existan requisitos adicionales para las actualizaciones. Visite http://www.windows.com
El porcentaje de los plásticos procedentes de los océanos en cada componente varía según el producto.