location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 Mini G3 Intel® Xeon® E3 v5 E3-1225V5 16 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® M620 Windows 7 Professional Mini PC Lloc de treball Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Estación de trabajo Z2 Mini G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2WU09EA show
Show alternative article codes used in the online market place
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28641
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Oct 2018
Product end of life date
Bullet Points HP Z2 Mini G3 Intel® Xeon® E3 v5 E3-1225V5 16 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® M620 Windows 7 Professional Mini PC Lloc de treball Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 7 Professional 64
  • - Intel Xeon E3 v5 E3-1225V5 (8M Cache, 3.3 GHz)
  • - NVIDIA Quadro M620 (2GB)
  • - 16GB (2400 MHz) DDR4-SDRAM (2 x 8 GB) & 256GB SSD
Long product name HP Z2 Mini G3 Intel® Xeon® E3 v5 E3-1225V5 16 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® M620 Windows 7 Professional Mini PC Lloc de treball Negre :
The short editorial description of HP Z2 Mini G3 Intel® Xeon® E3 v5 E3-1225V5 16 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® M620 Windows 7 Professional Mini PC Lloc de treball Negre

Intel Xeon E3 v5 E3-1225V5 (8M Cache, 3.3 GHz), 16GB DDR4-SDRAM, 256GB SSD, Intel HD Graphics P530, NVIDIA Quadro M620 2GB, LAN, Windows 7 Professional 64-bit
More>>>
HP Z2 Mini G3 Intel® Xeon® E3 v5 E3-1225V5 16 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® M620 Windows 7 Professional Mini PC Lloc de treball Negre:
The official marketing text of HP Z2 Mini G3 Intel® Xeon® E3 v5 E3-1225V5 16 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® M620 Windows 7 Professional Mini PC Lloc de treball Negre as supplied by the manufacturer

La primera Estación de trabajo mini de HP diseñada para usuarios de CAD.[2]
Por fin un mini PC para CAD revolucionario que combina potencia y versatilidad de vanguardia en un diseño elegante y de tamaño reducido. Creado por y para profesionales del mundo del diseño, el Z2 Mini le ofrece tanto el rendimiento como la fiabilidad necesarios para garantizar la mejor experiencia al utilizar software CAD.

Short summary description HP Z2 Mini G3 Intel® Xeon® E3 v5 E3-1225V5 16 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® M620 Windows 7 Professional Mini PC Lloc de treball Negre:
This short summary of the HP Z2 Mini G3 Intel® Xeon® E3 v5 E3-1225V5 16 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® M620 Windows 7 Professional Mini PC Lloc de treball Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z2 Mini G3, 3,3 GHz, Intel® Xeon® E3 v5, E3-1225V5, 16 GB, 256 GB, Windows 7 Professional

Long summary description HP Z2 Mini G3 Intel® Xeon® E3 v5 E3-1225V5 16 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® M620 Windows 7 Professional Mini PC Lloc de treball Negre:
This is an auto-generated long summary of HP Z2 Mini G3 Intel® Xeon® E3 v5 E3-1225V5 16 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® M620 Windows 7 Professional Mini PC Lloc de treball Negre based on the first three specs of the first five spec groups.

HP Z2 Mini G3. Freqüència de processador: 3,3 GHz, Família de processador: Intel® Xeon® E3 v5, Processador: E3-1225V5. Memòria interna: 16 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 2400 MHz. Capacitat d'emmagatzematge total: 256 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel® HD Graphics P530, Model d'adaptador de gràfics discret: NVIDIA® Quadro® M620. Sistema operatiu subministrat: Windows 7 Professional, Arquitectura del sistema operatiu: 64-bit. Tipus de xassís: Mini PC. Tipus de producte: Lloc de treball. Color de producte: Negre

Un nivel superior de potencia

Obtenga energía de los servidores de nivel en un dispositivo muy pequeño. Los procesadores Intel® Xeon®[3] y los gráficos NVIDIA® Quadro® siguen el ritmo que marca su creatividad.

Diseñado para el espacio de trabajo del futuro

Hemos logrado condensar el rendimiento de una estación de trabajo en un mini PC cuyo diseño atraerá todas las miradas. Nuestra estación de trabajo más flexible y atractiva hasta el momento, perfecta para cualquier entorno de oficina.

Fiabilidad del líder del sector

Los problemas técnicos no deben detenerle. El Z2 Mini ha sido probado para 368.000 horas y cuenta con certificación para el software de CAD más popular. Siéntase seguro al utilizar una estación de trabajo que tiene tras de sí más de 30 años de trabajo de ingeniería y que cuenta con el respaldo de una garantía limitada estándar de 3 años.

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Xeon® E3 v5
Processador *
E3-1225V5
Processador nombre de nuclis
4
Fils de processador
4
Freqüència d'acceleració del processador
3,7 GHz
Freqüència de processador *
3,3 GHz
Socket del processador
LGA 1151 (sòcol H4)
Memòria cau de processador
8 MB
Tipus de memòria cau de processador
Smart Cache
Bus del sistema
8 GT/s
Tipus de Bus
DMI3
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Sèrie de processador
Intel Xeon E3-1200 v5
Nom de codi de processador
Skylake
Potència de disseny tèrmic (TDP)
80 W
Versió de ranures PCI Express
3.0
Número màxim de carrils PCI Express
16
PCI Express сonfigurations
1x16, 1x8+2x4, 2x8
Número de processadors instal · Lats
1
Màxim de memòria interna suportada pel processador
64 GB
Tipus de memòria suportats pel processador
DDR3L-SDRAM, DDR4-SDRAM
Velocitats de rellotge de memòria suportades pel processador
1333, 1600, 1866, 2133 MHz
Amplada de banda de memòria suportada pel processador (màx.)
34,1 GB/s
ECC suportat pel processador
Yes
Tensió de memòria suportada pel processador
1,35 MB/s
Memòria
Memòria interna *
16 GB
Màxima de memòria interna *
32 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
2 x 8 GB
Ranures de memòria
2x SO-DIMM
Velocitat de rellotge de memòria
2400 MHz
Canals de memòria
Dos canals
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Lector de targetes integrat
No
Gràfics
Adaptador de gràfics discret *
Yes
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
NVIDIA® Quadro® M620
Memòria d'adaptador de gràfics discret
2 GB
Número d'adaptadors de gràfics discrets
1
Model d'adaptador de gràfics en funcionament *
Intel® HD Graphics P530
Freqüència base d'adaptador de gràfics en funcionament
400 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1150 MHz
Memòria d'adaptador de gràfics en funcionament màxima
1,7 GB
Número de pantalles suportades (gràfics en funcionament)
3
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.4
ID d'adaptador de gràfics en funcionament
0x191D
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Wi-Fi *
No
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
4
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2) *
2
Port DVI
No
Quantitat d'interficies DisplayPorts
3
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
No
Port de micròfon/auricular combo
Yes
Disseny
Tipus de xassís *
Mini PC
Volum
2,5 L
Col · locació suportada
Horitzontal
Color de producte *
Negre
País d'origen
Xina
Rendiment
Tipus de producte *
Lloc de treball
Programari
Sistema operatiu subministrat *
Windows 7 Professional
Arquitectura del sistema operatiu
64-bit
Sistema operatiu opcional subministrat
Windows 10 Pro
Característiques especials del processador
Intel Wireless Display (widi) Technology
Yes
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Intel AES New Instructions
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel Clear Video Technology for MID
Yes
Mida del paquet del processador
37.5 x 37.5 mm
Conjunts d'instruccions suportades
AVX 2.0, SSE4.1, SSE4.2
Escalabilitat
1S
Configuració de CPU (màx.)
1
Litografia d'imc i gràfics
14 nm
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versió de la tecnologia Intel Secure Key
1,00
Intel® Virtualization Technology (VT-x)
Yes
Versió de l'Intel TSX-NI
1,00
Processor ARK ID
88168
Intel® Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
No
Intel® Quick Sync Video Technology
Yes
Processador sense conflictes
Yes
Pes i dimensions
Amplada *
216 mm
Profunditat *
216 mm
Alçada *
58 mm
Pes *
2,04 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Source Testseek summary Average rating
Reviews
Updated:
2020-02-23 23:41:42
Es ha coleccionado 40 opiniones de expertos para HP Estación de trabajo Z2 Mini G3 y la calificación media es 88 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
88%
Avís legal HP Z2 Mini G3 Intel® Xeon® E3 v5 E3-1225V5 16 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® M620 Windows 7 Professional Mini PC Lloc de treball Negre:
Avís legal

[1] No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o la compra por separado de hardware, controladores, software o BIOS para aprovechar al máximo la funcionalidad de Windows. Windows 10 se actualiza automáticamente, esta función está siempre activada. Se pueden aplicar tarifas de proveedores de servicios independientes y con el tiempo quizás existan requisitos adicionales para las actualizaciones. Consulte www.windows.com
[2] Multicore se ha diseñado para mejorar el rendimiento de determinados productos de software. Es posible que no todos los clientes ni todas las aplicaciones de software se beneficien necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones y de las configuraciones de su hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
[3] Multi-Core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes o aplicaciones de software necesariamente se beneficiarán del uso de esta tecnología. El rendimiento y la frecuencia del reloj pueden variar en función de la carga de trabajo de las aplicaciones y las configuraciones de hardware y software. La numeración de Intel no refleja una medida del rendimiento superior.