location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slim Desktop S01-pF1006ns Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Mini Tower PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Slim Desktop
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S01
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S01-pF1006ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2T655EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194850620898 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2262
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2020
Product end of life date
Bullet Points HP Slim Desktop S01-pF1006ns Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Mini Tower PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - FreeDOS
  • - Intel Core i5-10400 (12MB Cache, 2.9GHz)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Long product name HP Slim Desktop S01-pF1006ns Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Mini Tower PC Negre :
The short editorial description of HP Slim Desktop S01-pF1006ns Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Mini Tower PC Negre

Intel Core i5-10400 (12MB Cache, 2.9GHz), 8GB DDR4-SDRAM, 256GB SSD, Intel UHD Graphics 630, LAN, WLAN, Bluetooth, FreeDOS
More>>>
HP Slim Desktop S01-pF1006ns Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Mini Tower PC Negre:
The official marketing text of HP Slim Desktop S01-pF1006ns Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Mini Tower PC Negre as supplied by the manufacturer

Diseño más delgado. Rendimiento en el que puedes confiar.
Aprovecha al máximo tu espacio gracias a un fiable ordenador compacto. Diseñado para ocupar menos espacio donde lo necesites, el ordenador de sobremesa HP Slim ofrece la tecnología y fiabilidad en la que puedes confiar, con un diseño compacto que se adapta a cualquier lugar.

Short summary description HP Slim Desktop S01-pF1006ns Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Mini Tower PC Negre:
This short summary of the HP Slim Desktop S01-pF1006ns Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Mini Tower PC Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP Slim Desktop S01-pF1006ns, 2,9 GHz, Intel® Core™ i5, i5-10400, 8 GB, 256 GB, DOS gratuït

Long summary description HP Slim Desktop S01-pF1006ns Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Mini Tower PC Negre:
This is an auto-generated long summary of HP Slim Desktop S01-pF1006ns Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Mini Tower PC Negre based on the first three specs of the first five spec groups.

HP Slim Desktop S01-pF1006ns. Freqüència de processador: 2,9 GHz, Família de processador: Intel® Core™ i5, Processador: i5-10400. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 2666 MHz. Capacitat d'emmagatzematge total: 256 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD), Lector de targetes integrat. Model d'adaptador de gràfics en funcionament: Intel® UHD Graphics 630. Sistema operatiu subministrat: DOS gratuït. Font d'alimentació: 180 W. Tipus de xassís: Mini Tower. Tipus de producte: PC. Color de producte: Negre

Diseñado para un rendimiento durante todo el día
Diseñado para un rendimiento durante todo el día

Todo lo que haces parece rápido gracias al rendimiento de un procesador fiable. Almacena más cosas que te gusten gracias a un amplio almacenamiento para tus fotos, vídeos y documentos.

Diseño elegante que ahorra espacio
Diseño elegante que ahorra espacio

Gracias a su diseño de bisel delgado, este ordenador se adapta perfectamente a donde trabajes o juegues. Con un atrevido diseño geométrico y todos los puertos que necesitas en la parte frontal, es la combinación perfecta de formato y funcionalidad.

Una marca en la que puedes confiar. Diseñado para durar.
Una marca en la que puedes confiar. Diseñado para durar.

Durante 80 años, te hemos apoyado. Con millones de clientes, la marca HP antepone por encima de todo una tecnología fiable. Por eso nuestros ordenadores pasan más de 230 pruebas individuales[1] para garantizar que obtienes un ordenador fiable y potente que va a durar.

RAM DDR4
RAM DDR4

Diseñado para ejecutar de forma más eficiente y fiable a velocidades más rápidas, DDR4 es el futuro de la RAM. Todo, desde la multitarea hasta los juegos, disfruta de un aumento del rendimiento gracias a su mayor ancho de banda.

Almacenamiento PCIe SSD
Almacenamiento PCIe SSD

El almacenamiento flash basado en PCIe, disponible en capacidades de hasta 256 GB, es hasta 17 veces más rápido que una unidad de disco duro tradicional de 5400 rpm para portátil. [4]

Wi-Fi 5 (1x1) y Bluetooth® 4.2
Wi-Fi 5 (1x1) y Bluetooth® 4.2

Permanezca conectado a los accesorios Wi-Fi y Bluetooth® con la tecnología inalámbrica. [5]

Procesadores Intel® de 10.ª generación para sobremesas
Procesadores Intel® de 10.ª generación para sobremesas

El extraordinario rendimiento del procesador Intel® Core™ de 10.ª generación se adapta fácilmente a todas tus necesidades multimedia. Al ofrecer capacidades de visualización mejoradas 4K con compatibilidad HDR y distintas posibilidades de conexión Wi-Fi 6 ultrarrápidas opcionales, podrás realizar tus tareas sin interrupciones. [2]

Puerto Ethernet
Puerto Ethernet

Cuando cuente con una conexión inalámbrica inestable, podrá conectar rápidamente su cable Ethernet para conseguir una experiencia uniforme de Internet cableado que supera cualquier problema inalámbrico.

Gráficos Intel® UHD 630
Gráficos Intel® UHD 630

Transmite contenido 4K de manera fluida y juega a tus juegos favoritos en 720p sin necesidad de una tarjeta gráfica independiente. Con el excelente rendimiento de los gráficos Intel® UHD notarás la diferencia en todo lo que hagas. [3]

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
Intel® Core™ i5 10. Generacije
Processador *
i5-10400
Processador nombre de nuclis
6
Fils de processador
12
Freqüència d'acceleració del processador
4,3 GHz
Freqüència de processador *
2,9 GHz
Socket del processador
LGA 1200 (Socket H5)
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Bus del sistema
8 GT/s
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Nom de codi de processador
Comet Lake
Potència de disseny tèrmic (TDP)
65 W
Tjunction
100 °C
Versió de ranures PCI Express
3.0
Número màxim de carrils PCI Express
16
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
Número de processadors instal · Lats
1
Màxim de memòria interna suportada pel processador
128 GB
Tipus de memòria suportats pel processador
DDR4-SDRAM
Velocitats de rellotge de memòria suportades pel processador
2666 MHz
Amplada de banda de memòria suportada pel processador (màx.)
41,6 GB/s
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
1 x 8 GB
Ranures de memòria
2x DIMM
Velocitat de rellotge de memòria
2666 MHz
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Interfícies d'unitats de disc d'estat sòlid
NVMe
NVMe
Yes
Factor de forma SSD
M.2
Lector de targetes integrat
Yes
Gràfics
Adaptador de gràfics discret *
No
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
No disponible
Fabricant de la GPU integrada
Intel
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics 630
Freqüència base d'adaptador de gràfics en funcionament
350 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1100 MHz
Memòria d'adaptador de gràfics en funcionament màxima
64 GB
Número de pantalles suportades (gràfics en funcionament)
3
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.5
ID d'adaptador de gràfics en funcionament
0x9BC8/0x9BC5
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Fabricant del controlador WLAN
Realtek
Xarxes
Tipus d'antena
1x1
Bluetooth
Yes
Versió Bluetooth
4.2
Connectivitat
Quantitat de ports USB 2.0 *
4
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
4
Port DVI
No
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
No
Sortides per a auriculars
1
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Disseny
Tipus de xassís *
Mini Tower
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Color de producte *
Negre
Rendiment
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
DOS gratuït
Característiques especials del processador
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
No
Intel® InTru™ 3D Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel AES New Instructions
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Mida del paquet del processador
37.5 x 37.5 mm
Conjunts d'instruccions suportades
SSE4.1, SSE4.2, AVX 2.0
Escalabilitat
1S
Configuració de CPU (màx.)
1
Especificació de solució tèrmica
PCG 2015C
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
199271
Intel® Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Identity Protection Technology
Yes
Special features
Segment HP
Casa
Gestió de l'energia
Font d'alimentació *
180 W
Pes i dimensions
Amplada *
95 mm
Profunditat *
303 mm
Alçada *
270 mm
Pes *
3,02 kg
Amplària d'embalatge
499 mm
Profunditat d'embalatge
196 mm
Alçada d'embalatge
346 mm
Pes de paquet
6,2 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Disclaimer HP Slim Desktop S01-pF1006ns Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Mini Tower PC Negre:
Disclaimer

[1] Los resultados obtenidos en el Proceso de prueba total de HP no son una garantía del rendimiento futuro bajo estas condiciones de pruebas. Los daños ocurridos bajo las condiciones del Proceso de prueba total de HP o cualquier daño accidental requieren un HP Care Pack opcional de protección contra daños accidentales. [2] Based on Wi-Fi 5 80MHz and Wi-Fi 6 160MHz minimum requirements when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 802.11ax (Wi-Fi 6). Only available in countries where 802.11ax is supported. Graphics output may be limited based on the maximum resolution of the display. Graphics output may be limited based on the maximum resolution of the display
[3] Se requieren contenidos 4K para ver imágenes 4K completas. Se requiere contenido de alta definición (HD) para ver imágenes HD.
[4] Basado en pruebas internas de HP utilizando el software comparativo CrystalDiskMark. El rendimiento es secuencialmente más rápido (solo lectura) en comparación con unidades de disco duro de 5400 rpm tradicionales.
[5] Se requiere un punto de acceso inalámbrico y servicio de Internet. La disponibilidad de los puntos de acceso inalámbricos públicos es limitada. Las especificaciones para WLAN 802.11ac son provisionales y no definitivas. En el caso de que las especificaciones definitivas difieran de las provisionales, la comunicación del portátil con otros dispositivos WLAN 802.11ac podría verse afectada. Bluetooth® es una marca comercial perteneciente a su propietario y utilizada por HP Inc. bajo licencia. Se requiere un punto de acceso inalámbrico y servicio de Internet; se venden por separado. La disponibilidad de los puntos de acceso inalámbricos públicos es limitada. Wi-Fi 5 (802.11ac) es compatible con especificaciones anteriores a Wi-Fi 5.