location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 G5 Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA Quadro RTX 3000 Windows 10 Pro Mini PC Lloc de treball Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2N2C5EA#ABB
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195908666783 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15983
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 02 Sep 2022
Product end of life date
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z2 G5 Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA Quadro RTX 3000 Windows 10 Pro Mini PC Lloc de treball Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-10700K (frecuencia base de 3,8 GHz, hasta 5,1 GHz con tecnología Intel® Turbo Boost, 16 MB de caché L3, 8 núcleos)
  • - Windows 10 Pro para estaciones de trabajo (disponible a través de derechos de cambio a versión anterior desde Windows 11 Pro para estaciones de trabajo)
  • - NVIDIA® Quadro RTX™ 3000 (GDDR6 dedicada de 6 GB)
  • - 32 GB memory; 1 TB SSD storage
Warranty: La garantía limitada de 3 años (3/3/3) incluye 3 años de piezas, mano de obra y reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP Z2 G5 Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA Quadro RTX 3000 Windows 10 Pro Mini PC Lloc de treball Negre :
The short editorial description of HP Z2 G5 Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA Quadro RTX 3000 Windows 10 Pro Mini PC Lloc de treball Negre

Estación de trabajo HP Z2 Mini G5, Windows 10 Pro para estaciones de trabajo (disponible a través de derechos de cambio a versión anterior desde Windows 11 Pro para estaciones de trabajo), Intel® Core™ i7, 32GB RAM, 1TB SSD, NVIDIA® RTX™ 3000
More>>>
HP Z2 G5 Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA Quadro RTX 3000 Windows 10 Pro Mini PC Lloc de treball Negre:
The official marketing text of HP Z2 G5 Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA Quadro RTX 3000 Windows 10 Pro Mini PC Lloc de treball Negre as supplied by the manufacturer

Nuestra estación de trabajo mini más potente. Ahora aún más potente.
Obtén aún más rendimiento avanzado en un dispositivo increíblemente pequeño. Realiza proyectos de diseño 3D y trabaja fácilmente en múltiples aplicaciones profesionales. Gracias a su amplia versatilidad, es la opción evidente para el lugar de trabajo moderno.

Short summary description HP Z2 G5 Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA Quadro RTX 3000 Windows 10 Pro Mini PC Lloc de treball Negre:
This short summary of the HP Z2 G5 Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA Quadro RTX 3000 Windows 10 Pro Mini PC Lloc de treball Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z2 G5, 3,8 GHz, Intel® Core™ i7, i7-10700K, 32 GB, 1 TB, Windows 10 Pro

Long summary description HP Z2 G5 Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA Quadro RTX 3000 Windows 10 Pro Mini PC Lloc de treball Negre:
This is an auto-generated long summary of HP Z2 G5 Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA Quadro RTX 3000 Windows 10 Pro Mini PC Lloc de treball Negre based on the first three specs of the first five spec groups.

HP Z2 G5. Freqüència de processador: 3,8 GHz, Família de processador: Intel® Core™ i7, Processador: i7-10700K. Memòria interna: 32 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 3200 MHz. Capacitat d'emmagatzematge total: 1 TB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel® UHD Graphics 630, Model d'adaptador de gràfics discret: NVIDIA Quadro RTX 3000. Sistema operatiu subministrat: Windows 10 Pro, Arquitectura del sistema operatiu: 64-bit. Font d'alimentació: 280 W. Tipus de xassís: Mini PC. Tipus de producte: Lloc de treball

No renuncies al rendimiento

Con las nuevas opciones de procesador Intel® y las opciones de gráficos profesionales, obtén un rendimiento fiable en aplicaciones multiproceso. No te preocupes por el sobrecalentamiento: nuestras térmicas avanzadas mantienen la refrigeración de las piezas en un entorno silencioso.

El ajuste perfecto, en cualquier lugar.

Crea la configuración ideal: de la oficina al taller, pasando por el centro de datos. Móntalo debajo de un escritorio o detrás de un monitor[3] y, a continuación, conéctalo a varios monitores y otro hardware. O gestiona de forma centralizada tu flota de minis con opciones versátiles de montaje en bastidor.

Los probamos para que merezcan tu confianza. 24/7.

Sabemos que necesitas un rendimiento en el que puedas confiar. Por eso nuestros productos soportan más de 360 000 horas de pruebas rigurosas, pruebas MIL-STD[4] y certificaciones de software.

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
Intel® Core™ i7 10. Generacije
Processador *
i7-10700K
Processador nombre de nuclis
8
Fils de processador
16
Freqüència d'acceleració del processador
5,1 GHz
Freqüència de processador *
3,8 GHz
Memòria cau de processador
16 MB
Tipus de memòria cau de processador
L3
Configurable TDP-down
95 W
Freqüència de Configurable TDP-down
3,5 GHz
Número de processadors instal · Lats
1
Memòria
Memòria interna *
32 GB
Màxima de memòria interna *
64 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
2 x 16 GB
Ranures de memòria
2x DIMM
Velocitat de rellotge de memòria
3200 MHz
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
NVMe
NVMe
Yes
Factor de forma SSD
M.2
Lector de targetes integrat
No
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
NVIDIA
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
NVIDIA Quadro RTX 3000
Memòria d'adaptador de gràfics discret
6 GB
Tipus de memòria gràfica discreta
GDDR6
Fabricant de la GPU integrada
Intel
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics 630
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Tecnologia de cablatge
10/100/1000Base-T(X)
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Fabricant del controlador WLAN
Intel
Model de controlador WLAN
Intel Wi-Fi 6 AX201
Tipus d'antena
2x2
Bluetooth
Yes
Versió Bluetooth
5.0
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
4
Connectivitat
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2) *
2
Port DVI
No
Quantitat d'interficies DisplayPorts
4
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
No
Sortides per a auriculars
1
Port de micròfon/auricular combo
Yes
Disseny
Tipus de xassís *
Mini PC
Ranura de bloqueig del cable
Yes
Color de producte *
Negre
Elegibilitat de la plataforma Intel® vPro™
No
Any d'introducció
2021
País d'origen
Xina
Rendiment
Posicionament al mercat
Rendiment
Chipset de placa mare
Intel W480
Xip d'àudio
Realtek ALC3205-VA2-CG
Tipus de producte *
Lloc de treball
Programari
Sistema operatiu subministrat *
Windows 10 Pro
Arquitectura del sistema operatiu
64-bit
Característiques especials del processador
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
No
Tecnologia Intel Clear Video
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Estats inactius
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Configuració de CPU (màx.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
HP Support Assistant
Yes
Eines de seguretat HP
HP Secure Erase; HP Sure Click; HP Sure Sense; HP Sure Start Gen6; HP Sure Run Gen3; HP Sure Recover Gen3; HP BIOSphere Gen6; HP Sure Admin; Hood Sensor Optional Kit; HP Client Security Manager Gen6
Programari HP proporcionat
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit
Segment HP
Empresa
Gestió de l'energia
Font d'alimentació *
280 W
Pes i dimensions
Amplada *
216 mm
Profunditat *
216 mm
Alçada *
58 mm
Pes *
2,1 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Teclat inclòs
Yes
Connectivitat del teclat
Cablejat
Dades logístiques
Codi del Sistema harmonitzat (HS)
84715000
Altres característiques
Interfície d'adaptador gràfic
MXM
Disclaimer HP Z2 G5 Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA Quadro RTX 3000 Windows 10 Pro Mini PC Lloc de treball Negre:
Disclaimer

[3] El equipo de montaje en bastidor se vende por separado.
[4] Se somete a la prueba MIL-STD. La prueba MIL-STD no está diseñada para demostrar adecuación a los requisitos contractuales del Ministerio de Defensa de Estados Unidos ni para uso militar. Los resultados de la prueba no suponen una garantía de rendimiento futuro en las mismas condiciones de prueba. Los daños accidentales requieren un servicio opcional HP Care de protección frente a daños accidentales. [1] Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.

Avisos sobre especificaciones técnicas
No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o actualizaciones de BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y habilita automáticamente. Se requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios de internet (ISP) y, con el tiempo, se podrían aplicar requisitos adicionales para las actualizaciones. Consulte www.windows.com.
Este sistema está preinstalado con el software Windows 10 Pro y también viene con una licencia para Windows 11 Pro y software de recuperación. Solo puedes utilizar una versión del software Windows al mismo tiempo. La migración de una versión a otra requerirá la desinstalación de una versión y la instalación de la otra. Debes realizar copias de seguridad de todos los datos (archivos, fotografías, etc.) antes de desinstalar e instalar sistemas operativos para evitar la pérdida de sus datos.
No todas las características se encuentran disponibles en todas las ediciones o versiones de Ubuntu. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o BIOS para aprovechar al máximo la funcionalidad de Ubuntu. Ubuntu se puede actualizar automáticamente. Se pueden aplicar tarifas de proveedores de servicios independientes y con el tiempo quizás existan requisitos adicionales para las actualizaciones.
Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
Para una funcionalidad Intel® vPro™ completa, se requiere Windows 10 Pro de 64 bits, un procesador compatible con vPro, un conjunto de chips compatible con vPro, una LAN cableada compatible con vPro y/o una tarjeta WLAN y TPM 2.0. Algunas funciones requieren software adicional de terceros para funcionar. Consulta intel.com/vpro
El núcleo múltiple se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta www.intel.com/technology/turboboost/.
Para unidades de almacenamiento, GB = 1000 millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Hasta 35 GB (para Windows) están reservados para el software de recuperación del sistema.
El teclado y el ratón son opcionales o características adicionales. El teclado antimicrobiano HP y el ratón antimicrobiano HP solo están disponibles en China.
NVIDIA® Quadro RTX™ 3000 estará disponible en el Q1 de 2021 y únicamente integrado de fábrica.
HP Support Assistant requiere Windows y acceso a Internet.
NVIDIA® Quadro® P620, disponible en oct. 2020 y requiere configuración de fábrica.
3 DisplayPort 1.2 en modelo Performance con gráficos independientes.
HP Client Security Manager Gen6 requiere Windows y está disponible en determinados equipos HP.
Software HP Performance Advisor: HP Performance Advisor está listo y preparado para ayudarte a obtener el máximo rendimiento de tu estación de trabajo HP desde el primer día, y los siguientes. Para descargar u obtener más información: www8.hp.com/us/en/workstations/performance-advisor.html
Basado en el registro estadounidense EPEAT® según IEEE 1680.1-2018 EPEAT®. El estado EPEAT® varía en función del país. Para obtener más información, visita www.epeat.net.
La memoria no ECC es compatible con todos los procesadores. ECC solo se habilita en Xeon.
Es necesario adquirir gráficos independientes con el procesador Intel Core i9-10900F y el procesador Intel Core i5-10400F.
HP Pro Security Edition está disponible precargado en determinados equipos HP e incluye HP Sure Click Pro y HP Sure Sense Pro. Se requiere una licencia de 3 años. El software HP Pro Security Edition está autorizado bajo las condiciones de la licencia del Contrato de Licencia para Usuarios Finales (EULA) de HP que figura en: h30670.www3.hp.com/ecommerce/Common/Disclaimer.do#EN_US con las modificaciones siguientes: 7. Plazo. A menos que se finalice de otro modo anticipadamente en virtud de los términos de este acuerdo, la licencia de HP Pro Security Edition (HP Sure Sense Pro y HP Sure Click Pro) entra en vigor tras la activación y posteriormente continuará vigente durante treinta y seis (36) meses ("Plazo inicial"). Al final del Plazo inicial, podrás (a) adquirir una licencia de renovación para la edición HP Pro Security en HP.com, Ventas de HP o un Socio de Canal de HP o bien (b) continuar utilizando las versiones estándar de HP Sure Click y HP Sure Sense sin coste adicional, sin futuras actualizaciones de software o soporte de HP.
La opción de E/S flexible real depende de la configuración seleccionada.
Configuraciones con CPU Intel® en i9-10900F y i5-10400F; La tarjeta gráfica independiente debe estar configurada cuando configures las CPU sin gráficos Intel UHD.
Las características de HP BIOSphere Gen6 pueden variar dependiendo de la plataforma y las configuraciones.
El kit HP Manageability Integration se puede descargar en www8.hp.com/us/en/ads/clientmanagement/overview.html
Thunderbolt™ 3 compatible solo con la versión Mini Performance.
HP Sure Click requiere Windows 11 Pro, Windows 10 Pro o Enterprise. Para obtener más información, consulta bit.ly/2PrLT6A_SureClick.
HP Sure Start Gen6 está disponible en determinados equipos y estaciones de trabajo de HP. Consulta las especificaciones del producto para ver la disponibilidad.
HP Sure Run Gen3 se encuentra disponible en determinados equipos HP Pro, Elite y estaciones de trabajo basados en Windows 11 o Windows 10 con determinados procesadores Intel® o AMD.
HP Sure Recover Gen3 se encuentra disponible en determinados equipos de HP y requiere una conexión de red abierta. Debes realizar copias de seguridad de los archivos importantes, fotos, vídeos, etc., antes de utilizar HP Sure Recover para evitar la pérdida de datos.
Las fuentes de alimentación externas, todos los cables y los periféricos no presentan un nivel de halógeno bajo. Las piezas de recambio obtenidas después de la compra podrían no tener nivel de halógeno bajo.
Las configuraciones con Intel Xeon W-1250P, W-1270P y W-1290P se ofrecen solamente en la placa base de 125 W.
La estación de trabajo HP Z2 Mini G5 solo admite un dispositivo de almacenamiento para el arranque del sistema: una SATA o una NVMe, no ambas.
NVIDIA® Quadro® P620 (GDDR5 de 4 GB dedicada); AMD Radeon™ Pro WX 3200 (GDDR5 de 4 GB dedicada); NVIDIA® Quadro® T2000 (GDDR6 de 4 GB dedicada); NVIDIA®® Quadro T1000 (GDDR6 de 4 GB dedicada) Solo disponible con integración de fábrica.
HP ZCentral Remote Boost Sender no se ha instalado previamente en las estaciones de trabajo Z, pero se puede descargar y ejecutar en todos los equipos de sobremesa y portátiles Z sin necesidad de comprar una licencia hasta 2022. En el caso de los dispositivos emisores que no sean Z, se requiere la compra de una licencia individual perpetua o una licencia flotante perpetua por cada versión que se ejecute de forma simultánea y la compra del servicio de asistencia del software ZCentral Remote Boost. ZCentral Remote Boost Sender requiere una licencia para hardware que no sea Z y los sistemas operativos Windows 10, RHEL/CentOS (7 u 8) o UBUNTU 18.04 o 20.04 LTS. Los sistemas operativos macOS (10.14 o posterior) y ThinPro 7.2 solo son compatibles en el dispositivo receptor. Requiere acceso a la red. El software se encuentra disponible para su descarga en hp.com/ZCentralRemoteBoost.
El método de saneamiento «preciso» HP Secure Erase es para los métodos indicados en la publicación especial 800-88 del National Institute of Standards and Technology. HP Secure Erase no es compatible con plataformas con Intel® Optane
HP Sure Sense requiere Windows 11, Windows 10 Pro o Enterprise y es compatible con Microsoft Internet Explorer, Google Chrome™ y Chromium™. Entre los archivos adjuntos compatibles, se incluyen los archivos de Microsoft Office (Word, Excel, PowerPoint) y los archivos PDF en modo solo lectura, siempre y cuando se haya instalado Microsoft Office o Adobe Acrobat.
HP Sure Admin requiere Windows 11, Windows 10, BIOS de HP, HP Manageability Integration Kit disponible en www.hp.com/go/clientmanagement y la aplicación de smartphone HP Sure Admin Local Access Authenticator, disponible en la tienda de Android o Apple.