location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk PC 800 G3 con factor de forma reducido Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro SFF Negre, Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC EliteDesk 800 G3 con factor de forma reducido
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2LT31EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0191628635443 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18767
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 09 Dec 2019
Product end of life date
Bullet Points HP EliteDesk PC 800 G3 con factor de forma reducido Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro SFF Negre, Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64
  • - 7th gen Intel® Core™ i7 i7-7700 (8M Cache, 3.6 GHz)
  • - 16GB (2400 MHz) DDR4-SDRAM (1 x 16 GB) & 512GB SSD
Long product name HP EliteDesk PC 800 G3 con factor de forma reducido Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro SFF Negre, Plata :
The short editorial description of HP EliteDesk PC 800 G3 con factor de forma reducido Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro SFF Negre, Plata

7th gen Intel® Core™ i7-7700 (8M Cache, 3.6 GHz), 16GB DDR4-SDRAM, 512GB SSD, Intel HD Graphics 630, DVD-RW, LAN, Windows 10 Pro 64-bit
More>>>
HP EliteDesk PC 800 G3 con factor de forma reducido Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro SFF Negre, Plata:
The official marketing text of HP EliteDesk PC 800 G3 con factor de forma reducido Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro SFF Negre, Plata as supplied by the manufacturer

Seguridad, capacidad de gestión y rendimiento en un diseño moderno y compacto
Preparado para la empresa, el HP EliteDesk 800 con factor de forma reducido es uno de los PC de HPE más seguros y fáciles de gestionar, con rendimiento avanzado y capacidad de configuración en un chasis rediseñado para ahorrar espacio en el lugar de trabajo moderno.

No deje que nada se interponga en su camino
Trabaje todo el día con Windows 10 Pro[1] y el potente HP EliteDesk 800 con factor de forma reducido, con seguridad, colaboración y conectividad integradas.

Protección de autorrecuperación
Comience con una BIOS de HP original cada vez. HP Sure Start Gen3[2] supervisa BIOS en memoria, recupera la plataforma sin la intervención del usuario o administrador, restaura la BIOS a un estado personalizado y está preparado para la empresa para la gestión centralizada.

Súper seguro. Súper protegido
Mantenga los datos seguros y protéjalos contra robos, ataques y usuarios no autorizados con HP Client Security Suite Gen3[7].

Obtenga las imágenes del PC correctamente la primera vez
ITDMs le permite crear, mejorar y proteger rápidamente imágenes personalizadas de Windows con HP Image Assistant.

Acelere los aspectos básicos de la gestión de IT
HP Manageability Integration Kit[6] ayuda a acelerar la creación de imágenes y la gestión del hardware, el BIOS y la seguridad a través de Microsoft SCCM.

Inteligencia de oficina
HP WorkWise[9] es inteligencia de oficina en una aplicación para smartphones diseñada para proporcionar seguridad de PC, información de rendimiento de PC en tiempo real y una instalación de controlador de impresora simplificada para usuarios de PC HP.

Maximice el rendimiento de red
Mejore notablemente las velocidades de transferencia de los datos, la voz y las comunicaciones por vídeo sobre redes LAN y Wi-Fi problemáticas.

Durabilidad incorporada
Esté tranquilo con un PC que cumple con las expectativas y está diseñado para superar el proceso de prueba total de HP y las pruebas MIL-STD 810G[10].

Servicios de soporte sólidos
Aproveche las ventajas del soporte HP Elite[11], la garantía limitada y el soporte de Global Series, que facilita imágenes estables y homogéneas con transiciones de ciclo de vida gestionadas para clientes corporativos y empresariales.

Soporte de valor a su servicio
Simplifique la asistencia con el Departamento de soporte técnico de HP Care. Confíe en una capacitación rentable que está disponible 24x7, y que cubre una amplia variedad de marcas, dispositivos y sistemas operativos[12].

Suscríbase y simplifique
Ayude a maximizar el flujo de caja con una suscripción mensual para usar los mejores dispositivos de hardware y servicios de su categoría, con la que podrá además sustituir su PC por uno nuevo cada dos o tres años[13].

Asóciese con HP para hacer un mejor uso de los recursos de TI
HP le ayuda a mantener su tiempo y optimizar sus recursos con una configuración de experto y servicios de implementación que le ofrecen soluciones rápidas, precisas y estandarizadas en todo el mundo de TI.

Short summary description HP EliteDesk PC 800 G3 con factor de forma reducido Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro SFF Negre, Plata:
This short summary of the HP EliteDesk PC 800 G3 con factor de forma reducido Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro SFF Negre, Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk PC 800 G3 con factor de forma reducido, 3,6 GHz, Intel® Core™ i7, 16 GB, 512 GB, DVD-RW, Windows 10 Pro

Long summary description HP EliteDesk PC 800 G3 con factor de forma reducido Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro SFF Negre, Plata:
This is an auto-generated long summary of HP EliteDesk PC 800 G3 con factor de forma reducido Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro SFF Negre, Plata based on the first three specs of the first five spec groups.

HP EliteDesk PC 800 G3 con factor de forma reducido. Freqüència de processador: 3,6 GHz, Família de processador: Intel® Core™ i7, Processador: i7-7700. Memòria interna: 16 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 2400 MHz. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD), Tipus d'unitat òptica: DVD-RW. Model d'adaptador de gràfics en funcionament: Intel® HD Graphics 630. Sistema operatiu subministrat: Windows 10 Pro, Arquitectura del sistema operatiu: 64-bit. Font d'alimentació: 180 W. Tipus de xassís: SFF. Tipus de producte: PC

El rendimiento en primer lugar

Los usuarios de alto rendimiento disfrutarán con la potente combinación de procesadores Intel® Core™[4] de 7ª generación, la memoria[5] y unidades SSD Intel® Optane™[5] opcionales, así como con HP Velocity, que mejora las velocidades de transferencia sobre redes problemáticas para impulsar la productividad en el lugar de trabajo.

Expansión que amplía su inversión

Todo el valor de su inversión procede de la configuración, que amplía la vida de su PC. El HP EliteDesk 800 con factor de forma reducido dispone de cuatro bahías y cuatro ranuras, además de dos conectores M.2 y una gran cantidad de puertos configurables.

Seguridad sólida, capacidad de gestión potente

Obtenga la sólida protección y la gestión simplificada de los PC más seguros y fáciles de administrar de HP. HP Sure Start Gen3[3] protege contra los ataques al BIOS mientras el HP Manageability Integration Kit[6] le permite gestionar fácilmente los dispositivos a través de Microsoft System Center Configuration Manager.

Puerto de E/S configurable para pantallas

Configure un puerto trasero de E/S para conexiones de pantalla personalizables con su elección de VGA, DisplayPort™, HDMI o USB Type-C™ compatible con el modo alternativo de DisplayPort™.

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
7th gen Intel® Core™ i7
Processador *
i7-7700
Processador nombre de nuclis
4
Fils de processador
8
Freqüència d'acceleració del processador
4,2 GHz
Freqüència de processador *
3,6 GHz
Socket del processador
LGA 1151 (sòcol H4)
Memòria cau de processador
8 MB
Tipus de memòria cau de processador
Smart Cache
Bus del sistema
8 GT/s
Tipus de Bus
DMI3
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Nom de codi de processador
Kaby Lake
Potència de disseny tèrmic (TDP)
65 W
Tjunction
100 °C
Versió de ranures PCI Express
3.0
Número màxim de carrils PCI Express
16
PCI Express сonfigurations
1x16, 1x8+2x4, 2x8
Número de processadors instal · Lats
1
Execució pas a pas
B0
Màxim de memòria interna suportada pel processador
64 GB
Tipus de memòria suportats pel processador
DDR3L, DDR4-SDRAM
Velocitats de rellotge de memòria suportades pel processador
1333, 1600, 2133, 2400 MHz
ECC suportat pel processador
No
Tensió de memòria suportada pel processador
1,35 MB/s
Memòria
Memòria interna *
16 GB
Màxima de memòria interna *
64 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
1 x 16 GB
Ranures de memòria
4x DIMM
Velocitat de rellotge de memòria
2400 MHz
Canals de memòria
Dos canals
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
DVD-RW
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
Lector de targetes integrat
No
Gràfics
Adaptador de gràfics discret *
No
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
No disponible
Model d'adaptador de gràfics en funcionament *
Intel® HD Graphics 630
Freqüència base d'adaptador de gràfics en funcionament
350 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1150 MHz
Memòria d'adaptador de gràfics en funcionament màxima
64 GB
Número de pantalles suportades (gràfics en funcionament)
3
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.4
ID d'adaptador de gràfics en funcionament
0x5912
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Wi-Fi *
No
Connectivitat
Quantitat de ports USB 2.0 *
4
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
6
Port DVI
No
Quantitat d'interficies DisplayPorts
2
Quantitat de ports Ethernet LAN (RJ-45)
1
Connectivitat
Micròfon, jack d'entrada de linia
Yes
Sortides per a auriculars
1
Disseny
Tipus de xassís *
SFF
Color de producte *
Negre, Plata
País d'origen
Xina
Rendiment
Chipset de placa mare
Intel® Q270
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
Windows 10 Pro
Arquitectura del sistema operatiu
64-bit
Característiques especials del processador
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
Yes
Intel® InTru™ 3D Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel AES New Instructions
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel Clear Video Technology for MID
Yes
Mida del paquet del processador
37.5 x 37.5 mm
Conjunts d'instruccions suportades
AVX 2.0, SSE4.1, SSE4.2
Codi de processador
SR338
Escalabilitat
1S
Configuració de CPU (màx.)
1
Especificació de solució tèrmica
PCG 2015C
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versió de la tecnologia Intel Identity Protection
1,00
Versió de l'Intel Stable Image Platform Program (SIPP)
1,00
Versió de la tecnologia Intel Secure Key
1,00
Intel® Virtualization Technology (VT-x)
Yes
Versió de l'Intel TSX-NI
1,00
Processor ARK ID
97128
Intel® Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Identity Protection Technology
Yes
Processador sense conflictes
Yes
Special features
HP ePrint
Yes
HP Support Assistant
Yes
Eines de gestió HP
HP Client Catalog; HP Driver Packs; HP SoftPaq Download Manager (SDM); HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Image Assistant; HP MIK for Microsoft SCCM
Programari HP proporcionat
HP BIOSphere with Sure Start G3
Gestió de l'energia
Font d'alimentació *
180 W
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada *
100 mm
Profunditat *
338 mm
Alçada *
308 mm
Pes *
5,31 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Ratolí inclòs
Yes
Teclat inclòs
Yes
Altres característiques
Quantitat d'unitats òptiques
1
Etiquetatge de segment d'Intel
Empresa
Source Testseek summary Average rating
Reviews
Updated:
2019-11-13 22:18:18
Es ha coleccionado 5 opiniones de expertos para HP EliteDesk PC 800 G3 con factor de forma reducido Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF Negro, Plata y la calificación media es 92 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
92%
Country Distributor
United Kingdom 1 distributor(s)
Avís legal HP EliteDesk PC 800 G3 con factor de forma reducido Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro SFF Negre, Plata:
Avís legal

[1] No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o la compra por separado de hardware, controladores, software o BIOS para aprovechar al máximo la funcionalidad de Windows. Windows 10 se actualiza automáticamente, esta función está siempre activada. Se pueden aplicar tarifas de proveedores de servicios independientes y con el tiempo quizás existan requisitos adicionales para las actualizaciones. Consulte www.windows.com.
[2]Disponible en los productos de HP EliteBook equipados con procesadores Intel® de séptima generación.
[3] Basado en las funcionalidades de seguridad exclusivas y completas de HP, sin coste adicional, y la gestión por HP Manageability Integration Kit de cada aspecto de un PC, incluido el hardware, la gestión del BIOS y el software utilizando Microsoft System Center Configuration Manager entre proveedores con >1 millón de unidades vendidas al año, calculadas en noviembre de 2016 en PC HP Elite con procesadores Intel® Core® de 7ª generación, gráficos integrados Intel® e Intel® WLAN.
[4] Multi-Core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes o aplicaciones de software necesariamente se beneficiarán del uso de esta tecnología. El rendimiento y la frecuencia del reloj pueden variar en función de la carga de trabajo de las aplicaciones y las configuraciones de hardware y software. La numeración de Intel no refleja una medida del rendimiento superior.
[5] Se vende aparte o como característica opcional.
[6] Está previsto que el HP Manageability Integration Kit esté disponible durante el primer trimestre de 2017 y podrá descargarse desde www8.hp.com/us/en/ads/clientmanagement/overview.html.
[7] HP Client Security Suite Gen3 requiere Windows y procesadores Intel® de 7ª generación.
[8] HP Multi Factor Authenticate requiere procesadores Intel® Core™ de 7ª generación, gráficos integrados de Intel® e Intel® WLAN.
[9] La aplicación para smartphone HP WorkWise pronto estará disponible como descarga gratuita en App Store y Google Play.
[10] Las pruebas MIL-STD no son definitivas y no tienen como finalidad demostrar la conformidad con los requisitos para contratos del Departamento de defensa estadounidense ni la idoneidad para un uso militar. Los resultados obtenidos no garantizan un rendimiento futuro bajo estas condiciones de prueba. Los daños ocurridos bajo las condiciones de las pruebas MIL STD o cualquier daño accidental requieren un Care Pack de Protección frente a daños accidentales opcional de HP.