location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming TG01-1005ns Intel® Core™ i5 i5-10400F 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TG01
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TG01-1005ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2J729EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194850647239 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8415
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2021
Product end of life date
Bullet Points HP Pavilion Gaming TG01-1005ns Intel® Core™ i5 i5-10400F 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-10400 (12MB Cache, 2.9GHz)
  • - NVIDIA GeForce GTX 1650 (4GB GDDR5)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 1000GB HDD, 256GB SSD
Warranty: 1 año de garantía limitada para piezas, mano de obra y servicio de recogida y devolución.
Long product name HP Pavilion Gaming TG01-1005ns Intel® Core™ i5 i5-10400F 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC Plata :
The short editorial description of HP Pavilion Gaming TG01-1005ns Intel® Core™ i5 i5-10400F 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC Plata

Intel Core i5-10400 (12MB Cache, 2.9GHz), 8GB DDR4-SDRAM, 1000GB HDD, 256GB SSD, NVIDIA GeForce GTX 1650 (4GB GDDR5), LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
HP Pavilion Gaming TG01-1005ns Intel® Core™ i5 i5-10400F 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC Plata:
The official marketing text of HP Pavilion Gaming TG01-1005ns Intel® Core™ i5 i5-10400F 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC Plata as supplied by the manufacturer

Potente. Actualizable. En funcionamiento.Juega como siempre has querido. Este potente equipo está diseñado para seguir el ritmo de los juegos más actuales y de los que están por venir. Bajo su exterior compacto y elegante, encontrarás toda la potencia que necesitas para jugar a lo que quieras y el espacio necesario para incorporar mejoras.

Short summary description HP Pavilion Gaming TG01-1005ns Intel® Core™ i5 i5-10400F 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC Plata:
This short summary of the HP Pavilion Gaming TG01-1005ns Intel® Core™ i5 i5-10400F 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Gaming TG01-1005ns, 2,9 GHz, Intel® Core™ i5, i5-10400F, 8 GB, 1,26 TB, Windows 10 Home

Long summary description HP Pavilion Gaming TG01-1005ns Intel® Core™ i5 i5-10400F 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC Plata:
This is an auto-generated long summary of HP Pavilion Gaming TG01-1005ns Intel® Core™ i5 i5-10400F 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC Plata based on the first three specs of the first five spec groups.

HP Pavilion Gaming TG01-1005ns. Freqüència de processador: 2,9 GHz, Família de processador: Intel® Core™ i5, Processador: i5-10400F. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 2666 MHz. Capacitat d'emmagatzematge total: 1,26 TB, Suport d'emmagatzematge: HDD+SSD. Model d'adaptador de gràfics en funcionament: Intel® UHD Graphics 630, Model d'adaptador de gràfics discret: NVIDIA® GeForce® GTX 1650. Sistema operatiu subministrat: Windows 10 Home, Arquitectura del sistema operatiu: 64-bit. Font d'alimentació: 310 W. Tipus de xassís: Mini Tower. Tipus de producte: PC

Potentes gráficos
Potentes gráficos

Disfruta de los juegos más novedosos con gráficos fluidos y receptivos. La tarjeta gráfica dedicada garantiza que la máquina ejecute con facilidad tus juegos favoritos.

Rendimiento de alta velocidad
Rendimiento de alta velocidad

Juega, crea y realiza todas las tareas que quieras con esta potente CPU. Una solución térmica mejorada que mantiene la torre fría y en silencio incluso cuando ejecutas juegos y aplicaciones exigentes.

Diseño personalizable y compacto
Diseño personalizable y compacto

A esta torre compacta y elegante se le puede agregar una resistente fuente de alimentación que permite la actualización de componentes. Con luces LED personalizables y puertos USB para las unidades periféricas, podrás jugar a tu manera.

Gráficos NVIDIA® GeForce® GTX 1050
Gráficos NVIDIA® GeForce® GTX 1050

El procesamiento avanzado de gráficos impulsa todo, desde los juegos más recientes, al diseño visualmente exigente o a la edición de trabajos con menos ralentizaciones, contratiempos o saltos.

Windows 10
Windows 10

Haz grandes cosas con confianza y la sensación de un entorno familiar como Windows, solo que mejor. [1]

Procesadores Intel® de 10.ª generación para sobremesas
Procesadores Intel® de 10.ª generación para sobremesas

El extraordinario rendimiento del procesador Intel® Core™ de 10.ª generación se adapta fácilmente a todas tus necesidades multimedia. Al ofrecer capacidades de visualización mejoradas 4K con compatibilidad HDR y distintas posibilidades de conexión Wi-Fi 6 ultrarrápidas opcionales, podrás realizar tus tareas sin interrupciones. [2]

Almacenamiento PCIe SSD
Almacenamiento PCIe SSD

El almacenamiento flash basado en PCIe, disponible en capacidades de hasta 256 GB, es hasta 17 veces más rápido que una unidad de disco duro tradicional de 5400 rpm para portátil. [3]

Configuraciones de almacenamiento doble

Al incluir tanto una unidad SSD para el sistema operativo como un disco duro tradicional, podrás obtener las ventajas de ambos mundos: tiempos de arranque rápidos, capacidad de respuesta ágil y mayor capacidad de almacenamiento.

Almacenamiento Dropbox en la nube
Almacenamiento Dropbox en la nube

Almacena y sincroniza tu contenido en línea con Dropbox. Obtén 25 GB de almacenamiento para acceder, gestionar y compartir durante un año tus fotos, música y archivos desde cualquier lugar con acceso a Internet. [4]

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
Intel® Core™ i5 10. Generacije
Processador *
i5-10400F
Processador nombre de nuclis
6
Fils de processador
12
Freqüència d'acceleració del processador
4,3 GHz
Freqüència de processador *
2,9 GHz
Socket del processador
LGA 1200 (Socket H5)
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Bus del sistema
8 GT/s
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Nom de codi de processador
Comet Lake
Potència de disseny tèrmic (TDP)
65 W
Tjunction
100 °C
Versió de ranures PCI Express
3.0
Número màxim de carrils PCI Express
16
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
Número de processadors instal · Lats
1
Màxim de memòria interna suportada pel processador
128 GB
Tipus de memòria suportats pel processador
DDR4-SDRAM
Velocitats de rellotge de memòria suportades pel processador
2666 MHz
Amplada de banda de memòria suportada pel processador (màx.)
41,6 GB/s
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
1 x 8 GB
Ranures de memòria
2x DIMM
Velocitat de rellotge de memòria
2666 MHz
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1,26 TB
Suport d'emmagatzematge *
HDD+SSD
Tipus d'unitat òptica *
No
Capacitat d'HDD total
1 TB
Nombre d'unitats de disc dur instal · Lades
1
Unitat de disc dur de capacitat
1 TB
Interfície de disc dur
SATA
Velocitat de rotació de disc dur
7200 RPM
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Interfícies d'unitats de disc d'estat sòlid
NVMe
NVMe
Yes
Factor de forma SSD
M.2
Lector de targetes integrat
Yes
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
NVIDIA
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
NVIDIA® GeForce® GTX 1650
Memòria d'adaptador de gràfics discret
4 GB
Tipus de memòria gràfica discreta
GDDR5
Fabricant de la GPU integrada
Intel
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics 630
Freqüència base d'adaptador de gràfics en funcionament
350 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1100 MHz
Memòria d'adaptador de gràfics en funcionament màxima
64 GB
Número de pantalles suportades (gràfics en funcionament)
3
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.5
ID d'adaptador de gràfics en funcionament
0x9BC8/0x9BC5
Quantitat de ports HDMI de l'adaptador gràfic
1
Quantitat de ports DVI-D de l'adaptador gràfic
1
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Xarxes
Fabricant del controlador WLAN
Intel
Model de controlador WLAN
Intel Wi-Fi 6 AX201
Tipus d'antena
2x2
Bluetooth
Yes
Versió Bluetooth
5.0
Connectivitat
Quantitat de ports USB 2.0 *
4
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
2
Mode alternatiu DisplayPort USB Tipus-C
Yes
Port DVI
No
Quantitat de ports HDMI *
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
Yes
Sortides per a auriculars
1
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Disseny
Tipus de xassís *
Mini Tower
Col · locació suportada
Vertical
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Color de producte *
Plata
País d'origen
Xina
Rendiment
Posicionament al mercat
Jocs de vídeo
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
Windows 10 Home
Arquitectura del sistema operatiu
64-bit
Característiques especials del processador
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
No
Intel® InTru™ 3D Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel AES New Instructions
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Mida del paquet del processador
37.5 x 37.5 mm
Conjunts d'instruccions suportades
SSE4.1, SSE4.2, AVX 2.0
Escalabilitat
1S
Configuració de CPU (màx.)
1
Especificació de solució tèrmica
PCG 2015C
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
199271
Intel® Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Identity Protection Technology
Yes
Special features
HP Support Assistant
Yes
Programari HP proporcionat
HP Audio Switch
Segment HP
Casa
Gestió de l'energia
Font d'alimentació *
310 W
Sostenibilitat
Certificats de sostenibilitat
EPEAT Bronze, ENERGY STAR
Pes i dimensions
Amplada *
155,4 mm
Profunditat *
307 mm
Alçada *
337,4 mm
Pes *
5,96 kg
Amplària d'embalatge
499 mm
Profunditat d'embalatge
400 mm
Alçada d'embalatge
287 mm
Pes de paquet
8,2 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Country Distributor
España 2 distributor(s)
Disclaimer HP Pavilion Gaming TG01-1005ns Intel® Core™ i5 i5-10400F 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC Plata:
Disclaimer

[1] No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o BIOS para aprovechar al máximo la funcionalidad de Windows. Windows 10 se actualiza automáticamente. Esta función está siempre activada. Se pueden aplicar tarifas de proveedores de servicios de Internet (ISP) y, con el tiempo, quizás se apliquen requisitos adicionales para las actualizaciones. Consulte http://www.microsoft.com. [2] Based on Wi-Fi 5 80MHz and Wi-Fi 6 160MHz minimum requirements when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 802.11ax (Wi-Fi 6). Only available in countries where 802.11ax is supported. *Graphics output may be limited based on the maximum resolution of the display. *Graphics output may be limited based on the maximum resolution of the display [3] Basado en pruebas internas de HP utilizando el software comparativo CrystalDiskMark. El rendimiento es secuencialmente más rápido (solo lectura) en comparación con unidades de disco duro de 5400 rpm tradicionales. [4] 25 GB de almacenamiento en línea gratuito durante un año desde la fecha de registro. Para obtener información detallada y términos de uso, incluyendo políticas de cancelación, visite el sitio web en www.dropbox.com. Se requiere servicio de Internet, no incluido.