location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre x360 13-ac002ns Intel® Core™ i7 i7-7500U Híbrid (2 en 1) 33,8 cm (13.3") Pantalla sensible al tacte Full HD 8 GB LPDDR3-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Home Plata, Or

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spectre x360 - 13-ac002ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2EN56EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0191628246403 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15819
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2017
Product end of life date
Bullet Points HP Spectre x360 13-ac002ns Intel® Core™ i7 i7-7500U Híbrid (2 en 1) 33,8 cm (13.3") Pantalla sensible al tacte Full HD 8 GB LPDDR3-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Home Plata, Or
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64
  • - 7th gen Intel® Core™ i7 i7-7500U (4M Cache, 2.70 GHz)
  • - 33.8 cm (13.3") Full HD IPS (1920 x 1080) Touch
  • - 8GB (1866 MHz) LPDDR3-SDRAM (1 x 8 GB) & 256GB SSD
Warranty: 1 año limitado de piezas, mano de obra y servicio de recogida y devolución; Puede ampliar la cobertura de la garantía del producto hasta alcanzar 3 años en total; para obtener más información, consulte la sección web "Opciones y accesorios" de las páginas del producto hp.com.
Long product name HP Spectre x360 13-ac002ns Intel® Core™ i7 i7-7500U Híbrid (2 en 1) 33,8 cm (13.3") Pantalla sensible al tacte Full HD 8 GB LPDDR3-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Home Plata, Or :
The short editorial description of HP Spectre x360 13-ac002ns Intel® Core™ i7 i7-7500U Híbrid (2 en 1) 33,8 cm (13.3") Pantalla sensible al tacte Full HD 8 GB LPDDR3-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Home Plata, Or

7th gen Intel® Core™ i7-7500U (4M Cache, 2.70 GHz), 8GB LPDDR3-SDRAM, 256GB SSD, 33.8 cm (13.3") Full HD 1920 x 1080 Touch, Intel HD Graphics 620, WLAN, HP TrueVision FHD IR camera, Windows 10 Home 64-bit
More>>>
HP Spectre x360 13-ac002ns Intel® Core™ i7 i7-7500U Híbrid (2 en 1) 33,8 cm (13.3") Pantalla sensible al tacte Full HD 8 GB LPDDR3-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Home Plata, Or:
The official marketing text of HP Spectre x360 13-ac002ns Intel® Core™ i7 i7-7500U Híbrid (2 en 1) 33,8 cm (13.3") Pantalla sensible al tacte Full HD 8 GB LPDDR3-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Home Plata, Or as supplied by the manufacturer

Una seductora potencia. En todos los modos.
Cuidadosamente diseñado desde adentro hacia afuera, Spectre x360 redefine tus expectativas. Con cuatro modos exclusivos y más de 8 millones de píxeles en el PC convertible más delgado que hemos fabricado hasta ahora, tendrás una nueva perspectiva de lo que tu y tu portátil podéis hacer.[1]

Short summary description HP Spectre x360 13-ac002ns Intel® Core™ i7 i7-7500U Híbrid (2 en 1) 33,8 cm (13.3") Pantalla sensible al tacte Full HD 8 GB LPDDR3-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Home Plata, Or:
This short summary of the HP Spectre x360 13-ac002ns Intel® Core™ i7 i7-7500U Híbrid (2 en 1) 33,8 cm (13.3") Pantalla sensible al tacte Full HD 8 GB LPDDR3-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Home Plata, Or data-sheet is auto-generated and uses the product title and the first six key specs.

HP Spectre x360 13-ac002ns, Intel® Core™ i7, 2,7 GHz, 33,8 cm (13.3"), 1920 x 1080 Pixeles, 8 GB, 256 GB

Long summary description HP Spectre x360 13-ac002ns Intel® Core™ i7 i7-7500U Híbrid (2 en 1) 33,8 cm (13.3") Pantalla sensible al tacte Full HD 8 GB LPDDR3-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Home Plata, Or:
This is an auto-generated long summary of HP Spectre x360 13-ac002ns Intel® Core™ i7 i7-7500U Híbrid (2 en 1) 33,8 cm (13.3") Pantalla sensible al tacte Full HD 8 GB LPDDR3-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Home Plata, Or based on the first three specs of the first five spec groups.

HP Spectre x360 13-ac002ns. Tipus de producte: Híbrid (2 en 1), Factor de forma: Convertible (Plegable). Família de processador: Intel® Core™ i7, Processador: i7-7500U, Freqüència de processador: 2,7 GHz. Pantalla diagonal: 33,8 cm (13.3"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles, Pantalla sensible al tacte. Memòria interna: 8 GB, Tipus de memòria interna: LPDDR3-SDRAM. Capacitat d'emmagatzematge total: 256 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Sistema operatiu subministrat: Windows 10 Home. Color de producte: Plata, Or

Cuatro modos diseñados para asombrar

Nuestro x360 más delgado hasta ahora es irresistiblemente elegante. Con tan solo 1,32 kg[2] de peso y 13,9 mm de grosor, resulta impresionantemente versátil gracias a una bisagra de 360° y cuatro modos exclusivos.

Una potencia asombrosa. Una duración extraordinaria.

Prepárate para llevar a cabo más de lo que nunca pensaste que fuera posible con hasta 16 horas de duración de la batería[3] y HP Fast Charge.[4] Consigue un rendimiento inigualable durante todo el día con un procesador Intel® Core™ increíblemente rápido.

Windows Ink

Lleva tus notas, ideas y contenido más allá y sin esfuerzo con una informática basada en lápiz digital y Windows Ink. Crea notas en Office o escribe en una serie de aplicaciones sin ningún tipo de problema.[5]

Disseny
Tipus de producte *
Híbrid (2 en 1)
Color de producte *
Plata, Or
Factor de forma *
Convertible (Plegable)
País d'origen
Xina
Exposar
Pantalla diagonal *
33,8 cm (13.3")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
Yes
Tipus HD
Full HD
Tecnologia tàctil
Multi-tàctil
Tipus de panell
IPS
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
7th gen Intel® Core™ i7
Processador *
i7-7500U
Processador nombre de nuclis
2
Fils de processador
4
Freqüència d'acceleració del processador
3,5 GHz
Freqüència de processador *
2,7 GHz
Bus del sistema
4 GT/s
Memòria cau de processador
4 MB
Tipus de memòria cau de processador
Smart Cache
Socket del processador
BGA 1356
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Nom de codi de processador
Kaby Lake
Tipus de Bus
OPI
Execució pas a pas
H0
Potència de disseny tèrmic (TDP)
15 W
Freqüència de TDP-up configurable
2,9 GHz
TDP-up configurable
25 W
Configurable TDP-down
7,5 W
Freqüència de Configurable TDP-down
0,8 GHz
Tjunction
100 °C
Número màxim de carrils PCI Express
12
Versió de ranures PCI Express
3.0
PCI Express сonfigurations
1x2+2x1, 1x4, 2x2, 4x1
ECC suportat pel processador
No
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
LPDDR3-SDRAM
Velocitat de rellotge de memòria
1866 MHz
Factor de forma de memòria
A bord
Disseny de memòria
1 x 8 GB
Màxima de memòria interna *
8 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Interfícies d'unitats de disc d'estat sòlid
NVMe 3.0, PCI Express
NVMe
Yes
Tipus d'unitat òptica *
No
Lector de targetes integrat
No
Compatible amb targetes de memòria
No compatible
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
No
Família d'adaptador de gràfics en funcionament
Intel® HD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® HD Graphics 620
Freqüència base d'adaptador de gràfics en funcionament
300 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1050 MHz
Memòria d'adaptador de gràfics en funcionament màxima
32 GB
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.4
ID d'adaptador de gràfics en funcionament
0x5916
Àudio
Sistema d'àudio
Bang & Olufsen
Número de Altaveus incorporats
4
Fabricant d'altaveus
Bang & Olufsen
Micròfon incorporat
Yes
Càmera
Càmera frontal
Yes
Xarxes
Wi-Fi
Yes
Estàndard de Wi-FI principal *
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Ethernet / connexió LAN
No
Bluetooth
Yes
Versió Bluetooth
4.2
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2)
2
Quantitat de ports HDMI *
1
Port DVI
No
Port de micròfon/auricular combo
Yes
Connector d'acoblament
No
Tipus de port de càrrega
Connector d’entrada DC
Mode alternatiu DisplayPort USB Tipus-C
Yes
Rendiment
Brúixola electrònica
Yes
Acceleròmetre
Yes
Giroscopi
Yes
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
No
Teclat estil illa
Yes
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 10 Home
Característiques especials del processador
Intel Wireless Display (widi) Technology
Yes
Intel My wifi Technology
Yes
Intel® Smart Response Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel Clear Video Technology for MID
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
42 x 24 mm
Conjunts d'instruccions suportades
AVX 2.0, SSE4.1, SSE4.2
Codi de processador
SR2ZV
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Litografia d'imc i gràfics
14 nm
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versió de la tecnologia Intel Identity Protection
1,00
Versió de la tecnologia Intel Smart Response
1,00
Versió de l'Intel Stable Image Platform Program (SIPP)
0,00
Versió de la tecnologia Intel Secure Key
1,00
Versió de l'Intel TSX-NI
0,00
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
95451
Processador sense conflictes
Yes
Special features
HP JumpStart
Yes
HP Audio Boost
Yes
HP Audio Switch
Yes
HP Orbit
Yes
HP Imagepad
Yes
Càmera frontal HP
HP TrueVision FHD IR
HP stylus pen type
HP Active Stylus
Programari HP proporcionat
Netflix, McAfee LiveSafe, Microsoft Office 365
Segment HP
Casa
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
3
Battery capacity *
57,8 Wh
Durada de la bateria
16 h
Càrrega ràpida
Yes
Temps de càrrega ràpida (90%)
90 min
Gestió de l'energia
Potència de dissipació de adaptador AC
45 W
Seguretat
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Mòdul de Plataforma fiable (TPM)
Yes
Protecció de contrasenya
Yes
Condicions ambientals
Interval de temperatura de funcionament (T-T)
5 - 35 °C
Rang de temperatura (T-T)
-15 - 60 °C
Rang d'humitat
10 - 80%
Humitat d'emmagatzematge
10 - 90%
Altitud de funcionament
0 - 3050 m
Altitud no operativa
0 - 4570 m
Xoc operatiu
40 G
Impacte en cas de no operativitat
240 G
Vibració operativa
1,043 G
Vibració no operativa
3,5 G
Sostenibilitat
Certificats de sostenibilitat
EPEAT Silver, ENERGY STAR
Pes i dimensions
Amplada
307 mm
Profunditat
218 mm
Alçada
13,9 mm
Pes *
1,32 kg
Dades de l'embalatge
Amplària d'embalatge
412 mm
Profunditat d'embalatge
148 mm
Alçada d'embalatge
333 mm
Pes de paquet
2,5 kg
Contingut de l'embalatge
Estilet
Yes
Adaptadors d'interfície inclosos
USB mascle - Ethernet LAN (RJ-45) femella
Brand Image Product code Product Stock Price from
HP Spectre x360 13-ac029tu + Seagate 1TB BackUp Plus Ext HDD Intel® Core™ i5 i5-7200U Híbrid (2 en 1) 33,8 cm (13.3") Pantalla sensible al tacte Full HD 8 GB LPDDR3-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Home Negre, Coure HP Spectre x360 13-ac029tu + Seagate 1TB BackUp Plus Ext HDD Intel® Core™ i5 i5-7200U Híbrid (2 en 1) 33,8 cm (13.3") Pantalla sensible al tacte Full HD 8 GB LPDDR3-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Home Negre, Coure
(show image)
1HP10PA_SNS_BUNDLE8 13-ac029tu + Seagate 1TB BackUp Plus Ext HDD 0.00
(excl. VAT)
0 (incl. VAT)
HP Spectre x360 13-ac003ns Intel® Core™ i7 i7-7500U Híbrid (2 en 1) 33,8 cm (13.3") Pantalla sensible al tacte Full HD 8 GB LPDDR3-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Negre, Or HP Spectre x360 13-ac003ns Intel® Core™ i7 i7-7500U Híbrid (2 en 1) 33,8 cm (13.3") Pantalla sensible al tacte Full HD 8 GB LPDDR3-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Negre, Or
(show image)
2EQ00EA Spectre x360 - 13-ac003ns 0.00
(excl. VAT)
0 (incl. VAT)
Disclaimer HP Spectre x360 13-ac002ns Intel® Core™ i7 i7-7500U Híbrid (2 en 1) 33,8 cm (13.3") Pantalla sensible al tacte Full HD 8 GB LPDDR3-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Home Plata, Or:
Disclaimer

[1] Se requieren contenidos 4K para ver imágenes 4K completas.
[2] El peso varía según la configuración.
[3] La duración de la batería Windows 10/MM14 variará dependiendo de numerosos factores como el modelo del producto, la configuración, las aplicaciones cargadas, las características, el uso, la funcionalidad inalámbrica y los parámetros de gestión de energía. La capacidad máxima de la batería disminuye de forma natural con el uso y el paso del tiempo. Consulta bapco.com/products/mobilemark-2014/
[4] Recarga la batería hasta un 90% en 90 minutos cuando el sistema está apagado (usando el comando «apagado»). Recomendado para usarlo con el adaptador de HP suministrado con el portátil, no recomendado con un cargador de batería de capacidad menor. Después de que la carga haya alcanzado el 90% de capacidad, la velocidad de carga volverá a la velocidad normal. Disponible en determinados modelos de ordenadores HP Spectre, HP Envy, HP Omen y HP Pavilion. Consulta store.hp.com para obtener una lista completa de características del producto.
[5] Algunas características que incluyen voz compatible con Cortana, tinta y Continuum requieren hardware más avanzado. Consulta www.windows.com. Las aplicaciones y el lápiz digital se venden por separado.