location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Create G7 Intel® Core™ i7 i7-10850H Estació de treball mòbil 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 2070 Super Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Gris

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Create
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2C9N2EAR#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12559
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2021
Product end of life date
Bullet Points HP ZBook Create G7 Intel® Core™ i7 i7-10850H Estació de treball mòbil 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 2070 Super Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Gris
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-10850H (frecuencia base de 2,7 GHz, hasta 5,1 GHz con tecnología Intel® Turbo Boost, 12 MB de caché L3, 6 núcleos)
  • - Windows 10 Pro 64
  • - Pantalla FHD de 15,6" (39,6 cm) en diagonal
  • - NVIDIA® GeForce® RTX 2070 SUPER™ con diseño Max-Q (GDDR6 de 8 GB dedicada)
  • - 32 GB memory; 512 GB SSD storage
Warranty: Esta oferta de garantía limitada y servicio durante 3 años (3-3-0) incluye 3 años para piezas y mano de obra. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y limitaciones.
Long product name HP ZBook Create G7 Intel® Core™ i7 i7-10850H Estació de treball mòbil 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 2070 Super Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Gris :
The short editorial description of HP ZBook Create G7 Intel® Core™ i7 i7-10850H Estació de treball mòbil 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 2070 Super Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Gris

Ordenador portátil HP G7 ZBook Create, 15.6", Windows 10 Pro 64, Intel® Core™ i7, 32GB RAM, 512GB SSD, NVIDIA® GeForce® RTX 2070 SUPER™ con diseño Max-Q, FHD
More>>>
HP ZBook Create G7 Intel® Core™ i7 i7-10850H Estació de treball mòbil 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 2070 Super Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Gris:
The official marketing text of HP ZBook Create G7 Intel® Core™ i7 i7-10850H Estació de treball mòbil 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 2070 Super Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Gris as supplied by the manufacturer

El nuevo estándar para creadores profesionales
Renderización en tiempo real. Diseño elegante. No hay quién lo pare. ¿Todo listo para revolucionar tu flujo de trabajo? Un rendimiento profesional de diez con gráficos NVIDIA® GeForce® combinados con la excelente potencia de Z.

Short summary description HP ZBook Create G7 Intel® Core™ i7 i7-10850H Estació de treball mòbil 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 2070 Super Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Gris:
This short summary of the HP ZBook Create G7 Intel® Core™ i7 i7-10850H Estació de treball mòbil 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 2070 Super Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Gris data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Create G7, Intel® Core™ i7, 2,7 GHz, 39,6 cm (15.6"), 1920 x 1080 Pixeles, 32 GB, 512 GB

Long summary description HP ZBook Create G7 Intel® Core™ i7 i7-10850H Estació de treball mòbil 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 2070 Super Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Gris:
This is an auto-generated long summary of HP ZBook Create G7 Intel® Core™ i7 i7-10850H Estació de treball mòbil 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 2070 Super Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Gris based on the first three specs of the first five spec groups.

HP ZBook Create G7. Tipus de producte: Estació de treball mòbil, Factor de forma: Petxina de cloïssa. Família de processador: Intel® Core™ i7, Processador: i7-10850H, Freqüència de processador: 2,7 GHz. Pantalla diagonal: 39,6 cm (15.6"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles. Memòria interna: 32 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel® UHD Graphics. Sistema operatiu subministrat: Windows 10 Pro. Color de producte: Gris

Disseny
Tipus de producte *
Estació de treball mòbil
Color de producte *
Gris
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Rendiment
Renovat
Yes
País d'origen
Xina
Exposar
Pantalla diagonal *
39,6 cm (15.6")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
Full HD
Tipus de panell
IPS
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Pantalla antireflectora
Yes
Brillantor de la pantalla
400 cd/m²
Mida de pantalla diagonal
39,6 cm
Espai de color RGB
NTSC
Gamma de colors
72%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
Intel® Core™ i7 10. Generacije
Processador *
i7-10850H
Processador nombre de nuclis
6
Fils de processador
12
Freqüència d'acceleració del processador
5,1 GHz
Freqüència de processador *
2,7 GHz
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Configurable TDP-down
35 W
Memòria
Memòria interna *
32 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
3200 MHz
Factor de forma de memòria
SO-DIMM
Ranures de memòria
1x SO-DIMM
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
NVMe
NVMe
Yes
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD
Gràfics
Fabricant de la GPU discreta
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA GeForce RTX 2070 Super Max-Q
Memòria d'adaptador de gràfics discret
8 GB
Tipus de memòria gràfica discreta
GDDR6
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Adaptador de gràfics discret *
Yes
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics
NVIDIA Max-Q
Yes
Àudio
Sistema d'àudio
Bang & Olufsen
Micròfon incorporat
Yes
Càmera
Càmera frontal
Yes
Tipus HD de càmera frontal
HD
Càmera d'infraroigs (IR)
Yes
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6 AX201
Fabricant del controlador WLAN
Intel
Bluetooth
Yes
Versió Bluetooth
5.0
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2)
2
Mini DisplayPort quantity
1
Port de micròfon/auricular combo
Yes
Teclat
Distribució del teclat
QWERTY
Teclat numèric *
No
Teclat amb retroil·Luminació
Yes
Teclat estil illa
Yes
Teclat resistent a esquitxades
Yes
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 10 Pro
Característiques especials del processador
Enhanced Intel SpeedStep Technology
Yes
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
Adaptador Smart AC HP
Yes
Càmera frontal HP
HP Webcam HD IR
Segment HP
Empresa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
6
Battery capacity *
83 Wh
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
30 min
Gestió de l'energia
Potència de dissipació de adaptador AC
200 W
Freqüència de adaptador AC
50/60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada
354 mm
Profunditat
234,6 mm
Alçada
17,9 mm
Pes *
1,92 kg
Disclaimer HP ZBook Create G7 Intel® Core™ i7 i7-10850H Estació de treball mòbil 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 2070 Super Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Gris:
Disclaimer

[1] Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
[2] Funciones configurables opcionales. [4] Para discos duros, GB = mil millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Se reservan hasta 30 GB (para Windows 10) del espacio en disco para el software de recuperación del sistema.
[5] Las pruebas realizadas no se han llevado a cabo para demostrar que son aptas para el Departamento de defensa estadounidense ni con fines militares. Los resultados obtenidos no son una garantía del rendimiento futuro bajo estas condiciones de prueba. Los daños accidentales requieren un HP Care Pack de protección contra daños accidentales opcional.
[6] Recargue la batería hasta un 50 % en 30 minutos cuando el sistema esté apagado o se encuentre en modo de espera. Se requiere un adaptador de alimentación con una capacidad mínima de 65 vatios. Una vez que la carga haya alcanzado el 50 % de su capacidad, recuperará la velocidad normal. El tiempo de carga puede variar en +/-10 % según la tolerancia del sistema.

Avisos sobre especificaciones técnicas
No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o BIOS para aprovechar al máximo la funcionalidad de Windows. Windows 10 se actualiza automáticamente. Esta función está siempre activada. Se pueden aplicar tarifas de proveedores de servicios de Internet (ISP) y, con el tiempo, quizás se apliquen requisitos adicionales para las actualizaciones. Consulte http://www.windows.com
Multicore se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
La velocidad del procesador indica el modo de máximo rendimiento; los procesadores se ejecutarán a velocidades más bajas en modo de optimización de la batería.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulte www.intel.com/technology/turboboost.
Ubuntu 20.0 reinstalado estará disponible en 2H2020
El núcleo múltiple se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
La memoria está soldada y no se puede actualizar.
Las configuraciones de la memoria pueden limitarse a configuraciones de CPU/GPU específicas.
Para unidades de almacenamiento, GB = 1000 millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Se reservan hasta 35 GB del disco del sistema para el software de recuperación del sistema.
La SD está incluida con el dispositivo y requiere un soporte compatible para poder utilizar la ranura.
HDMI 2.0 funciona con gráficos independientes y baja a HDMI 1.4 con gráficos Intel(r) UHD.
El conector HDMI 2.0 está provisto con los gráficos Intel® UHD y/o NVIDIA Quadro T1000 o T2000; el conector miniDP 1.4 está provisto con NVIDIA Quadro RTX 3000 o superior.
Requiere un punto de acceso inalámbrico y servicio de Internet, vendido por separado. La disponibilidad de los puntos de acceso inalámbricos públicos es limitada. Wi-Fi 6 es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 (802.11ax) son provisionales y no definitivas. Las especificaciones definitivas pueden diferir de las provisionales, ya que es posible que la comunicación del portátil con otros dispositivos 802.11ax pueda verse afectada. Solo se encuentra disponible en países compatibles con 802.11ax.
Se requiere contenido UHD para ver imágenes UHD.
Se requiere contenido HD para ver imágenes HD.
La autenticación facial de Windows Hello utiliza una cámara especialmente configurada para imágenes de infrarrojo (IR) cercano para autenticar y desbloquear dispositivos Windows, así como para desbloquear tu Microsoft Passport.
Tanto las configuraciones UMA como independientes son compatibles con 3 monitores independientes y el HP UltraSlim Dock (se vende por separado) - Resolución máx. = 2,5K a 60 Hz (DP1) y 2,5K a 60 Hz (DP2) y FHD (VGA), y compatible con 3 monitores independientes y el HP Thunderbolt Dock G2 (se vende por separado) - Resolución máx. = 2,5K a 60 Hz (DP1) y 2,5K a 60 Hz (DP2) y FHD (VGA) o 4K a 60 Hz (un puerto DP) y 4K a 60 Hz (puerto de salida Type-C mediante un adaptador Type C a DP).
Compatible con decodificación de HD, DX12, HDMI 1.4, HDCP 2.2 por DP hasta 4K a 60 Hz y por HDMI hasta 4K a 30 Hz.
La memoria de vídeo compartida (UMA) utiliza parte de la memoria total del sistema para el funcionamiento de vídeo. La memoria del sistema destinada al rendimiento del vídeo no está disponible para otros programas.
El cable HDMI se vende por separado.
Las configuraciones de la GPU pueden limitarse a configuraciones de GPU/memoria específicas.
El cable miniDP se vende por separado.
Solo disponible en Estados Unidos.
HP Sure View es opcional y debe ser configurado en el momento de la adquisición.
HP Sure View disponible en el segundo semestre de 2020.
Las opciones del monitor pueden limitarse a configuraciones de CPU/GPU específicas.
Las resoluciones dependen de la capacidad del monitor y de las configuraciones de resolución y profundidad del color.
HP ZCentral Remote Boost no está preinstalado en las estaciones de trabajo de Z, pero se puede descargar y aplicar en todos los equipos de sobremesa y portátiles Z sin necesidad de comprar una licencia. Con los dispositivos emisores que no sean Z, se requiere la compra de la licencia individual perpetua o la licencia permanente flotante por cada versión que se ejecute de forma simultánea y la compra del soporte del software ZCentral Remote Boost. RGS requiere Windows, RHEL (7 u 8), UBUNTU 18.04 LTS o HP ThinPro 7. El sistema operativo MacOS (10.13 o posterior) solo es compatible con el dispositivo receptor. Requiere acceso a la red. Se puede descargar el software en hp.com/ZCentralRemoteBoost.
Miracast es una tecnología inalámbrica que el ordenador puede utilizar para proyectar tu pantalla en televisores, proyectores y reproductores de transmisión multimedia que también admiten Miracast. Puedes utilizar Miracast para compartir lo que haces en el ordenador y reproducir una presentación de diapositivas. Para obtener más información: http://windows.microsoft.com/en-us/windows-8/project-wireless-screen-miracast.
Software HP Performance Advisor: HP Performance Advisor está listo y preparado para ayudarte a obtener el máximo rendimiento de tu estación de trabajo HP desde el primer día, y los siguientes. Para descargar u obtener más información: https://www8.hp.com/us/en/workstations/performance-advisor.html
HP Connection Optimizer requiere Windows 10,
HP BIOSphere Gen5 está disponible en determinados equipos HP Pro, Elite y ZBook. Consulta las especificaciones del producto para obtener más información. Las funciones pueden variar dependiendo de la plataforma y de las configuraciones.
El agente Absolute se suministra desactivado y se activará cuando los clientes activen una suscripción adquirida. Las suscripciones se pueden adquirir por plazos de varios años. El servicio es limitado, consulta con Absolute acerca de la disponibilidad fuera de los EE. UU. La garantía de recuperación de Absolute es una garantía limitada. Se aplican determinadas condiciones. Para conocer todos los detalles, visita: http://www.absolute.com/company/legal/agreements/computrace-agreement. La eliminación de datos es un servicio opcional facilitado por Absolute Software. Si se utiliza, la garantía de recuperación queda anulada. Para poder utilizar el servicio de eliminación de datos, los clientes deben firmar primero un preacuerdo de autorización y obtener un PIN o adquirir uno o más tokens RSA SecurID de Absolute Software.
Se requiere Microsoft Defender Opt in y conexión a Internet para las actualizaciones.
El HP Manageability Integration Kit se puede descargar en http://www.hp.com/go/clientmanagement
La ranura con cierre de seguridad se vende por separado.
HP Client Security Manager Gen5 requiere Windows y está disponible en determinados equipos HP Pro, Elite y ZBook. Consulte las especificaciones del producto para obtener más información.
HP Sure Recover Gen2: Consulta las especificaciones del producto para ver su disponibilidad. Requiere una conexión de red con cable y abierta. No disponible en plataformas con varias unidades de almacenamiento interno. Debes hacer copias de seguridad de los archivos importantes, fotos, vídeos, etc. antes de utilizar HP Sure Recover para evitar la pérdida de datos. HP Sure Recover (Gen1) no es compatible con plataformas con Intel® Optane™.
HP Sure Recover con Embedded Reimaging Gen2 es una función opcional que debe configurarse en el