location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne G6 Intel® Core™ i3 i3-9100T 52,6 cm (20.7") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Wi-Fi 5 (802.11ac) Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
440
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
294U0EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195697291241 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1634
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2020
Product end of life date
Bullet Points HP ProOne G6 Intel® Core™ i3 i3-9100T 52,6 cm (20.7") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Wi-Fi 5 (802.11ac) Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i3-9100T (6MB Cache, 3.1GHz)
  • - 52.6 cm (20.7") Full HD 1920 x 1080
  • - 8GB (2666MHz) DDR4-SDRAM & 256GB SSD
Warranty: Oferta de garantía limitada y servicio durante 1 año (1-1-1) que incluye 1 año para piezas, mano de obra y reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y limitaciones.
Long product name HP ProOne G6 Intel® Core™ i3 i3-9100T 52,6 cm (20.7") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Wi-Fi 5 (802.11ac) Negre :
The short editorial description of HP ProOne G6 Intel® Core™ i3 i3-9100T 52,6 cm (20.7") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Wi-Fi 5 (802.11ac) Negre

Intel Core i3-9100T (6MB Cache, 3.1GHz), 8GB DDR4-SDRAM, 256GB SSD, 52.6 cm (20.7") Full HD 1920 x 1080, Intel UHD Graphics 630, LAN, WLAN, Bluetooth, HP Webcam, Windows 10 Pro 64-bit
More>>>
HP ProOne G6 Intel® Core™ i3 i3-9100T 52,6 cm (20.7") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Wi-Fi 5 (802.11ac) Negre:
The official marketing text of HP ProOne G6 Intel® Core™ i3 i3-9100T 52,6 cm (20.7") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Wi-Fi 5 (802.11ac) Negre as supplied by the manufacturer

Preparado para un entorno de trabajo versátil
Fácil de implementar, elegante y repleto de funciones, el ordenador All-in-One HP ProOne 400 de 20 pulgadas cuenta con un diseño contemporáneo y con las características de capacidad de gestión, seguridad, colaboración y rendimiento de clase empresarial.

Short summary description HP ProOne G6 Intel® Core™ i3 i3-9100T 52,6 cm (20.7") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Wi-Fi 5 (802.11ac) Negre:
This short summary of the HP ProOne G6 Intel® Core™ i3 i3-9100T 52,6 cm (20.7") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Wi-Fi 5 (802.11ac) Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProOne G6, 52,6 cm (20.7"), Full HD, Intel® Core™ i3, 8 GB, 256 GB, Windows 10 Pro

Long summary description HP ProOne G6 Intel® Core™ i3 i3-9100T 52,6 cm (20.7") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Wi-Fi 5 (802.11ac) Negre:
This is an auto-generated long summary of HP ProOne G6 Intel® Core™ i3 i3-9100T 52,6 cm (20.7") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Wi-Fi 5 (802.11ac) Negre based on the first three specs of the first five spec groups.

HP ProOne G6. Tipus de producte: PC tot en un. Pantalla diagonal: 52,6 cm (20.7"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles. Família de processador: Intel® Core™ i3, Freqüència de processador: 3,1 GHz. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 256 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel® UHD Graphics 630. Càmera integrada. Sistema operatiu subministrat: Windows 10 Pro. Color de producte: Negre

Diseño compacto y elegante

El diseño y las líneas limpias hacen que este AiO sea adecuado para un mostrador o entornos de trabajo con limitaciones de espacio.

Sólidas opciones

Obtén un gran rendimiento y expansión con un procesador Intel® Core™ de 9.ª generación[2] y los USB Type-C®.

Colaboración de clase empresarial

Disfruta de herramientas de colaboración impresionantes como HP Noise Cancellation.

Trabaje sin interrupciones

Mantenga una elevada productividad y un mínimo tiempo de inactividad con las funciones automáticas y completamente integradas del ecosistema de firmware HP BIOSphere Gen5. Los ordenadores disponen de una protección adicional gracias a las actualizaciones automáticas y a las comprobaciones de seguridad.

No deje que nada se interponga en su camino

Trabaja todo el día con Windows 10 Pro y las sólidas características de seguridad, colaboración y conectividad de HP. [3]

Exposar
Pantalla diagonal *
52,6 cm (20.7")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD *
Full HD
Relació d'aspecte nativa
16:9
Brillantor de la pantalla
250 cd/m²
Espai de color RGB
NTSC
Gamma de colors
45%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i3
Generació de processadors
Intel® Core™ i3 9. Generacije
Processador *
i3-9100T
Processador nombre de nuclis
4
Freqüència d'acceleració del processador
3,7 GHz
Freqüència de processador *
3,1 GHz
Memòria cau de processador
6 MB
Freqüència de Configurable TDP-down
2,4 GHz
Configurable TDP-down
25 W
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Ranures de memòria
2
Memory slots type
SO-DIMM
Velocitat de rellotge de memòria
2666 MHz
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Interfícies d'unitats de disc d'estat sòlid
NVMe, PCI Express
NVMe
Yes
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD
Gràfics
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics 630
Àudio
Altaveus incorporats *
Yes
Número d'altaveus
2
Potència nominal RMS
2 W
Micròfon incorporat
Yes
Xip d'àudio
Conexant CX3601
Càmera
Càmera integrada *
Yes
Xarxes
Wi-Fi *
Yes
Estàndard de Wi-FI principal *
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Fabricant del controlador WLAN
Intel
Model de controlador WLAN
Intel Dual Band Wireless-AC 9560
Tipus d'antena
2x2
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Versió Bluetooth
5.0
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Nombre de ports USB 2.0 tipus C
1
Quantitat de ports HDMI *
1
Versió HDMI
1.1
Disseny
Color de producte *
Negre
País d'origen
Xina
Rendiment
Tipus de producte *
PC tot en un
Chipset de placa mare
Intel Q370
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 10 Pro
Característiques especials del processador
Enhanced Intel SpeedStep Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
Tipus d'altaveu HP
HP Dual Speakers
Càmera frontal HP
HP Webcam
Segment HP
Empresa
Eines de seguretat HP
DriveLock; Hood sensor; HP BIOSphere Gen5; HP Client Security Suite; HP Credential Manager; HP Password Manager; HP Power On Authentication; HP Spare Key; HP Sure Sense; Intel® Identity Protection Technology (Intel® IPT); Master Boot Record Security; Power-on password (via BIOS); Preboot Authentication; Removable media write/boot control; SATA port disablement (via BIOS); Serial enable/disable (via BIOS); Setup password (via BIOS); Support for chassis cable lock devices; Support for table lock; TPM 2.0 (Firmware: 7.85) endpoint security controller (Inneon SLB9670) shipped with Windows 10. Common Criteria EAL4+ Certied. FIPS 140-2 Level 2 Certied; USB enable/disable (via BIOS)
Eines de gestió HP
HP BIOS Cong Utility (download); HP Client Catalog (download); HP Cloud Recovery; HP Driver Packs (download); HP Image Assistant; HP Management Integration Kit for Microsoft System Center Conguration Management Gen 2; HP System Software Manager (download); Ivanti Management Suite; Update BIOS via Cloud or Network (BIOS feature)
Gestió de l'energia
Potència de dissipació de adaptador AC
90 W
Pes i dimensions
Amplada (amb suport)
489,1 mm
Profunditat (amb suport)
208,5 mm
Alçada (amb suport)
366,7 mm
Pes (amb suport)
5,77 kg
Amplària d'embalatge
596 mm
Profunditat d'embalatge
246 mm
Alçada d'embalatge
468 mm
Pes de paquet
9,36 kg
Certificats
Halogen baix
Yes
Contingut de l'embalatge
Ratolí inclòs
Yes
Disclaimer HP ProOne G6 Intel® Core™ i3 i3-9100T 52,6 cm (20.7") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Wi-Fi 5 (802.11ac) Negre:
Disclaimer

[2] Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior. [3] No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o la compra por separado de hardware, controladores o software para sacar el máximo partido de la funcionalidad de Windows. Windows 10 se actualiza automáticamente. Esta función está siempre activada. Se pueden aplicar tarifas de proveedores de servicios independientes y con el tiempo quizás existan requisitos adicionales para las actualizaciones. Consulte http://www.windows.com.