location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 800 G6 Intel® Core™ i9 i9-10900 68,6 cm (27") 2560 x 1440 Pixeles Pantalla sensible al tacte PC tot en un 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce GTX 2070 Windows 10 Pro Wi-Fi 6 (802.11ax) Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
800 G6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
273A2EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195161597039 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17742
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Jul 2022
Product end of life date
Bullet Points HP EliteOne 800 G6 Intel® Core™ i9 i9-10900 68,6 cm (27") 2560 x 1440 Pixeles Pantalla sensible al tacte PC tot en un 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce GTX 2070 Windows 10 Pro Wi-Fi 6 (802.11ax) Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i9-10900 (frecuencia base de 2,8 GHz, hasta 5,2 GHz con tecnología Intel® Turbo Boost, 20 MB de caché L3, 10 núcleos)
  • - Windows 11 Pro
  • - 68,6 cm (27"), QHD (2560 x 1440), táctil, IPS, antirreflejante, 300 nits, 72 % NTSC
  • - NVIDIA® GeForce® RTX 2070 SUPER™ (GDDR6 de 8 GB dedicada)
  • - 32 GB memory; 1 TB SSD storage
Warranty: La garantía limitada de 3 años (3/3/3) incluye 3 años de piezas, mano de obra y reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP EliteOne 800 G6 Intel® Core™ i9 i9-10900 68,6 cm (27") 2560 x 1440 Pixeles Pantalla sensible al tacte PC tot en un 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce GTX 2070 Windows 10 Pro Wi-Fi 6 (802.11ax) Plata :
The short editorial description of HP EliteOne 800 G6 Intel® Core™ i9 i9-10900 68,6 cm (27") 2560 x 1440 Pixeles Pantalla sensible al tacte PC tot en un 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce GTX 2070 Windows 10 Pro Wi-Fi 6 (802.11ax) Plata

EliteOne 800 G6 All-in-One Touch PC, 27", pantalla táctil, Windows 11 Pro, Intel® Core™ i9, 32GB RAM, 1TB SSD, NVIDIA® GeForce® RTX 2070 SUPER™, QHD
More>>>
HP EliteOne 800 G6 Intel® Core™ i9 i9-10900 68,6 cm (27") 2560 x 1440 Pixeles Pantalla sensible al tacte PC tot en un 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce GTX 2070 Windows 10 Pro Wi-Fi 6 (802.11ax) Plata:
The official marketing text of HP EliteOne 800 G6 Intel® Core™ i9 i9-10900 68,6 cm (27") 2560 x 1440 Pixeles Pantalla sensible al tacte PC tot en un 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce GTX 2070 Windows 10 Pro Wi-Fi 6 (802.11ax) Plata as supplied by the manufacturer

Elegancia y potencia combinadas en un All-in-One
Con su finísima pantalla de 27 pulgadas, el All-in-One HP EliteOne 800 llamará tu atención por su espectacular diseño. Desafía tus expectativas sobre las capacidades de un All-in-One con esta solución potente, segura y sólida diseñada para aquellos que son referentes en su sector.

Short summary description HP EliteOne 800 G6 Intel® Core™ i9 i9-10900 68,6 cm (27") 2560 x 1440 Pixeles Pantalla sensible al tacte PC tot en un 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce GTX 2070 Windows 10 Pro Wi-Fi 6 (802.11ax) Plata:
This short summary of the HP EliteOne 800 G6 Intel® Core™ i9 i9-10900 68,6 cm (27") 2560 x 1440 Pixeles Pantalla sensible al tacte PC tot en un 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce GTX 2070 Windows 10 Pro Wi-Fi 6 (802.11ax) Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteOne 800 G6, 68,6 cm (27"), Quad HD, Intel® Core™ i9, 32 GB, 1 TB, Windows 10 Pro

Long summary description HP EliteOne 800 G6 Intel® Core™ i9 i9-10900 68,6 cm (27") 2560 x 1440 Pixeles Pantalla sensible al tacte PC tot en un 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce GTX 2070 Windows 10 Pro Wi-Fi 6 (802.11ax) Plata:
This is an auto-generated long summary of HP EliteOne 800 G6 Intel® Core™ i9 i9-10900 68,6 cm (27") 2560 x 1440 Pixeles Pantalla sensible al tacte PC tot en un 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce GTX 2070 Windows 10 Pro Wi-Fi 6 (802.11ax) Plata based on the first three specs of the first five spec groups.

HP EliteOne 800 G6. Tipus de producte: PC tot en un. Pantalla diagonal: 68,6 cm (27"), Tipus HD: Quad HD, Resolució de pantalla: 2560 x 1440 Pixeles, Pantalla sensible al tacte. Família de processador: Intel® Core™ i9, Freqüència de processador: 2,8 GHz. Memòria interna: 32 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 1 TB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics discret: NVIDIA GeForce GTX 2070. Càmera integrada. Sistema operatiu subministrat: Windows 10 Pro. Color de producte: Plata

Nuevo y sorprendente diseño

El All-in-One HP EliteOne 800 combina con la estética de tu despacho gracias a su perfil fino y a su sofisticado diseño. Con sus microbordes en tres lados y su disposición de cableado que evita sobrecargar tu mesa, este All-in-One aporta distinción a tu despacho.

Lidera con potencia y rendimiento

Los usuarios que ofrecen los mejores resultados disfrutarán de un rendimiento enormemente eficaz con un procesador Intel® Core™.[2]

Trabaja sin preocupaciones

Las funciones de seguridad de HP trabajan en conjunto para crear una defensa resiliente, siempre disponible y en funcionamiento. Desde la BIOS hasta el navegador y, en definitiva, todo el sistema operativo, estas soluciones en constante evolución te permitirán proteger tu PC de amenazas.

Exposar
Pantalla diagonal *
68,6 cm (27")
Resolució de pantalla *
2560 x 1440 Pixeles
Pantalla sensible al tacte *
Yes
Tipus HD *
Quad HD
Brillantor de la pantalla
300 cd/m²
Tipus de panell
IPS
Espai de color RGB
NTSC
Pantalla antireflectora
Yes
Gamma de colors
72%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i9
Generació de processadors
10th gen Intel® Core™ i9
Processador *
i9-10900
Processador nombre de nuclis
10
Fils de processador
20
Freqüència d'acceleració del processador
5,2 GHz
Freqüència de processador *
2,8 GHz
Memòria cau de processador
20 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
32 GB
Tipus de memòria interna
DDR4-SDRAM
Ranures de memòria
2
Memory slots type
SO-DIMM
Velocitat de rellotge de memòria
2933 MHz
Disseny de memòria
2 x 16 GB
Factor de forma de memòria
DIMM/SO-DIMM
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
NVMe
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Lector de targetes integrat
No
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA GeForce GTX 2070
Memòria d'adaptador de gràfics discret
8 GB
Tipus de memòria gràfica discreta
GDDR6
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics 630
Àudio
Altaveus incorporats *
Yes
Número d'altaveus
2
Fabricant d'altaveus
Bang & Olufsen
Micròfon incorporat
Yes
Càmera
Càmera integrada *
Yes
Total de megapíxels
5 MP
Xarxes
Wi-Fi *
Yes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Fabricant del controlador WLAN
Intel
Model de controlador WLAN
Intel Wi-Fi 6 AX201
Tipus d'antena
2x2
Ethernet / connexió LAN *
No
Bluetooth *
Yes
Versió Bluetooth
5.0
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
3
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2) *
2
Quantitat de ports HDMI *
1
Versió HDMI
2.0a
Quantitat d'interficies DisplayPorts
1
Port de micròfon/auricular combo
Yes
Ranures Mini PCI Express
3
Disseny
Color de producte *
Plata
País d'origen
Xina
Rendiment
Tipus de producte *
PC tot en un
Posicionament al mercat
Empresa
Mòdul de Plataforma fiable (TPM)
Yes
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 10 Pro
Característiques especials del processador
Enhanced Intel SpeedStep Technology
Yes
Tecnologia Intel Clear Video
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
Estats inactius
Yes
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
HP JumpStart
Yes
Tipus d'altaveu HP
HP Dual Speakers
Càmera frontal HP
HP Webcam
Segment HP
Empresa
Pes i dimensions
Amplada (amb suport)
539,7 mm
Profunditat (amb suport)
541,1 mm
Alçada (amb suport)
236,9 mm
Pes (amb suport)
10,7 kg
Amplada (sense suport)
613,6 mm
Profunditat (sense suport)
582,4 mm
Alçària (sense suport)
254,9 mm
Amplària d'embalatge
742 mm
Profunditat d'embalatge
237 mm
Alçada d'embalatge
640 mm
Pes de paquet
13,4 kg
Condicions ambientals
Interval de temperatura de funcionament (T-T)
10 - 35 °C
Rang d'humitat
5 - 90%
Certificats
Halogen baix
Yes
Contingut de l'embalatge
Ratolí inclòs
Yes
Teclat inclòs
Yes
Connectivitat del teclat
Sense fils
Altres característiques
Mida de pantalla diagonal
68,6 cm
Tipus de teclat
USB
Càmera d'infraroigs (IR)
Yes
Elegibilitat de la plataforma Intel® vPro™
No
Country Distributor
España 2 distributor(s)
Switzerland 1 distributor(s)
Disclaimer HP EliteOne 800 G6 Intel® Core™ i9 i9-10900 68,6 cm (27") 2560 x 1440 Pixeles Pantalla sensible al tacte PC tot en un 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce GTX 2070 Windows 10 Pro Wi-Fi 6 (802.11ax) Plata:
Disclaimer

[2] Multicore se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior. [1] Se requiere un punto de acceso inalámbrico y servicio de Internet; se venden por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 (802.11ax) son provisionales y no definitivas. Si las especificaciones finales difieren de las especificaciones en fase de borrador, podría afectar a la capacidad del ordenador para comunicarse con otros dispositivos con el estándar 802.11ax. La conexión Wi-Fi® a velocidades de gigabit se obtiene con Wi-Fi 6 (802.11ax) al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico (no incluido) compatible con canales de 160 MHz.
[3] HP Sure Click es compatible con Microsoft® Internet Explorer y Chromium™. Entre los archivos adjuntos compatibles, se incluyen los archivos de Microsoft Office (Word, Excel, PowerPoint) y los archivos PDF solo en modo de lectura, siempre y cuando se haya instalado Microsoft Office o Adobe Acrobat.

Avisos sobre especificaciones técnicas
No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o actualizaciones de BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y habilita automáticamente. Se requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios de internet (ISP) y, con el tiempo, se podrían aplicar requisitos adicionales para las actualizaciones. Consulte http://www.windows.com.
Para sistemas configurados con más de 3 GB de memoria y un SO de 32 bits, puede no estar disponible toda la memoria por necesidades de recursos del sistema. La asignación de memoria de más de 4 GB requiere de un sistema operativo de 64 bits. Los módulos de memoria admiten tasas de transferencia de datos de hasta 2666 MT/s; la tasa de transferencia de datos real está determinada por el procesador configurado del sistema. Consulta las especificaciones del procesador para la tasa de transferencia de datos de la memoria compatible. Todas las ranuras de memoria son accesibles/actualizables por el cliente.
Todas las ranuras de memoria son accesibles/actualizables por el cliente.
Para unidades de almacenamiento, GB = 1000 millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Se reservan hasta 30 GB (para Windows) del espacio en disco para el software de recuperación del sistema.
El núcleo múltiple se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
Todos los dispositivos HP que llevan la marca Bang & Olufsen han sido optimizados por los ingenieros acústicos de Bang & Olufsen para una experiencia auditiva precisa en usos empresariales.
HP Sure Sense requiere Windows 10 Pro o Enterprise y es compatible con Microsoft Internet Explorer, Google Chrome™ y Chromium™. Entre los archivos adjuntos compatibles, se incluyen los archivos de Microsoft Office (Word, Excel, PowerPoint) y los archivos PDF solo en modo de lectura, siempre y cuando se haya instalado Microsoft Office o Adobe Acrobat.
Es posible que el ratón USB antimicrobiano y el ratón USB reforzado de HP no estén disponibles en todas las regiones.
El combo de teclado y ratón compactos inalámbricos HP Business se vende aparte o como característica opcional.
Se vende aparte o como característica opcional.
HP Support Assistant: requiere Windows y acceso a Internet.
Módulo Absolute Persistence: el agente Absolute se suministra desactivado y se activará cuando los clientes activen una suscripción adquirida. Las suscripciones se pueden adquirir por plazos de uno a varios años. El servicio es limitado, consulte con Absolute acerca de la disponibilidad fuera de los EE. UU. La garantía de recuperación Absolute es una garantía limitada. Se aplican determinadas condiciones. Para conocer todos los detalles, visite: http://www.absolute.com/company/legal/agreements/computrace-agreement. Data Delete es un servicio opcional ofrecido por Absolute Software. Si se utiliza, la garantía de recuperación queda anulada. Para poder utilizar el servicio Data Delete, los clientes deben firmar primero un preacuerdo de autorización y obtener un PIN o adquirir uno o más tokens RSA SecurID de Absolute Software.
HP Sure Click requiere Windows 10 Pro o Enterprise. Para obtener más información, consulta https://bit.ly/2PrLT6A_SureClick.
HP Sure Recover Gen3 está disponible en ordenadores HP seleccionados y requiere una conexión de red abierta. No está disponible en plataformas con varias unidades de almacenamiento interno. Debes hacer copias de seguridad de los archivos importantes, fotos, vídeos, etc. antes de utilizar HP Sure Recover para evitar perder tus datos.
Paquetes de controladores HP: no preinstalados, pero disponibles para su descarga en http://www.hp.com/go/clientmanagement.
Kit de integración HP Manageability: puede descargarse en http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP BIOSphere Gen6 está disponible en determinados equipos HP Pro y Elite. Consulta las especificaciones del producto para obtener más información. Las funciones pueden variar en función de la plataforma y de las configuraciones.
HP Sure Start Gen6 está disponible en determinados equipos de HP.
HP Sure Run Gen3 está disponible en determinados ordenadores HP Pro, Elite y estaciones de trabajo con Windows 10 y con procesadores concretos Intel® o AMD.
Tecnología de protección de identidad de Intel® (Intel® IPT): los modelos configurados con procesadores Intel® Core™ tienen la posibilidad de utilizar una protección de seguridad avanzada para las transacciones en línea. La tecnología de protección de identidad de Intel® (Intel® IPT) utilizada de forma conjunta con los sitios web participantes, proporciona una autenticación de identidad doble mediante la adición de un componente de hardware, además del nombre de usuario habitual y la contraseña. La tecnología de protección de identidad de Intel® (Intel® IPT) se inicia a través de un módulo HP Client Security.
Basado en el registro estadounidense EPEAT® según IEEE 1680.1-2018 EPEAT®. El estado varía según el país. Para obtener más información, visita www.epeat.net.
Las fuentes externas de alimentación, los cables de alimentación, los cables y los periféricos no son de bajo contenido en halógenos. Es posible que las piezas de servicio obtenidas después de la compra no sean de bajo contenido en halógenos.
Requiere un punto de acceso inalámbrico y servicio de Internet, vendidos por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 (802.11ax) son provisionales y no definitivas. Las especificaciones definitivas pueden diferir de las provisionales, ya que es posible que la comunicación del portátil con otros dispositivos 802.11ax pueda verse afectada. Solo disponible en países donde se puede utilizar 802.11ax.
El brillo real disminuirá con HP Sure View y con la pantalla táctil.
El producto no es compatible con Windows 8 ni Windows 7. De conformidad con la política de soporte de Microsoft, HP no ofrece soporte en los sistemas operativos Windows 8 o Windows 7 en productos configurados con procesadores Intel® y AMD de 7.ª generación ni posteriores, así como tampoco proporciona los controladores para Windows 8 o Windows 7 en http://www.support.hp.com
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
La tecnología Intel® Turbo Boost requiere un PC con un procesador con capacidad Intel Turbo Boost. El rendimiento Intel Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Consulte www.intel.com/technology/turboboost para obtener más información.
Algunas funcionalidades de la tecnología vPro™, como la tecnología de gestión Intel Active y la tecnología Intel® Virtualization, requieren software adicional de terceros para funcionar. La disponibilidad de futuras aplicaciones de «dispositivos virtuales» para la tecnología de Intel vPro depende de proveedores de software de terceros. La compatibilidad de esta generación de hardware basado en la tecnología de Intel vPro con futuros «dispositivos virtuales» está aún por determinar.
Para la funcionalidad completa de Intel® vPro®, se necesita Windows, un procesador compatible con vPro, un chipset Q370 habilitado para vPro o superior y una tarjeta WLAN habilitada para vPro. Algunas funcionalidades, como la tecnología de gestión Intel Active y la tecnología Intel Virtualization, requieren software adicional de terceros para funcionar. La disponibilidad de futuras aplicaciones de «dispositivos virtuales» para la tecnología de Intel vPro depende de los proveedores de software de terceros. La compatibilidad de esta generación de hardware basado en la tecnología de Intel vPro con futuros «dispositivos virtuales» está aún por determinar.
La aceleración del sistema de memoria Intel® Optane™ no reemplaza ni aumenta la DRAM del sistema. Requiere un procesador Intel® Core™ de 8.ª generación o superior, una versión de la BIOS compatible con Intel® Optane™, Windows 10 de 64 bits y un controlador de tecnología Intel® de almacenamiento rápido (Intel® RST).
HP Cloud Recovery está disponible en los PC portátiles y de sobremesa HP Elite y Pro con procesadores Intel® o AMD, y requiere una conexión de red abierta por cable. Nota: Debes hacer copias de seguridad de los archivos importantes, fotos, vídeos, etc., antes de su uso para evitar la pérdida de datos. Para obtener información más detallada, visita https://support.hp.com/us-en/document/c05115630.
El soporte HP Smart recopila automáticamente la telemetría necesaria durante el arranque inicial del producto para ofrecer los datos de configuración del dispositivo y del estado y se encuentra disponible preinstalado en determinados productos, a través de los servicios de configuración de fábrica de HP; o mediante descarga. Para obtener más información sobre cómo habilitar el soporte HP Smart o realizar su descarga, visita http://www.hp.com/smart-support