location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook x360 1030 7G Intel® Core™ i7 i7-10710U Ultraportàtil 33,8 cm (13.3") Pantalla sensible al tacte 4K Ultra HD 16 GB LPDDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook x360
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1030 7G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
229P8EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122876630 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7360
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Nov 2021
Product end of life date
Bullet Points HP EliteBook x360 1030 7G Intel® Core™ i7 i7-10710U Ultraportàtil 33,8 cm (13.3") Pantalla sensible al tacte 4K Ultra HD 16 GB LPDDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-10710U (frecuencia base de 1,1 GHz, hasta 4,7 GHz con tecnología Intel® Turbo Boost, 12 MB de caché L3, 6 núcleos)
  • - Windows 10 Pro 64
  • - 13,3" (33,8 cm) en diagonal, 4K UHD (3840 x 2160), táctil, microbordes, BrightView, 400 nits, 72 % de NTSC
  • - Gráficos Intel® UHD
  • - 16 GB memory; 512 GB SSD storage
Warranty: Garantía limitada de 1 año de piezas y mano de obra (1-1-0). Garantía limitada de 1 año para la batería principal.
Long product name HP EliteBook x360 1030 7G Intel® Core™ i7 i7-10710U Ultraportàtil 33,8 cm (13.3") Pantalla sensible al tacte 4K Ultra HD 16 GB LPDDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata :
The short editorial description of HP EliteBook x360 1030 7G Intel® Core™ i7 i7-10710U Ultraportàtil 33,8 cm (13.3") Pantalla sensible al tacte 4K Ultra HD 16 GB LPDDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata

Ordenador portátil HP EliteBook x360 1030 G7, 13.3", pantalla táctil, Windows 10 Pro 64, Intel® Core™ i7, 16GB RAM, 512GB SSD, 4K UHD
More>>>
HP EliteBook x360 1030 7G Intel® Core™ i7 i7-10710U Ultraportàtil 33,8 cm (13.3") Pantalla sensible al tacte 4K Ultra HD 16 GB LPDDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata:
The official marketing text of HP EliteBook x360 1030 7G Intel® Core™ i7 i7-10710U Ultraportàtil 33,8 cm (13.3") Pantalla sensible al tacte 4K Ultra HD 16 GB LPDDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata as supplied by the manufacturer

Potencia y rendimiento donde quieras
Trabaja desde donde quieras con el portátil fino y ligero HP EliteBook x360 1030. Con una pantalla de 13 pulgadas, este PC de alta movilidad se adapta a diferentes estilos de trabajo con la potencia y la seguridad que necesitas para una productividad sin límites.

Short summary description HP EliteBook x360 1030 7G Intel® Core™ i7 i7-10710U Ultraportàtil 33,8 cm (13.3") Pantalla sensible al tacte 4K Ultra HD 16 GB LPDDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata:
This short summary of the HP EliteBook x360 1030 7G Intel® Core™ i7 i7-10710U Ultraportàtil 33,8 cm (13.3") Pantalla sensible al tacte 4K Ultra HD 16 GB LPDDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook x360 1030 7G, Intel® Core™ i7, 1,1 GHz, 33,8 cm (13.3"), 3840 x 2160 Pixeles, 16 GB, 512 GB

Long summary description HP EliteBook x360 1030 7G Intel® Core™ i7 i7-10710U Ultraportàtil 33,8 cm (13.3") Pantalla sensible al tacte 4K Ultra HD 16 GB LPDDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata:
This is an auto-generated long summary of HP EliteBook x360 1030 7G Intel® Core™ i7 i7-10710U Ultraportàtil 33,8 cm (13.3") Pantalla sensible al tacte 4K Ultra HD 16 GB LPDDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata based on the first three specs of the first five spec groups.

HP EliteBook x360 1030 7G. Tipus de producte: Ultraportàtil, Factor de forma: Convertible (Plegable). Família de processador: Intel® Core™ i7, Processador: i7-10710U, Freqüència de processador: 1,1 GHz. Pantalla diagonal: 33,8 cm (13.3"), Tipus HD: 4K Ultra HD, Resolució de pantalla: 3840 x 2160 Pixeles, Pantalla sensible al tacte. Memòria interna: 16 GB, Tipus de memòria interna: LPDDR4-SDRAM. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Sistema operatiu subministrat: Windows 10 Pro. Color de producte: Plata

Movilidad sin límites

Este equipo de nueva generación ofrece una experiencia informática adaptada a tu trabajo. Parece como si los vídeos se salieran de la pantalla del HP EliteBook x360 1030, con un diseño fino, ultraligero y versátil.

Trabaja sin preocupaciones

Las funciones de seguridad de HP trabajan en conjunto para crear una defensa resiliente, siempre disponible y en funcionamiento. Desde la BIOS hasta el navegador y, en definitiva, todo el sistema operativo, estas soluciones en constante evolución te permitirán proteger tu PC de amenazas.

No dejes escapar ninguna idea

Trabaja donde y cuando te venga la inspiración. Nada te parará con Wi-Fi 6[7], batería duradera y un potente procesador de 10.ª generación Intel® Core™.[5]

Disseny
Tipus de producte *
Ultraportàtil
Color de producte *
Plata
Factor de forma *
Convertible (Plegable)
Posicionament al mercat
Premium
Elegibilitat de la plataforma Intel® vPro™
No
País d'origen
Xina
Exposar
Pantalla diagonal *
33,8 cm (13.3")
Resolució de pantalla *
3840 x 2160 Pixeles
Pantalla sensible al tacte *
Yes
Tipus HD
4K Ultra HD
Tipus de panell
IPS
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Pantalla antireflectora
Yes
Tecnologia Display Bezel
Micro-Edge
Brillantor de la pantalla
400 cd/m²
Mida de pantalla diagonal
33,8 cm
Espai de color RGB
NTSC
Gamma de colors
72%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
Intel® Core™ i7 10. Generacije
Processador *
i7-10710U
Processador nombre de nuclis
6
Fils de processador
12
Freqüència d'acceleració del processador
4,7 GHz
Freqüència de processador *
1,1 GHz
Bus del sistema
4 GT/s
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Socket del processador
BGA 1528
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Nom de codi de processador
Comet Lake
Potència de disseny tèrmic (TDP)
15 W
Freqüència de TDP-up configurable
1,6 GHz
TDP-up configurable
25 W
Configurable TDP-down
12,5 W
Freqüència de Configurable TDP-down
0,8 GHz
Tjunction
100 °C
Número màxim de carrils PCI Express
16
Versió de ranures PCI Express
3.0
PCI Express сonfigurations
1x4, 2x2, 1x2+2x1, 4x1
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
LPDDR4-SDRAM
Velocitat de rellotge de memòria
2933 MHz
Factor de forma de memòria
SO-DIMM
Ranures de memòria
1x SO-DIMM
Màxima de memòria interna *
16 GB
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express, NVMe
NVMe
Yes
Tipus d'unitat òptica *
No
Lector de targetes integrat
No
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics
Freqüència base d'adaptador de gràfics en funcionament
300 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1150 MHz
Memòria d'adaptador de gràfics en funcionament màxima
32 GB
Número d'unitats d'execució
24
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.5
ID d'adaptador de gràfics en funcionament
0x9BCA
Àudio
Sistema d'àudio
Bang & Olufsen
Número de Altaveus incorporats
4
Micròfon incorporat
Yes
Càmera
Càmera frontal
Yes
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6 AX201
Fabricant del controlador WLAN
Intel
Ethernet / connexió LAN
No
Bluetooth
Yes
Versió Bluetooth
5.0
MIMO
Yes
Tipus MIMO
Multi User MIMO
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2)
2
Quantitat de ports HDMI *
1
Versió HDMI
1.4b
Port de micròfon/auricular combo
Yes
Teclat
Característiques especials de teclat
Spritzwassergeschützt
Dispositiu assenyalat
Clickpad
Teclat numèric *
No
Teclat amb retroil·Luminació
Yes
Teclat resistent a esquitxades
Yes
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 10 Pro
Característiques especials del processador
Intel My wifi Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
46 x 24 mm
Conjunts d'instruccions suportades
SSE4.1, SSE4.2, AVX 2.0
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
196448
Special features
HP JumpStart
Yes
HP Sure View
Yes
Tipus d'altaveu HP
Altaveus HP Quad
HP Support Assistant
Yes
Eines de seguretat HP
HP DriveLock y Automatic DriveLock; HP Secure Erase; HP Sure Click; HP BIOSphere Gen5; HP Sure Sense; HP Client Security Manager Gen6; HP Sure Start Gen6; HP Sure Run Gen3; HP Sure Recover Gen3; HP Presence Aware
Eines de gestió HP
HP Driver Packs; HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Client Catalog; HP Manageability Integration Kit Gen4
Programari HP proporcionat
HP Connection Optimizer; HP Image Assistant; HP Hotkey Support; HP Noise Cancellation; HP WorkWell
Segment HP
Empresa
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
4
Battery capacity *
54 Wh
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Sostenibilitat
Certificats de sostenibilitat
TCO, ENERGY STAR
Pes i dimensions
Amplada
303,7 mm
Profunditat
193,9 mm
Alçada
16,1 mm
Pes *
1,21 kg
Source Testseek summary Average rating
Reviews
Updated:
2020-09-27 04:41:06
Es ha coleccionado 8 opiniones de expertos para HP EliteBook x360 1030 7G Intel® Core™ i7 i7-10710U Ultraportátil 33,8 cm (13.3") Pantalla táctil 4K Ultra HD 16 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Plata y la calificación media es 90 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
90%
Source Review comments Score
notebookcheck.org
Updated:
2020-11-19 04:48:51
El EliteBook x360 1030 G7 es el último subportátil empresarial ultrafino de HP posicionado por encima de las familias de EliteBook 830 o ProBook, más asequibles. Es, en muchos sentidos, la versión gris de la más deslumbrante HP Elite Dragonfly. Sin embar...
Good cómoda respuesta en el teclado y experiencia de escritura, sensor de proximidad; inicio de sesión manos libres completo, opción de visualización de 1000 nits opcional, buena calidad de audio para el tamaño, opcional 4G LTE con NanoSIM, dos puertos Thunder...
Bad 12 meses de garantía limitada estándar en lugar de 36 meses, no hay TrackPoint o botones de ratón dedicados, Sólo UHD Graphics 620; no hay opciones de AMD, El clickpad es algo esponjoso, La RAM y la WLAN están soldadas, no hay opciones de 4K o OLED, Probl...
Bottom line Review: HP EliteBook x360 1030 G7. unidad de prueba proporcionada por HPEl HP EliteBook x360 1030 G7 es un convertible difícil de superar. Tiene 4G LTE, sensor de proximidad y opciones de panel de 1000 nits que la mayoría de las alternativas de la compete...
90%
Country Distributor
Switzerland 1 distributor(s)
Avís legal HP EliteBook x360 1030 7G Intel® Core™ i7 i7-10710U Ultraportàtil 33,8 cm (13.3") Pantalla sensible al tacte 4K Ultra HD 16 GB LPDDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata:
Avís legal

[5] Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
[7] Se necesita un punto de acceso inalámbrico y servicio a internet, no incluidos. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 (802.11ax) están en fase de borrador y no son finales. Las especificaciones definitivas pueden diferir de las provisionales, ya que es posible que la comunicación del portátil con otros dispositivos 802.11ax pueda verse afectada. [1] No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o la compra por separado de hardware, controladores o software para sacar el máximo partido de la funcionalidad de Windows. Windows 10 se actualiza automáticamente. Esta función está siempre activada. Se pueden aplicar tarifas de proveedores de servicios independientes y con el tiempo quizás existan requisitos adicionales para las actualizaciones. Consulte http://www.windows.com.
[2] Punto de acceso inalámbrico y servicio de Internet requeridos, vendidos por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 (802.11ax) son provisionales y no definitivas. Las especificaciones definitivas pueden diferir de las provisionales, ya que es posible que la comunicación del ordenador con otros dispositivos 802.11ax pueda verse afectada. La conexión Wi-Fi® a velocidades de gigabit se obtiene con Wi-Fi 6 (802.11ax) al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico, vendido por separado, que admita canales de 160 MHz.
[3] Requiere Windows 10 y configurar el reconocimiento facial a través de Windows Hello.
[4] HP Sure Click admite Microsoft® Internet Explorer y Chromium™. Entre los archivos adjuntos compatibles, se incluyen los archivos de Microsoft Office (Word, Excel, PowerPoint) y los archivos PDF solo en modo de lectura, siempre y cuando se haya instalado Microsoft Office o Adobe Acrobat.
[6] HP WorkWell requiere Windows 10. No está disponible en todos los países y se puede descargar en la Tienda Windows.

Avisos sobre especificaciones técnicas
No todas las funciones se encuentran disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o BIOS, para beneficiarse al máximo de la funcionalidad Windows. Windows 10 se actualiza automáticamente y la opción se encuentra siempre habilitada. Las actualizaciones podrían estar sujetas a tarifas del proveedor de servicios de Internet, así como a requisitos adicionales. Consulta http://www.windows.com.
Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
La velocidad del procesador indica el modo de obtener el máximo rendimiento; los procesadores se ejecutarán a velocidades más bajas en modo de optimización de la batería.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Consulte www.intel.com/technology/turboboost para obtener más información.
El núcleo múltiple se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
Para unidades de almacenamiento, GB = 1000 millones de bytes. TB = 1 billón de bytes. La capacidad real formateada es menor. Hasta 30 GB (para Windows 10) están reservados para el software de recuperación del sistema.
La aceleración del sistema de memoria Intel® Optane™ no reemplaza ni aumenta la DRAM del sistema. Requiere un procesador Intel® Core™ de 8.ª generación o superior, una versión de la BIOS compatible con Intel® Optane™, Windows 10 de 64 bits y un controlador de tecnología Intel® de almacenamiento rápido (Intel® RST).
Para una funcionalidad Intel® vPro™ completa, se requiere: Windows, un procesador vPro compatible, el chipset Q370 o superior habilitado para vPro y una tarjeta WLAN habilitada también para vPro. Algunas funcionalidades, como la tecnología de gestión Intel Active o la tecnología Intel Virtualization, requieren software adicional de terceros para funcionar. La disponibilidad de futuras aplicaciones de «dispositivos virtuales» para la tecnología de Intel vPro depende de proveedores de software de terceros. La compatibilidad de esta generación de hardware basado en la tecnología de Intel vPro con futuras «aplicaciones virtuales» está aún por determinar.
Requiere un punto de acceso inalámbrico y servicio de Internet, vendido por separado. La disponibilidad de los puntos de acceso inalámbricos públicos es limitada. Wi-Fi 6 es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 (802.11ax) son provisionales y no definitivas. Las especificaciones definitivas pueden diferir de las provisionales, ya que es posible que la comunicación del portátil con otros dispositivos 802.11ax pueda verse afectada.
El módulo WWAN es una función opcional, requiere configuración de fábrica y un contrato de prestación de servicios por separado. Ponte en contacto con tu proveedor de servicios para obtener más información sobre la disponibilidad y el área de cobertura. Las velocidades de conexión variarán según la ubicación, el entorno, las condiciones de red y otros factores. 4G LTE no se encuentra disponible en todos los productos ni en todas las regiones.
Miracast es una tecnología inalámbrica que puede utilizar en su equipo para proyectar y transmitir su pantalla en televisores o proyectores.
Las funciones opcionales deben configurarse en el momento de la compra.
Se requiere contenido HD para ver imágenes HD.
Las resoluciones dependen de la capacidad del monitor y de las configuraciones de resolución y profundidad del color.
La pantalla de privacidad integrada HP Sure View Reflect es una función opcional que debe configurarse en el momento de la compra y que ha sido diseñada para funcionar en orientación horizontal.
HP Support Assistant requiere Windows y acceso a Internet.
Los paquetes de controladores HP no se entregan preinstalados, pero están disponibles para su descarga en http://www.hp.com/go/clientmanagement.
El kit de integración HP Manageability se puede descargar desde http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
El agente Absolute se suministra desactivado y se activará cuando los clientes activen una suscripción adquirida. Las suscripciones se pueden adquirir para plazos de uno a varios años. El servicio es limitado; consulte con Absolute acerca de la disponibilidad fuera de EE. UU. La garantía total de recuperación es una garantía limitada. Se aplican determinadas condiciones. Para conocer todos los detalles, visite: http://www.absolute.com/company/legal/agreements/ computrace-agreement. Data Delete es un servicio opcional facilitado por Absolute Software. Si se utiliza, la garantía de recuperación queda anulada. Para poder utilizar el servicio Data Delete, los clientes deben firmar primero un preacuerdo de autorización y obtener un PIN o adquirir uno o más tokens RSA SecurID de Absolute Software.
Un ordenador de núcleo seguro requiere un procesador Intel® vPro® o AMD Ryzen™ Pro. Requiere 8 GB o más de memoria del sistema. La funcionalidad del ordenador de núcleo seguro se puede activar de fábrica.
El método de saneamiento «preciso» HP Secure Erase es para los métodos indicados en la publicación especial 800-88 del National Institute of Standards and Technology. HP Secure Erase no es compatible con plataformas con Intel® Optane™.
Versión Firmware TPM 2.0. El hardware TPM es v1.2, que es un subconjunto de la versión de la especificación TPM 2.0 v0.89, tal y como se implementa por Intel Platform Trust Technology (PTT). Versión TPM 2.0. El hardware TPM es v1.2, que es un subconjunto de la versión de la especificación TPM 2.0 v0.89, tal y como se implementa por Intel Platform Trust Technology (PTT).
HP Sure Click está disponible en determinadas plataformas HP y es compatible con Microsoft Internet Explorer, Google Chrome™ y Chromium™. Entre los archivos adjuntos compatibles, se incluyen los archivos de Microsoft Office (Word, Excel, PowerPoint) y los archivos PDF solo en modo de lectura, siempre y cuando se haya instalado Microsoft Office o Adobe Acrobat.
Se requiere Windows Defender Opt in y conexión a Internet para las actualizaciones.
HP BIOSphere Gen5 está disponible en determinados equipos HP Pro y Elite. Consulta las especificaciones del producto para obtener más información. Las funciones pueden variar en función