location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 11a-nb0000ns Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
11
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11a-nb0000ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1S7G3EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122533687 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1850
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2022
Product end of life date
Bullet Points HP Chromebook 11a-nb0000ns Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® N3350 (frecuencia base de 1,1 GHz, frecuencia de ráfaga de hasta 2,4 GHz, 2 MB de caché L2, 2 núcleos, 2 subprocesos)
  • - ChromeOS™
  • - Pantalla HD de 11,6" (29,5 cm) en diagonal
  • - Intel® HD Graphics 500
  • - 4 GB memory; 32 GB eMMC storage
Warranty: 1 año limitado de piezas, mano de obra y servicio de recogida y devolución. Servicio de asistencia incluido: Paquete de extensión de garantía HP con recogida y devolución para notebooks de gama baja, 2 años. Los niveles de servicio y tiempos de respuesta para los HP Care Packs pueden variar según su ubicación geográfica. El servicio comienza en la fecha de compra del hardware. Se aplican restricciones y limitaciones. Para obtener más detalles, visite www.hp.com/go/cpc. Los servicios de HP se rigen por los términos y condiciones de servicio de HP aplicables o indicados al cliente en el momento de la compra. El cliente puede tener derechos legales adicionales, según las leyes locales aplicables, y tales derechos no se ven afectados en ningún modo por los términos y condiciones de los servicios de HP o por la garantía limitada de HP, incluida con su producto HP.
Long product name HP Chromebook 11a-nb0000ns Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris :
The short editorial description of HP Chromebook 11a-nb0000ns Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris

Chromebook 11a-nb0000ns, 11.6", ChromeOS™, Intel® Celeron®, 4GB RAM, 32GB eMMC, HD
More>>>
HP Chromebook 11a-nb0000ns Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris:
The official marketing text of HP Chromebook 11a-nb0000ns Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris as supplied by the manufacturer

Máquina ligera, potente, y asombrosa.
Diseñado para todo lo que haces, este pequeño y ligero HP Chromebook con procesador Intel® y una brillante pantalla HD de 29,5 cm (11,6")[1] se puede llevar a todas partes con una carga de batería que aguanta todo el día. Increíble, ¿a que sí?

Short summary description HP Chromebook 11a-nb0000ns Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris:
This short summary of the HP Chromebook 11a-nb0000ns Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook 11a-nb0000ns, Intel® Celeron®, 1,1 GHz, 29,5 cm (11.6"), 1366 x 768 Pixeles, 4 GB, 32 GB

Long summary description HP Chromebook 11a-nb0000ns Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris:
This is an auto-generated long summary of HP Chromebook 11a-nb0000ns Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris based on the first three specs of the first five spec groups.

HP Chromebook 11a-nb0000ns. Tipus de producte: Chromebook, Factor de forma: Petxina de cloïssa. Família de processador: Intel® Celeron®, Processador: N3350, Freqüència de processador: 1,1 GHz. Pantalla diagonal: 29,5 cm (11.6"), Tipus HD: HD, Resolució de pantalla: 1366 x 768 Pixeles. Memòria interna: 4 GB, Tipus de memòria interna: LPDDR4-SDRAM. Capacitat d'emmagatzematge total: 32 GB, Suport d'emmagatzematge: eMMC. Model d'adaptador de gràfics en funcionament: Intel® HD Graphics 500. Sistema operatiu subministrat: ChromeOS. Color de producte: Gris

Diseñado para seguir tu ritmo
Diseñado para seguir tu ritmo

Disfruta del rendimiento y las prestaciones de un Chromebook que te mantiene al tanto gracias a su procesador Intel® y una espectacular pantalla HD.[1]

Diseñado para moverse
Diseñado para moverse

Su diseño compacto y ligero se une a una batería de larga duración para ofrecerte un dispositivo tan potente como fácil de transportar, perfecto para llevar contigo y lucir allá donde vayas.

Aplicaciones para todo

Redefine tu forma de trabajar y jugar con la perfecta integración de tu navegador Chrome favorito, siempre seguro y actualizado, y accede a una numerosa selección de aplicaciones en Google Play Store.

Disseny
Tipus de producte *
Chromebook
Color de producte *
Gris
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Diari
País d'origen
Xina
Exposar
Pantalla diagonal *
29,5 cm (11.6")
Resolució de pantalla *
1366 x 768 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
HD
Relació d'aspecte nativa
16:9
Pantalla antireflectora
Yes
Brillantor de la pantalla
220 cd/m²
Mida de pantalla diagonal
29,5 cm
Espai de color RGB
NTSC
Gamma de colors
45%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Celeron®
Processador *
N3350
Processador nombre de nuclis
2
Fils de processador
2
Freqüència d'acceleració del processador
2,4 GHz
Freqüència de processador *
1,1 GHz
Memòria cau de processador
2 MB
Tipus de memòria cau de processador
L2
Memòria
Memòria interna *
4 GB
Tipus de memòria interna
LPDDR4-SDRAM
Velocitat de rellotge de memòria
2400 MHz
Factor de forma de memòria
SO-DIMM
Ranures de memòria
1x SO-DIMM
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
32 GB
Suport d'emmagatzematge *
eMMC
Memòria flash
32 GB
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
MicroSD (TransFlash)
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics en funcionament *
Intel® HD Graphics 500
Àudio
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Tipus HD de càmera frontal
HD
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Intel Dual Band Wireless-AC 7265
Fabricant del controlador WLAN
Intel
Ethernet / connexió LAN
No
Bluetooth
Yes
Versió Bluetooth
4.2
Miracast
Yes
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
2
Port de micròfon/auricular combo
Yes
Tipus de port de càrrega
USB Tipus C
Connectivitat
Mode alternatiu DisplayPort USB Tipus-C
Yes
USB Power Delivery
Yes
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
No
Teclat de mida completa
Yes
Programari
Programari Pre-instal · Lat
100 GB Google One
Sistema operatiu subministrat *
ChromeOS
Característiques especials del processador
Intel Smart Connect Technology
No
Enhanced Intel SpeedStep Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Configuració de CPU (màx.)
1
Opcions integrades disponibles
Yes
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Tecnologia Intel Smart Idle
No
Intel Secure Boot
Yes
Versió de la tecnologia Intel Smart Connect
0,00
Versió de la tecnologia Intel Identity Protection
1,00
Versió de la tecnologia Intel Smart Response
0,00
Versió de la tecnologia Intel Secure Boot
1,00
Versió de l'Intel Stable Image Platform Program (SIPP)
0,00
Versió de la tecnologia Intel Secure Key
1,00
Versió d'Intel Small Business Advantage (SBA)
0,00
Intel® Virtualization Technology (VT-x)
Yes
Intel Rapid Storage Technology
No
Processador sense conflictes
Yes
Special features
Tipus d'altaveu HP
HP Dual Speakers
Càmera frontal HP
HP TrueVision HD
Segment HP
Casa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
2
Battery capacity *
47 Wh
Durada de la bateria
13 h
Pes de la bateria
190 g
Gestió de l'energia
Potència de dissipació de adaptador AC
45 W
Seguretat
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Pes i dimensions
Amplada
306 mm
Profunditat
208 mm
Alçada
18 mm
Pes *
1,36 kg
Dades de l'embalatge
Amplària d'embalatge
67 mm
Profunditat d'embalatge
435 mm
Alçada d'embalatge
260 mm
Pes de paquet
1,62 kg
Disclaimer HP Chromebook 11a-nb0000ns Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris:
Disclaimer

[1] Se requiere contenido HD (alta definición) para ver imágenes en HD. [2] Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior. Se requiere acceso a Internet, no incluido. Se requieren contenidos 4K para ver imágenes en 4K íntegramente. La salida de gráficos podría verse limitada por la resolución máxima de la pantalla
[3] Se requiere contenido de alta definición (HD) para ver imágenes en HD.
[4] El rendimiento real puede variar. USB Type-C® y USB-C® son marcas comerciales registradas de USB Implementers Forum.

Avisos sobre especificaciones técnicas
Esta oferta de suscripción a Google One (Oferta) te ofrece ventajas de suscripción sin coste alguno durante un periodo de doce meses a partir del día en que se haya canjeado la oferta. Una vez canjeada la oferta, puedes confirmar la fecha de finalización de la oferta en la página de suscripciones de la tienda de Google Play. La oferta requiere una cuenta de Google Payments. La Oferta tiene fecha de vencimiento y debe canjearse antes del 31 de enero de 2021. La Oferta está limitada a nuevos usuarios de Google One en Alemania, Australia, Canadá (excepto Quebec), Dinamarca, Estados Unidos, Finlandia, Francia, Japón, Noruega, Nueva Zelanda, Países Bajos, Reino Unido y Suecia que hayan comprado un nuevo dispositivo Chromebook a partir del 1 de mayo de 2019 (inclusive). Para obtener más información, consulta www.google.com/chromebook/offers/.
Pruebas realizadas por HP utilizando la prueba de carga de alimentación de Google Chrome OS. La duración de la batería varía y su capacidad máxima disminuye de forma natural con el uso y el paso del tiempo. Consulta http://www.chromium.org/chromium-os/testing/power-testing para obtener más información sobre las pruebas.
El núcleo múltiple se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de la frecuencia de burst varía dependiendo del hardware, el software y la configuración general del sistema.
Todas las especificaciones sobre rendimiento representan las especificaciones características facilitadas por los fabricantes de componentes de HP; el rendimiento real puede variar por encima o por debajo del valor.
por ciento del área de visualización activa y no activa al área de visualización activa más el borde. Medir con la tapa en posición vertical al escritorio.