location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 800 G3 Intel® Core™ i5 i5-7500 58,4 cm (23") 1920 x 1080 Pixeles Pantalla sensible al tacte PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
800 G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1KA69EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0190781752127 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51578
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Feb 2019
Product end of life date
Bullet Points HP EliteOne 800 G3 Intel® Core™ i5 i5-7500 58,4 cm (23") 1920 x 1080 Pixeles Pantalla sensible al tacte PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64
  • - 7th gen Intel® Core™ i5 i5-7500 (6M Cache, 3.4 GHz)
  • - 58.4 cm (23") Full HD IPS (1920 x 1080)
  • - 8GB (2400 MHz) DDR4-SDRAM (1 x 8 GB) & 256GB SSD
Long product name HP EliteOne 800 G3 Intel® Core™ i5 i5-7500 58,4 cm (23") 1920 x 1080 Pixeles Pantalla sensible al tacte PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Plata :
The short editorial description of HP EliteOne 800 G3 Intel® Core™ i5 i5-7500 58,4 cm (23") 1920 x 1080 Pixeles Pantalla sensible al tacte PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Plata

7th gen Intel® Core™ i5-7500 (6M Cache, 3.4 GHz), 8GB DDR4-SDRAM, 256GB SSD, 58.4 cm (23") Full HD 1920 x 1080 IPS Touch, Intel HD Graphics 630, DVD Super Multi, LAN, WebCam, Windows 10 Pro 64-bit
More>>>
HP EliteOne 800 G3 Intel® Core™ i5 i5-7500 58,4 cm (23") 1920 x 1080 Pixeles Pantalla sensible al tacte PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Plata:
The official marketing text of HP EliteOne 800 G3 Intel® Core™ i5 i5-7500 58,4 cm (23") 1920 x 1080 Pixeles Pantalla sensible al tacte PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Plata as supplied by the manufacturer

Excelentes y potentes características de diseño en un solo equipo
Como All-in-One de clase profesional de HP con una pantalla táctil de antirreflejos opcional, el estiloso HP EliteOne AiO rediseñado ofrece una experiencia de usuario de gama Elite con un elegante diseño compacto, potentes procesadores, seguridad polifacética y atractivas capacidades de colaboración.

Short summary description HP EliteOne 800 G3 Intel® Core™ i5 i5-7500 58,4 cm (23") 1920 x 1080 Pixeles Pantalla sensible al tacte PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Plata:
This short summary of the HP EliteOne 800 G3 Intel® Core™ i5 i5-7500 58,4 cm (23") 1920 x 1080 Pixeles Pantalla sensible al tacte PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteOne 800 G3, 58,4 cm (23"), Full HD, Intel® Core™ i5, 8 GB, 256 GB, Windows 10 Pro

Long summary description HP EliteOne 800 G3 Intel® Core™ i5 i5-7500 58,4 cm (23") 1920 x 1080 Pixeles Pantalla sensible al tacte PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Plata:
This is an auto-generated long summary of HP EliteOne 800 G3 Intel® Core™ i5 i5-7500 58,4 cm (23") 1920 x 1080 Pixeles Pantalla sensible al tacte PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Plata based on the first three specs of the first five spec groups.

HP EliteOne 800 G3. Tipus de producte: PC tot en un. Pantalla diagonal: 58,4 cm (23"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles, Pantalla sensible al tacte. Família de processador: Intel® Core™ i5, Freqüència de processador: 3,4 GHz. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 256 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Càmera integrada. Tipus d'unitat òptica: DVD Super Multi. Sistema operatiu subministrat: Windows 10 Pro. Color de producte: Plata

Sorprendente desde cualquier ángulo

La primera impresión es la que cuenta; puede contar con este All-in-One concebido expresamente para que esa primera impresión sea adecuada. Trabaje con estilo con el elegante All-in-One HP EliteOne 800, con su perfil fino, su borde de minibisel y excelente gestión de cables.

Seguridad sólida, capacidad de gestión potente

Obtenga la potente protección y la gestión simplificada de los PC más seguros y fáciles de administrar de HP. HP Sure Start de tercera generación[3] protege contra los ataques de BIOS al tiempo que HP Manageability Integration Kit[4] le permite gestionar fácilmente los dispositivos a través de Microsoft System Center Configuration Manager.

Primamos el rendimiento

Los usuarios en busca de altas prestaciones disfrutarán de la potente combinación de procesadores Intel® Core™ de séptima generación[5], memoria Intel® Optane™ opcional[6] y SSD[6], Intel® HD Graphics, o gráficos discretos AMD Radeon™[6], también opcionales.

Vea y escuche claramente

Aporte a su colaboración en línea la nitidez y la claridad de una reunión cara a cara. Elija una pantalla táctil opcional FHD o UHD de 60,4 cm (23,8 pulgadas)[6], con sistema de audio Bang & Olufsen, software de HP cancelación del ruido, mejora de audio de HP y webcams frontales y traseras opcionales[6].

Exposar
Pantalla diagonal *
58,4 cm (23")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
Yes
Tipus HD *
Full HD
Retroil·luminació LED
Yes
Tecnologia tàctil
Multi-tàctil
Superfície de pantalla
Mat
Tipus de panell
IPS
Forma de la pantalla
Plana
Espai de color RGB
NTSC
Gamma de colors
72%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
7th gen Intel® Core™ i5
Processador *
i5-7500
Processador nombre de nuclis
4
Fils de processador
4
Freqüència d'acceleració del processador
3,8 GHz
Freqüència de processador *
3,4 GHz
Memòria cau de processador
6 MB
Tipus de memòria cau de processador
Smart Cache
Bus del sistema
8 GT/s
Potència de disseny tèrmic (TDP)
65 W
Versió de ranures PCI Express
3.0
Socket del processador
LGA 1151 (sòcol H4)
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Execució pas a pas
B0
Tipus de Bus
DMI3
Nom de codi de processador
Kaby Lake
Sèrie de processador
Intel Core i5-7500 Desktop Series
Número màxim de carrils PCI Express
16
PCI Express сonfigurations
1x16, 1x8+2x4, 2x8
Codi de processador
SR335
Tjunction
100 °C
Màxim de memòria interna suportada pel processador
64 GB
Processador sense conflictes
Yes
Tipus de memòria suportats pel processador
DDR3L-SDRAM, DDR4-SDRAM
Velocitats de rellotge de memòria suportades pel processador
1333, 1600, 2133, 2400 MHz
Canals de memòria suportats pel processador
Dual
ECC suportat pel processador
No
Tensió de memòria suportada pel processador
1,35 MB/s
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Màxima de memòria interna *
32 GB
Ranures de memòria
2
Memory slots type
SO-DIMM
Velocitat de rellotge de memòria
2400 MHz
Disseny de memòria
1 x 8 GB
Factor de forma de memòria
DIMM/SO-DIMM
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Tipus d'unitat òptica *
DVD Super Multi
Gràfics
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics en funcionament *
Intel® HD Graphics 630
Freqüència base d'adaptador de gràfics en funcionament
350 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1100 MHz
Memòria d'adaptador de gràfics en funcionament màxima
64 GB
Número de pantalles suportades (gràfics en funcionament)
3
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.4
ID d'adaptador de gràfics en funcionament
5912
Àudio
Altaveus incorporats *
Yes
Micròfon incorporat
Yes
Càmera
Càmera integrada *
Yes
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
6
Quantitat de ports HDMI *
1
Quantitat d'interficies DisplayPorts
1
Sortides per a auriculars
1
Micròfon, jack d'entrada de linia
Yes
Jack d'entrada DC
Yes
Disseny
Color de producte *
Plata
Ranura de bloqueig del cable
Yes
País d'origen
Xina
Rendiment
Tipus de producte *
PC tot en un
Posicionament al mercat
Empresa
Mòdul de Plataforma fiable (TPM)
Yes
Contrasenya BIOS
Yes
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 10 Pro
Característiques especials del processador
Intel® Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
No
Intel Identity Protection Technology
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel® InTru™ 3D Technology
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel Clear Video Technology for MID
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
37.5 x 37.5 mm
Conjunts d'instruccions suportades
AVX 2.0, SSE4.1, SSE4.2
Escalabilitat
1S
Configuració de CPU (màx.)
1
Opcions integrades disponibles
Yes
Especificació de solució tèrmica
PCG 2015C
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versió de la tecnologia Intel Identity Protection
1,00
Versió de l'Intel Stable Image Platform Program (SIPP)
1,00
Versió de la tecnologia Intel Secure Key
1,00
Intel® Virtualization Technology (VT-x)
Yes
Versió de l'Intel TSX-NI
1,00
Processor ARK ID
97123
Special features
HP ePrint
Yes
HP Support Assistant
Yes
Programari HP proporcionat
HP BIOSphere with Sure Start
Gestió de l'energia
Potència de dissipació de adaptador AC
180 W
Pes i dimensions
Amplada (amb suport)
539,6 mm
Profunditat (amb suport)
53,8 mm
Alçada (amb suport)
341,8 mm
Pes (amb suport)
6,03 kg
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR
Contingut de l'embalatge
Ratolí inclòs
Yes
Teclat inclòs
No
Adaptador de CA agrupades
Yes
Dades logístiques
Codi del Sistema harmonitzat (HS)
84713000
Altres característiques
Compatibilitat 3D
No
Mode d'autonomia
No
Pantalla extraïble
No
Etiquetatge de segment d'Intel
Empresa
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:14:14
Es ha coleccionado 6 opiniones de expertos para HP EliteOne 800 G3 Intel® Core™ i5 i5-7500 58,4 cm (23") 1920 x 1080 Pixeles Pantalla táctil PC todo en uno 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Plata y la calificación media es 83 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
83%
Disclaimer HP EliteOne 800 G3 Intel® Core™ i5 i5-7500 58,4 cm (23") 1920 x 1080 Pixeles Pantalla sensible al tacte PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Plata:
Disclaimer

[1] No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o la compra por separado de hardware, controladores, software o BIOS para aprovechar al máximo la funcionalidad de Windows. Windows 10 se actualiza automáticamente, esta función está siempre activada. Se pueden aplicar tarifas de proveedores de servicios independientes y con el tiempo quizás existan requisitos adicionales para las actualizaciones. Consulte www.windows.com.
[3] Disponible en los productos HP EliteDesk y EliteOne equipados con procesadores Intel® de 7ª generación.
[4] HP Manageability Integration Kit se puede descargar en www8.hp.com/us/en/ads/clientmanagement/overview.html.
[5] Multi-Core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia de reloj variarán en función de la carga de trabajo de las aplicaciones y de las configuraciones de su hardware y software. La numeración de Intel no es una medida que indique un rendimiento superior.
[6] Se vende aparte o como característica opcional.