location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 400 G4 Intel® Core™ i5 i5-7500 4 GB DDR4-SDRAM 128 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro SFF PC Negre, Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC ProDesk 400 G4 con factor de forma reducido
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1JJ59EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0190781573395 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26266
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2018
Product end of life date
Bullet Points HP ProDesk 400 G4 Intel® Core™ i5 i5-7500 4 GB DDR4-SDRAM 128 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro SFF PC Negre, Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64
  • - 7th gen Intel® Core™ i5 i5-7500 (6M Cache, 3.4 GHz)
  • - 4GB (2400 MHz) DDR4-SDRAM (1 x 4 GB) & 128GB SSD
Long product name HP ProDesk 400 G4 Intel® Core™ i5 i5-7500 4 GB DDR4-SDRAM 128 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro SFF PC Negre, Plata :
The short editorial description of HP ProDesk 400 G4 Intel® Core™ i5 i5-7500 4 GB DDR4-SDRAM 128 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro SFF PC Negre, Plata

7th gen Intel® Core™ i5-7500 (6M Cache, 3.4 GHz), 4GB DDR4-SDRAM, 128GB SSD, Intel HD Graphics 630, DVD Super Multi, LAN, Windows 10 Pro 64-bit
More>>>
HP ProDesk 400 G4 Intel® Core™ i5 i5-7500 4 GB DDR4-SDRAM 128 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro SFF PC Negre, Plata:
The official marketing text of HP ProDesk 400 G4 Intel® Core™ i5 i5-7500 4 GB DDR4-SDRAM 128 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro SFF PC Negre, Plata as supplied by the manufacturer

Rediseñado y preparado para el futuro
Diseñado para encajar en el espacio de trabajo moderno, ahora y en el futuro, el HP ProDesk 400 con factor de forma reducido, pequeño, fiable y seguro, es un potente PC con un rendimiento escalable para poder crecer al ritmo de la empresa.

No deje que nada se interponga en su camino
Trabaje todo el día con Windows 10 Pro[1] y el potente HP ProDesk 400 con factor de forma reducido, con seguridad, colaboración y conectividad integradas.

Súper seguro. Súper protegido
HP Client Security Suite Gen3[4] incluye HP Multi-Factor Authenticate, HP Device Access Manager[5], HP SpareKey y HP Password Manager. Estas herramientas se encargan de mantener los datos protegidos y de defenderlos frente a robos, ataques y usuarios no autorizados.

Trabaje sin interrupciones
Mantenga la productividad alta y el tiempo de inactividad bajo con la automatización de nivel del firmware de HP BIOSphere Gen3[6]. Los PC disponen de protección adicional gracias a las actualizaciones automáticas y comprobaciones de seguridad.

Acelere los aspectos básicos de la gestión de IT
HP Manageability Integration Kit[7] ayuda a acelerar la creación de imágenes y la gestión del hardware, el BIOS y la seguridad a través de Microsoft System Center Configuration Manager.

Inteligencia de oficina
HP WorkWise[8] es inteligencia de oficina en una app para smartphone para proporcionar seguridad de PC, información de rendimiento de PC en tiempo real y una instalación de controlador de impresora simplificada para usuarios de ordenadores HP.

Maximice el rendimiento de red
Aumente de manera increíble la velocidad de transferencia de los datos, voz y vídeo de los usuarios cuando se conecten a redes LAN o Wi-Fi con HP Velocity.

Soporte gratuito, cómodo, siempre activo y personalizado
Disfrute del soporte de autoayuda siempre activo, integrado en el propio PC, durante toda su vida útil[9].

Durabilidad incorporada
Esté tranquilo con un PC que cumple con las expectativas y está diseñado para superar el proceso de prueba total de HP.

Audio más fácil
Las conexiones de audio resultan más fáciles con el conector de audio universal, compatible con entrada de micrófono, auriculares normales y CTIA.

Gestión de TI basada en la nube más sencilla
HP Touchpoint Manager ofrece a los clientes herramientas y servicios simples y útiles a partir de una solución única basada en la nube para gestionar los datos, la seguridad y una amplia variedad de dispositivos de otras marcas[10].

Soporte de valor a su servicio
Simplifique la asistencia con el Departamento de soporte técnico de HP Care. Confíe en una capacitación rentable que está disponible 24x7, y que cubre una amplia variedad de marcas, dispositivos y sistemas operativos[11].

Suscríbase y simplifique
Ayude a maximizar el flujo de caja con una suscripción mensual para usar los mejores dispositivos de hardware y servicios de su categoría, con la que podrá además sustituir su PC por uno nuevo cada dos o tres años[12].

Short summary description HP ProDesk 400 G4 Intel® Core™ i5 i5-7500 4 GB DDR4-SDRAM 128 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro SFF PC Negre, Plata:
This short summary of the HP ProDesk 400 G4 Intel® Core™ i5 i5-7500 4 GB DDR4-SDRAM 128 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro SFF PC Negre, Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDesk 400 G4, 3,4 GHz, Intel® Core™ i5, 4 GB, 128 GB, DVD Super Multi, Windows 10 Pro

Long summary description HP ProDesk 400 G4 Intel® Core™ i5 i5-7500 4 GB DDR4-SDRAM 128 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro SFF PC Negre, Plata:
This is an auto-generated long summary of HP ProDesk 400 G4 Intel® Core™ i5 i5-7500 4 GB DDR4-SDRAM 128 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro SFF PC Negre, Plata based on the first three specs of the first five spec groups.

HP ProDesk 400 G4. Freqüència de processador: 3,4 GHz, Família de processador: Intel® Core™ i5, Processador: i5-7500. Memòria interna: 4 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 2400 MHz. Capacitat d'emmagatzematge total: 128 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD), Tipus d'unitat òptica: DVD Super Multi. Model d'adaptador de gràfics en funcionament: Intel® HD Graphics 630. Sistema operatiu subministrat: Windows 10 Pro, Arquitectura del sistema operatiu: 64-bit. Font d'alimentació: 180 W. Tipus de xassís: SFF. Tipus de producte: PC

Sólidas opciones

Trabaje todo el día con los procesadores de alto rendimiento Intel® Core™ i3/i5/i7 de 7ª generación[2], potenciados por la memoria Intel® Optane™ opcional[3], hasta 32 GB de memoria DDR4[4] y tarjeta gráfica independiente[4].

Expansión que amplía su inversión

Todo el valor de su inversión procede de la expansión, que amplía la vida de su PC. El HP ProDesk 400 con factor de forma reducido dispone de dos bahías y dos ranuras de media altura, así como de puertos heredados opcionales[3].

Concentrador de conexión

Con un total de 8 puertos USB, dos salidas de vídeo y conectividad Bluetooth™ opcional[4], el HP ProDesk 400 de factor de forma reducido se convierte en el núcleo para todos los dispositivos de su oficina.

Probado y listo

El HP ProDesk 400 con factor de forma reducido, de gran fiabilidad, ha sido sometido a 120.000 horas de proceso de prueba total de HP y cuenta ahora con un filtro de polvo opcional[3], que ayuda a prolongar su vida útil al reducir la admisión de partículas suspendidas en el aire de los entornos de trabajo más exigentes.

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
7th gen Intel® Core™ i5
Processador *
i5-7500
Processador nombre de nuclis
4
Fils de processador
4
Freqüència d'acceleració del processador
3,8 GHz
Freqüència de processador *
3,4 GHz
Socket del processador
LGA 1151 (sòcol H4)
Memòria cau de processador
6 MB
Tipus de memòria cau de processador
Smart Cache
Bus del sistema
8 GT/s
Tipus de Bus
DMI3
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Sèrie de processador
Intel Core i5-7500 Desktop Series
Nom de codi de processador
Kaby Lake
Potència de disseny tèrmic (TDP)
65 W
Tjunction
100 °C
Versió de ranures PCI Express
3.0
Número màxim de carrils PCI Express
16
PCI Express сonfigurations
1x16, 1x8+2x4, 2x8
Número de processadors instal · Lats
1
Execució pas a pas
B0
Màxim de memòria interna suportada pel processador
64 GB
Tipus de memòria suportats pel processador
DDR3L-SDRAM, DDR4-SDRAM
Velocitats de rellotge de memòria suportades pel processador
1333, 1600, 2133, 2400 MHz
ECC suportat pel processador
No
Tensió de memòria suportada pel processador
1,35 MB/s
Memòria
Memòria interna *
4 GB
Màxima de memòria interna *
32 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
1 x 4 GB
Ranures de memòria
2x DIMM
Velocitat de rellotge de memòria
2400 MHz
Canals de memòria
Dos canals
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
128 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
DVD Super Multi
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
128 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
128 GB
Gràfics
Adaptador de gràfics discret *
No
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
No disponible
Model d'adaptador de gràfics en funcionament *
Intel® HD Graphics 630
Freqüència base d'adaptador de gràfics en funcionament
350 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1100 MHz
Memòria d'adaptador de gràfics en funcionament màxima
64 GB
Número de pantalles suportades (gràfics en funcionament)
3
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.4
ID d'adaptador de gràfics en funcionament
5912
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Wi-Fi *
No
Connectivitat
Quantitat de ports USB 2.0 *
4
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
4
Quantitat de ports VGA (D-Sub)
1
Port DVI
No
Quantitat d'interficies DisplayPorts
1
Connectivitat
Quantitat de ports PS / 2
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
No
Port de micròfon/auricular combo
Yes
Quantitat de ports sèrie
1
Disseny
Tipus de xassís *
SFF
Col · locació suportada
Horitzontal
Color de producte *
Negre, Plata
País d'origen
Xina
Rendiment
Posicionament al mercat
Productivitat demostrada
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
Windows 10 Pro
Arquitectura del sistema operatiu
64-bit
Característiques especials del processador
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
Yes
Intel® InTru™ 3D Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel AES New Instructions
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel Clear Video Technology for MID
Yes
Mida del paquet del processador
37.5 x 37.5 mm
Conjunts d'instruccions suportades
AVX 2.0, SSE4.1, SSE4.2
Codi de processador
SR335
Escalabilitat
1S
Configuració de CPU (màx.)
1
Especificació de solució tèrmica
PCG 2015C
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versió de la tecnologia Intel Identity Protection
1,00
Versió de l'Intel Stable Image Platform Program (SIPP)
1,00
Versió de la tecnologia Intel Secure Key
1,00
Intel® Virtualization Technology (VT-x)
Yes
Versió de l'Intel TSX-NI
1,00
Processor ARK ID
97123
Intel® Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
No
Intel® Quick Sync Video Technology
Yes
Intel Identity Protection Technology
Yes
Processador sense conflictes
Yes
Special features
HP ePrint
Yes
HP Support Assistant
Yes
Eines de gestió HP
HP Optical Drive, HP USB Mouse
Programari HP proporcionat
HP BIOSphere Gen3
Gestió de l'energia
Font d'alimentació *
180 W
Pes i dimensions
Amplada *
270 mm
Profunditat *
296 mm
Alçada *
95 mm
Pes *
4,6 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Altres característiques
Quantitat d'unitats òptiques
1
Source Testseek summary Average rating
Reviews
Updated:
2017-07-25 01:26:36
Es ha coleccionado 2 opiniones de expertos para HP ProDesk PC 400 G4 con factor de forma reducido y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Disclaimer HP ProDesk 400 G4 Intel® Core™ i5 i5-7500 4 GB DDR4-SDRAM 128 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro SFF PC Negre, Plata:
Disclaimer

[1] No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o la compra por separado de hardware, controladores, software o BIOS para aprovechar al máximo la funcionalidad de Windows. Windows 10 se actualiza automáticamente, esta función está siempre activada. Se pueden aplicar tarifas de proveedores de servicios independientes y con el tiempo quizás existan requisitos adicionales para las actualizaciones. Consulte www.windows.com.
[2] Multi-Core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes o aplicaciones de software necesariamente se beneficiarán del uso de esta tecnología. El rendimiento y la frecuencia del reloj pueden variar en función de la carga de trabajo de las aplicaciones y las configuraciones de hardware y software. La numeración de Intel no refleja una medida del rendimiento superior.
[3] Intel® Optane™ se vende por separado y requiere un procesador Intel® Core™ de 7ª generación, compatibilidad con una versión de bios con Intel® Optane™, Windows 10, versión 1703, un chipset Intel® de la serie 200, conector de tipo M.2 2280-S1-B-M en un controlador PCH Remapped PCIe* y canales en una configuración x2 o x4 con teclas B-M que cumplan las especificaciones NVMe* 1.1 y el controlador Intel® Rapid Storage Technology (Intel® RST) 15.5.
[4] Se vende aparte o como característica opcional.
[4] HP Client Security Suite Gen3 requiere Windows y procesadores Intel® de 7ª generación.
[5] HP Multi Factor Authenticate requiere procesadores Intel® Core™ de 7ª generación, gráficos integrados de Intel® e Intel® WLAN.
[6] Las características de HP BIOSphere Gen 3 pueden variar dependiendo de la plataforma y las configuraciones del PC.
[7] Está previsto que el HP Manageability Integration Kit esté disponible durante el primer trimestre de 2017 y podrá descargarse desde www8.hp.com/us/en/ads/clientmanagement/overview.html.
[8] La app para smartphone HP WorkWise estará pronto disponible como descarga gratuita en App Store y Google Play.
[9] Requiere Windows y acceso a Internet.
[10] HP Touchpoint Manager requiere la compra de una suscripción y es compatible con sistemas operativos Android™, iOS y Windows 7 o superior y ordenadores, ordenadores portátiles, tablets y smartphones de diferentes fabricantes. No disponible en todos los países, consulte www.hp.com/touchpoint para obtener información sobre la disponibilidad.
[11] Los servicios HP Care son opcionales. Los niveles de servicio y los tiempos de respuesta para los servicios de HP Care Pack pueden variar según su ubicación geográfica. El servicio comienza en la fecha de compra del hardware. Se aplican restricciones y limitaciones. Para obtener más detalles, visite www.hp.com/go/cpc. Los servicios de HP se rigen por los términos y condiciones de servicio de HP aplicables o indicados al cliente en el momento de la compra. El cliente puede tener derechos legales adicionales, según las leyes locales aplicables, y tales derechos no se ven afectados en ningún modo por los términos y condiciones de los servicios de HP o por la garantía limitada de HP, incluida con su producto HP.
[12] Ofertas de financiación y servicio disponibles a través de Hewlett-Packard Financial Services Company y sus filiales y afiliados (colectivamente, HPFSC) en determinados países y con sujeción a la aprobación del crédito y la ejecución de la documentación estándar de HPFSC. Las suscripciones de uso están disponibles para periodos de 24 o 36 meses. Tarifas y condiciones basadas en la clasificación de crédito del cliente, los tipos de ofertas, los servicios y/o el tipo de equipos y las opciones. No todos los clientes pueden optar a esta financiación. No todos los servicios u ofertas están disponibles en todos los países. Pueden ser aplicables otras restricciones. HPFSC se reserva el derecho de modificar o cancelar este programa en cualquier momento y sin previo aviso.