location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slimline 260-a166ns Intel® Pentium® J3710 4 GB DDR3L-SDRAM 1 TB HDD DOS gratuït Mini Tower PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Slimline
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
260
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
260-a166ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1EV94EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0192545779234 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7463
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 02 Nov 2018
Product end of life date
HP Desktop - 260-a166ns (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Slimline 260-a166ns Intel® Pentium® J3710 4 GB DDR3L-SDRAM 1 TB HDD DOS gratuït Mini Tower PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - FreeDOS
  • - Intel Pentium J3710 (2MB Cache, 1.6GHz)
  • - 4GB (1600MHz) DDR3L-SDRAM (1 x 4) & 1000GB HDD
Warranty: Un año ilimitado, piezas, mano de obra y servicio de entrega y devolución
Long product name HP Slimline 260-a166ns Intel® Pentium® J3710 4 GB DDR3L-SDRAM 1 TB HDD DOS gratuït Mini Tower PC Negre :
The short editorial description of HP Slimline 260-a166ns Intel® Pentium® J3710 4 GB DDR3L-SDRAM 1 TB HDD DOS gratuït Mini Tower PC Negre

Intel Pentium J3710 (2MB Cache, 1.6GHz), 4GB DDR3L-SDRAM, 1000GB HDD, DVD-RW, Intel HD Graphics 405, LAN, WLAN, Bluetooth, FreeDOS
More>>>
HP Slimline 260-a166ns Intel® Pentium® J3710 4 GB DDR3L-SDRAM 1 TB HDD DOS gratuït Mini Tower PC Negre:
The official marketing text of HP Slimline 260-a166ns Intel® Pentium® J3710 4 GB DDR3L-SDRAM 1 TB HDD DOS gratuït Mini Tower PC Negre as supplied by the manufacturer

Pequeño tamaño. Gran fiabilidad.
Domina tu día con el almacenamiento ampliado, el potente procesador, la fiabilidad probada y la pequeña superficie de esta torre HP más pequeña. Encontrar una torre asequible con el rendimiento completo que necesitas y la marca en la que confías es ahora más fácil.

Short summary description HP Slimline 260-a166ns Intel® Pentium® J3710 4 GB DDR3L-SDRAM 1 TB HDD DOS gratuït Mini Tower PC Negre:
This short summary of the HP Slimline 260-a166ns Intel® Pentium® J3710 4 GB DDR3L-SDRAM 1 TB HDD DOS gratuït Mini Tower PC Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP Slimline 260-a166ns, 1,6 GHz, Intel® Pentium®, 4 GB, 1 TB, DVD-RW, DOS gratuït

Long summary description HP Slimline 260-a166ns Intel® Pentium® J3710 4 GB DDR3L-SDRAM 1 TB HDD DOS gratuït Mini Tower PC Negre:
This is an auto-generated long summary of HP Slimline 260-a166ns Intel® Pentium® J3710 4 GB DDR3L-SDRAM 1 TB HDD DOS gratuït Mini Tower PC Negre based on the first three specs of the first five spec groups.

HP Slimline 260-a166ns. Freqüència de processador: 1,6 GHz, Família de processador: Intel® Pentium®, Processador: J3710. Memòria interna: 4 GB, Tipus de memòria interna: DDR3L-SDRAM, Velocitat de rellotge de memòria: 1600 MHz. Capacitat d'emmagatzematge total: 1 TB, Suport d'emmagatzematge: HDD, Tipus d'unitat òptica: DVD-RW. Model d'adaptador de gràfics en funcionament: Intel® HD Graphics 405. Sistema operatiu subministrat: DOS gratuït. Font d'alimentació: 65 W. Tipus de xassís: Mini Tower. Tipus de producte: PC. Color de producte: Negre

Desarrollado para durar
Desarrollado para durar

Cuando estás buscando un ordenador de escritorio que no se detenga, HP te ofrece todo lo necesario. Nuestras torres se someten a más de 100 pruebas, lo que garantiza la fiabilidad de confianza.

Nombres que conoces. Rendimiento en el que puedes confiar.
Nombres que conoces. Rendimiento en el que puedes confiar.

Desde los procesadores más potentes hasta Windows 10, estas torres de HP cuentan con una tecnología fiable y probada de marcas de confianza.[1]

Reproductor de medios CyberLink PowerDirector y alimentación incluidos

Ya estés editando vídeos de calidad profesional o simplemente viendo tu DVD favorito, un software potente te ofrece todas las herramientas que necesitas.

Gráficos Intel® HD
Gráficos Intel® HD

Los impresionantes gráficos le ayudarán en todo lo que haga. Ya sea ver un vídeo o simplemente navegar por la web, Intel® HD Graphics hace que las imágenes en pantalla tengan una calidad vívida y fluida.

Unidad de DVD regrabable
Unidad de DVD regrabable

Vea y grabe DVD utilizando la unidad óptica integrada.[2]

Almacenamiento de unidad de disco duro

No se preocupe por el crecimiento de su colección de películas digitales, canciones e imágenes. Con las opciones de almacenamiento masivo, podrá guardarlo todo y seguir disponiendo de una gran cantidad de espacio libre.

Conector USB 2.0
Conector USB 2.0

No son necesarios adaptadores con el conector clásico de USB 2.0. Conecte fácilmente cualquiera de los periféricos USB existentes sin tener que pagar extra por llaves innecesarias.

Conector USB 3.0
Conector USB 3.0

No son necesarios adaptadores con el conector USB 3.0 de tamaño completo. Conecte fácilmente cualquiera de los periféricos USB existentes sin tener que pagar extra por llaves innecesarias.

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Pentium®
Processador *
J3710
Processador nombre de nuclis
4
Fils de processador
4
Freqüència d'acceleració del processador
2,64 GHz
Freqüència de processador *
1,6 GHz
Memòria cau de processador
2 MB
Tipus de memòria cau de processador
L2
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Nom de codi de processador
Braswell
Potència de disseny tèrmic (TDP)
6,5 W
Tjunction
90 °C
Versió de ranures PCI Express
2.0
Número màxim de carrils PCI Express
4
PCI Express сonfigurations
1x2+2x1, 1x4, 2x2, 4x1
Número de processadors instal · Lats
1
Màxim de memòria interna suportada pel processador
8 GB
Tipus de memòria suportats pel processador
DDR3L-SDRAM
Velocitats de rellotge de memòria suportades pel processador
1600 MHz
ECC suportat pel processador
No
Memòria
Memòria interna *
4 GB
Màxima de memòria interna *
16 GB
Tipus de memòria interna
DDR3L-SDRAM
Disseny de memòria
1 x 4 GB
Ranures de memòria
2x DIMM
Velocitat de rellotge de memòria
1600 MHz
Canals de memòria
Dos canals
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
HDD
Tipus d'unitat òptica *
DVD-RW
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'HDD total
1 TB
Nombre d'unitats de disc dur instal · Lades
1
Unitat de disc dur de capacitat
1 TB
Interfície de disc dur
SATA
Velocitat de rotació de disc dur
7200 RPM
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD, SDHC, SDXC
Gràfics
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics discret *
No disponible
Model d'adaptador de gràfics en funcionament *
Intel® HD Graphics 405
Freqüència base d'adaptador de gràfics en funcionament
400 MHz
Freqüència burst d'adaptador de gràfics en funcionament
740 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
740 MHz
Memòria d'adaptador de gràfics en funcionament màxima
8 GB
Número de pantalles suportades (gràfics en funcionament)
3
Número d'unitats d'execució
18
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 4 (802.11n)
Estàndards Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Versió Bluetooth
4.0
Connectivitat
Quantitat de ports USB 2.0 *
4
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Connectivitat
Quantitat de ports VGA (D-Sub)
1
Port DVI
No
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
No
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Disseny
Tipus de xassís *
Mini Tower
Col · locació suportada
Vertical
Color de producte *
Negre
País d'origen
Xina
Rendiment
Sistema d'àudio
DTS Studio Sound
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
DOS gratuït
Característiques especials del processador
Intel HD Audio Technology
Yes
Intel® 64
Yes
Opcions integrades disponibles
No
Intel® InTru™ 3D Technology
No
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Tecnologies de supervisió tèrmica
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel AES New Instructions
Yes
Intel® Secure Key
Yes
Intel® OS Guard
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Mida del paquet del processador
25 x 27 mm
Configuració de CPU (màx.)
1
UART
Yes
Intel® Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel® Virtualization Technology (VT-x)
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
91532
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel Smart Connect Technology
No
Intel Hyper-Threading Technology
No
Intel® Quick Sync Video Technology
Yes
Intel Identity Protection Technology
Yes
Intel Anti-Theft Technology
No
Processador sense conflictes
Yes
4G WiMAX integrat
No
Gestió de l'energia
Font d'alimentació *
65 W
Pes i dimensions
Amplada *
100 mm
Profunditat *
307 mm
Alçada *
275 mm
Pes *
4,4 kg
Amplària d'embalatge
490 mm
Profunditat d'embalatge
192 mm
Alçada d'embalatge
345 mm
Pes de paquet
5,98 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Ratolí inclòs
Yes
Teclat inclòs
Yes
Altres característiques
Quantitat d'unitats òptiques
1
Disclaimer HP Slimline 260-a166ns Intel® Pentium® J3710 4 GB DDR3L-SDRAM 1 TB HDD DOS gratuït Mini Tower PC Negre:
Disclaimer

[1] No todas las funciones están disponibles en todas las ediciones o versiones de Windows 10. Los sistemas pueden requerir la actualización y/o compra por separado de hardware, controladores, software o actualizaciones BIOS para aprovechar las ventajas de la funcionalidad de Windows 10. Windows 10 se actualiza automáticamente, esta función está siempre activada. Se pueden aplicar tarifas de ISP y con el tiempo quizás existan requisitos adicionales para las actualizaciones. Consulta www.microsoft.com.
[2] Las velocidades reales pueden variar. No copie los materiales protegidos por leyes de derechos de autor.