location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage Flex Pro C Retail System USFF i5-8500 3 GHz

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage Flex Pro C Retail System USFF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12U86EA#ABH
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122293123 show
Category:
Point of sale terminals
Terminals de punt de venta Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: creado por HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19842
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 30 Jul 2023 06:12:09
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2023
Product end of life date
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description HP Engage Flex Pro C Retail System USFF i5-8500 3 GHz:
This short summary of the HP Engage Flex Pro C Retail System USFF i5-8500 3 GHz data-sheet is auto-generated and uses the product title and the first six key specs.

HP Engage Flex Pro C Retail System USFF, Intel® Core™ i5, i5-8500, Intel, 3 GHz, 9 MB, 16 GB

Long summary description HP Engage Flex Pro C Retail System USFF i5-8500 3 GHz:
This is an auto-generated long summary of HP Engage Flex Pro C Retail System USFF i5-8500 3 GHz based on the first three specs of the first five spec groups.

HP Engage Flex Pro C Retail System USFF. Família de processador: Intel® Core™ i5, Processador: i5-8500, Fabricant de processadors: Intel. Memòria interna: 16 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 2666 MHz. Interfícies d'unitats de disc d'estat sòlid: NVMe, Factor de forma SSD: M.2. Tipus de teclat: USB

Processador
Fabricant de processadors
Intel
Família de processador *
Intel® Core™ i5
Processador *
i5-8500
Processador nombre de nuclis
6
Fils de processador
6
Freqüència de processador
3 GHz
Memòria cau de processador
9 MB
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR4-SDRAM
Memòria
Velocitat de rellotge de memòria
2666 MHz
Emmagatzematge de continguts
Interfícies d'unitats de disc d'estat sòlid
NVMe
NVMe
Yes
Factor de forma SSD
M.2
Altres característiques
Ranures de memòria
1
Tipus de teclat
USB