location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage One Pro All-in-One System 3,1 GHz 39,6 cm (15.6") 1920 x 1080 Pixeles Pantalla sensible al tacte

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage One Pro All-in-One System
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12R19EA
Category:
Point of sale terminals
Terminals de punt de venta Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: creado por HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13573
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 12 Oct 2024 00:06:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Engage One Pro All-in-One System 3,1 GHz 39,6 cm (15.6") 1920 x 1080 Pixeles Pantalla sensible al tacte
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 39,6 cm (15.6")
  • - Pantalla sensible al tacte
  • - Intel® Core™ i5 3,1 GHz 12 MB
  • - DDR4-SDRAM 8 GB
More>>>
Short summary description HP Engage One Pro All-in-One System 3,1 GHz 39,6 cm (15.6") 1920 x 1080 Pixeles Pantalla sensible al tacte:
This short summary of the HP Engage One Pro All-in-One System 3,1 GHz 39,6 cm (15.6") 1920 x 1080 Pixeles Pantalla sensible al tacte data-sheet is auto-generated and uses the product title and the first six key specs.

HP Engage One Pro All-in-One System, 39,6 cm (15.6"), 1920 x 1080 Pixeles, Intel® Core™ i5, Intel, 4,2 GHz, 3,1 GHz

Long summary description HP Engage One Pro All-in-One System 3,1 GHz 39,6 cm (15.6") 1920 x 1080 Pixeles Pantalla sensible al tacte:
This is an auto-generated long summary of HP Engage One Pro All-in-One System 3,1 GHz 39,6 cm (15.6") 1920 x 1080 Pixeles Pantalla sensible al tacte based on the first three specs of the first five spec groups.

HP Engage One Pro All-in-One System. Pantalla diagonal: 39,6 cm (15.6"), Resolució de pantalla: 1920 x 1080 Pixeles. Família de processador: Intel® Core™ i5, Fabricant de processadors: Intel, Freqüència d'acceleració del processador: 4,2 GHz. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 2666 MHz

Exposar
Pantalla diagonal *
39,6 cm (15.6")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
Yes
Processador
Fabricant de processadors
Intel
Família de processador *
Intel® Core™ i5
Processador nombre de nuclis
6
Fils de processador
12
Processador
Freqüència d'acceleració del processador
4,2 GHz
Freqüència de processador
3,1 GHz
Memòria cau de processador
12 MB
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
2666 MHz
Altres característiques
Ranures de memòria
1
Brand Image Product code Product Stock Price from
HP Engage One Pro All-in-One System 3,1 GHz 39,6 cm (15.6") 1920 x 1080 Pixeles Pantalla sensible al tacte HP Engage One Pro All-in-One System 3,1 GHz 39,6 cm (15.6") 1920 x 1080 Pixeles Pantalla sensible al tacte
(show image)
12R19EA#ABB Engage One Pro All-in-One System 0.00
(excl. VAT)
0 (incl. VAT)
HP Engage One Pro All-in-One System 3,1 GHz 39,6 cm (15.6") 1920 x 1080 Pixeles Pantalla sensible al tacte HP Engage One Pro All-in-One System 3,1 GHz 39,6 cm (15.6") 1920 x 1080 Pixeles Pantalla sensible al tacte
(show image)
12R19EA#ABH Engage One Pro All-in-One System 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Suomi 1 distributor(s)
Danmark 1 distributor(s)