location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z8 G4 Intel® Xeon® Gold 5220 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 10 Pro for Workstations Tower Lloc de treball Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z8 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11R11EA#ABH
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195908281597 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25816
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 20 Dec 2022 19:17:50
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 02 Sep 2022
Product end of life date
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z8 G4 Intel® Xeon® Gold 5220 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 10 Pro for Workstations Tower Lloc de treball Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® Gold 5220 (frecuencia base de 2,2 GHz, hasta 3,9 GHz con tecnología Intel® Turbo Boost, 24,75 MB de caché, 18 núcleos)
  • - Windows 10 Pro para estaciones de trabajo
  • - 32 GB memory; 1 TB SSD storage
Warranty: Oferta de garantía limitada y servicio durante 3 años (3-3-3) que incluye 3 años para piezas, mano de obra y reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y limitaciones.
Long product name HP Z8 G4 Intel® Xeon® Gold 5220 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 10 Pro for Workstations Tower Lloc de treball Negre :
The short editorial description of HP Z8 G4 Intel® Xeon® Gold 5220 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 10 Pro for Workstations Tower Lloc de treball Negre

Workstation Z8 G4 Tower, Windows 10 Pro para estaciones de trabajo, Intel® Xeon® Gold, 32GB RAM, 1TB SSD
More>>>
HP Z8 G4 Intel® Xeon® Gold 5220 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 10 Pro for Workstations Tower Lloc de treball Negre:
The official marketing text of HP Z8 G4 Intel® Xeon® Gold 5220 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 10 Pro for Workstations Tower Lloc de treball Negre as supplied by the manufacturer

La estación de trabajo de sobremesa de HP más potente[2]
Potencia de primera clase que impulsa a quienes rediseñan nuestro mundo. Cuando necesites una estación de trabajo con capacidad para ejecutar simulaciones complejas, manejar avanzados algoritmos de aprendizaje automático y procesar cantidades de datos muy voluminosas, elige HP Z8. No te decepcionará.

Short summary description HP Z8 G4 Intel® Xeon® Gold 5220 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 10 Pro for Workstations Tower Lloc de treball Negre:
This short summary of the HP Z8 G4 Intel® Xeon® Gold 5220 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 10 Pro for Workstations Tower Lloc de treball Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z8 G4, 2,2 GHz, Intel® Xeon® Gold, 32 GB, 1 TB, DVD±RW, Windows 10 Pro for Workstations

Long summary description HP Z8 G4 Intel® Xeon® Gold 5220 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 10 Pro for Workstations Tower Lloc de treball Negre:
This is an auto-generated long summary of HP Z8 G4 Intel® Xeon® Gold 5220 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 10 Pro for Workstations Tower Lloc de treball Negre based on the first three specs of the first five spec groups.

HP Z8 G4. Freqüència de processador: 2,2 GHz, Família de processador: Intel® Xeon® Gold, Processador: 5220. Memòria interna: 32 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 2933 MHz. Capacitat d'emmagatzematge total: 1 TB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD), Lector de targetes integrat, Tipus d'unitat òptica: DVD±RW. Sistema operatiu subministrat: Windows 10 Pro for Workstations. Font d'alimentació: 1700 W. Tipus de xassís: Tower. Tipus de producte: Lloc de treball. Color de producte: Negre

Diseño y acústica líderes del sector

Del interior al exterior, la Z8 es una maravilla para la ingeniería El moderno exterior proporciona un acceso sin herramientas a un interior limpio y modular. Los conductos de ventilación, ubicados estratégicamente en todo el sistema, optimizan el flujo del aire para ofrecer un rendimiento ultrasilencioso .

Las estaciones de trabajo más seguras de HP

Las funciones de seguridad avanzadas son estándar en cada Z8. Descansa tranquilo sabiendo que tu dispositivo, tu identidad y tus datos están seguros con un software de seguridad como HP Client Security Suite Gen3[3] y HP Sure Start Gen3[8], la primera BIOS del sector con reparación automática y detección de intrusos.

Potencia extrema

Disfruta de simulaciones en 3D y edita vídeo en 8K en tiempo real con hasta 56 núcleos de procesamiento y una memoria de alta velocidad de hasta 1,5 TB. Certificado para software profesional como ANSYS o After Effects, te permite crear y repetir todo lo que desees para ofrecer un mejor trabajo en menos tiempo.

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Xeon® Gold
Generació de processadors
Intel Xeon Scalable de segona generació
Processador *
5220
Processador nombre de nuclis
18
Fils de processador
36
Freqüència d'acceleració del processador
3,9 GHz
Freqüència de processador *
2,2 GHz
Memòria cau de processador
24,75 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
32 GB
Màxima de memòria interna *
1,54 TB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
2 x 16 GB
Ranures de memòria
2x DIMM
Velocitat de rellotge de memòria
2933 MHz
ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
DVD±RW
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
SATA
Factor de forma SSD
M.2
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD
Gràfics
Adaptador de gràfics discret *
No
Adaptador de gràfics en funcionament *
No
Model d'adaptador de gràfics discret *
No disponible
Model d'adaptador de gràfics en funcionament *
No disponible
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Tecnologia de cablatge
10/100/1000Base-T(X)
Wi-Fi *
No
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
10
Port DVI
No
Quantitat de ports PS / 2
2
Quantitat de ports Ethernet LAN (RJ-45)
2
Micròfon, jack d'entrada de linia
No
Sortides per a auriculars
1
Sortida de línia
Yes
En línia
Yes
Connectivitat
Port de micròfon/auricular combo
Yes
Quantitat de ports sèrie
1
Ranures d'expansió
4 slots PCI Express
2
8 slots PCI Express
3
16 slots de PCI Express
4
Disseny
Tipus de xassís *
Tower
Col · locació suportada
Vertical
Número de badies de 5,25"
2
Número de badies de 2,5"
4
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Color de producte *
Negre
País d'origen
Xina
Rendiment
Posicionament al mercat
Rendiment
Chipset de placa mare
Intel C622
Xip d'àudio
Realtek ALC221
Tipus de producte *
Lloc de treball
Programari
Sistema operatiu subministrat *
Windows 10 Pro for Workstations
Característiques especials del processador
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
Eines de seguretat HP
HP Sure Start Gen3; Secure authentication; Kensington lock slot; Full volume encryption; HP Keyed Cable Lock Kit; TPM 2.0 certified; HP Secure Erase
Programari HP proporcionat
HP Performance Advisor; HP Remote Graphics Software
Segment HP
Empresa
Gestió de l'energia
Font d'alimentació *
1700 W
Certificats
Halogen baix
Yes
Pes i dimensions
Amplada *
215,9 mm
Profunditat *
551,2 mm
Alçada *
444,5 mm
Pes *
22,4 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Ratolí inclòs
Yes
Teclat inclòs
Yes
Connectivitat del teclat
Cablejat
Dades logístiques
Codi del Sistema harmonitzat (HS)
84715000
Altres característiques
Tipus de teclat
USB
Country Distributor
Nederland 3 distributor(s)
Disclaimer HP Z8 G4 Intel® Xeon® Gold 5220 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 10 Pro for Workstations Tower Lloc de treball Negre:
Disclaimer

[2] Basado en estaciones de trabajo de sobremesa a 14 de junio de 2017 y alimentación basada en procesador, gráficos, memoria y fuente de alimentación.
[3] HP Client Security Suite Gen3 requiere Windows y procesadores Intel® o AMD de 7.ª generación. [4] No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o la compra por separado de hardware, controladores, software o BIOS para aprovechar al máximo la funcionalidad de Windows. Windows 10 se actualiza automáticamente. Esta función está siempre activada. Se pueden aplicar tarifas de proveedores de servicios independientes y con el tiempo quizás existan requisitos adicionales para las actualizaciones. Consulta www.windows.com.
[5] Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
[6] Se vende aparte o como característica opcional.
[7] Disponible en el primer semestre de 2018.
[8] HP Sure Start Gen 3 está disponible en los productos HP EliteBook, HP ZBook, y HP Z Workstation equipados con procesadores Intel® de 7.ª generación.

Avisos sobre especificaciones técnicas
Multicore se ha diseñado para mejorar el rendimiento de determinados productos de software. Es posible que no todos los clientes ni todas las aplicaciones de software se beneficien necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones y de las configuraciones de su hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
Algunas de las funcionalidades de vPro, como la tecnología de gestión Intel® Active y la tecnología Intel Virtualization, requieren software adicional de terceros para funcionar. La disponibilidad de futuras aplicaciones de "dispositivos virtuales" para la tecnología de Intel vPro depende de proveedores de software de terceros. Se requiere Microsoft Windows.
Para unidades de almacenamiento, GB = 1000 millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Hasta 35 GB (para Windows) están reservados para el software de recuperación del sistema.
La duplicación de material con copyright está estrictamente prohibida. Las velocidades reales pueden variar. La compatibilidad de medios de doble capa varía con algunos reproductores de DVD y unidades de DVD-ROM domésticos. DVD-RAM no puede leer ni escribir en soportes de versión 1.0 de 2,6 GB de una sola cara ni de 5,2 GB de doble cara. Sin soporte para DVD RAM.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta www.intel.com/technology/turboboost/.
Para los sistemas instalados con Microsoft Windows 7 (Ultimate, Enterprise o Professional), la memoria del sistema accesible máxima es de 192 GB. Para los sistemas instalados con Microsoft Windows 8.x (Enterprise o Pro), la memoria del sistema accesible máxima es de 512 GB.
Se necesita un punto de acceso inalámbrico y acceso a Internet. Disponibilidad limitada de puntos de acceso inalámbricos públicos. Las especificaciones para WLAN 802.11ac son provisionales y no definitivas. Si las especificaciones definitivas difieren de las provisionales, es posible que afecte a la capacidad del portátil para comunicarse con otros dispositivos WLAN 802.11ac.
Característica opcional o complementaria.
Basado en el registro estadounidense EPEAT® según IEEE 1680.1-2018 EPEAT®. El estado varía según el país. Para obtener más información visite www.epeat.net.
Fuentes de alimentación externas, cables de alimentación, cables y periféricos con poco halógeno. Piezas de servicio obtenidas después de compra podrían no tener nivel bajo de halógeno.
El software HP Remote Graphics requiere un sistema operativo Windows, Linux®, o Mac OS X 10.10, o posterior, y acceso a la red.
HP Sure Start Gen 3 está disponible en los productos HP EliteBook, HP ZBook, y HP Z Workstation equipados con procesadores Intel® de 7ª generación.
HP Secure Erase: Para los métodos indicados en el Instituto Nacional de estándares y de la publicación especial de la tecnología 800-88. Compatible con plataformas Elite con la versión de BIOS F.3 o superior.
Cada bahía es configurable a 2,5" o 3,5".
NVIDIA® Quadro® SYNC II se vende por separado
El kit de bloqueo con cable y llave de HP está disponible solo como opción del mercado de accesorios.
NIC HP 10GBASE-T Dual Z6/8 G4 se vende por separado o como característica opcional.
La configuración de memoria de 3 TB requiere DIMMs de 128 GB compatibles, pero que HP ya no vende.
Windows 11 Pro y Windows 10 Pro están preinstalados. Los soportes de Windows 7 solo están disponibles mediante solicitud al soporte al cliente de HP. Solo puedes utilizar una versión del software Windows cada vez. La migración de una versión a otra requerirá la desinstalación de una versión y la instalación de la otra. Debes realizar copias de seguridad de todos los datos (archivos, fotografías, etc.) antes de desinstalar e instalar sistemas operativos para evitar la pérdida de datos.
NOTA: De conformidad con la política de compatibilidad de Microsoft, HP no admite los sistemas operativos Windows 8 o Windows 7 en los productos que se configuran con Intel y AMD de 7.ª generación y procesadores posteriores, ni proporciona controladores para Windows 8 o Windows 7 en www.support.hp.com.
Nota: Para obtener información detallada sobre soporte de SO/hardware Linux®, consulta: http/www.hp.com/linux_hardware_matrix
La NIC GbE Intel® I350-T4 de 2/4 puertos se vende por separado o como característica opcional.
No todas las funciones se encuentran disponibles en todas las ediciones o versiones de Ubuntu. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o BIOS para aprovechar al máximo la funcionalidad de Ubuntu. Ubuntu se puede actualizar automáticamente. Se pueden aplicar tarifas de proveedores de servicios de Internet (ISP) y, con el tiempo, quizás se apliquen requisitos adicionales para las actualizaciones.
Configuraciones con certificación TCO disponibles al seleccionar opciones ENERGY STAR con un conector USB Type-C®. ENERGY STAR disponible con una combinación de CPU de alto rendimiento, GPU de alto rendimiento y determinadas configuraciones de memoria.