location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 11 G8 EE Intel® Celeron® N4100 29,5 cm (11.6") Pantalla sensible al tacte HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Verd

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
11
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11 G8 EE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10X61EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122437763 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13655
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP Chromebook 11 G8 EE Intel® Celeron® N4100 29,5 cm (11.6") Pantalla sensible al tacte HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Verd
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® N4100 (frecuencia base de 1,1 GHz, frecuencia de ráfaga de hasta 2,4 GHz, 4 MB de caché L2, 4 núcleos)
  • - Chrome OS™
  • - HD de 11,6" (29,5 cm) en diagonal, táctil, IPS, antirreflectante, 220 nits, 50 % NTSC (1366 x 768)
  • - Gráficos Intel® UHD 600
  • - 4 GB memory; 32 GB eMMC storage
Warranty: Garantía limitada de 1 año de piezas y mano de obra (1-1-0). Garantía limitada de 1 año para la batería principal.
Long product name HP Chromebook 11 G8 EE Intel® Celeron® N4100 29,5 cm (11.6") Pantalla sensible al tacte HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Verd :
The short editorial description of HP Chromebook 11 G8 EE Intel® Celeron® N4100 29,5 cm (11.6") Pantalla sensible al tacte HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Verd

Chromebook 11 G8 Education Edition, Chrome OS™, 11.6", pantalla táctil, Intel® Celeron®, 4GB RAM, 32GB eMMC, HD
More>>>
HP Chromebook 11 G8 EE Intel® Celeron® N4100 29,5 cm (11.6") Pantalla sensible al tacte HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Verd:
The official marketing text of HP Chromebook 11 G8 EE Intel® Celeron® N4100 29,5 cm (11.6") Pantalla sensible al tacte HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Verd as supplied by the manufacturer

El Chromebook desarrollado para las aulas y diseñado para el aprendizaje
Ayuda a los estudiantes a alcanzar su potencial con un aprendizaje orientado en la nube[1] en el resistente HP Chromebook 11 G8 EE que aguanta el ritmo de los ajetreados estudiantes mientras que el rápido arranque de Chrome OS facilita la gestión de IT.

Short summary description HP Chromebook 11 G8 EE Intel® Celeron® N4100 29,5 cm (11.6") Pantalla sensible al tacte HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Verd:
This short summary of the HP Chromebook 11 G8 EE Intel® Celeron® N4100 29,5 cm (11.6") Pantalla sensible al tacte HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Verd data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook 11 G8 EE, Intel® Celeron®, 1,1 GHz, 29,5 cm (11.6"), 1366 x 768 Pixeles, 4 GB, 32 GB

Long summary description HP Chromebook 11 G8 EE Intel® Celeron® N4100 29,5 cm (11.6") Pantalla sensible al tacte HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Verd:
This is an auto-generated long summary of HP Chromebook 11 G8 EE Intel® Celeron® N4100 29,5 cm (11.6") Pantalla sensible al tacte HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Verd based on the first three specs of the first five spec groups.

HP Chromebook 11 G8 EE. Tipus de producte: Chromebook, Factor de forma: Petxina de cloïssa. Família de processador: Intel® Celeron®, Processador: N4100, Freqüència de processador: 1,1 GHz. Pantalla diagonal: 29,5 cm (11.6"), Tipus HD: HD, Resolució de pantalla: 1366 x 768 Pixeles, Pantalla sensible al tacte. Memòria interna: 4 GB, Tipus de memòria interna: LPDDR4-SDRAM. Capacitat d'emmagatzematge total: 32 GB, Suport d'emmagatzematge: eMMC. Sistema operatiu subministrat: ChromeOS. Color de producte: Verd

Un Chromebook diseñado para soportar días lectivos y estudiantes

Proporciona a los estudiantes un Chromebook que puede resistir la caída desde una mesa[2], derrames de refrescos[3] o a tirones del cable de alimentación. Es resistente a los derrames[3] y a intentos de extracción de teclas, tiene esquinas metálicas reforzadas y se ha sometido a pruebas de caídas desde 122 cm[2], a mayor altura que la mayoría de mesas.

Participar en las actividades

Muestra y comparte las aplicaciones de Android™ y de G Suite en clase con un dispositivo totalmente reclinable. Elimina la barrera del aprendizaje a distancia y colabora de forma remota en tiempo real gracias a su webcam y a la LAN inalámbrica HP de rango ampliado.[7]

Rendimiento preparado para las clases

Retransmite y accede a los libros de texto, pruebas y mucho más de forma rápida con los procesadores Intel®[4] y Chrome OS. Trabaja de forma ininterrumpida gracias a una batería de larga duración y a su carga rápida. Haz que gestionar y controlar las interacciones con los estudiantes sea fácil mediante el gestor de clase de HP.[5]

Disseny
Tipus de producte *
Chromebook
Color de producte *
Verd
Factor de forma *
Petxina de cloïssa
Elegibilitat de la plataforma Intel® vPro™
No
País d'origen
Xina
Exposar
Pantalla diagonal *
29,5 cm (11.6")
Resolució de pantalla *
1366 x 768 Pixeles
Pantalla sensible al tacte *
Yes
Tipus HD
HD
Tipus de panell
IPS
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Pantalla antireflectora
Yes
Brillantor de la pantalla
220 cd/m²
Mida de pantalla diagonal
29,5 cm
Espai de color RGB
NTSC
Gamma de colors
50%
Cobertura NTSC (típica)
50%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Celeron®
Processador *
N4100
Processador nombre de nuclis
4
Fils de processador
4
Freqüència d'acceleració del processador
2,4 GHz
Freqüència de processador *
1,1 GHz
Memòria cau de processador
4 MB
Tipus de memòria cau de processador
L3
Socket del processador
BGA 1090
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Nom de codi de processador
Gemini Lake
Potència de disseny tèrmic (TDP)
6 W
Potència de disseny d'escenari (SDP)
4,8 W
Tjunction
105 °C
Número màxim de carrils PCI Express
6
Versió de ranures PCI Express
2.0
PCI Express сonfigurations
1x2, 1x2+2x1, 1x4, 2x1, 4x1
Memòria
Memòria interna *
4 GB
Tipus de memòria interna
LPDDR4-SDRAM
Velocitat de rellotge de memòria
3733 MHz
Factor de forma de memòria
SO-DIMM
Ranures de memòria
1x SO-DIMM
Màxima de memòria interna *
4 GB
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
32 GB
Suport d'emmagatzematge *
eMMC
Memòria flash
32 GB
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
MicroSD (TransFlash)
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics 600
Freqüència base d'adaptador de gràfics en funcionament
200 MHz
Freqüència burst d'adaptador de gràfics en funcionament
700 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
700 MHz
Memòria d'adaptador de gràfics en funcionament màxima
8 GB
Número d'unitats d'execució
12
Versió directx d'adaptador de gràfics en funcionament
12.0
ID d'adaptador de gràfics en funcionament
0x3185
Àudio
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Càmera
Càmera frontal
Yes
Format de senyal de càmera frontal
720p
Tipus HD de càmera frontal
HD
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Intel Dual Band Wireless-AC 9560
Fabricant del controlador WLAN
Intel
Ethernet / connexió LAN
No
Bluetooth
Yes
Versió Bluetooth
5.0
Miracast
Yes
MIMO
Yes
Tipus MIMO
Multi User MIMO
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
2
Port de micròfon/auricular combo
Yes
Teclat
Característiques especials de teclat
Protection against removal of keys and liquid ingress
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
No
Teclat estil illa
Yes
Teclat resistent a esquitxades
Yes
Teclat de mida completa
Yes
Programari
Sistema operatiu subministrat *
ChromeOS
Característiques especials del processador
Intel Anti-Theft Technology
No
Intel® Smart Response Technology
No
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel AES New Instructions
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
25 x 24 mm
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
UART
Yes
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versió de la tecnologia Intel Identity Protection
1,00
Versió de la tecnologia Intel Smart Response
0,00
Versió de la tecnologia Intel Secure Key
1,00
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
128983
Processador sense conflictes
Yes
Special features
Tipus d'altaveu HP
HP Dual Speakers
Segment HP
Empresa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
2
Battery capacity *
47 Wh
Gestió de l'energia
Potència de dissipació de adaptador AC
45 W
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada
295 mm
Profunditat
205,3 mm
Alçada
18,8 mm
Pes *
1,32 kg
Disclaimer HP Chromebook 11 G8 EE Intel® Celeron® N4100 29,5 cm (11.6") Pantalla sensible al tacte HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Verd:
Disclaimer

[1] Se requiere acceso a Internet y se vende por separado. Algunas aplicaciones pueden requerir compra.
[2] Prueba desde 122 cm sobre madera contrachapada y desde 76 cm sobre hormigón. La prueba de caída no garantiza un rendimiento futuro bajo las mismas condiciones. Cualquier daño accidental requiere un HP Care Pack de protección contra daños accidentales opcional.
[3] Los resultados obtenidos en el Proceso de prueba total de HP no son una garantía del rendimiento futuro bajo estas condiciones de pruebas. Cualquier daño accidental requiere un HP Care Pack para protección de daño accidental opcional.
[4] Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique la frecuencia del reloj.
[5] Se vende por separado. Requiere acceso a Internet, vendido por separado.
[7] Basado en pruebas internas frente a un producto de la generación precedente con modulo LAN inalámbrico 802.11ac.

Avisos sobre especificaciones técnicas
La velocidad del procesador indica el modo de máximo rendimiento; los procesadores se ejecutarán a velocidades más bajas en modo de optimización de la batería.
Para unidades de almacenamiento, GB = 1000 millones de bytes. La capacidad real formateada es menor. Hasta 8,1 GB no utilizables por el usuario.
La oferta de Google Drive está vinculada a este dispositivo y no es transferible. No disponible con la inscripción de actualización Chrome Enterprise. Si se devuelve el dispositivo, se retirará el almacenamiento adicional. Para canjear la oferta, debes disponer de Chrome OS™ 23 o posterior. Requiere acceso a Internet, no incluido. Puedes encontrar más información sobre reembolsos de planes de almacenamiento, renovaciones, cancelaciones y caducidades en el sitio web de Google: https://support.google.com/chromebook/answer/2703646?hl=en
Se requieren punto de acceso inalámbrico y servicio de Internet y se venden por separado. Disponibilidad limitada de puntos de acceso inalámbricos públicos.
El núcleo múltiple se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
Se requieren contenidos HD para ver imágenes HD.
Las resoluciones dependen de la capacidad del monitor y de las configuraciones de resolución y profundidad del color.
Se vende aparte o como característica opcional.
El gestor de clase de HP se vende por separado. El control y el bloqueo de dispositivos desde el ordenador de sobremesa del profesor requieren la compra del gestor de clase de HP.
Las actualizaciones Chrome Enterprise y Chrome Education se venden por separado y requieren una configuración inicial, una suscripción, Google Admin Console y el dominio de tu organización. Consulta https://support.google.com/a/answer/60216.
El bloqueo de seguridad se vende por separado.
Recarga en 90 minutos hasta un 90 % cuando el sistema está apagado o en modo de espera cuando se utiliza con el adaptador de alimentación proporcionado con el portátil. Después de que la carga haya alcanzado el 90 % de capacidad, la velocidad de carga volverá a la velocidad normal. El tiempo de carga puede variar en +/- 10 % según la tolerancia del sistema.
Los HP Care Pack se venden por separado. Los niveles de servicio y tiempos de respuesta para los HP Care Pack pueden variar en función de la ubicación geográfica. El servicio comienza en la fecha de adquisición del hardware. Es posible que se apliquen algunas restricciones y limitaciones. Para obtener más información, visita www.hp.com/go/cpc. Los servicios de HP se rigen por los términos y las condiciones de servicio de HP aplicables o que se indiquen al cliente en el momento de la compra. El cliente puede tener derechos legales adicionales, según las leyes locales aplicables, y tales derechos no se verán afectados en ningún modo por los términos y condiciones de los servicios de HP ni por la garantía limitada de HP, incluida con su producto HP.
Con registro EPEAT® cuando corresponda. El registro EPEAT varía en función del país. Para ver el estado de registro por país, consulta http://www.epeat.net. Busca la palabra clave «generador» para conocer la disponibilidad de accesorios para generadores solares en la tienda de opciones de terceros de HP en www.hp.com/go/options.
Las fuentes externas de alimentación, los cables de alimentación, los cables y los periféricos no son de bajo contenido en halógenos. Es posible que las piezas de servicio obtenidas después de la compra no sean de bajo contenido en halógenos.
La configuración de la batería y la capacidad de carga se han optimizado para mejorar la salud de la batería con el paso del tiempo en base a los patrones de carga y temperatura.
Los vatios-hora (Wh) reales de la batería variarán en función de la capacidad de diseño. La capacidad de la batería disminuirá de forma natural con el tiempo de almacenamiento, el tiempo, el uso, el medio ambiente, la temperatura, la configuración del sistema, las aplicaciones cargadas, las funciones, los parámetros de gestión de energía y otros factores.
Multicore se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, la marca o el nombre de Intel no es una medida que indique un rendimiento superior.