location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook x360 11 G3 EE Intel® Celeron® N4120 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
11
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11 G3 EE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10X25EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122033798 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14465
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Nov 2022
Product end of life date
Bullet Points HP Chromebook x360 11 G3 EE Intel® Celeron® N4120 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® N4120 (frecuencia de ráfaga de hasta 2,6 GHz, 4 MB de caché L2, 4 núcleos, 4 subprocesos)
  • - Chrome OS™
  • - HD de 11,6" (29,5 cm) en diagonal, táctil, IPS, BrightView, 220 nits, 50 % NTSC (1366 x 768)
  • - Gráficos Intel® UHD 600
  • - 8 GB memory; 64 GB eMMC storage
Warranty: Garantía limitada estándar de 1 año para piezas y mano de obra (1-1-0), en función del país (actualizaciones disponibles). Garantía limitada de 1 año para la batería principal.
Long product name HP Chromebook x360 11 G3 EE Intel® Celeron® N4120 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris :
The short editorial description of HP Chromebook x360 11 G3 EE Intel® Celeron® N4120 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris

Chromebook x360 11 G3 EE, Chrome OS™, 11.6", pantalla táctil, Intel® Celeron®, 8GB RAM, 64GB eMMC, HD
More>>>
HP Chromebook x360 11 G3 EE Intel® Celeron® N4120 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris:
The official marketing text of HP Chromebook x360 11 G3 EE Intel® Celeron® N4120 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris as supplied by the manufacturer

El Chromebook x360 ha sido diseñado para la enseñanza y el aprendizaje
Ayuda a que tus estudiantes desarrollen su potencial mediante un aprendizaje personalizado e interactivo orientado en la nube[1] en el HP Chromebook x360 11 G3 EE. El resistente y flexible chasis de HP es compatible con todas las formas de aprendizaje de los estudiantes; el rápido arranque de Chrome OS hace que esté listo de inmediato y facilita la gestión.

Short summary description HP Chromebook x360 11 G3 EE Intel® Celeron® N4120 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris:
This short summary of the HP Chromebook x360 11 G3 EE Intel® Celeron® N4120 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook x360 11 G3 EE, Intel® Celeron®, 1,1 GHz, 29,5 cm (11.6"), 1366 x 768 Pixeles, 8 GB, 64 GB

Long summary description HP Chromebook x360 11 G3 EE Intel® Celeron® N4120 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris:
This is an auto-generated long summary of HP Chromebook x360 11 G3 EE Intel® Celeron® N4120 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris based on the first three specs of the first five spec groups.

HP Chromebook x360 11 G3 EE. Tipus de producte: Chromebook, Factor de forma: Convertible (Plegable). Família de processador: Intel® Celeron®, Processador: N4120, Freqüència de processador: 1,1 GHz. Pantalla diagonal: 29,5 cm (11.6"), Tipus HD: HD, Resolució de pantalla: 1366 x 768 Pixeles, Pantalla sensible al tacte. Memòria interna: 8 GB, Tipus de memòria interna: LPDDR4-SDRAM. Capacitat d'emmagatzematge total: 64 GB, Suport d'emmagatzematge: eMMC. Sistema operatiu subministrat: ChromeOS. Color de producte: Gris

Versátil y adaptable a cualquier estilo de aprendizaje de los estudiantes

Facilita que los estudiantes aprendan a su manera con un ajuste de 360° en cuatro modos y con el acceso a más de 200 aplicaciones educativas en Android™ y G Suite.[1]

Un Chromebook diseñado para soportar días lectivos y estudiantes

Proporciona a los estudiantes un Chromebook que puede resistir la caída desde una mesa[5], derrames de refrescos[6] o a tirones del cable de alimentación. Es resistente a los derrames[6] y a intentos de extracción de teclas, tiene esquinas metálicas reforzadas y se ha sometido a pruebas de caídas desde 122 cm[5], a mayor altura que la mayoría de mesas.

Rendimiento preparado para las clases

Retransmite y accede a los libros de texto, pruebas y mucho más de forma rápida con los procesadores Intel®[7] y Chrome OS. Trabaja de forma ininterrumpida gracias a batería de larga duración y a su carga rápida. Haz que gestionar y controlar las interacciones con los estudiantes sea fácil mediante el gestor de clase de HP.[8]

Disseny
Tipus de producte *
Chromebook
Color de producte *
Gris
Factor de forma *
Convertible (Plegable)
Elegibilitat de la plataforma Intel® vPro™
No
País d'origen
Xina
Exposar
Pantalla diagonal *
29,5 cm (11.6")
Resolució de pantalla *
1366 x 768 Pixeles
Pantalla sensible al tacte *
Yes
Tipus HD
HD
Tipus de panell
IPS
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Pantalla antireflectora
Yes
Brillantor de la pantalla
220 cd/m²
Mida de pantalla diagonal
29,5 cm
Espai de color RGB
NTSC
Gamma de colors
50%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Celeron®
Processador *
N4120
Processador nombre de nuclis
4
Fils de processador
8
Freqüència d'acceleració del processador
2,6 GHz
Freqüència de processador *
1,1 GHz
Memòria cau de processador
4 MB
Tipus de memòria cau de processador
L2
Socket del processador
BGA 1090
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Nom de codi de processador
Gemini Lake Refresh
Potència de disseny tèrmic (TDP)
6 W
Tjunction
105 °C
Número màxim de carrils PCI Express
6
Versió de ranures PCI Express
2.0
PCI Express сonfigurations
1x4+1x2, 4x1, 2x1+1x2+1x2
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
LPDDR4-SDRAM
Velocitat de rellotge de memòria
2400 MHz
Factor de forma de memòria
SO-DIMM
Ranures de memòria
1x SO-DIMM
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
64 GB
Suport d'emmagatzematge *
eMMC
Memòria flash
64 GB
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
MicroSD (TransFlash)
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics 600
Freqüència base d'adaptador de gràfics en funcionament
200 MHz
Freqüència burst d'adaptador de gràfics en funcionament
700 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
700 MHz
Memòria d'adaptador de gràfics en funcionament màxima
8 GB
Número d'unitats d'execució
12
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.4
ID d'adaptador de gràfics en funcionament
0x3185
Àudio
Micròfon incorporat
Yes
Càmera
Càmera frontal
Yes
Càmera
Format de senyal de càmera frontal
720p
Tipus HD de càmera frontal
HD
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Intel Dual Band Wireless-AC 9560
Fabricant del controlador WLAN
Intel
Ethernet / connexió LAN
No
Bluetooth
Yes
Versió Bluetooth
5.0
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
2
Port de micròfon/auricular combo
Yes
Teclat
Característiques especials de teclat
Protection against removal of keys and liquid ingress
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
No
Teclat de mida completa
Yes
Programari
Sistema operatiu subministrat *
ChromeOS
Característiques especials del processador
Intel Anti-Theft Technology
No
Intel® Smart Response Technology
No
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel AES New Instructions
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
25 x 24 mm
Conjunts d'instruccions suportades
SSE4.2
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
UART
Yes
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
197309
Special features
Segment HP
Casa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
2
Battery capacity *
47 Wh
Gestió de l'energia
Potència de dissipació de adaptador AC
45 W
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada
295 mm
Profunditat
205,3 mm
Alçada
20,9 mm
Pes *
1,45 kg
Dades de l'embalatge
Amplària d'embalatge
67 mm
Profunditat d'embalatge
435 mm
Alçada d'embalatge
260 mm
Disclaimer HP Chromebook x360 11 G3 EE Intel® Celeron® N4120 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris:
Disclaimer

Avisos sobre especificaciones técnicas