location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z VR G2 2,6 GHz Negre Intel® Core™ i7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z VR G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10V73EA#ABH
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122158194 show
Category:
Virtual Reality PC, VR PC for short. Nothing breaks down the immersion of room-scale VR like stepping over a cord in the real world while you're immersed in the virtual one. That's why has created a wireless VR PC pack. Simply wear the VR PC pack like you would a backpack and you're ready to be immersed into a virtual world. Users get to move around and enjoy VR with big movements and total immersion without worrying about accidently unplugging the wires between the VR device and the platform.
Motxilles per a ordinador Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16132
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2021
Product end of life date
Bullet Points HP Z VR G2 2,6 GHz Negre Intel® Core™ i7
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro
  • - Intel® Core™ i7 i7-9850H 2,6 GHz
  • - 32 GB DDR4-SDRAM 2666 MHz
  • - Dispositiu d'estat sòlid (SSD) 512 GB NVMe
  • - NVIDIA GeForce RTX 2080 SUPER 8 GB
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.0 Ethernet / connexió LAN
  • - Jack d'entrada DC
  • - Polímer de liti (LiPo)
More>>>
Short summary description HP Z VR G2 2,6 GHz Negre Intel® Core™ i7:
This short summary of the HP Z VR G2 2,6 GHz Negre Intel® Core™ i7 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z VR G2, 2,6 GHz, Intel® Core™ i7, Intel, i7-9850H, Intel® Core™ i7 9. Generacije, 4,6 GHz

Long summary description HP Z VR G2 2,6 GHz Negre Intel® Core™ i7:
This is an auto-generated long summary of HP Z VR G2 2,6 GHz Negre Intel® Core™ i7 based on the first three specs of the first five spec groups.

HP Z VR G2. Freqüència de processador: 2,6 GHz, Família de processador: Intel® Core™ i7, Fabricant de processadors: Intel. Memòria interna: 32 GB, Tipus de memòria interna: DDR4-SDRAM, Màxima de memòria interna: 32 GB. Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD), Unitats de disc d'estat sòlid , capacitat: 512 GB, Tipus de memòria SSD: TLC. Fabricant de la GPU discreta: NVIDIA, Model d'adaptador de gràfics discret: NVIDIA GeForce RTX 2080 SUPER, Memòria d'adaptador de gràfics discret: 8 GB. Estàndards Wi-Fi: Wi-Fi 5 (802.11ac), Taxes de transferència de dades Ethernet LAN: 10,100,1000 Mbit/s

Processador
Fabricant de processadors *
Intel
Generació de processadors
Intel® Core™ i7 9. Generacije
Freqüència de processador *
2,6 GHz
Processador *
i7-9850H
Processador nombre de nuclis *
6
Freqüència d'acceleració del processador
4,6 GHz
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Família de processador *
Intel® Core™ i7
Memòria
Memòria interna *
32 GB
Tipus de memòria interna *
DDR4-SDRAM
Màxima de memòria interna
32 GB
Ranures de memòria
2x SO-DIMM
Velocitat de rellotge de memòria
2666 MHz
Emmagatzematge de continguts
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Unitats de disc d'estat sòlid , capacitat
512 GB
Tipus de memòria SSD
TLC
Factor de forma SSD
M.2
Interfícies d'unitats de disc d'estat sòlid
NVMe, PCI Express
NVMe
Yes
Lector de targetes integrat
No
Gràfics
Fabricant de la GPU discreta *
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA GeForce RTX 2080 SUPER
Memòria d'adaptador de gràfics discret *
8 GB
Xarxes
Versió Bluetooth
5.0
Estàndards Wi-Fi *
Wi-Fi 5 (802.11ac)
Bluetooth *
Yes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
4
Quantitat de ports Thunderbolt 3 *
1
Mini DisplayPort quantity *
2
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Jack d'entrada DC
Yes
Disseny
Tipus de producte *
Lloc de treball
Color de producte *
Negre
Programari
Sistema operatiu subministrat *
Windows 10 Pro
Arquitectura del sistema operatiu
64-bit
Característiques especials del processador
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Intel® 64
Yes
Tecnologia Intel Clear Video
Yes
Intel Flex Memory Access
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® TSX-NI
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Bateria
Bateria de tecnologia *
Polímer de liti (LiPo)
Número de cel · Les de bateria
4
Gestió de l'energia
Potència de dissipació de adaptador AC
330 W
Pes i dimensions
Amplada
333 mm
Profunditat
236 mm
Alçada
60,9 mm
Pes *
4,66 kg
Contingut de l'embalatge
Inclou la pantalla instal·Lada damunt del cap *
No