location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 24-df0061ns Intel® Celeron® J4025 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 5 (802.11ac) Blanc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-df0061ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
107U3EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194850885167 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2930
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP 24-df0061ns Intel® Celeron® J4025 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 5 (802.11ac) Blanc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® J4025 (frecuencia base de 2 GHz, hasta 2,9 GHz, 2 MB de caché L2, 2 núcleos)
  • - Windows 11 Home
  • - FHD de 23,8" (60,5 cm) en diagonal, IPS, bisel micro-edge de 3 caras, antirreflectante, 250 nits, 72 % NTSC (1920 x 1080)
  • - Gráficos Intel® UHD 600
  • - memoria de 8 GB; Almacenamiento SSD de 512 GB
Warranty: 1 año de garantía limitada para piezas, mano de obra y servicio de recogida y devolución. Servicio de asistencia incluido: Paquete de extensión de garantía HP con recogida y devolución para ordenadores de sobremesa de gama media, 2 años. Los niveles de servicio y tiempos de respuesta para los HP Care Packs pueden variar según su ubicación geográfica. El servicio comienza en la fecha de compra del hardware. Se aplican restricciones y limitaciones. Para obtener más detalles, visite www.hp.com/go/cpc. Los servicios de HP se rigen por los términos y condiciones de servicio de HP aplicables o indicados al cliente en el momento de la compra. El cliente puede tener derechos legales adicionales, según las leyes locales aplicables, y tales derechos no se ven afectados en ningún modo por los términos y condiciones de los servicios de HP o por la garantía limitada de HP, incluida con su producto HP.
Long product name HP 24-df0061ns Intel® Celeron® J4025 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 5 (802.11ac) Blanc :
The short editorial description of HP 24-df0061ns Intel® Celeron® J4025 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 5 (802.11ac) Blanc

All-in-One - 24-df0061ns, Windows 11 Home, 23.8", Intel® Celeron®, 8GB RAM, 512GB SSD, FHD
More>>>
HP 24-df0061ns Intel® Celeron® J4025 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 5 (802.11ac) Blanc:
The official marketing text of HP 24-df0061ns Intel® Celeron® J4025 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 5 (802.11ac) Blanc as supplied by the manufacturer

El ordenador All-in-One de HP ha sido diseñado para adaptarse fácilmente a tus necesidades.
El ordenador All-in-One de HP aúna la potencia de un sobremesa con la elegancia de una pantalla con microborde en tres lados en un dispositivo fiable diseñado para adaptarse a tus necesidades. Gracias a su fácil actualización,[1] en tres sencillos pasos, podrás estar seguro de tener lo último en tecnología.

Short summary description HP 24-df0061ns Intel® Celeron® J4025 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 5 (802.11ac) Blanc:
This short summary of the HP 24-df0061ns Intel® Celeron® J4025 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 5 (802.11ac) Blanc data-sheet is auto-generated and uses the product title and the first six key specs.

HP 24-df0061ns, 60,5 cm (23.8"), Full HD, Intel® Celeron®, 8 GB, 512 GB, Windows 11 Home

Long summary description HP 24-df0061ns Intel® Celeron® J4025 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 5 (802.11ac) Blanc:
This is an auto-generated long summary of HP 24-df0061ns Intel® Celeron® J4025 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 5 (802.11ac) Blanc based on the first three specs of the first five spec groups.

HP 24-df0061ns. Tipus de producte: PC tot en un. Pantalla diagonal: 60,5 cm (23.8"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles, Tipus de panell: IPS. Família de processador: Intel® Celeron®, Freqüència de processador: 2 GHz. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel® UHD Graphics 600. Càmera integrada. Sistema operatiu subministrat: Windows 11 Home. Color de producte: Blanc

Un ordenador potente
Un ordenador potente

¿Buscas un ordenador All-in-One potente que te permita afrontar tus días más ajetreados con el rendimiento de un procesador fiable? Guarda todos tus vídeos, fotos y documentos favoritos gracias a su gran capacidad de almacenamiento.

Un ordenador potente
Un ordenador potente

Afronta tus días más estresantes con el rendimiento de un procesador fiable. Almacena todas las cosas que te gustan, gracias a un amplio almacenamiento para tus fotos, vídeos y documentos.

Cuidamos su espalda
Cuidamos su espalda

Durante 80 años, te hemos apoyado. Con millones de clientes, la marca HP antepone por encima de todo una tecnología fiable. Por eso nuestros ordenadores pasan más de 230 pruebas individuales[2] para garantizar que obtienes un ordenador fiable y potente que va a durar.

Exposar
Pantalla diagonal *
60,5 cm (23.8")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD *
Full HD
Relació d'aspecte nativa
16:9
Brillantor de la pantalla
250 cd/m²
Tipus de panell
IPS
Espai de color RGB
NTSC
Pantalla antireflectora
Yes
Gamma de colors
72%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Celeron®
Processador *
J4025
Processador nombre de nuclis
2
Fils de processador
2
Freqüència d'acceleració del processador
2,9 GHz
Freqüència de processador *
2 GHz
Memòria cau de processador
2 MB
Tipus de memòria cau de processador
L2
Potència de disseny tèrmic (TDP)
10 W
Versió de ranures PCI Express
2.0
Socket del processador
BGA 1090
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Nom de codi de processador
Gemini Lake Refresh
Número màxim de carrils PCI Express
6
PCI Express сonfigurations
1x4+1x2, 4x1, 2x1+1x2+1x2
Tjunction
105 °C
Màxim de memòria interna suportada pel processador
8 GB
Tipus de memòria suportats pel processador
DDR4-SDRAM, LPDDR4-SDRAM
Velocitats de rellotge de memòria suportades pel processador
2400 MHz
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Ranures de memòria
1
Memory slots type
SO-DIMM
Velocitat de rellotge de memòria
2400 MHz
Disseny de memòria
1 x 8 GB
Factor de forma de memòria
DIMM/SO-DIMM
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
NVMe
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Gràfics
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics 600
Freqüència base d'adaptador de gràfics en funcionament
250 MHz
Freqüència burst d'adaptador de gràfics en funcionament
700 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
700 MHz
Memòria d'adaptador de gràfics en funcionament màxima
8 GB
Número de pantalles suportades (gràfics en funcionament)
3
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.4
ID d'adaptador de gràfics en funcionament
0x3185
Número d'unitats d'execució
12
Àudio
Altaveus incorporats *
Yes
Número d'altaveus
2
Potència nominal RMS
4 W
Micròfon incorporat
Yes
Càmera
Càmera integrada *
Yes
Format del senyal de la càmera
720p
Tipus d'hd de la càmera
HD
Càmera de privadesa
Yes
Xarxes
Wi-Fi *
Yes
Estàndard de Wi-FI principal *
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Fabricant del controlador WLAN
Realtek
Model de controlador WLAN
Realtek RTL8821CE
Tipus d'antena
1x1
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Versió Bluetooth
4.2
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Port de micròfon/auricular combo
Yes
Disseny
Color de producte *
Blanc
País d'origen
Xina
Rendiment
Tipus de producte *
PC tot en un
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 11 Home
Programari de prova
Microsoft Office 365, McAfee LiveSafe
Software inclòs
Dropbox
Característiques especials del processador
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel Hyper-Threading Technology
No
Intel Identity Protection Technology
Yes
Intel Anti-Theft Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel AES New Instructions
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
25 x 24 mm
Conjunts d'instruccions suportades
SSE4.2
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
UART
Yes
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
197307
Special features
Tipus d'altaveu HP
HP Dual Speakers
HP Audio Switch
Yes
HP Support Assistant
Yes
Càmera frontal HP
HP Privacy HD
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Pes i dimensions
Amplada (amb suport)
540,8 mm
Profunditat (amb suport)
204,5 mm
Alçada (amb suport)
409,3 mm
Pes (amb suport)
5,85 kg
Amplada (sense suport)
540,8 mm
Profunditat (sense suport)
204,5 mm
Alçària (sense suport)
409,3 mm
Pes (sense suport)
5,85 kg
Amplària d'embalatge
497 mm
Profunditat d'embalatge
235 mm
Alçada d'embalatge
656 mm
Pes de paquet
9 kg
Contingut de l'embalatge
Ratolí inclòs
Yes
Teclat inclòs
Yes
Connectivitat del teclat
Cablejat
Altres característiques
Tecnologia Display Bezel
Micro-Edge
Mida de pantalla diagonal
60,5 cm
Tipus de teclat
USB
Avís legal HP 24-df0061ns Intel® Celeron® J4025 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 5 (802.11ac) Blanc:
Avís legal

[1] Este dispositivo ha sido diseñado para un óptimo rendimiento. Actualizar el ordenador puede afectar la cobertura de la garantía. [2] No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o actualizaciones de BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y habilita automáticamente. Se requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios de internet (ISP) y, con el tiempo, se podrían aplicar requisitos adicionales para las actualizaciones. Consulte http://www.windows.com.
[3] Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior. Se requiere acceso a Internet, no incluido. Se requieren contenidos 4K para ver imágenes en 4K íntegramente. La salida de gráficos podría verse limitada por la resolución máxima de la pantalla
[4] Se requiere contenido de Full high-definition (FHD) para ver imágenes FHD.
[5] Se requiere un punto de acceso inalámbrico y servicio de Internet. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Las especificaciones para WLAN 802.11ac son provisionales y no definitivas. En caso de que las especificaciones definitivas difieran de las provisionales, la comunicación del portátil con otros dispositivos WLAN 802.11ac podrá verse afectada. Bluetooth® es una marca comercial perteneciente a su propietario y utilizada por HP Inc. bajo licencia.
[6] El rendimiento real puede variar.

Avisos sobre especificaciones técnicas
25 GB de almacenamiento gratuito en Dropbox durante 12 meses desde la fecha de registro. Para obtener información detallada y los términos de uso, incluidas las políticas de cancelación, visita el sitio web de Dropbox en https://www.dropbox.com/help/space/hp-promotion. Requiere acceso a Internet, no incluido.
Incluye 30 días de suscripción gratuita al servicio McAfee LiveSafe. Requiere acceso a Internet; no incluido. Requiere una suscripción tras la fecha de vencimiento.
Porcentaje de visualización activa y no activa hasta el área del bisel incluido el altavoz.
El núcleo múltiple se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
Todas las especificaciones sobre rendimiento representan las especificaciones características facilitadas por los fabricantes de componentes de HP; el rendimiento real puede variar por encima o por debajo del valor.
Debe activarse en un plazo de 180 días a partir de la activación de Windows.
No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y activa automáticamente. Se requiere internet de alta velocidad y cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios independientes y, con el tiempo, quizás existan requisitos adicionales para las actualizaciones. Visite http://www.windows.com