location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion TP01-1014ns Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Mini Tower PC Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TP01
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TP01-1014ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
107H9EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194850875441 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2976
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP Pavilion TP01-1014ns Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Mini Tower PC Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-10400 (frecuencia base de 2,9 GHz, hasta 4,3 GHz con tecnología Intel® Turbo Boost, 12 MB de caché L3, 6 núcleos)
  • - FreeDOS
  • - Gráficos Intel® UHD 630
  • - memoria de 8 GB; Almacenamiento SSD de 512 GB
Warranty: 1 año de garantía limitada para piezas, mano de obra y servicio de recogida y devolución. Servicio de asistencia incluido: Paquete de extensión de garantía HP con recogida y devolución para ordenadores de sobremesa de gama media, 2 años. Los niveles de servicio y tiempos de respuesta para los HP Care Packs pueden variar según su ubicación geográfica. El servicio comienza en la fecha de compra del hardware. Se aplican restricciones y limitaciones. Para obtener más detalles, visite www.hp.com/go/cpc. Los servicios de HP se rigen por los términos y condiciones de servicio de HP aplicables o indicados al cliente en el momento de la compra. El cliente puede tener derechos legales adicionales, según las leyes locales aplicables, y tales derechos no se ven afectados en ningún modo por los términos y condiciones de los servicios de HP o por la garantía limitada de HP, incluida con su producto HP.
Long product name HP Pavilion TP01-1014ns Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Mini Tower PC Plata :
The short editorial description of HP Pavilion TP01-1014ns Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Mini Tower PC Plata

Pavilion Desktop - TP01-1014ns, FreeDOS, Intel® Core™ i5, 8GB RAM, 512GB SSD
More>>>
HP Pavilion TP01-1014ns Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Mini Tower PC Plata:
The official marketing text of HP Pavilion TP01-1014ns Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Mini Tower PC Plata as supplied by the manufacturer

Construido con fiabilidad para la vida real
El día a día real exige un rendimiento serio y una durabilidad probada. El ordenador de sobremesa HP Pavilion ofrece un elevado rendimiento y fiabilidad de una marca de confianza que protege lo que más te importa.

Short summary description HP Pavilion TP01-1014ns Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Mini Tower PC Plata:
This short summary of the HP Pavilion TP01-1014ns Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Mini Tower PC Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion TP01-1014ns, 2,9 GHz, Intel® Core™ i5, i5-10400, 8 GB, 512 GB, DOS gratuït

Long summary description HP Pavilion TP01-1014ns Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Mini Tower PC Plata:
This is an auto-generated long summary of HP Pavilion TP01-1014ns Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Mini Tower PC Plata based on the first three specs of the first five spec groups.

HP Pavilion TP01-1014ns. Freqüència de processador: 2,9 GHz, Família de processador: Intel® Core™ i5, Processador: i5-10400. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 2666 MHz. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD), Lector de targetes integrat. Model d'adaptador de gràfics en funcionament: Intel® UHD Graphics 630. Sistema operatiu subministrat: DOS gratuït. Font d'alimentació: 310 W. Tipus de xassís: Mini Tower. Tipus de producte: PC. Color de producte: Plata

Realiza todas tus tareas
Realiza todas tus tareas

Ver vídeos, trabajar en proyectos y conectarse con familiares y amigos es más sencillo y rápido que nunca con un procesador de alto rendimiento y una tecnología Bluetooth® integrada.[2]

Una marca en la que puedes confiar. Diseñado para durar.
Una marca en la que puedes confiar. Diseñado para durar.

Durante 80 años, te hemos apoyado. Con millones de clientes, la marca HP antepone por encima de todo una tecnología fiable. Por eso nuestros ordenadores pasan más de 230 pruebas individuales[1] para garantizar que obtienes un ordenador fiable y potente que va a durar.

Hecho para la familia moderna
Hecho para la familia moderna

Cambia la aburrida caja negra por un acabado pulido y cepillado plateado que se adapta perfectamente a cualquier espacio. Diseñado con varios puertos situados en la parte delantera para poder conectar tus dispositivos con rapidez y facilidad.

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
Intel® Core™ i5 10. Generacije
Processador *
i5-10400
Processador nombre de nuclis
6
Fils de processador
12
Freqüència d'acceleració del processador
4,3 GHz
Freqüència de processador *
2,9 GHz
Socket del processador
LGA 1200 (Socket H5)
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Bus del sistema
8 GT/s
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Nom de codi de processador
Comet Lake
Potència de disseny tèrmic (TDP)
65 W
Tjunction
100 °C
Versió de ranures PCI Express
3.0
Número màxim de carrils PCI Express
16
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
Número de processadors instal · Lats
1
Màxim de memòria interna suportada pel processador
128 GB
Tipus de memòria suportats pel processador
DDR4-SDRAM
Velocitats de rellotge de memòria suportades pel processador
2666 MHz
Amplada de banda de memòria suportada pel processador (màx.)
41,6 GB/s
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
1 x 8 GB
Ranures de memòria
2x DIMM
Velocitat de rellotge de memòria
2666 MHz
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express, NVMe
NVMe
Yes
Factor de forma SSD
M.2
Lector de targetes integrat
Yes
Gràfics
Adaptador de gràfics discret *
No
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
No disponible
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics 630
Freqüència base d'adaptador de gràfics en funcionament
350 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1100 MHz
Memòria d'adaptador de gràfics en funcionament màxima
64 GB
Número de pantalles suportades (gràfics en funcionament)
3
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.5
ID d'adaptador de gràfics en funcionament
0x9BC8/0x9BC5
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Tecnologia de cablatge
10/100/1000Base-T(X)
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Fabricant del controlador WLAN
Realtek
Tipus d'antena
2x2
Bluetooth
Yes
Versió Bluetooth
5.0
Miracast
Yes
Connectivitat
Quantitat de ports USB 2.0 *
4
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
2
Mode alternatiu DisplayPort USB Tipus-C
Yes
Quantitat de ports VGA (D-Sub)
1
Port DVI
No
Quantitat de ports HDMI *
1
Versió HDMI
1.4v
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
Yes
Sortides per a auriculars
1
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Disseny
Tipus de xassís *
Mini Tower
Col · locació suportada
Vertical
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Color de producte *
Plata
País d'origen
Xina
Rendiment
Posicionament al mercat
Diari
Chipset de placa mare
Intel H470
Canals de sortida d'àudio
5.1 canals
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
DOS gratuït
Característiques especials del processador
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
No
Intel® InTru™ 3D Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel AES New Instructions
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Mida del paquet del processador
37.5 x 37.5 mm
Conjunts d'instruccions suportades
SSE4.1, SSE4.2, AVX 2.0
Escalabilitat
1S
Configuració de CPU (màx.)
1
Especificació de solució tèrmica
PCG 2015C
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
199271
Intel® Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Identity Protection Technology
Yes
Special features
Segment HP
Casa
Gestió de l'energia
Font d'alimentació *
310 W
Pes i dimensions
Amplada *
155,4 mm
Profunditat *
303 mm
Alçada *
337,4 mm
Pes *
5,96 kg
Amplària d'embalatge
499 mm
Profunditat d'embalatge
400 mm
Alçada d'embalatge
287 mm
Pes de paquet
8,2 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Avís legal HP Pavilion TP01-1014ns Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Mini Tower PC Plata:
Avís legal

[1] Los resultados obtenidos en el Proceso de prueba total de HP no son una garantía del rendimiento futuro bajo estas condiciones de pruebas. Los daños ocurridos bajo las condiciones del Proceso de prueba total de HP o cualquier daño accidental requieren un HP Care Pack opcional de protección contra daños accidentales.
[2] Bluetooth® es una marca comercial perteneciente a su propietario y utilizada bajo licencia por HP Inc. [3] Basado en los requisitos mínimos de Wi-Fi 5 (80 MHz) y Wi-Fi 6 (160 MHz) al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico, que se vende por separado, compatible con 802.11ax (Wi-Fi 6). Solo disponible en países donde se puede utilizar 802.11ax. La salida de gráficos podría verse limitada por la resolución máxima de la pantalla. La salida de gráficos podría verse limitada por la resolución máxima de la pantalla
[4] Se requiere un punto de acceso inalámbrico y servicio de Internet; se venden por separado. La disponibilidad de los puntos de acceso inalámbricos públicos es limitada. Wi-Fi 5 (802.11ac) es compatible con especificaciones anteriores a Wi-Fi 5.

Avisos sobre especificaciones técnicas
El núcleo múltiple se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
Se requiere un punto de acceso inalámbrico y servicio de Internet; se venden por separado. La disponibilidad de los puntos de acceso inalámbricos públicos es limitada. Wi-Fi 5 (802.11ac) es compatible con especificaciones anteriores a Wi-Fi 5.