location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 27-dp0062ns AMD Ryzen™ 5 4500U 68,6 cm (27") 1920 x 1080 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 5 (802.11ac) Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27-dp0062ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
107H3EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194850875236 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2925
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP 27-dp0062ns AMD Ryzen™ 5 4500U 68,6 cm (27") 1920 x 1080 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 5 (802.11ac) Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 5 4500U (reloj base a 2,3 GHz, aumento máximo del reloj hasta 4,0 GHz, 8 MB de caché L3, 6 núcleos)
  • - Windows 11 Home
  • - Pantalla táctil FHD de 68,58 cm (27") en diagonal, IPS, ZBD, antirreflectante, con retroiluminación WLED, microborde táctil en tres lados, 300 nits, 72 % NTSC (1920 x 1080);
  • - Gráficos AMD Radeon™
  • - Memoria de 16 GB; Almacenamiento SSD de 1 TB
Warranty: 1 año de garantía limitada para piezas, mano de obra y servicio de recogida y devolución. Servicio de asistencia incluido: Paquete de extensión de garantía HP con recogida y devolución para ordenadores de sobremesa de gama media, 2 años. Los niveles de servicio y tiempos de respuesta para los HP Care Packs pueden variar según su ubicación geográfica. El servicio comienza en la fecha de compra del hardware. Se aplican restricciones y limitaciones. Para obtener más detalles, visite www.hp.com/go/cpc. Los servicios de HP se rigen por los términos y condiciones de servicio de HP aplicables o indicados al cliente en el momento de la compra. El cliente puede tener derechos legales adicionales, según las leyes locales aplicables, y tales derechos no se ven afectados en ningún modo por los términos y condiciones de los servicios de HP o por la garantía limitada de HP, incluida con su producto HP.
Long product name HP 27-dp0062ns AMD Ryzen™ 5 4500U 68,6 cm (27") 1920 x 1080 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 5 (802.11ac) Plata :
The short editorial description of HP 27-dp0062ns AMD Ryzen™ 5 4500U 68,6 cm (27") 1920 x 1080 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 5 (802.11ac) Plata

All-in-One 27-dp0062ns, Windows 11 Home, 27", AMD Ryzen™ 5, 16GB RAM, 1TB SSD, FHD
More>>>
HP 27-dp0062ns AMD Ryzen™ 5 4500U 68,6 cm (27") 1920 x 1080 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 5 (802.11ac) Plata:
The official marketing text of HP 27-dp0062ns AMD Ryzen™ 5 4500U 68,6 cm (27") 1920 x 1080 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 5 (802.11ac) Plata as supplied by the manufacturer

El ordenador All-in-One de HP ha sido diseñado para adaptarse fácilmente a tus necesidades.
El ordenador All-in-One de HP aúna la potencia de un sobremesa con la elegancia de una pantalla con microborde en tres lados en un dispositivo fiable diseñado para adaptarse a tus necesidades. Gracias a su fácil actualización,[1] en tres sencillos pasos, podrás estar seguro de tener lo último en tecnología.

Short summary description HP 27-dp0062ns AMD Ryzen™ 5 4500U 68,6 cm (27") 1920 x 1080 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 5 (802.11ac) Plata:
This short summary of the HP 27-dp0062ns AMD Ryzen™ 5 4500U 68,6 cm (27") 1920 x 1080 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 5 (802.11ac) Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP 27-dp0062ns, 68,6 cm (27"), Full HD, AMD Ryzen™ 5, 16 GB, 1 TB, Windows 11 Home

Long summary description HP 27-dp0062ns AMD Ryzen™ 5 4500U 68,6 cm (27") 1920 x 1080 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 5 (802.11ac) Plata:
This is an auto-generated long summary of HP 27-dp0062ns AMD Ryzen™ 5 4500U 68,6 cm (27") 1920 x 1080 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 5 (802.11ac) Plata based on the first three specs of the first five spec groups.

HP 27-dp0062ns. Tipus de producte: PC tot en un. Pantalla diagonal: 68,6 cm (27"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles, Tipus de panell: IPS. Família de processador: AMD Ryzen™ 5, Freqüència de processador: 2,3 GHz. Memòria interna: 16 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 1 TB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: AMD Radeon Graphics. Càmera integrada. Sistema operatiu subministrat: Windows 11 Home. Color de producte: Plata

Diseñado a conciencia
Diseñado a conciencia

Una pantalla con microborde en tres lados te ofrece una mayor área de visualización. Además, la cámara de privacidad emergente se esconde cuando no se utiliza. Los puertos ubicados de manera estratégica hacen que tengas un espacio de trabajo limpio y ordenado.

Un ordenador potente
Un ordenador potente

¿Buscas un ordenador All-in-One potente que te permita afrontar tus días más ajetreados con el rendimiento de un procesador fiable? Guarda todos tus vídeos, fotos y documentos favoritos gracias a su gran capacidad de almacenamiento.

Cuidamos su espalda
Cuidamos su espalda

Durante 80 años, te hemos apoyado. Con millones de clientes, la marca HP antepone por encima de todo una tecnología fiable. Por eso nuestros ordenadores pasan más de 230 pruebas individuales[2] para garantizar que obtienes un ordenador fiable y potente que va a durar.

Exposar
Pantalla diagonal *
68,6 cm (27")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD *
Full HD
Relació d'aspecte nativa
16:9
Brillantor de la pantalla
250 cd/m²
Tipus de panell
IPS
Espai de color RGB
NTSC
Pantalla antireflectora
Yes
Gamma de colors
72%
Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Ryzen™ 5
Processador *
4500U
Processador nombre de nuclis
6
Fils de processador
6
Freqüència d'acceleració del processador
4 GHz
Freqüència de processador *
2,3 GHz
Memòria cau de processador
8 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR4-SDRAM
Ranures de memòria
1
Memory slots type
SO-DIMM
Velocitat de rellotge de memòria
3200 MHz
Disseny de memòria
1 x 16 GB
Factor de forma de memòria
DIMM/SO-DIMM
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Interfícies d'unitats de disc d'estat sòlid
NVMe
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Gràfics
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics en funcionament *
AMD Radeon Graphics
Àudio
Altaveus incorporats *
Yes
Número d'altaveus
2
Potència nominal RMS
2 W
Micròfon incorporat
Yes
Càmera
Càmera integrada *
Yes
Format del senyal de la càmera
720p
Tipus d'hd de la càmera
HD
Xarxes
Wi-Fi *
Yes
Estàndard de Wi-FI principal *
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Fabricant del controlador WLAN
Realtek
Tipus d'antena
2x2
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Versió Bluetooth
5.0
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Sortides per a auriculars
1
Micròfon, jack d'entrada de linia
No
Port de micròfon/auricular combo
Yes
Disseny
Color de producte *
Plata
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
País d'origen
Xina
Rendiment
Tipus de producte *
PC tot en un
Posicionament al mercat
Diari
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 11 Home
Special features
Tipus d'altaveu HP
HP Dual Speakers
Càmera frontal HP
HP Privacy HD
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Pes i dimensions
Amplada (amb suport)
613,2 mm
Profunditat (amb suport)
204,3 mm
Alçada (amb suport)
451,8 mm
Pes (amb suport)
8,82 kg
Amplada (sense suport)
613,2 mm
Profunditat (sense suport)
204,3 mm
Alçària (sense suport)
451,8 mm
Pes (sense suport)
8,82 kg
Amplària d'embalatge
711 mm
Profunditat d'embalatge
288 mm
Alçada d'embalatge
598 mm
Pes de paquet
12,5 kg
Contingut de l'embalatge
Connectivitat del teclat
Sense fils
Altres característiques
Tecnologia Display Bezel
Micro-Edge
Mida de pantalla diagonal
68,6 cm
Tipus de teclat
USB
Disclaimer HP 27-dp0062ns AMD Ryzen™ 5 4500U 68,6 cm (27") 1920 x 1080 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 5 (802.11ac) Plata:
Disclaimer

[1] Este dispositivo ha sido diseñado para un óptimo rendimiento. Actualizar el ordenador puede afectar la cobertura de la garantía.
[2] Los resultados obtenidos en el Proceso de prueba total de HP (HP Total Test Process) no son una garantía del rendimiento futuro bajo estas condiciones de pruebas. Los daños ocurridos bajo las condiciones de pruebas del Proceso de prueba total de HP (HP Total Test Process) o cualquier daño accidental requieren un Care Pack de Protección contra Daños Accidentales de HP opcional. [3] No todas las funciones se encuentran disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o BIOS, para beneficiarse al máximo de la funcionalidad Windows. Windows se actualiza y habilita automáticamente. Requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios independientes y, con el tiempo, quizás existan requisitos adicionales para las actualizaciones. Visite http://www.windows.com.
[4] Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la frecuencia de reloj. Conforme a las pruebas de laboratorio de AMD de mayo de 2020 en las que se usó el punto de referencia de 3D Mark TimeSpy para medir el rendimiento de los gráficos de los procesadores de ordenador de sobremesa Ryzen 7 4700G, Ryzen 5 4600G y Ryzen 3 4300G en comparación con los procesadores de ordenador de sobremesa de Intel Core i7-9700, Core i5-9400 y Core i3-9100. El rendimiento puede variar. 3DMark es una marca registrada de Futuremark Corporation.
[5] Se requiere contenido de Full high-definition (FHD) para ver imágenes FHD.
[6] Se requiere un punto de acceso inalámbrico y servicio de Internet; se venden por separado. La disponibilidad de los puntos de acceso inalámbricos públicos es limitada. Wi-Fi 5 (802.11ac) es compatible con especificaciones anteriores a Wi-Fi 5.
[7] El rendimiento real puede variar.

Avisos sobre especificaciones técnicas
25 GB de almacenamiento gratuito en Dropbox durante 12 meses desde la fecha de registro. Para obtener información detallada y los términos de uso, incluidas las políticas de cancelación, visita el sitio web de Dropbox en https://www.dropbox.com/help/space/hp-promotion. Requiere acceso a Internet, no incluido.
Incluye 30 días de suscripción gratuita al servicio McAfee LiveSafe. Requiere acceso a Internet; no incluido. Requiere una suscripción tras la fecha de vencimiento.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la velocidad del reloj.
El rendimiento máximo del impulso de la frecuencia del reloj varía dependiendo del hardware, el software y la configuración general del sistema.
Se requiere un punto de acceso inalámbrico y servicio de Internet; se venden por separado. La disponibilidad de los puntos de acceso inalámbricos públicos es limitada. Wi-Fi 5 (802.11ac) es compatible con especificaciones anteriores a Wi-Fi 5.
Todas las especificaciones sobre rendimiento representan las especificaciones características facilitadas por los fabricantes de componentes de HP; el rendimiento real puede variar por encima o por debajo del valor.
Debe activarse en un plazo de 180 días a partir de la activación de Windows.
No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y activa automáticamente. Se requiere internet de alta velocidad y cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios independientes y, con el tiempo, quizás existan requisitos adicionales para las actualizaciones. Visite http://www.windows.com