location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-7950NL Projector de dades 4000 Lúmens de l'ANSI XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EMP-7950NL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H196940
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Projectors de dades Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58091
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EMP-7950NL Projector de dades 4000 Lúmens de l'ANSI XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cinema domèstic
  • - 4000 Lúmens de l'ANSI
  • - Bombeta 2000 h
  • - XGA (1024x768) 700:1
  • - Nombre de colors: 16,78 milions de colors
More>>>
Short summary description Epson EMP-7950NL Projector de dades 4000 Lúmens de l'ANSI XGA (1024x768):
This short summary of the Epson EMP-7950NL Projector de dades 4000 Lúmens de l'ANSI XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-7950NL, 4000 Lúmens de l'ANSI, XGA (1024x768), 700:1, 16,78 milions de colors, 90%, 15 - 107 kHz

Long summary description Epson EMP-7950NL Projector de dades 4000 Lúmens de l'ANSI XGA (1024x768):
This is an auto-generated long summary of Epson EMP-7950NL Projector de dades 4000 Lúmens de l'ANSI XGA (1024x768) based on the first three specs of the first five spec groups.

Epson EMP-7950NL. Brillantor de projecció: 4000 Lúmens de l'ANSI, Resolució nativa del projector: XGA (1024x768), Relació de contrast (típic): 700:1. Tipus de font de llum: Bombeta, Vida útil de la font de llum: 2000 h, Tipus de làmpada: UHE. Nivell de soroll: 36 Db, País d'origen: Xina. Posicionament al mercat: Cinema domèstic. Pantalla diagonal: 2,54 cm (1")

Projector
Brillantor de projecció *
4000 Lúmens de l'ANSI
Resolució nativa del projector *
XGA (1024x768)
Relació de contrast (típic) *
700:1
Nombre de colors
16,78 milions de colors
Homogeneïtat
90%
Amplitud d'escombrat horitzontal
15 - 107 kHz
Rang d'exploració vertical
50 - 120 Hz
Font de llum
Tipus de font de llum *
Bombeta
Vida útil de la font de llum *
2000 h
Tipus de làmpada
UHE
Potència del llum
250 W
Característiques
Nivell de soroll *
36 Db
País d'origen
Xina
Disseny
Posicionament al mercat *
Cinema domèstic
Exposar
Pantalla diagonal
2,54 cm (1")
Condicions ambientals
Interval de temperatura de funcionament (T-T)
5 - 40 °C
Pes i dimensions
Pes *
5,6 kg
Amplària d'embalatge
410 mm
Profunditat d'embalatge
508 mm
Alçada d'embalatge
300 mm
Pes de paquet
9,35 kg
Dades logístiques
Quantitat per paquet
1 peces
Quantitat per palet
10 peces
Amplada de pallet
120 cm
Alçada de pallet
100 cm
Quantitat per capa
2 peces
Quantitat per capa de palets (Regne Unit)
4 peces
Quantitat per palet (Regne Unit)
20 peces
Longitud del palet (Regne Unit)
165 cm
Altres característiques
Relació d'aspecte
4:3
Dimensions (Am. x Pr. x Al.)
419 x 325 x 117 mm
Correcció digital keystone
Vertical: -40 - +40 degrees (Zoom: Tele) /Horizontal: -20 to +20 degrees (Zoom: Tele)
Ports d'entrada i sortida
Composite Video: RCA (Yellow) x 1; S-Video: Mini DIN; Component Video: 5-BNC, Mini D-sub 15pin; Video-RGB: 5-BNC, Mini D-sub 15pin; Audio: RCA (White/Red) x 2 pair (for Composite Video and S-Video)
Interfície
USB 2.0 Type B
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 15:00:28
Es ha coleccionado 1 opiniones de expertos para Epson EMP-7950NL videoproyector 4000 lúmenes ANSI XGA (1024x768) pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%