location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson INK CARTRIDGE TRI-COLOUR Cartutx de tinta 1 peces Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
INK CARTRIDGE TRI-COLOUR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S02004940
Category:
Ink cartridges for inkjet printers.
Cartutxos de tinta Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37950
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 09 Dec 2019 19:00:45
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Epson INK CARTRIDGE TRI-COLOUR Cartutx de tinta 1 peces Original:
This short summary of the Epson INK CARTRIDGE TRI-COLOUR Cartutx de tinta 1 peces Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson INK CARTRIDGE TRI-COLOUR, 1 peces

Long summary description Epson INK CARTRIDGE TRI-COLOUR Cartutx de tinta 1 peces Original:
This is an auto-generated long summary of Epson INK CARTRIDGE TRI-COLOUR Cartutx de tinta 1 peces Original based on the first three specs of the first five spec groups.

Epson INK CARTRIDGE TRI-COLOUR. Quantitat per paquet: 1 peces

Característiques
Quantitat per paquet *
1 peces
Tipus *
Original
País d'origen
Japó
Color
Yes
Pes i dimensions
Amplada
94 mm
Profunditat
28 mm
Alçada
75 mm
Amplària d'embalatge
50 mm
Profunditat d'embalatge
107 mm
Alçada d'embalatge
60 mm
Dades logístiques
Amplada de pallet
80 cm
Longitud de pallet
120 cm
Alçada de pallet
138 cm
Quantitat per palet
2400 peces
Amplada de cartró principal
320 mm
Dades logístiques
Longitud de l'embalatge principal
555 mm
Alçada de cartró principal
230 mm
Quantitat per embalatge principal
100 peces
Pes de l'embalatge principal
9,799 g
Amplada del palet (Regne Unit)
100 cm
Longitud del palet (Regne Unit)
120 cm
Alçària del palet (Regne Unit)
138 cm
Quantitat per palet (Regne Unit)
3600 peces
Quantitat per capa
400 peces
Quantitat per capa de palets (Regne Unit)
600 peces
Brand Image Product code Product Stock Price from
Epson Inktcartridge S020049 kleur Cartutx de tinta Original Epson Inktcartridge S020049 kleur Cartutx de tinta Original
(show image)
S02004940 Inktcartridge S020049 kleur 0.00
(excl. VAT)
0 (incl. VAT)
Epson Inktcartridge S020049 kleur Cartutx de tinta Original Epson Inktcartridge S020049 kleur Cartutx de tinta Original
(show image)
C13SO20049 Inktcartridge S020049 kleur 0.00
(excl. VAT)
0 (incl. VAT)
Epson CARTRIDGE STYLUS COLOR II/IIS/820, KLEUR Cartutx de tinta Original Epson CARTRIDGE STYLUS COLOR II/IIS/820, KLEUR Cartutx de tinta Original
(show image)
C13020049 CARTRIDGE STYLUS COLOR II/IIS/820, KLEUR 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)